Thermally Insulating / Insulative Industrial Tapes

71 Results
Fiberglass Tape -- HYTEX® 1000 Textiles
from Mid-Mountain Materials, Inc.

HYTEX ® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000 °F • 538 °C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX ® 1000 chemical resistant textiles... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Adhesive: Pressure Sensitive (optional feature)
  • Type: Gasket, Sealing Tape
  • Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Features: Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
  • Adhesive: Fusible
  • Type: Sealing, Hydraulic Line Sealing
  • Carrier / Backing: Rubber; Silicone
Tape -- "19-1039-33""X60YD-ND" ["1039-3 3""X60YD" from 3M]
from DigiKey

"TAPE FILAMENT WHITE 3""X60YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyester; Plastic / Polymer; Filament
  • Adhesive: Acrylic
  • Color: White
High Performance Textiles -- HYTEX® 400 Textiles
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Adhesive: Pressure Sensitive (optional feature)
  • Type: Gasket, Sealing Tape
  • Carrier / Backing: Cloth / Fabric; Kevlar
Tape -- "19-10461""X60YD-ND" ["1046 1""X60YD" from 3M]
from DigiKey

"TAPE FILAMENT WHITE 1""X60YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyester; Plastic / Polymer; Filament
  • Adhesive: Rubber
  • Temperature Resistance: 0 to 130
Silica Textiles -- SILTEX® Tape
from Mid-Mountain Materials, Inc.

Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Adhesive: Pressure Sensitive (optional feature)
  • Type: Gasket, Sealing Tape
  • Carrier / Backing: Cloth / Fabric; Silica
Tape -- "19-1076.5""X45YD-ND" ["1076 .5""X45YD" from 3M]
from DigiKey

"TAPE FILAMENT 1/2""X45YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Paper; Filament
  • Adhesive: Acrylic
  • Temperature Resistance: -40 to 104
Tadpole Tape -- HYTEX®; 1000 Woven Tadpole Tape
from Mid-Mountain Materials, Inc.

THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Adhesive: Pressure Sensitive (optional feature); Silicone (optional feature)
  • Type: Gasket, Sealing Tape
  • Carrier / Backing: Cloth / Fabric; Custom specifications; Fiberglass / Glass
Tape -- "19-11391""X60YDPLS-ND" ["1139 1""X60YD PLS" from 3M]
from DigiKey

"TAPE FILAMENT CLEAR 1""X60YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyester; Plastic / Polymer; Filament
  • Adhesive: Acrylic
  • Temperature Resistance: 155
Tape -- "19-1157RLOG24""X72YD-ND" ["1157R LOG 24""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL WHITE 24""X72YDS" [See More]

  • Features: Thermally Insulating
  • Color: White
  • Adhesive: Acrylic
Tape -- "19-12051""X144YD-ND" ["1205 1""X144YD" from 3M]
from DigiKey

"TAPE ELECTRICAL AMBER 1""X144YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Adhesive: Acrylic
  • Temperature Resistance: -40 to 155
Tape -- "19-120512.5""X36YD-ND" ["1205 12.5""X36YD" from 3M]
from DigiKey

"TAPE ELECTRICAL AMB 12.50""X36YD" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Adhesive: Acrylic
  • Temperature Resistance: -40 to 155
Tape -- "19-120525""X36YDPLS-ND" ["1205 25""X36YD PLS" from 3M]
from DigiKey

"TAPE ELECTRICAL AMBER 25""X36YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Adhesive: Acrylic
  • Temperature Resistance: -40 to 155
Tape -- "19-12055/8""X36YD-ND" ["1205 5/8""X36YD" from 3M]
from DigiKey

"TAPE ELECTRICAL AMBER 5/8""X36YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Adhesive: Acrylic
  • Temperature Resistance: -40 to 155
Tape -- "19-121/2""X60YD-ND" ["12 1/2""X60YD" from 3M]
from DigiKey

"TAPE ELECTRICAL TAN 1/2""X60YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Paper
  • Adhesive: Rubber
  • Temperature Resistance: 105
Tape -- "19-12183/4""X36YD-ND" ["1218 3/4""X36YD" from 3M]
from DigiKey

"TAPE ELECTRICAL AMBER 3/4""X36YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Adhesive: Acrylic
  • Color: Amber
Tape -- "19-1318-1Y24""X72YD-ND" ["1318-1 Y 24""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL YELLOW 24""X72YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Temperature Resistance: 0 to 130
Tape -- "19-1318-2Y1""X72YD-ND" ["1318-2Y 1""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL YELLOW 1""X72YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Temperature Resistance: 0 to 130
Tape -- "19-1350F-11""X72YD-ND" ["1350F-1 1""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL BLACK 1""X72YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Color: Black
Tape -- "19-1350F-1B2""X72PLS-ND" ["1350F-1B 2""X72 PLS" from 3M]
from DigiKey

"TAPE ELECTRICAL BLACK 2""X72YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Color: Black
Tape -- "19-1350F-2Y.5""X72YD-ND" ["1350F-2Y .5""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL YLW 1/2""X72YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Color: Yellow
Tape -- "19-1350F-2Y24""X72YD-ND" ["1350F-2 Y 24""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL YELLOW 24""X72YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Color: Yellow
Tape -- "19-1350F1W24""X72YD-ND" ["1350F1 W 24""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL WHITE 24""X72YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Color: White
Tape -- "19-161/2""X60YD-ND" ["16 1/2""X60YD" from 3M]
from DigiKey

"TAPE ELECTRICAL OFFWHT 1/2""X60YD" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Paper
  • Adhesive: Rubber
  • Color: Off-White
Tape -- "19-271""X66FT-ND" ["27 1""X66FT" from 3M]
from DigiKey

"TAPE ELE/GLS CLOTH WHT 1""X22YDS" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
  • Adhesive: Rubber
  • Color: White
Tape -- "19-33+SUPER(3/4""X66')-ND" ["33+ SUPER (3/4""X66')" from 3M]
from DigiKey

"Electrical Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 76' (23.2m) 25.3 yds" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Adhesive: Rubber
  • Temperature Resistance: 80
Tape -- "3M89920.75""X72YD-ND" ["3M 8992 0.75"" X 72YD" from 3M]
from DigiKey

"Insulating, High Temperature Tape Silicone Thermosetting Adhesive Green 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyester; Plastic / Polymer
  • Adhesive: Silicone
  • Temperature Resistance: -51 to 204
Tape -- "57-YELLOW-1/4""X72YD-ND" ["57-YELLOW-1/4""X72YD" from 3M]
from DigiKey

"Electrical Tape Rubber Adhesive Yellow 0.25"" (6.35mm) 1/4"" X 216' (66.0m) 72 yds" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Polyester; Plastic / Polymer
  • Adhesive: Rubber
  • Color: Yellow
Tape -- "60-3/8""X18YD3""PAPER-ND" ["60-3/8""X18 YD 3"" PAPER" from 3M]
from DigiKey

"Insulating, High Temperature Tape Silicone Thermosetting Adhesive Clear 0.38"" (9.65mm) 3/8"" X 108' (32.9m) 36 yds" [See More]

  • Features: Thermally Insulating
  • Carrier / Backing: Plastic / Polymer
  • Adhesive: Silicone
  • Temperature Resistance: 180
Industrial Grade Fiberglass Tape
from Darco Southern, Inc.

In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]

  • Features: Thermally Insulating
  • Width: 0.5000 to 6
  • Type: Adhesive; Single
  • Thickness: 0.0625 to 0.1250
Polyimide Tape -- DW303-1
from DeWAL

This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. APPLICATION INFORMATION. The primary uses for this product are gold finger masking,... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Width: 0.2500 to 20
  • Type: Adhesive; Single
  • Thickness: 1.00E-3
PC 609 Performance Grade, Co-Extruded Cloth Duct Tape -- PC 609
from Shurtape Technologies, LLC

Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for packaging,... [See More]

  • Features: Permanent; Thermally Insulating
  • Width: 1.89 to 2.83
  • Type: Adhesive; Single
  • Thickness: 0.0100
Busbar Free Film Adhesive -- BusBond T1649
from Sheldahl Flexible Technologies - a Flex company

Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
  • Width: 24
  • Type: Adhesive
  • Thickness: 5.00E-4 to 0.0020
Class Cloth Tape
from Deviser, Inc.

UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It ’s designed for use in masking application for thermal spray and plasma... [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0070
  • Type: Adhesive
  • Adhesive: Silicone
STRIP-N-STICK® Silicone Tape
from Total Plastics, Inc.

100S, 200A: Orange-Tan. 300AR: Blue-Grey. 440S: Light Grey. 440A: Light Grey. 512AF: Grey. Strip-N-Stick ® tape provides all the benefits of silicone rubber in an easy-to-apply pressure-sensitive adhesive tape. Compressive and flexible, it can conform to irregular surfaces, wrap over cylinders,... [See More]

  • Features: Thermally Insulating
  • Width: 0.5000
  • Type: Adhesive
  • Thickness: 0.0625 to 0.2500
SP590 – Polysil Polyimide Silicone Adhesive Tape -- SP590
from Adhesive Applications

PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
  • Thickness: 0.0025
  • Type: Adhesive
  • Adhesive: Silicone
Aerogel Foam Tape -- P85100
from Shenzhen You-San Technology Co., Ltd.

Aerogel foam is a kind of fireproof material with high porosity and three-dimensional grid structure. It has the characteristics of fire and flame retardant, thermal insulation, cushioning and shock absorption, sound insulation and noise reduction. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
  • Thickness: 0.0394
  • Type: Adhesive
  • Carrier / Backing: Foam
Fiberglass Tape -- TG-4.5/2.5-R
from ICO RALLY

TG tape is a high temperature fiberglass tape, resistant to a wide range of chemicals. Suitable for various high temperature applications, TG tape has excellent mechanical strength and correspondingly high tensile strength. Additionally, these tapes have a printable surface for labeling purposes. [See More]

  • Features: Thermally Insulating; Chemical Resistance
  • Thickness: 0.0070
  • Type: Adhesive; Single
  • Adhesive: Rubber
Polyimide Tape -- Kapton® Tape
from Hi-Tech Seals, Inc.

Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 &degF/-269 &degC. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable; Thermally Insulating
  • Adhesive: Silicone
  • Type: Adhesive; Single; Heat Resistant Tape
  • Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
Berry Plastics Insulation Jacketing Tape -- 822
from Berry Plastics Corporation - Engineered Materials Division

Berry Plastics 822. EMBOSSED VINYL TAPE. Embossed vinyl film tape with acrylic adhesive. Applications. Seaming and patching vinyl-faced fiberglass insulation. Features & Benefits. Agressive acrylic adhesive system. Provides a protective seal to maintain moisture barrier integrity. Strong and... [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0050
  • Type: Adhesive; Single
  • Adhesive: Acrylic
AVS Adhesive-backed Fiberglass Slit Tape -- ST-ALUMF2025AB-2
from AVS Industries

AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]

  • Features: Thermally Insulating; Isolated Welding Protection
  • Width: 2
  • Type: Adhesive; Single
  • Thickness: 0.0370
Stokvis S4066 High Temp Reinforced Tape 10mm x 50m -- SVTA22356
from Techsil Limited

ITW Stovkis S4066 is single sided tape which consists of a bi-directional fiberglass reinforced smooth crepe paper carrier and a solvent based rubber adhesive. This product offers very good tensile strength along with good adhesion and shear resistance (even on rough and difficult surfaces). S4066... [See More]

  • Features: Thermally Insulating
  • Type: Adhesive; Single
Adhesive Tapes, Foil, Aluminum -- h-old 4281
from Saint-Gobain Tape Solutions

h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of substrates. [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0033
  • Type: Adhesive; Single
  • Adhesive: Silicone
Industrial Grade PTFE Impregnated -- Fiberglass Tape
from Darco Southern, Inc.

This tape offers the advantages of a non-asbestos material with higher temperature range and with excellent resistance to almost all solvents, caustics and acids. [See More]

  • Features: Thermally Insulating; Impregnated w/ PTFE
  • Width: 0.5000 to 6
  • Type: Adhesive; Single
  • Thickness: 0.0625 to 0.1250
SP590-2DL – Polysil Linered Polyimide Silicone Adhesive Tape -- SP590-2DL
from Adhesive Applications

PolySil ™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant. Clean removal / no adhesive... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
  • Thickness: 0.0035
  • Type: Adhesive
  • Adhesive: Silicone
Aerogel Insulation Film -- P8710
from Shenzhen You-San Technology Co., Ltd.

P8700 Series is an aerogel heat insulation film made of nano-insulated aerogel film as the base material and coated with acrylic glue. It has excellent heat insulation, excellent insulation performance, low heat conductivity, heat preservation, combined with heat dissipation film can provide a... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
  • Thickness: 0.0039
  • Type: Adhesive
  • Adhesive: Acrylic
Polyimide Film -- TK-1/1.5-S
from ICO RALLY

Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]

  • Features: Thermally Insulating; Radiation Resistance
  • Thickness: 0.0025
  • Type: Adhesive; Single
  • Adhesive: Silicone
Tape -- PTFE Tape
from Hi-Tech Seals, Inc.

PTFE Tape is an ultra thin material typically used to seal pipe threads. The material utilizes the properties of PTFE while providing ease of use. [See More]

  • Features: Removable / Reusable; Thermally Insulating
  • Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
Berry Plastics Line Set Tape -- 444
from Berry Plastics Corporation - Engineered Materials Division

Berry Plastics 444. Line Set Tape. UV Resistant OPP Film Tape with Acrylic Adhesive. Applications. Alternative to cloth tape for long term protection of HVAC outdoor line sets. Designed for use with foam insulation. Features & Benefits. Special UV grade backing for durability in outdoor... [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0030
  • Type: Adhesive; Single
  • Adhesive: Acrylic
AVSil Silica Woven Tape -- WT19-1 1/2
from AVS Industries

AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500 °F (260 °C). AVSil Silica Woven Tapes are int [See More]

  • Features: Thermally Insulating; Thermal Protection
  • Width: 0.5000 to 0.6250
  • Type: Non-Adhesive
  • Thickness: 0.0150
Adhesive Tapes, Foil, Aluminum -- h-old 4388
from Saint-Gobain Tape Solutions

h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of surfaces. [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0045
  • Type: Adhesive; Single
  • Adhesive: Silicone
Industrial Grade Vermiculited -- Fiberglass Tape
from Darco Southern, Inc.

This tape is manufactured from texturized fiberglass yarns then coated with Vermiculite. Tape will withstand temperature of 1500 degrees fahrenheit with excursions to 2000 degrees. This product is excellent for pipe wrap or gasketing products. [See More]

  • Features: Thermally Insulating; Saturation Of Vermiculite
  • Width: 0.5000 to 6
  • Type: Adhesive; Single
  • Thickness: 0.0625 to 0.1250
SP590HT-DC2 – Polysil Double Coated Silicone Adhesive Tape -- SP590HT-DC2
from Adhesive Applications

PolySil ™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). SP590HT-DC2 high tack adhesive is... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable; Thermally Insulating
  • Thickness: 0.0050
  • Type: Adhesive; Double- Sided
  • Adhesive: Silicone
Silicone Foam Tape -- P57100
from Shenzhen You-San Technology Co., Ltd.

Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]

  • Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
  • Thickness: 0.0394
  • Type: Adhesive
  • Carrier / Backing: Foam; Plastic / Polymer; Silicone
Teflon Film -- TT1-2/1.5-S
from ICO RALLY

TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; Chemical Resistance
  • Thickness: 0.0035
  • Type: Adhesive; Single; Heat Sealing Applications, Graphics Arts
  • Adhesive: Silicone
Nashua Cooler Repair Tape -- 314 CRT
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Features: Abrasion / Scratch Resistant; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
  • Width: 4
  • Type: Adhesive; Single; Insulation Tape
  • Thickness: 0.0102
Adhesive Tapes, Foil, Aluminum -- h-old 6540
from Saint-Gobain Tape Solutions

h-old 6540 is a 90 micron aluminium foil/glass scrim laminate coated with aggressive, high quality acrylic adhesive system. Designed for sealing of both fibrous and sheet metal ducts. 6540 high performance insulation tape is ideal for use as a vapor seal for reinforced fiberglass or mineral wool... [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0055
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Tetraglas® 3000 Woven Tape
from Darco Southern, Inc.

Tetraglas 3000 woven tapes are easy to wrap up to a radius of 90 degrees without buckling and offer a salvaged edge plus roll lengths of 100 feet standard. [See More]

  • Features: Thermally Insulating
  • Width: 1 to 4
  • Type: Adhesive; Single
  • Thickness: 0.1250 to 0.2500
Nashua Extreme Weather Foil Tape -- 330X
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 330X. EXTREME WEATHER FOIL TAPE. All-Weather Aluminum Foil tape with acrylic pressure sensitive adhesive. Applications. Taping joints and seams in duct work for heating, air conditioning, and refrigeration systems. Specifically intended for use over a wide temperature range. [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0035
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Tetraglas® Tape -- Impregnated w/ PTFE
from Darco Southern, Inc.

In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]

  • Features: Protective; Removable / Reusable; Thermally Insulating; Impregnated w/ PTFE
  • Width: 0.5000 to 6
  • Type: Adhesive; Single
  • Thickness: 0.0625 to 0.2500
Nashua Extreme Weather FSK Insulation Tape -- 438
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features &... [See More]

  • Features: Thermally Insulating; UV or Weather Resistant
  • Thickness: 0.0060
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Nashua FSK Insulation Seaming Tape -- FSK
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products FSK. FOIL-SKRIM-KRAFT TAPE. Diamond pattern foil/scrim/kraft tape. Tear resistant. Applications. Specially designed for taping insulation joints against moisture and vapor on tri-directional FSK jacketing. Used as a fiberglass duct wrap where strength is required. Used for... [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0080
  • Type: Adhesive; Single
  • Adhesive: Rubber
Nashua Insulation Seaming Tape -- ASJ
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products ASJ. ALL-SERVICE JACKETING TAPE. White Kraft Paper, Scrim, and Metal Foil backing with an acrylic based adhesive. Applications. For use as a permanent closure system and vapor barrier on ASJ-faced duct and pipe systems. Features & Benefits. High tack adhesive. [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0088
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Nashua Multi-Purpose Plain Foil Tape -- 322
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 322. GENERAL PURPOSE FOIL TAPE. 2 mil aluminum foil backing. Excellent conformability. Applications. Specially designed for taping joints and seams against moisture and vapor on foil jacketing insulation. Appropriate for a variety of insulation uses. Used in the automotive... [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0050
  • Type: Adhesive; Single
  • Adhesive: Rubber
Nashua Stretch & Seal Self Fusing Silicone Tape -- Stretch & Seal
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products Stretch & Seal. Stretch & Seal Self-Fusing Silicone Tape. Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications. Sealing pipes, electrical wires, and hoses; Covering sharp edges; protecting against rust and corrosion. [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0200
  • Type: Non-Adhesive; Adhesive; Single
  • Adhesive: Silicone
Polyken ASJ Insulation Tape -- 348
from Berry Plastics Corporation - Engineered Materials Division

Polyken 348. ALL SERVICE JACKETING TAPE. All service jacket sealing (ASJ) tape with tri-directional fiberglass backing. Applications. Used as a permanent closure system and vapor barrier on ASJ faced duct and pipe systems. Features & Benefits. --High Tack Adhesive. --Tri-directional fiberglass. [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0088
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Polyken Cooler Repair Tape -- 334
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Features: Abrasion / Scratch Resistant; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
  • Width: 4
  • Type: Adhesive; Single; Insulation Tape
  • Thickness: 0.0102
Polyken Extreme Weather Foil Tape -- 330X
from Berry Plastics Corporation - Engineered Materials Division

Polyken 330X. EXTREME WEATHER FOIL. All-weather duct tape, working temperature range of -35 ºF to 260 ºF (-37 ºC to 126 ºC), plain dead soft aluminum foil-faced duct systems. Applications. Designed for taping joints and seams in duct work for heating, air conditioning and... [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0035
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Polyken Extreme-Weather FSK Insulation Tape -- 438
from Berry Plastics Corporation - Engineered Materials Division

Polyken 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features & Benefits. [See More]

  • Features: Thermally Insulating; UV or Weather Resistant
  • Thickness: 0.0060
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Polyken FSK Insulation Tape -- 338
from Berry Plastics Corporation - Engineered Materials Division

Polyken 338. FOIL / SCRIM / KRAFT TAPE. Diamond pattern foil/scrim/kraft tape; tear resistant. Applications. Seal and patch FSK duct boards and blankets. Extra strength seal to maintain vapor barrier integrity. Features & Benefits. Aluminum foil/scrim/Kraft backing with a specially formulated... [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0080
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Polyken Multi-Purpose Plain Aluminum Foil Tape -- 337
from Berry Plastics Corporation - Engineered Materials Division

Polyken 337. PREMIUM FOIL TAPE - RIGID PREFORMED DUCTS. 2 mil, dead-soft aluminum foil backing, for rigid pre-formed aluminum foil-faced duct systems. Applications. Seal duct work for heating, air conditioning and refrigeration systems. Features & Benefits. High adhesion/quick stick. Foil... [See More]

  • Features: Thermally Insulating
  • Thickness: 0.0037
  • Type: Adhesive; Single
  • Adhesive: Rubber