Silicone Industrial Tapes
from RS Components, Ltd.
3M 361 50mmx55m Cloth Tape [See More]
- Adhesive: Silicone
- Width: 2.01
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
from DigiKey
3M PTFE FILM TAPE 5491, BROWN, 3 [See More]
- Adhesive: Silicone
- Temperature Resistance: -54 to 232
- Carrier / Backing: Plastic / Polymer
- Color: Gray
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Adhesive: Silicone
- Carrier / Backing: Metal Foil; Aluminum
- Type: Adhesive
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
3M 361X19,5 Cloth Tape [See More]
- Adhesive: Silicone
- Width: 0.7480
- Type: Adhesive
- Thickness: 0.0067
from DigiKey
3M GLASS CLOTH ELECTRICAL TAPE 6 [See More]
- Adhesive: Silicone
- Temperature Resistance: 180
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Color: White
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Adhesive: Silicone
- Carrier / Backing: Metal Foil; Aluminum
- Type: Adhesive
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
3M 361X25,4 Cloth Tape [See More]
- Adhesive: Silicone
- Width: 0.9843
- Type: Adhesive
- Thickness: 0.0067
from DigiKey
3M POLYIMIDE FILM ELECTRICAL TAP [See More]
- Adhesive: Silicone
- Temperature Resistance: -40 to 180
- Carrier / Backing: Plastic / Polymer
- Color: Amber
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Adhesive: Silicone
- Carrier / Backing: Metal Foil; Aluminum
- Type: Adhesive
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
RS PRO IPT 9020 50mmx30m Duct Tape [See More]
- Adhesive: Silicone
- Width: 1.97
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
from DigiKey
"Insulating, High Temperature Tape Silicone Thermosetting Adhesive Green 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]
- Adhesive: Silicone
- Temperature Resistance: -51 to 204
- Carrier / Backing: Polyester; Plastic / Polymer
- Features: Thermally Insulating
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Adhesive: Silicone
- Carrier / Backing: Metal Foil; Aluminum
- Type: Adhesive
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
RS PRO IPT 9013 50mmx30m Duct Tape [See More]
- Adhesive: Silicone
- Width: 1.97
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
from DigiKey
"Glass Cloth Tape Silicone Thermosetting Adhesive Brown 1.00"" (25.40mm) X 108' (32.9m) 36 yds" [See More]
- Adhesive: Silicone
- Temperature Resistance: -73 to 204
- Carrier / Backing: Plastic / Polymer
- Color: Brown
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Adhesive: Silicone
- Carrier / Backing: Metal Foil; Aluminum
- Type: Adhesive
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
RS PRO IPT 9013 19mmx30m Duct Tape [See More]
- Adhesive: Silicone
- Width: 0.7480
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
from DigiKey
"Film Tape Silicone Adhesive Gray 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]
- Adhesive: Silicone
- Temperature Resistance: -54 to 232
- Carrier / Backing: Plastic / Polymer
- Color: Gray
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Adhesive: Silicone
- Carrier / Backing: Metal Foil; Aluminum
- Type: Adhesive
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
RS PRO IPT 9013 25mmx30m Duct Tape [See More]
- Adhesive: Silicone
- Width: 0.9843
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
from DigiKey
"Insulating, High Temperature Tape Silicone Thermosetting Adhesive Clear 0.38"" (9.65mm) 3/8"" X 108' (32.9m) 36 yds" [See More]
- Adhesive: Silicone
- Temperature Resistance: 180
- Carrier / Backing: Plastic / Polymer
- Features: Thermally Insulating
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Adhesive: Silicone
- Carrier / Backing: Metal Foil; Aluminum
- Type: Adhesive
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
RS PRO IPT 8403 12mmx50m Duct Tape [See More]
- Adhesive: Silicone
- Width: 0.4724
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
from DigiKey
"Silicone Fusion Tape Silicone Thermosetting Adhesive Red, Blue Stripe 1.00"" (25.40mm) X 15' (4.6m) 5 yds" [See More]
- Adhesive: Silicone
- Temperature Resistance: -60 to 200
- Carrier / Backing: Rubber; Silicone
- Color: Red, Blue Stripe
from Ellsworth Adhesives
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton ® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 0.5 in x 0.5 in Square 64 Pack. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Polyimide
- Type: Adhesive
- Color: Amber
from RS Components, Ltd.
RS PRO IPT 8403 19mmx50m Duct Tape [See More]
- Adhesive: Silicone
- Width: 0.7480
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
from DigiKey
Tape Adhesive X [See More]
- Adhesive: Silicone
- Temperature Resistance: -65 to 260
- Carrier / Backing: Silicone
- Color: Black
from Ellsworth Adhesives
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton ® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 1/2 in x 36 yd Roll. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Polyimide
- Type: Adhesive
- Color: Amber
from RS Components, Ltd.
RS PRO IPT 8403 50mmx50m Duct Tape [See More]
- Adhesive: Silicone
- Width: 1.97
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
from DigiKey
Tape Adhesive X [See More]
- Adhesive: Silicone
- Temperature Resistance: -65 to 260
- Carrier / Backing: Silicone
- Color: Red
from Ellsworth Adhesives
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton ® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Polyimide
- Type: Adhesive
- Color: Amber
from RS Components, Ltd.
RS PRO IPT 8403 9mmx50m Duct Tape [See More]
- Adhesive: Silicone
- Width: 0.3543
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
from DigiKey
Tape Adhesive X [See More]
- Adhesive: Silicone
- Temperature Resistance: -65 to 260
- Carrier / Backing: Silicone
- Color: Black
from Ellsworth Adhesives
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton ® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Polyimide
- Type: Adhesive
- Color: Amber
from RS Components, Ltd.
RS PRO IPT 8403 30mmx50m Duct Tape [See More]
- Adhesive: Silicone
- Width: 1.18
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
from DigiKey
Tape Adhesive X [See More]
- Adhesive: Silicone
- Temperature Resistance: -65 to 260
- Carrier / Backing: Silicone
- Color: Black
from Ellsworth Adhesives
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton ® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 1 in x 1 in Square 28 Pack. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Polyimide
- Type: Adhesive
- Color: Amber
from RS Components, Ltd.
3M T6909 Cloth Tape [See More]
- Adhesive: Silicone
- Width: 0.3543
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
Tape Adhesive X [See More]
- Adhesive: Silicone
- Temperature Resistance: -65 to 260
- Carrier / Backing: Silicone
- Color: Black
from Ellsworth Adhesives
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton ® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 1 in x 36 yd Roll. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Polyimide
- Type: Adhesive
- Color: Amber
from RS Components, Ltd.
3M T6912 Cloth Tape [See More]
- Adhesive: Silicone
- Width: 0.4724
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
Tape Adhesive X [See More]
- Adhesive: Silicone
- Color: Silver
- Carrier / Backing: Metal Foil
from Ellsworth Adhesives
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton ® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Polyimide
- Type: Adhesive
- Color: Amber
from RS Components, Ltd.
3M T69252 Cloth Tape [See More]
- Adhesive: Silicone
- Width: 0.9843
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
"Medical Tape Silicone Adhesive White 12.00"" (304.80mm) X 15' (4.6m) 5 yds" [See More]
- Adhesive: Silicone
- Color: White
- Carrier / Backing: Polyester; Plastic / Polymer
from Ellsworth Adhesives
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton ® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 12 in x 12 in Square 6 Pack. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Polyimide
- Type: Adhesive
- Color: Amber
from RS Components, Ltd.
3M T6919 Cloth Tape [See More]
- Adhesive: Silicone
- Width: 0.7480
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
"Glass Cloth Tape Silicone Thermosetting Adhesive White 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]
- Adhesive: Silicone
- Temperature Resistance: -54 to 232
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Color: White
from Ellsworth Adhesives
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton ® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 12 in x 5 yd Roll. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Polyimide
- Type: Adhesive
- Color: Amber
from RS Components, Ltd.
3M T6950 Cloth Tape [See More]
- Adhesive: Silicone
- Width: 1.97
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
"Glass Cloth Tape Silicone Thermosetting Adhesive White 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]
- Adhesive: Silicone
- Temperature Resistance: -54 to 232
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Color: White
from Ellsworth Adhesives
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton ® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 2 in x 2 in Square 15 Pack. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Polyimide
- Type: Adhesive
- Color: Amber
from RS Components, Ltd.
3M 5453 50mmx33m Cloth Tape [See More]
- Adhesive: Silicone
- Width: 1.97
- Type: Adhesive
- Thickness: 0.0083
from DigiKey
"Glass Cloth Tape Silicone Thermosetting Adhesive White 1.50"" (38.10mm) 1 1/2"" X 10.50"" (266.70mm) 10 1/2""" [See More]
- Adhesive: Silicone
- Temperature Resistance: -54 to 232
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Color: White
from Ellsworth Adhesives
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton ® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 6 in x 5 yd Roll. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Polyimide
- Type: Adhesive
- Color: Amber
from DigiKey
"Glass Cloth Tape Silicone Thermosetting Adhesive White 12.00"" (304.80mm) X 15' (4.6m) 5 yds" [See More]
- Adhesive: Silicone
- Temperature Resistance: -54 to 232
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Color: White
from Ellsworth Adhesives
3M 5419 Low Static Polyimide Film Tape Gold is a silicone adhesive with a polyimide film backing that is used for electronic components and applications that are sensitive to electrostatic discharge. It offers a good release surface with high temperatures, gold tab protection, and very low... [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Polyimide
- Type: Adhesive
- Color: Gold
from Deviser, Inc.
UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It ’s designed for use in masking application for thermal spray and plasma... [See More]
- Adhesive: Silicone
- Thickness: 0.0070
- Type: Adhesive
- Carrier / Backing: Fiberglass / Glass; Felt
from Saint-Gobain Tape Solutions
h-old K.30 is a 25 micron Teonex ® film coated on one side with high-temperature silicone adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with excellent dielectrical properties is required. Applications: Insulation of bobbins,... [See More]
- Adhesive: Silicone
- Thickness: 0.0024
- Type: Adhesive; Single
- Temperature Resistance: -70
from DeWAL
DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION. These tapes are used in masking metal parts during bonding or mild acid... [See More]
- Adhesive: Silicone
- Width: 0.2500 to 17
- Type: Adhesive; Single
- Thickness: 1.00E-3
from tesa tape, inc.
51408 (Kapton ® backing with silicone adhesive) is a highly temperature-resistant and highly adhesive grade tape [See More]
- Adhesive: Rubber; Silicone
- Thickness: 0.0025
- Type: Adhesive; Polyimide
- Carrier / Backing: Plastic / Polymer; Rubber; Silicone
from Total Plastics, Inc.
Cream. 1.9 mil (0.05 mm) polyester film tape with blended silicone and rubber adhesive system. Provides high strength, polyester backing that is ideal for butt splicing of silicone release coated paper. Resists breakage while meeting low caliper requirements. Available Sizes. 3 ” x 72 yds. [See More]
- Adhesive: Rubber; Silicone
- Width: 3
- Type: Adhesive
- Thickness: 0.0020
from Can-Do National Tape
3M 5451 PTFE Glass Cloth Tape has a brown woven glass cloth backing impregnated with PTFE (polytetrafluoroethylene). This tape provides a slick surface on process machinery and offers an extremely low coefficient of friction which, in combination with a pressure sensitive silicone adhesive, creates... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0056
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
from Lanmar, Inc.
Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications. [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0070
- Type: Adhesive
- Carrier / Backing: Fiberglass / Glass
from Aremco Products, Inc.
Pyro-Tape 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape products are availab [See More]
- Adhesive: Rubber; Silicone
- Width: 1
- Type: Adhesive; Single
- Thickness: 0.0189
from Adhesive Applications
PolySil S1001 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100 °F to to 500 °F). The 2 mil silicone adhesive is protected by two clear fluorosilicone coated... [See More]
- Adhesive: Silicone
- Peel: 3.38
- Type: Adhesive; Transfer
- Temperature Resistance: -73 to 260
from Shurtape Technologies, LLC
General purpose grade adhesive transfer tape for mounting, holding, joining and splicing various substrates, including paper, cardboard, textiles, plastics, leather, wood, glass and painted surfaces. TA 450 is quick and easy to use and is constructed for use in normal to severe environmental... [See More]
- Adhesive: Acrylic; Pressure Sensitive; Silicone
- Width: 0.4724 to 1.97
- Type: Adhesive; Double- Sided; Transfer
- Thickness: 0.0016
from Champion Tape
Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please let us know and we... [See More]
- Adhesive: Silicone
- Thickness: 0.0052
- Type: Adhesive; Double- Sided
- Carrier / Backing: Polyester; Plastic / Polymer
from Polymer Molding, Inc.
PMI ’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in a variety of tape thickness widths and m [See More]
- Adhesive: Pressure Sensitive; Silicone
- Width: 0.1250 to 6
- Type: Adhesive; Single
- Carrier / Backing: Metal Foil
from Hi-Tech Seals, Inc.
Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 °F/-269 °C. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Adhesive; Single; Heat Resistant Tape
- Temperature Resistance: 260
from Daemar Inc.
Polyimide Tapes -. Description. # 22 Polyimide tape is high temperature film tape used for electrical and thermal insulation. It is also used to mask the Gold fingers on circuit boards during wave soldering. The silicone adhesive means the tape has excellent release properties. Recommended for. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 0.1250
- Color: AMBER
from Berry Plastics Corporation - Engineered Materials Division
Patco 6035. Metalized Pol1ter Film Tape. A silver metalized heavy duty pol1ter film coated with high temperature resistant silicone adhesive. Applications. Heavy and light paper and film splices that require a highly visual marker or reflective sensor for splice detection. High temperature... [See More]
- Adhesive: Silicone
- Thickness: 0.0035
- Type: Adhesive; Single
- Carrier / Backing: Polyester; Plastic / Polymer
from ICO RALLY
TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]
- Adhesive: Silicone
- Thickness: 0.0035
- Type: Adhesive; Single; Identification Label
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; FEP Teflon
from Shenzhen You-San Technology Co., Ltd.
Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good insulation. [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0071
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Plastic / Polymer; Silicone; Fiberglass / Glass
from R. S. Hughes Company, Inc.
3M 253 tan splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0075
- Width: 1.5
- Color: Tan
from All-Spec Industries
The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Adhesive: Silicone
- Width: 0.5000
- Type: Adhesive; Single; Solder Tape
- Thickness: 0.0025
from Custom Fabricating & Supplies
These die cuts are manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features. Temperature Rating: 400 ° F / 204 ° C. All die cuts 3/8"... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive
- Peel: 2.19
from IPS Limited
A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace. automotive. industrial. electrical. Features: Silicone adhesive PTFE tape. Broad temperature... [See More]
- Adhesive: Silicone
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Type: Adhesive; Single
- Temperature Resistance: -71 to 260
from Deviser, Inc.
Green Poly Tape is constructed with 2mil Polyester Film and coated with 1.6mil of non-residue pure silicone adhesive. It can withstand exposure to temperature up to 392 ºF (200 ºC) for 30 minutes. It ’s designed for general purpose powder coating application, masking of materials... [See More]
- Adhesive: Silicone
- Thickness: 0.0036
- Type: Adhesive; Single
- Carrier / Backing: Paper; Felt
from Saint-Gobain Tape Solutions
CHR 2455 Blue is manufactured with a matte ETFE backing coated with high-temperature silicone adhesive. This tape is designed to be a tool (mold) release tape in composite molding applications. Applications: Composite lay-up. Roller wrapping. Plate masking. Heat sealing [See More]
- Adhesive: Silicone
- Thickness: 0.0039
- Type: Adhesive; Single
- Temperature Resistance: -40
from tesa tape, inc.
50600 is a green, high-temperature masking tape featuring a polyester backing with a silicone adhesive. Features and benefits include: - Easy to apply- High temperature resistance - up to 220deg C / 428 °F (30min.)- One piece removal without leaving [See More]
- Adhesive: Rubber; Silicone
- Thickness: 0.0031
- Type: Adhesive; Polyester Filmic Masking
- Carrier / Backing: Plastic / Polymer; Rubber; Silicone
from Lanmar, Inc.
Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications. [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0070
- Type: Adhesive
- Carrier / Backing: Fiberglass / Glass
from Adhesive Applications
PolySil ™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100 °F to 500 °F). The 1 mil pressure-sensitive silicone adhesive is protected by two clear... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 1.00E-3
- Type: Adhesive; Transfer
- Peel: 2.5
from Shurtape Technologies, LLC
Premium performance grade adhesive transfer tape for mounting, holding, joining and splicing various substrates, including paper, cardboard, textiles, plastics, leather, wood, glass and painted surfaces. Quick and easy to use, TG 356 is reverse wound on a 1-inch I.D. core and can be used with an... [See More]
- Adhesive: Acrylic; Pressure Sensitive; Silicone
- Width: 0.4724 to 0.7480
- Type: Adhesive; Double- Sided; Transfer
- Thickness: 0.0020
from Daemar Inc.
Red Polyester Tapes -. Description. PC11 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. PC11 has a higher temperature range than other Polyester tapes. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyester; Plastic / Polymer
- Width: 0.1250
- Color: Red
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products Stretch & Seal. Stretch & Seal Self-Fusing Silicone Tape. Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications. Sealing pipes, electrical wires, and hoses; Covering sharp edges; protecting against rust and corrosion. [See More]
- Adhesive: Silicone
- Thickness: 0.0200
- Type: Non-Adhesive; Adhesive; Single
- Carrier / Backing: Plastic / Polymer; Silicone
from ICO RALLY
TG tape is a high temperature fiberglass tape, resistant to a wide range of chemicals. Suitable for various high temperature applications, TG tape has excellent mechanical strength and correspondingly high tensile strength. Additionally, these tapes have a printable surface for labeling purposes. [See More]
- Adhesive: Silicone
- Thickness: 0.0070
- Type: Adhesive; Single
- Carrier / Backing: Fiberglass / Glass
from Shenzhen You-San Technology Co., Ltd.
Spooling is a process where rolls of tape products can be spliced together and wound onto a common core, similar to a fishing line or thread wound onto a reel. This traverse winding process allows significant footage to be wound onto a single roll without becoming excessively large and challenging... [See More]
- Adhesive: Silicone
- Thickness: 0.0012
- Type: Adhesive
- Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
from R. S. Hughes Company, Inc.
3M 253 tan splicing & core starting tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0075
- Width: 1
- Color: Tan
from All-Spec Industries
The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Adhesive: Silicone
- Width: 1
- Type: Adhesive; Single; Solder Tape
- Thickness: 0.0025
from Custom Fabricating & Supplies
This tape is manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features. Temperature Rating: 400 ° F / 204 ° C. Thin profile gives sharp... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Width: 0.1250 to 18
- Type: Adhesive
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
from IPS Limited
Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Deer ® Brand is the highest performing PC Board tape. Multi-layer composite... [See More]
- Adhesive: Silicone
- Temperature Resistance: 250
- Type: Adhesive; Single; Hot Air Leveling
- Features: Removable / Reusable
from Saint-Gobain Tape Solutions
CHR 2355 is manufactured from clear FEP (fluorinated ethylene propylene) film with pressure-sensitive, high-temperature silicone adhesive. CHR 2355 tape is a very durable and versatile product. Applications: Coil insulation. Transformer insulation. Useful for see through identification... [See More]
- Adhesive: Silicone
- Thickness: 0.0035
- Type: Adhesive; Single
- Temperature Resistance: -73
from tesa tape, inc.
4331 is an extremely temperature resistant, flat back masking which offers the following qualities:strong adhesion and high thermal resistanceachieves border-sharp coverage resultremoval without residues [See More]
- Adhesive: Rubber; Silicone
- Thickness: 0.0043
- Type: Adhesive
- Carrier / Backing: Plastic / Polymer
from Lanmar, Inc.
Polyester Film tape is a high temperature product designed for splicing, holding, or masking applications. The high tack silicone adhesive does not leave any residue upon tape removal. Stocked in blue color. (other colors available upon request) [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0020
- Type: Adhesive
- Carrier / Backing: Polyester; Plastic / Polymer
from Adhesive Applications
PolySil ™ S1001-1DC11 is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both sides of a 1... [See More]
- Adhesive: Silicone
- Thickness: 0.0030
- Type: Adhesive; Double- Sided
- Carrier / Backing: Polyester
from Daemar Inc.
Glass Cloth Tape -. Description. PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder coating,... [See More]
- Adhesive: Silicone
- Carrier / Backing: Fiberglass / Glass
- Width: 0.1250
- Color: White
from Berry Plastics Corporation - Engineered Materials Division
Patco 6030. High Temperature Mask/Splicing Tape. Transparent pol1ter film coated with a translucent silicone adhesive. Applications. Flashbreaker for composites, photographic film splice, some silicone release coated film, and paper splicing. Features & Benefits. Pol1ter film. Silcone P.S.A. [See More]
- Adhesive: Silicone
- Thickness: 0.0035
- Type: Adhesive; Single
- Carrier / Backing: Polyester; Plastic / Polymer
from ICO RALLY
Consists of standard grade Teflon impregnated with fiberglass. The Teflon coating provides superior chemical inertness while the fiberglass adds dimensional stability and restricts Teflon cold flow. The Teflon also provides a quick release surface and is often used in heat-sealing machines, plastic... [See More]
- Adhesive: Silicone
- Thickness: 0.0047
- Type: Adhesive; Single; Heat-Sealing Applications
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Teflon; Fiberglass / Glass
from Shenzhen You-San Technology Co., Ltd.
Masking Tape is based on high performance washi paper/printed paper and coated with a rubber/acrylate/silicone based pressure sensitive adhesive. It has the advantages of high temperature resistance, residue-free removal, good adhesion, low surface energy, high paper elongation and a secure fit on... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0055
- Type: Adhesive; Single
- Carrier / Backing: Paper; Plastic / Polymer; Rubber; Silicone
from R. S. Hughes Company, Inc.
3M 33981B blue splicing & core starting tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0030
- Width: 2
- Color: Blue
from All-Spec Industries
The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Adhesive: Silicone
- Width: 0.2500
- Type: Adhesive; Single; Solder Tape
- Thickness: 0.0025
from Custom Fabricating & Supplies
These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Designed for high temperature masking found in conformal coating of PCBs, protection... [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
- Type: Adhesive
- Peel: 1.56
from IPS Limited
Emerald green industrial plating tape for disposition, plasma, lamination, alkaline, etch, photo develop with great chemical resistance. Features/Applications: disposition. plasma. lamination. alkeline. etch. photo develop [See More]
- Adhesive: Silicone
- Type: Adhesive; Single; Plating Tape
from Saint-Gobain Tape Solutions
CHR 5604 is manufactured from polyester film, coated with high performance silicone adhesive. Polyester has good chemical resistance and resists attack from many reagents, even at elevated temperatures. Applications: Flash and tool masking tape in composite molding (also referred to as... [See More]
- Adhesive: Silicone
- Thickness: 0.0024 to 0.0033
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Polyimide Film Tapes are designed for high temperature electrical insulation and UV sealing applications. [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0025
- Type: Adhesive
- Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
from Adhesive Applications
PolySil ™ S2802 is a burgundy colored splicing tape, formulated with a premium grade cross-linked silicone adhesive for high initial tack on difficult to bond substrates. The tape features chemical and temperature resistance, as well as good conformability. Fast wet out time. High initial... [See More]
- Adhesive: Silicone
- Thickness: 0.0030
- Type: Adhesive
- Carrier / Backing: Paper; Silicone
from Daemar Inc.
PC21 - Green Polyester Tape -. Description. PC21 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. Recommended for. Powder coating, E-coating, Anodizing. [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyester; Plastic / Polymer
- Width: 0.1250
- Color: Green
from Berry Plastics Corporation - Engineered Materials Division
Patco 3700. Transparent Embossed Masking (High Tack). An embossed transparent masking tape designed to protect graphics & finished surfaces during laminating, molding, or machining. Applications. Protective mask for any surface duringlamination, molding, or machining where cleanremoval is... [See More]
- Adhesive: Silicone
- Thickness: 0.0041
- Type: Adhesive; Single
- Carrier / Backing: Plastic / Polymer
from ICO RALLY
TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap over capacitors. [See More]
- Adhesive: Silicone
- Thickness: 0.0030
- Type: Adhesive; Single; Graphic Arts, Repair
- Carrier / Backing: Polyester; Plastic / Polymer
from Shenzhen You-San Technology Co., Ltd.
P3210AB double-sided tape is a PET double-sided tape made from PET as the substrate, with one side being silicone pressure sensitive adhesive and the other side being acrylic pressure sensitive adhesive. It is specifically used for pasting silicone rubber products. [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0039
- Type: Adhesive; Double- Sided
- Carrier / Backing: Polyester; Plastic / Polymer; Rubber; Silicone; Acrylic / Acrylate
from R. S. Hughes Company, Inc.
3M 361 white cloth tape comes in a 1 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0075
- Width: 1.5
- Carrier / Backing: Cloth / Fabric
from Custom Fabricating & Supplies
This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical... [See More]
- Adhesive: Silicone
- Width: 0.1250 to 18
- Type: Adhesive
- Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
from IPS Limited
Features: Silicone adhesive PTFE tape. Broad temperature range: -96 ° - 500 ° F(-71 ° - 260 ° C). 2 mil and 5 mil PTFE Tape. UL recognized flame retardant. Any width available. Insulation UL H/180. UL/PTFE. Repositionable without residue. Conforms nicely, non-stick. Heat, moisture... [See More]
- Adhesive: Silicone
- Temperature Resistance: -71 to 260
- Type: Adhesive; Single; Flame Retardant
from Saint-Gobain Tape Solutions
CHR 8644 is manufactured from thin polyester film with acrylic pressure sensitive adhesive on one side and silicone pressure sensitive adhesive on the other. The acrylic adhesive side is protected with a 50# siliconized paper liner and the silicone adhesive is protected with a clear polyester liner. [See More]
- Adhesive: Acrylic; Pressure Sensitive; Silicone
- Thickness: 0.0044
- Type: Adhesive; Double- Sided
- Carrier / Backing: Polyester
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0120
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
from Adhesive Applications
PolySil ™ S3405-2DCSW is a red, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring temperature resistance and excellent bond strength to low surface energy substrates. The tape is supplied on a two side... [See More]
- Adhesive: Silicone
- Thickness: 0.0035
- Type: Adhesive; Double- Sided
- Carrier / Backing: Polyester
from Daemar Inc.
Yellow Polyester Tapes -. Description. PC30 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. Recommended for. Powder coating, E-coating, Anodizing. Temperature... [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyester; Plastic / Polymer
- Width: 0.1250
- Color: Yellow
from Berry Plastics Corporation - Engineered Materials Division
Polyken 342C. High Temperature Wire Harness Tape. Heat Reflective Wire Harness Tape. Applications. Heat Shielding, Abrasion Guard, High Temperature Continuous Wrap. Features & Benefits. -- Good Conformablity -- Consistent Unwind -- High Temperature Resistance -- Relectivity -- 175 ºC... [See More]
- Adhesive: Silicone
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Type: Adhesive; Single
- Temperature Resistance: 175
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Adhesive: Silicone
- Thickness: 0.0025
- Type: Adhesive; Single
- Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
from Shenzhen You-San Technology Co., Ltd.
PET high temperature tape is made of polyester film as backing,coated with silicone pressure sensitive adhesive. It has the characteristics of high temperature resistance, not easy to break when connecting, high adhesion, soft and appropriate, no glue residue after tearing off, acid and alkali... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0024
- Type: Adhesive
- Carrier / Backing: Polyester; Plastic / Polymer; Silicone
from R. S. Hughes Company, Inc.
3M 361 white cloth tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0075
- Width: 1
- Carrier / Backing: Cloth / Fabric
from Custom Fabricating & Supplies
These die cuts are manufactured from a thin commercial grade polyester film with an extra thick pressure sensitive silicone adhesive. It is an ideal choice for immersion coating processes where a moisture tight seal is needed and solder strip baths. With a carrier of only 1 Mil it is extremely... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive
- Peel: 2.19
from IPS Limited
Features: Silicone adhesive PTFE tape. Broad temperature range: -96 ° - 500 ° F(-71 ° - 260 ° C). 2 mil and 5 mil PTFE Tape. UL recognized flame retardant. Any width available. Insulation UL H/180. UL/PTFE. Repositionable without residue. Conforms nicely, non-stick. Heat, moisture... [See More]
- Adhesive: Silicone
- Temperature Resistance: -71 to 260
- Type: Adhesive; Single; Flame Retardant
from Saint-Gobain Tape Solutions
CHR 8822 has pressure sensitive silicone adhesive on both sides. The silicone adhesive is protected by a fluorinated PET liner. Applications: Used to laminate and splice low surface energy materials. Suitable for producing fully converted silicone gaskets [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0039
- Type: Adhesive; Double- Sided
- Carrier / Backing: Polyester
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0120
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
from Adhesive Applications
S3411-2 is a red high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition. Clean removal/no adhesive residue. Chemical and... [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyester
- Type: Adhesive
- Peel: 3.38
from Berry Plastics Corporation - Engineered Materials Division
Polyken 784. SINGLE-COATED SPLICING TAPE. Silicone splicing tape on pol1ter backing with release liner. 0n-adhesive side of pol1ter is treated to accept anchorage of silicone coatings used in processing. Applications. Silicone-coated materials. Paper coating. Paper manufacturing. Pressure-sensitive... [See More]
- Adhesive: Silicone
- Thickness: 0.0030
- Type: Adhesive; Single
- Carrier / Backing: Polyester; Plastic / Polymer
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Adhesive: Silicone
- Thickness: 0.0035
- Type: Adhesive; Single; Heat Sealing Applications, Graphics Arts
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
from Shenzhen You-San Technology Co., Ltd.
PET splicing tape is made of special transparent PET as the base material. The surface of the base material has been specially treated, and one side is coated with a high-temperature-resistant special splicing adhesive. It has the characteristics of high temperature resistance, good resistance to... [See More]
- Adhesive: Silicone
- Width: 19.69
- Type: Adhesive
- Thickness: 0.0031
from R. S. Hughes Company, Inc.
3M 361 white cloth tape comes in a 1/2 in width, 60 yd length, uses a silicone adhesive and is packaged 18 boxes per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0075
- Width: 0.5000
- Carrier / Backing: Cloth / Fabric
from Custom Fabricating & Supplies
This tape is manufactured from a thin commercial grade polyester film with an extra thick pressure sensitive silicone adhesive. It is an ideal choice for immersion coating processes where a moisture tight seal is needed and solder strip baths. With a carrier of only 1 Mil it is extremely conformable... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Width: 0.1250 to 18
- Type: Adhesive
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
from IPS Limited
Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Used to protect gold finger contacts during the hot air leveling/wave soldering... [See More]
- Adhesive: Silicone
- Temperature Resistance: 250
- Type: Adhesive; Single; Hot Air Leveling
- Features: Removable / Reusable
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M50 offers excellent high/low temperature resistance. Applications: Economical method to hold, insulate and/or protect materials [See More]
- Adhesive: Silicone
- Thickness: 0.0015
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0160
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
from Adhesive Applications
PolySil ™ S4511 is a green polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. The silicone adhesive is specifically designed for higher... [See More]
- Adhesive: Silicone
- Thickness: 0.0020
- Type: Adhesive
- Carrier / Backing: Polyester
from Shenzhen You-San Technology Co., Ltd.
Teflon tape is made of polytetrafluoroethylene impregnated glass fiber cloth or pure polytetrafluoroethylene as raw material, then coated with silicone pressure-sensitive adhesive, and processed by special process. It has high lubricity, excellent insulation, anti-light, anti-oxidation, good surface... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0031
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Plastic / Polymer; Silicone; Fiberglass / Glass
from R. S. Hughes Company, Inc.
3M 361 white cloth tape comes in a 1/4 in width, 60 yd length, uses a silicone adhesive and is packaged 144 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0075
- Width: 0.2500
- Carrier / Backing: Cloth / Fabric
from Custom Fabricating & Supplies
These die cuts are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used frequently for high-volume masking... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive
- Peel: 2.19
from IPS Limited
Our economy grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Our best value!. PET + paper with silicone adhesive. Excellent temperature... [See More]
- Adhesive: Silicone
- Temperature Resistance: 250
- Type: Adhesive; Single; Hot Air Leveling
- Features: Removable / Reusable
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M66 offers easy electrical insulation. Applications: Economical method to hold, insulate and/or protect materials [See More]
- Adhesive: Silicone
- Thickness: 0.0015
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0160
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
from Adhesive Applications
PolySil ™ S500C consists of a polyester (PET) film coated with a crosslinked silicone adhesive. This protective masking tape removes cleanly with no adhesive residue. The PET film backing resists shrinkage after exposure to elevated temperatures. The product can be used to protect a variety of... [See More]
- Adhesive: Silicone
- Thickness: 0.0067
- Type: Adhesive
- Carrier / Backing: Polyester
from R. S. Hughes Company, Inc.
3M 361 white cloth tape comes in a 18 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0075
- Width: 18
- Carrier / Backing: Cloth / Fabric
from Custom Fabricating & Supplies
Green poly tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large taping areas and... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Width: 0.1250 to 18
- Type: Adhesive
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
from IPS Limited
Engineering grade plating tapes used to protect printed circuit boards during tin/lead stripping and gold finger plating processes. Also suitable for painting and silicone paper film splicing. BLUE tapes have higher elasticity than GREEN and RED PCB Tapes. Features: Using in plating process. PET... [See More]
- Adhesive: Silicone
- Temperature Resistance: -73 to 177
- Type: Adhesive; Single; Plating Tape
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M717 offers a chemically resistant barrier. Applications: Economical method to hold, insulate and/or protect materials [See More]
- Adhesive: Silicone
- Thickness: 0.0028
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0050
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
from Adhesive Applications
PolySil ™ S5513 is a yellow high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. High tack for quick adhesion. Clean removal / no... [See More]
- Adhesive: Silicone
- Thickness: 0.0036
- Type: Adhesive
- Carrier / Backing: Polyester
from R. S. Hughes Company, Inc.
3M 361 white cloth tape comes in a 2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0075
- Width: 2
- Carrier / Backing: Cloth / Fabric
from Custom Fabricating & Supplies
These die cuts are manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment. Product Features. Temperature Rating: 425 ° F / 218 ° C. All die cuts 3/8" or larger come standard with a split-back... [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive
- Temperature Resistance: -18 to 218
from IPS Limited
Engineering grade plating tape used to protect boards in tin/lead stripping. Features: For the PC Board Manufacturing Industry. Engineering grade plating tape. Used to protect boards in tin/lead stripping and gold finger plating operation. Suitable for painting & silicone paper film coating and... [See More]
- Adhesive: Silicone
- Temperature Resistance: -73 to 177
- Type: Adhesive; Single; Plating Tape
from Saint-Gobain Tape Solutions
CHR M-Series (1.5 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M730 allows for easy to apply electrical insulation. Applications: Economical method to hold, insulate and protect various materials [See More]
- Adhesive: Silicone
- Thickness: 0.0025
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0050
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
from Adhesive Applications
PolySil ™ S581 is a blue polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance. Used to protect printed circuit boards during the... [See More]
- Adhesive: Silicone
- Thickness: 0.0020
- Type: Adhesive
- Carrier / Backing: Polyester
from R. S. Hughes Company, Inc.
3M 361 white cloth tape comes in a 2 in width, 60 yd length, uses a silicone adhesive and is packaged 1 per inner, 6 per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0075
- Width: 2
- Carrier / Backing: Cloth / Fabric
from Custom Fabricating & Supplies
This tape is manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment. Product Features. Temperature Rating: 425 ° F / 218 ° C. Highly transparent. Low shrink, removes cleanly even after long bake... [See More]
- Adhesive: Silicone
- Width: 0.1250 to 18
- Type: Adhesive
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
from IPS Limited
Engineering grade plating tapes used to protect printed circuit boards during tin/lead stripping and gold finger plating processes. Also suitable for painting and silicone paper film splicing. Red PCB tapes are thicker than Blue PCB Plating Tape. Features: For the PC Board Manufacturing Industry. [See More]
- Adhesive: Silicone
- Temperature Resistance: -73 to 177
- Type: Adhesive; Single; Plating Tape
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M741 offers superior bonding to wide variety of treated papers, films and foils with their excellent quick-stick properties. Applications: Economical method to hold, insulate... [See More]
- Adhesive: Silicone
- Thickness: 0.0020
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0070
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
from Adhesive Applications
PolySil ™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger contacts. The tape conforms to high circuit density patterns to provide clean line definition... [See More]
- Adhesive: Silicone
- Thickness: 0.0036
- Type: Adhesive
- Carrier / Backing: Polyester
from R. S. Hughes Company, Inc.
3M 3615 white cloth tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0070
- Width: 1.5
- Carrier / Backing: Cloth / Fabric
from Custom Fabricating & Supplies
These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and... [See More]
- Adhesive: Silicone
- Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
- Type: Adhesive
- Peel: 1.31
from IPS Limited
An outstanding, high grade heat resistant glass cloth coated with special silicone backing. Flame retardant Glass Cloth tape used in many industries. Here are some of the products it is used in: engines. airline seats. circuit boards. transformers. Features: Highly conformable and easy to install. [See More]
- Adhesive: Silicone
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Type: Adhesive; Single (optional feature); Double- Sided (optional feature)
- Temperature Resistance: 260
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. Applications: Lower tack and adhesion for clean removal [See More]
- Adhesive: Silicone
- Thickness: 7.87E-4
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0070
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
from Adhesive Applications
PolySil ™ S5833DL is a linered PET film tape coated with a high-temperature white translucent silicone adhesive. Designed for precision die cutting/masking applications where temperature resistance is a critical requirement. Silicone adhesive is formulated to provide secure protection for... [See More]
- Adhesive: Silicone
- Thickness: 0.0040
- Type: Adhesive
- Carrier / Backing: Polyester
from R. S. Hughes Company, Inc.
3M 3615 white cloth tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0070
- Width: 1
- Carrier / Backing: Cloth / Fabric
from Custom Fabricating & Supplies
This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Designed for high temperature masking found in conformal coating of... [See More]
- Adhesive: Silicone
- Width: 0.1250 to 18
- Type: Adhesive
- Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M751 is used in manufacturing of label, decal and pressure- sensitive materials. Applications: Designed as a quick-stick polyester splicing tape most often used in the graphic... [See More]
- Adhesive: Silicone
- Thickness: 0.0020
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0080
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
from Adhesive Applications
PolySil ™ S9911-2B is a black high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition. Clean removal / no adhesive... [See More]
- Adhesive: Silicone
- Thickness: 0.0025
- Type: Adhesive
- Carrier / Backing: Polyester
from R. S. Hughes Company, Inc.
3M 3615 white cloth tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0070
- Width: 3
- Carrier / Backing: Cloth / Fabric
from Custom Fabricating & Supplies
These tapes are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester tape provides. Product Features. [See More]
- Adhesive: Pressure Sensitive; Silicone
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive
- Peel: 2.19
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M758 offers excellent high/low temperature resistance. Applications: Economical method to hold, insulate and/or protect materials [See More]
- Adhesive: Silicone
- Thickness: 0.0015
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0080
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
from Adhesive Applications
PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]
- Adhesive: Silicone
- Thickness: 0.0025
- Type: Adhesive
- Carrier / Backing: Polyimide (e.g., Kapton®)
from R. S. Hughes Company, Inc.
3M 363 aluminum tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0073
- Width: 1
- Carrier / Backing: Metal Foil
from Custom Fabricating & Supplies
This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester tape provides. Product Features. [See More]
- Adhesive: Pressure Sensitive; Silicone
- Width: 0.1250 to 18
- Type: Adhesive
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M803 offers excellent high/low temperature resistance. Applications: Economical method to hold, insulate and/or protect materials [See More]
- Adhesive: Silicone
- Thickness: 0.0020
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Lanmar Black4 is a black pigmented PTFE Coated Fiberglass fabric with high temperature silicone adhesive designed for high performance heat sealing applications in the packaging industry. Black4 is a standard dip-coat product and comes with yellow dimpled release liner. This product is not... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0060
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
from Adhesive Applications
PolySil ™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant. Clean removal / no adhesive... [See More]
- Adhesive: Silicone
- Thickness: 0.0035
- Type: Adhesive
- Carrier / Backing: Polyimide (e.g., Kapton®)
from R. S. Hughes Company, Inc.
3M 363L aluminum tape comes in a 4 1/2 in width, 108 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0073
- Width: 4.5
- Carrier / Backing: Metal Foil
from Custom Fabricating & Supplies
3M ™ Polyester Tape 8901 is a thin, conformable polyester tape ideal for masking in high temperature applications and adheres well to silicone coated surfaces. The translucent blue backing is tear resistant. Coated with a silicone adhesive, this tape functions well in masking for powder... [See More]
- Adhesive: Acrylic; Pressure Sensitive; Silicone
- Width: 0.5000 to 2
- Type: Adhesive
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M823 is recommended for all splicing applications including oven splicings where good wet-out capabilities are critical. Applications: Designed as a quick-stick polyester... [See More]
- Adhesive: Silicone
- Thickness: 0.0018
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Lanmar PTFE Film Tapes (skived or high modulus) feature excellent conformability and elongation properties as well as excellent release, high-temperature, dielectric, and anti-friction characteristics. [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0115
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
from R. S. Hughes Company, Inc.
3M 363LC aluminum tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0058
- Width: 2
- Carrier / Backing: Metal Foil
from Custom Fabricating & Supplies
3M ™ Polyester Tape 8992 is a thin and conformable translucent blue polyester tape with a pressure sensitive silicone adhesive. This high-temperature tape is also designed with a thin polyester backing that resists shrinking, curling, tearing and edge lifting, offering reliable masking and... [See More]
- Adhesive: Acrylic; Pressure Sensitive; Silicone
- Width: 0.5000 to 8
- Type: Adhesive
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
from Saint-Gobain Tape Solutions
CHR M-Series (2.0 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M832 offers superior bonding to a wide variety of treated papers, films and foils, and has a super quick-stick silicone adhesive system. Applications: Quick-stick polyester... [See More]
- Adhesive: Silicone
- Thickness: 0.0035
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Lanmar Copper4 PTFE Tape is a non-metallic product. PTFE film is laminated to the fiberglass fabric substrate, rather than the standard dip-coat process. The result is a top working surface that is pinhole-free which permits longer life in application. This specialty PTFE tape is used in many heat... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0062
- Type: Adhesive
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
from R. S. Hughes Company, Inc.
3M 433 aluminum tape comes in a 1 1/2 in width, 10 yd length, uses a silicone adhesive and is packaged 5 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0036
- Width: 1.5
- Carrier / Backing: Metal Foil
from Custom Fabricating & Supplies
3M ™ Polyester Tape 8992 is a dark green polyester tape with silicone adhesive. Ideal for masking in high temperature applications, the translucent green backing is tear resistant. The silicone adhesive allows this tape to function well in masking for powder coating to provide sharp paint... [See More]
- Adhesive: Acrylic; Pressure Sensitive; Silicone
- Width: 0.1250 to 7
- Type: Adhesive
- Carrier / Backing: Polyester; Plastic / Polymer; Polyester
from Saint-Gobain Tape Solutions
CHR M-Series (5 Mil PET with Adhesive) are manufactured from polyester film with silicone pressure-sensitive adhesive. M895 offers superior bonding to a wide variety of treated papers, films and foils. Applications: Quick stick polyester splicing tape most often used in the graphic arts industry. [See More]
- Adhesive: Silicone
- Thickness: 0.0065
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from Lanmar, Inc.
Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications. Can also be used as a friction tape. [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0110
- Type: Adhesive
- Carrier / Backing: Fiberglass / Glass
from R. S. Hughes Company, Inc.
3M 5151 brown slick surface tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0035
- Width: 1.5
- Color: Brown
from Custom Fabricating & Supplies
These discs are manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. They are highly conformable for masking uneven surfaces or irregular shapes. Product Features. Temperature... [See More]
- Adhesive: Silicone
- Carrier / Backing: Glass Cloth; Fiberglass / Glass
- Type: Adhesive
- Peel: 2.19
from Saint-Gobain Tape Solutions
CHR MSP150-3 is a high tack, high performance splicing tape with a temperature-resistant, silicone adhesive designed to adhere to a variety of surfaces including silicone release papers and films. Applications: Excellent for flying splice applications when a high degree of wetting and tack are... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0025
- Type: Adhesive; Single
- Carrier / Backing: Polyester
from R. S. Hughes Company, Inc.
3M 5151 brown slick surface tape comes in a 19 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 110 lb/in. When purchasing this product, consider the thickness. The... [See More]
- Adhesive: Silicone; Silicone
- Thickness: 0.0035
- Width: 19.5
- Color: Brown
from Custom Fabricating & Supplies
This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product Features. Temperature Rating: 500... [See More]
- Adhesive: Silicone
- Width: 0.1250 to 18
- Type: Adhesive
- Carrier / Backing: Glass Cloth; Fiberglass / Glass