Glass / Fiberglass Industrial Tapes
from Mid-Mountain Materials, Inc.
HYTEX ® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000 °F • 538 °C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX ® 1000 chemical resistant textiles... [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Adhesive: Pressure Sensitive (optional feature)
- Type: Gasket, Sealing Tape
- Temperature Resistance: 538 to 815
from Budnick Converting, Inc.
2915-7 is a 6.7 mil, high-temperature glass cloth tape with a durable woven fiberglass backing. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0067
- Type: Adhesive
- Adhesive: Fiberglass
from RS Components, Ltd.
3M 8953 75mmX50m Filament Tape [See More]
- Carrier / Backing: Bopp, glass fibre; Fiberglass / Glass
- Width: 2.95
- Type: Adhesive
- Thickness: 0.0039
from Waytek, Inc.
3M 7000005815 -3/4 x66' Glass Cloth Electrical Tapes. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 7 mil. Voltage Rating: 600VDC. Operating Temp: 32 °F (0 °C) to 302 °F (150 °C). Woven insulating glass cloth tape with... [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Width: 0.7500
- Type: Adhesive
- Thickness: 0.0070
from DigiKey
GLASS CLOTH ELECTRICAL TAPE 27 1 [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: 130
- Adhesive: Rubber
- Color: White
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]
- Carrier / Backing: Cloth / Fabric; Kevlar/Glass; Fiberglass / Glass
- Adhesive: Pressure Sensitive (optional feature)
- Type: Gasket, Sealing Tape
- Temperature Resistance: 345 to 750
from Budnick Converting, Inc.
S1197 is a 7.5 mil premium grade glass cloth coated with an acrylic adhesive. The thermosetting adhesive provides chemical and solvent resistance. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0075
- Type: Adhesive
- Adhesive: Fiberglass
from RS Components, Ltd.
3M 8954 25mmX50m Filament Tape 8954 [See More]
- Carrier / Backing: Bopp, glass fibre; Fiberglass / Glass
- Width: 0.9843
- Type: Adhesive
- Thickness: 0.0049
from DigiKey
"TAPE ELE/GLS CLOTH WHT 1""X22YDS" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Features: Thermally Insulating
- Adhesive: Rubber
- Color: White
from Mid-Mountain Materials, Inc.
THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]
- Carrier / Backing: Cloth / Fabric; Custom specifications; Fiberglass / Glass
- Adhesive: Pressure Sensitive (optional feature); Silicone (optional feature)
- Type: Gasket, Sealing Tape
- Temperature Resistance: 568 to 815
from Budnick Converting, Inc.
348 is a 8.8mil, all service jacket sealing tape with tri-directional fiberglass backing, primarily used for ASJ faced duct and pipe systems. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0110
- Type: Adhesive; All Service Jacket Sealing Tape
- Adhesive: Fiberglass
from RS Components, Ltd.
3M 8981 19mmX50m Duct Tape [See More]
- Carrier / Backing: Bopp, glass fibre; Fiberglass / Glass
- Width: 0.7480
- Type: Adhesive
- Thickness: 0.0067
from DigiKey
3M GLASS CLOTH ELECTRICAL TAPE 6 [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: 180
- Adhesive: Silicone
- Color: White
from Budnick Converting, Inc.
G540 is a 10 mil, thick electrical grade, fiberglass tape with clear silicone pressure sensitive adhesive on one side. The new number for this product is 2915-10. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0100
- Type: Adhesive; Fiberglass Tape
- Adhesive: Fiberglass
from RS Components, Ltd.
3M 8981 25mmX50m Duct Tape [See More]
- Carrier / Backing: Bopp, glass fibre; Fiberglass / Glass
- Width: 0.9843
- Type: Adhesive
- Thickness: 0.0067
from DigiKey
"Glass Cloth Tape Rubber Adhesive White 4.00"" (101.60mm) X 180' (55.0m) 60 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Color: White
- Adhesive: Rubber
from Budnick Converting, Inc.
G562 is a 7 mil, thick, electrical grade, fiberglass tape with white, thermosetting, organic rubber pressure sensitive adhesive on one side. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive; Fiberglass Tape
- Adhesive: Fiberglass
from RS Components, Ltd.
3M 361 50mmx55m Cloth Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 2.01
- Type: Adhesive
- Thickness: 0.0063
from DigiKey
"Electrical Tape Rubber Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Features: Thermally Insulating
- Adhesive: Rubber
- Color: White
from Budnick Converting, Inc.
G565 is a 7 mil, thick electrical grade fiberglass tape. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive; Fiberglass Tape
- Adhesive: Fiberglass
from RS Components, Ltd.
3M 361X19,5 Cloth Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass cloth; Fiberglass / Glass
- Width: 0.7480
- Type: Adhesive
- Thickness: 0.0067
from DigiKey
"Electrical Tape Rubber Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: 0 to 150
- Adhesive: Rubber
- Color: White
from Budnick Converting, Inc.
495 is a 14 mil, foil/glass laminate used as masking tape in plasma flame spray application. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0140
- Type: Adhesive
- Adhesive: PTFE Coated Fiberglass
from RS Components, Ltd.
3M 361X25,4 Cloth Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass cloth; Fiberglass / Glass
- Width: 0.9843
- Type: Adhesive
- Thickness: 0.0067
from DigiKey
"Electrical, Glass Cloth Tape Rubber Adhesive White 1.50"" (38.10mm) 1 1/2"" X 180' (55.0m) 60 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Features: Thermally Insulating
- Adhesive: Rubber
- Color: White
from Budnick Converting, Inc.
3M3615 is an easy unwind glass cloth tape coated with a silicone adhesive for many applications requiring high-temperature resistance, high adhesion, and a very strong, abrasion-resistant backing. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0075
- Type: Adhesive
- Adhesive: Fiberglass
from RS Components, Ltd.
RS PRO IPT 8404 12mmx50m Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 0.4724
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
"Glass Cloth Tape Silicone Thermosetting Adhesive White 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: -54 to 232
- Adhesive: Silicone
- Color: White
from Budnick Converting, Inc.
5151 is a 4.5 mil. easy unwind glass cloth tape impregnated with PTFE and coated with a silicone adhesive which provides high temperature resistance and a very strong, abrasion-resistant backing. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0045
- Type: Adhesive
- Adhesive: PTFE Coated Fiberglass
from RS Components, Ltd.
RS PRO BT 17 19mm Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 0.7480
- Type: Adhesive
- Thickness: 0.0067
from DigiKey
"Glass Cloth Tape Silicone Thermosetting Adhesive White 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: -54 to 232
- Adhesive: Silicone
- Color: White
from Budnick Converting, Inc.
5153 is a 6.8 mil. easy unwind glass cloth tape impregnated with PTFE and coated with a silicone adhesive which provides high temperature resistance and a very strong, abrasion-resistant backing. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0068
- Type: Adhesive
- Adhesive: PTFE Coated Fiberglass
from RS Components, Ltd.
RS PRO IPT 9020 50mmx30m Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 1.97
- Type: Adhesive
- Thickness: 0.0087
from DigiKey
"Glass Cloth Tape Silicone Thermosetting Adhesive White 1.50"" (38.10mm) 1 1/2"" X 10.50"" (266.70mm) 10 1/2""" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: -54 to 232
- Adhesive: Silicone
- Color: White
from Budnick Converting, Inc.
P213S is a new "softer cloth" version of the P213 for better conformability. Designed for holding coil leads and anchoring terminal boards for insulating coil connections and coil ends. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Fiberglass
from RS Components, Ltd.
RS PRO IPT 9013 50mmx30m Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 1.97
- Type: Adhesive
- Thickness: 0.0067
from DigiKey
"Glass Cloth Tape Silicone Thermosetting Adhesive White 12.00"" (304.80mm) X 15' (4.6m) 5 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: -54 to 232
- Adhesive: Silicone
- Color: White
from Budnick Converting, Inc.
P212 is a 7.5 mil, glass cloth, electrical insulating tape. It is used wherever superior solvent resistance and flame retardancy are required. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0075
- Type: Adhesive
- Adhesive: Fiberglass
from RS Components, Ltd.
RS PRO IPT 9013 19mmx30m Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 0.7480
- Type: Adhesive
- Thickness: 0.0067
from DigiKey
"Glass Cloth Tape Rubber Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: 0 to 155
- Adhesive: Rubber
- Color: White
from Budnick Converting, Inc.
4617 is a 7.5 mil, glass cloth tape used for inter-layer insulation, appliance insulation and strain relief for lead-ins. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0075
- Type: Adhesive
- Adhesive: Fiberglass
from RS Components, Ltd.
RS PRO IPT 9013 25mmx30m Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 0.9843
- Type: Adhesive
- Thickness: 0.0067
from DigiKey
"Anti-Slip/Anti-Stick Tape Silicone Thermosetting Adhesive Tan 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: 149
- Adhesive: Silicone
- Color: Tan
from Budnick Converting, Inc.
A 7mil. tape consisting of thermosetting silicone adhesive and glass cloth backing primarily used for insulating, securing, splicing and reinforcing applications. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Fiberglass
from RS Components, Ltd.
RS PRO IPT 8402 25mmx50m Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 0.9843
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
"Anti-Slip/Anti-Stick Tape Silicone Thermosetting Adhesive Tan 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: 149
- Adhesive: Silicone
- Color: Tan
from Budnick Converting, Inc.
P212HD is a 10 mil, glass cloth, electrical insulating tape. It is used wherever superior solvent resistance and flame retardancy are key requirements. [See More]
- Carrier / Backing: Fiberglass / Glass
- Adhesive: Fiberglass
- Type: Adhesive
- Peel: 3.12
from RS Components, Ltd.
RS PRO IPT 8403 12mmx50m Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 0.4724
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
"Electrical Tape Silicone Thermosetting Adhesive White 0.25"" (6.35mm) 1/4"" X 108' (32.9m) 36 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: 0 to 200
- Adhesive: Silicone
- Color: White
from Budnick Converting, Inc.
3M 361 is a glass cloth tape coated with a silicone adhesive used in applications requiring high temperature resistance, high adhesion and a very strong, abrasion-resistant backing. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0075
- Type: Adhesive
- Adhesive: Fiberglass
from RS Components, Ltd.
RS PRO IPT 8403 19mmx50m Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 0.7480
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: 0 to 200
- Adhesive: Pressure Sensitive
- Features: Thermally Insulating
from Budnick Converting, Inc.
G551 is a 7 mil, electrical grade fiberglass with white thermosetting organic rubber pressure sensitive adhesive on one side. It is primarily used as a heat insulation barrier. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Fiberglass
from RS Components, Ltd.
RS PRO IPT 8402 19mmx50m Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 0.7480
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 2.00"" (50.80mm) X 108' (32.9m) 36 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: 0 to 200
- Adhesive: Pressure Sensitive
- Features: Thermally Insulating
from Budnick Converting, Inc.
G561 is a 7 mil, electrical grade, fiberglass cloth tape with silicone adhesive. It is constructed to fill the requirements of most high temperature industrial needs. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Fiberglass
from RS Components, Ltd.
RS PRO IPT 8403 50mmx50m Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 1.97
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
"Electrical Tape Acrylic Adhesive White 0.75"" (19.05mm) 3/4"" X 180' (55.0m) 60 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: 0 to 150
- Adhesive: Acrylic
- Color: White
from Budnick Converting, Inc.
G569 is a 7 mil electrical grade fiberglass tape with clear acrylic pressure sensitive adhesive on one side. It is primarily used for coil and motor applications. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Fiberglass
from RS Components, Ltd.
RS PRO IPT 8402 12mmx50m Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 0.4724
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
"Electrical Tape Acrylic Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: 0 to 150
- Adhesive: Acrylic
- Color: White
from Budnick Converting, Inc.
RG46 is a 7.0 mil glass cloth tape with thermosetting rubber. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Fiberglass
from RS Components, Ltd.
RS PRO IPT 8403 9mmx50m Duct Tape [See More]
- Carrier / Backing: Cloth / Fabric; Glass Cloth; Fiberglass / Glass
- Width: 0.3543
- Type: Adhesive
- Thickness: 0.0071
from DigiKey
3M GLASS CLOTH TAPE 361, WHITE [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Temperature Resistance: -54 to 232
- Adhesive: Silicone
- Color: White
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high temperature, fire... [See More]
- Carrier / Backing: Cloth / Fabric; Metal Foil; Fiberglass / Glass
- Thickness: 0.0071
- Type: Adhesive
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
from Darco Southern, Inc.
In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]
- Carrier / Backing: Fiberglass / Glass
- Width: 0.5000 to 6
- Type: Adhesive; Single
- Thickness: 0.0625 to 0.1250
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Carrier / Backing: Cloth / Fabric; Metal Foil; Aluminum Foil on Fiberglass; Fiberglass / Glass
- Width: 2
- Type: Adhesive; Single
- Thickness: 0.0370
from Alpha Wire
A great, economical way to easily bundle wire and cable. Available in many different military grade finishes and colors. Download the Lacing Tape Installation Instructions for help on how to use our lacing tape. [See More]
- Carrier / Backing: Fiberglass / Glass
- Width: 0.0850
- Type: Adhesive
- Color: White
from ICO RALLY
TG tape is a high temperature fiberglass tape, resistant to a wide range of chemicals. Suitable for various high temperature applications, TG tape has excellent mechanical strength and correspondingly high tensile strength. Additionally, these tapes have a printable surface for labeling purposes. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive; Single
- Adhesive: Rubber
from NADCO Tapes & Labels, Inc.
A 2 mil (50 micron) glass reinforced transfer tape with an aggressive acrylic pressure sensitive transfer adhesive and excellent oxidation and ultraviolet light resistance. Designed for both interior and exterior applications. This transfer film has good quick stick and high shear properties, and... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0020
- Type: Adhesive; Double- Sided
- Adhesive: Acrylic; Pressure Sensitive
from Intertape Polymer Group, Inc.
Fiberglass Mesh Drywall Joint Tape - Self adhesive fiberglass mesh drywall joint tape eliminates air bubbles and blistering. Quick and easy to use. [See More]
- Carrier / Backing: Fiberglass / Glass
- Type: Adhesive; Single
from DeWAL
DW 601 is a special fiber filled red/maroon pigmented PTFE material. DeWAL manufactures DW601 in a thickness range between of 0.015 ” To 0.064 ”, and widths from 1/2 ″ to 12 ″. APPLICATION INFORMATION. Used in both bearing and seal applications, DW601 has a good combination... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Glass Fiber Compound/PTFE; Fiberglass / Glass
- Width: 0.2500 to 24
- Type: Non-Adhesive
- Thickness: 0.0100 to 0.0640
from AA Thread Seal Tape, Inc.
Fiberglass Strapping Tape [See More]
- Carrier / Backing: Fiberglass / Glass
- Type: Adhesive; Single
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 555. FLEXFIX UL181B-FX LISTED. OPP with acrylic-based adhesive. Printed with UL181B-FX marking. UV Resistant!. Applications. Contractor tough closure system for use on flexible air ducts and connectors. UL181B-FX listed. Features & Benefits. Long-life acrylic adhesive. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0031
- Type: Adhesive; Single
- Adhesive: Acrylic
from Daemar Inc.
Glass Cloth Tape -. Description. PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder coating,... [See More]
- Carrier / Backing: Fiberglass / Glass
- Adhesive: Silicone
- Width: 0.1250
- Color: White
from Princess Auto Limited
300 ft Fibreglass Mesh Tape [See More]
- Carrier / Backing: Fiberglass / Glass
- Width: 2.5
from Custom Fabricating & Supplies
These discs are manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. They are highly conformable for masking uneven surfaces or irregular shapes. Product Features. Temperature... [See More]
- Carrier / Backing: Glass Cloth; Fiberglass / Glass
- Adhesive: Silicone
- Type: Adhesive
- Peel: 2.19
from Deviser, Inc.
UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It ’s designed for use in masking application for thermal spray and plasma... [See More]
- Carrier / Backing: Fiberglass / Glass; Felt
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Silicone
from Can-Do National Tape
3M 5451 PTFE Glass Cloth Tape has a brown woven glass cloth backing impregnated with PTFE (polytetrafluoroethylene). This tape provides a slick surface on process machinery and offers an extremely low coefficient of friction which, in combination with a pressure sensitive silicone adhesive, creates... [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Thickness: 0.0056
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from IPS Limited
A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace. automotive. industrial. electrical. Features: Silicone adhesive PTFE tape. Broad temperature... [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Adhesive: Silicone
- Type: Adhesive; Single
- Temperature Resistance: -71 to 260
from Saint-Gobain Tape Solutions
CHR 2905 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive on both sides. Exceptionally stable at high temperatures allows 2905 to withstand temperatures up to 260 °C. Applications: High temperature masking tape for metalizing or plasma... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070 to 0.0105
- Type: Adhesive; Double- Sided
- Adhesive: Silicone
from Shurtape Technologies, LLC
Economy grade fiberglass reinforced strapping tape for light duty strapping, packaging, bundling and palletizing applications. GS 490 offers good adhesion, quick stick and shock resistance for a range of tasks. [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Fiberglass / Glass; Filament
- Width: 0.4724 to 2.83
- Type: Adhesive; Single
- Thickness: 0.0045
from Lanmar, Inc.
Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Shenzhen You-San Technology Co., Ltd.
Anti Cat Scratch Tape :The unique material makes cats feel slight discomfort when touching, thus avoiding damage to furniture without hurting cats' claws. This tape has strong adhesion and can fit tightly to furniture of various materials, whether wood, metal or glass, to provide stable... [See More]
- Carrier / Backing: Fiberglass / Glass
- Features: Abrasion / Scratch Resistant; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Reflective or Flagging Safety Tape
- Type: Adhesive; Double- Sided
from Darco Southern, Inc.
This tape offers the advantages of a non-asbestos material with higher temperature range and with excellent resistance to almost all solvents, caustics and acids. [See More]
- Carrier / Backing: Fiberglass / Glass
- Width: 0.5000 to 6
- Type: Adhesive; Single
- Thickness: 0.0625 to 0.1250
from AVS Industries
This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance t [See More]
- Carrier / Backing: Cloth / Fabric; Rubber; Silicone; Fiberglass / Glass
- Width: 1
- Type: Non-Adhesive
- Features: Abrasion / Scratch Resistant; High Heat and Flame Protection
from ICO RALLY
Consists of standard grade Teflon impregnated with fiberglass. The Teflon coating provides superior chemical inertness while the fiberglass adds dimensional stability and restricts Teflon cold flow. The Teflon also provides a quick release surface and is often used in heat-sealing machines, plastic... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Teflon; Fiberglass / Glass
- Thickness: 0.0047
- Type: Adhesive; Single; Heat-Sealing Applications
- Adhesive: Silicone
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive
from DeWAL
DW500-47 is a high temperature Thermal Spray masking tape designed for the most severe HVOF applications. It is constructed of glass cloth and silicone rubber but with an additional layer of protection. An added foil/glass component enhances heat deflection and improves the overall performance under... [See More]
- Carrier / Backing: Cloth / Fabric; Metal Foil; Silicone; Fiberglass / Glass
- Adhesive: Silicone
- Type: Adhesive
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 444. Line Set Tape. UV Resistant OPP Film Tape with Acrylic Adhesive. Applications. Alternative to cloth tape for long term protection of HVAC outdoor line sets. Designed for use with foam insulation. Features & Benefits. Special UV grade backing for durability in outdoor... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0030
- Type: Adhesive; Single
- Adhesive: Acrylic
from Custom Fabricating & Supplies
This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product Features. Temperature Rating: 500... [See More]
- Carrier / Backing: Glass Cloth; Fiberglass / Glass
- Width: 0.1250 to 18
- Type: Adhesive
- Adhesive: Silicone
from Deviser, Inc.
Filament Tape is also known as Glass Reinforced Film Strapping Tape, that is uni-directional glass reinforced, polypropylene film backed, and coated with rubber based adhesive. It is designed for packaging, palletizing and unitizing applications. This product is economical, but it provides excellent... [See More]
- Carrier / Backing: Fiberglass / Glass; Filament
- Thickness: 0.0039
- Type: Adhesive; Single
- Adhesive: Rubber
from IPS Limited
An outstanding, high grade heat resistant glass cloth coated with special silicone backing. Flame retardant Glass Cloth tape used in many industries. Here are some of the products it is used in: engines. airline seats. circuit boards. transformers. Features: Highly conformable and easy to install. [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Adhesive: Silicone
- Type: Adhesive; Single (optional feature); Double- Sided (optional feature)
- Temperature Resistance: 260
from Saint-Gobain Tape Solutions
CHR 2915 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2915 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical maintenance. High-temperature splicing and... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070 to 0.0100
- Type: Adhesive; Single
- Adhesive: Silicone
from Shurtape Technologies, LLC
Production grade, fiberglass-reinforced hot melt strapping tape for use on Siat L33, L36 and L233 (or equivalent) surface printing presses. GS 496 is directly printable with all leading brands of solvent inks and delivers faster drying times for more efficient use of machines. GS 496 also offers... [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Fiberglass / Glass; Filament
- Width: 5.67
- Type: Adhesive; Single
- Thickness: 0.0045
from Lanmar, Inc.
Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Shenzhen You-San Technology Co., Ltd.
Sticky ball tape, also known as sticky ball adhesive tape or sticky ball roll, is a type of adhesive tape that uses small, sticky balls as the adhesive surface. This tape is typically used for hanging items on smooth surfaces such as glass, tiles, metal, and painted walls without leaving residue or... [See More]
- Carrier / Backing: Fiberglass / Glass
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Type: Adhesive
- Color: Various colors available, including yellow, red, blue, green, orange, pink, purple, etc.
from Darco Southern, Inc.
This tape is manufactured from texturized fiberglass yarns then coated with Vermiculite. Tape will withstand temperature of 1500 degrees fahrenheit with excursions to 2000 degrees. This product is excellent for pipe wrap or gasketing products. [See More]
- Carrier / Backing: Fiberglass / Glass
- Width: 0.5000 to 6
- Type: Adhesive; Single
- Thickness: 0.0625 to 0.1250
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 704. GENERAL PURPOSE FILAMENT TAPE. BOPP Fiberglass reinforced tape. Applications. BOPP fiberglass reinforced tape for light-duty applications. *Strapping, Pallatizing, and Packaging. Features & Benefits. *Excellent for industrial applications. *Mo0-directional filament. *Eco0my... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0039
- Type: Adhesive; Single
- Adhesive: Rubber
from Custom Fabricating & Supplies
Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap in demanding coating and masking applications. Used for metallizing and plasma spray masking, it can also be used to... [See More]
- Carrier / Backing: Fiberglass / Glass
- Width: 0.5000 to 3
- Type: Adhesive; Double- Sided
- Adhesive: Silicone
from Deviser, Inc.
It is an economy grade 3-way fiberglass reinforced water activated paper tape, that comes with natural and white color. This tape, also known as gummed tape, is cost effective and tamper evident sealing solution. It is used primarily in the sealing of corrugated boxes and is particularly effective... [See More]
- Carrier / Backing: Paper; Fiberglass / Glass
- Adhesive: Modified Cornstarch Based Adhesive
- Type: Adhesive; Single
- Features: Removable / Reusable
from Saint-Gobain Tape Solutions
CHR G551 is manufactured from electrical grade fibreglass cloth backing coated with clear pressure-sensitive adhesive. CHR G551 features a tough abrasion resistance and excellent mechanical and electrical properties. Applications: Coil insulation. Transformer insulation [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive; Single
- Adhesive: Rubber
from Shurtape Technologies, LLC
Utility grade fiberglass reinforced strapping tape for general purpose strapping, packaging, bundling and palletizing jobs. Offering high adhesion and a backing that resists splitting and cracking, GS 500 tackles a variety of jobs with ease. [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Fiberglass / Glass; Filament
- Width: 0.3543 to 1.89
- Type: Adhesive; Single
- Thickness: 0.0052
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0120
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Double glass punching tape is made of polyester film as the substrate,single-sided coated with specially treated high-performance silicone pressure-sensitive,and double glass punching tape has the characteristics of high temperature resistance,high strength,holes and good insulation. [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Silicone; Fiberglass / Glass
- Thickness: 0.0024
- Type: Adhesive
- Adhesive: Pressure Sensitive
from Darco Southern, Inc.
Tetraglas 3000 woven tapes are easy to wrap up to a radius of 90 degrees without buckling and offer a salvaged edge plus roll lengths of 100 feet standard. [See More]
- Carrier / Backing: Tetraglas® 3000 Cloth; Fiberglass / Glass
- Width: 1 to 4
- Type: Adhesive; Single
- Thickness: 0.1250 to 0.2500
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Ludlow Tape HBS M-Tak. M-Tak. Mylar Supported Synthetic Rubber Transfer Tape with 54# Kraft Paper Liner (black print). Applications. · Sealing poly bags, mailers, and envelopes · Corrugated, folding board stock. · Rubber gasketing materials. · High stress applications... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0091 to 0.0096
- Type: Adhesive; Single
- Adhesive: Rubber
from Custom Fabricating & Supplies
Fiberglass Reinforcement Tape [See More]
- Carrier / Backing: Fiberglass / Glass
- Width: 0.7500 to 3
from Saint-Gobain Tape Solutions
CHR GL.94 is manufactured from high performance glass cloth with an acrylic pressure sensitive adhesive. Abrasion, puncture and tear resistance along with superior tensile strength make this tape ideal for all applications where mechanical and thermal resistance are required. Applications:... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0047
- Type: Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
from Shurtape Technologies, LLC
Industrial grade fiberglass reinforced strapping tape for strapping, packaging, bundling and palletizing applications. GS 501 is designed for medium duty jobs, offering an aggressive adhesive and durable backing that won't delaminate, split or crack. [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Fiberglass / Glass; Filament
- Width: 0.4724 to 2.83
- Type: Adhesive; Single
- Thickness: 0.0054
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0120
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Filament tape is made from transparent PET/PP film, reinforced with striped/mesh fibres and coated with synthetic rubber or acrylic pressure sensitive adhesive on one or both sides. It is characterised by high Tensile Strength, good abrasion resistance, no residual adhesive removal and good... [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Rubber; Acrylic / Acrylate; Fiberglass / Glass; Filament
- Thickness: 0.0055
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Hot Melt, Heat Bond, or Thermally Activated
from Darco Southern, Inc.
In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Width: 0.5000 to 6
- Type: Adhesive; Single
- Thickness: 0.0625 to 0.2500
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0071
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products FSK. FOIL-SKRIM-KRAFT TAPE. Diamond pattern foil/scrim/kraft tape. Tear resistant. Applications. Specially designed for taping insulation joints against moisture and vapor on tri-directional FSK jacketing. Used as a fiberglass duct wrap where strength is required. Used for... [See More]
- Carrier / Backing: Paper; Metal Foil; Fiberglass / Glass
- Thickness: 0.0080
- Type: Adhesive; Single
- Adhesive: Rubber
from Custom Fabricating & Supplies
This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product Features. Temperature Rating: 500... [See More]
- Carrier / Backing: Fiberglass / Glass
- Width: 0.5000 to 3
- Type: Adhesive
- Adhesive: Silicone
from Saint-Gobain Tape Solutions
h-old GL.94 is a 120 micron glass cloth coated with a high quality acrylic adhesive system. Designed for coil wrapping, layer and crossover insulation, cable harnesses and all applications where mechanical and thermal resistance are required. Applications: Designed for coil wrapping, layer and... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0065
- Type: Adhesive; Single
- Adhesive: Acrylic
from Shurtape Technologies, LLC
High performance grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, bundling, unitizing, palletizing and L-Clip applications. GS 521 offers high tensile strength and good adhesion, quick stick and shock resistance to hold strong against the distribution network. [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Fiberglass / Glass; Filament
- Width: 12 to 60
- Type: Adhesive; Single; High Performance Grade Tape
- Thickness: 0.2480
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0160
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
P69000C-B fireproof ceramic silicone tape is mainly processed from fireproof ceramicized silicone rubber and fireproof reinforcing glass fiber, it is a high-strength flexible composite product with good high-temperature resistance and excellent electric insulation. It can resist flame ablation up to... [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Silicone; Fiberglass / Glass
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Reflective or Flagging Safety Tape
- Type: Adhesive; Single
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0075
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products ASJ. ALL-SERVICE JACKETING TAPE. White Kraft Paper, Scrim, and Metal Foil backing with an acrylic based adhesive. Applications. For use as a permanent closure system and vapor barrier on ASJ-faced duct and pipe systems. Features & Benefits. High tack adhesive. [See More]
- Carrier / Backing: Paper; Metal Foil; Fiberglass / Glass
- Thickness: 0.0088
- Type: Adhesive; Single
- Adhesive: Acrylic
from Custom Fabricating & Supplies
Our Premium PTFE tapes are impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes cleanly, and is perfect for extreme... [See More]
- Carrier / Backing: PTFE; Fiberglass / Glass
- Width: 0.2750 to 10
- Type: Adhesive
- Thickness: 0.0030 to 0.0100
from Saint-Gobain Tape Solutions
h-old GL.96 is a 120 micron glass cloth coated with a high quality silicone adhesive system. Designed for banding motors and transforms, coil wrapping, layer and crossover insulation for all applications where outstanding temperature and mechanical resistance are required. Flame retardant UL 510. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0067
- Type: Adhesive; Single
- Adhesive: Silicone
from Shurtape Technologies, LLC
Premium grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, protecting, bundling, reinforcing, sealing, unitizing, palletizing and L-Clip applications that demand maximum security. With high tensile strength, good adhesion and a durable polyester backing that... [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Rubber; Fiberglass / Glass; Filament
- Width: 0.4724 to 3.78
- Type: Adhesive; Single
- Thickness: 0.0067
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0160
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good insulation. [See More]
- Carrier / Backing: Cloth / Fabric; Plastic / Polymer; Silicone; Fiberglass / Glass
- Thickness: 0.0071
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0065
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Polyken 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features & Benefits. [See More]
- Carrier / Backing: Paper; Metal Foil; Fiberglass / Glass
- Thickness: 0.0060
- Type: Adhesive; Single
- Adhesive: Acrylic
from Custom Fabricating & Supplies
Our Premium PTFE tapes on a liner are impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes cleanly, and is perfect... [See More]
- Carrier / Backing: PTFE; Fiberglass / Glass
- Width: 0.5000 to 6
- Type: Adhesive
- Thickness: 0.0030 to 0.0100
from Saint-Gobain Tape Solutions
h-old GL.97 is a 120 micron glass cloth backing coated on one side with an aggressive acrylic adhesive system. Designed for inter-layer insulation, banding, lead insulation, holding and general insulation of motors, coils and transformers. Also used in automotive as wire harnessing tape for high... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive; Single
- Adhesive: Acrylic
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0050
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Glass fiber thermal tape is made of glass fiber cloth as the base material and coated with high thermal conductivity acrylic adhesive. It has high thermal conductivity, good temperature resistance, good adhesion, and good insulation performance. [See More]
- Carrier / Backing: Cloth / Fabric; Plastic / Polymer; Acrylic / Acrylate; Fiberglass / Glass
- Thickness: 0.0039
- Type: Adhesive
- Adhesive: Acrylic
from Intertape Polymer Group, Inc.
Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0050
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Polyken 342C. High Temperature Wire Harness Tape. Heat Reflective Wire Harness Tape. Applications. Heat Shielding, Abrasion Guard, High Temperature Continuous Wrap. Features & Benefits. -- Good Conformablity -- Consistent Unwind -- High Temperature Resistance -- Relectivity -- 175 ºC... [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Adhesive: Silicone
- Type: Adhesive; Single
- Temperature Resistance: 175
from Custom Fabricating & Supplies
Our Standard PTFE tapes are impregnated fiberglass with a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the premium heat-sealing tape. The fiberglass cloth provides dimensional stability, while the coat of PTFE provides... [See More]
- Carrier / Backing: PTFE; Fiberglass / Glass
- Width: 0.5000 to 3
- Type: Adhesive
- Thickness: 0.0030 to 0.0100
from Saint-Gobain Tape Solutions
CHR 6601 consists of a glass fiber reinforced paper backing with acrylic pressure sensitive adhesive. Superior tensile strength and adhesion coupled with excellent dielectric value makes this tape ideal for providing a reinforcing functionality in electromechanical equipment. Applications: Designed... [See More]
- Carrier / Backing: Fiberglass / Glass; Filament
- Thickness: 0.0051
- Type: Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0050
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
P1214D high strength fiberglass filament tape Also known as industrial grade fiberglass tape (filament tape) ,uses polyester food packaging material film glass fiber as the substrate, milky white high-strength unidirectional dense fiber tape, special adhesive, with fragrance, suitable for... [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Rubber; Fiberglass / Glass; Filament
- Thickness: 0.0055
- Type: Adhesive; Single
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from Intertape Polymer Group, Inc.
Intertape ™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0059
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Berry Plastics Corporation - Engineered Materials Division
Polyken 296FR. FR - LIGHTWEIGHT CARGO COMPARTMENT TAPE. Fiberglass cloth tape with flame retardant bromide-free acrylic adhesive system. Applications. Cargo pit applications - seam sealing and repair of cargo compartment liners. For use on covering pins/rivets where high adhesion and flame... [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive; Single; Cargo Pit Tape
- Adhesive: Acrylic
from Custom Fabricating & Supplies
Our Standard PTFE tapes on a liner are impregnated fiberglass with the a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the premium heat-sealing tape. The fiberglass cloth provides dimensional stability, while extra-heavy coat of... [See More]
- Carrier / Backing: PTFE; Fiberglass / Glass
- Width: 0.5000 to 3
- Type: Adhesive
- Thickness: 0.0030 to 0.0100
from Saint-Gobain Tape Solutions
h-old 46.AC is a 75 micron glass filament reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where a high tensile strength combined with a good thermal and chemical resistance is required. Applications: Used for holding,... [See More]
- Carrier / Backing: Fiberglass / Glass; Filament
- Thickness: 0.0049
- Type: Adhesive; Single
- Adhesive: Acrylic
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Kraft paper tape is made from kraft paper/reinforced fiberglass kraft paper and coated with high performance hot melt adhesive/starch. It has high adhesion, excellent abrasion resistance and high Tensile Strength. [See More]
- Carrier / Backing: Paper; Fiberglass / Glass
- Thickness: 0.0047 to 0.0059
- Type: Adhesive; Single
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
from Intertape Polymer Group, Inc.
Intertape ™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0055
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 705. MULTI-PURPOSE GRADE FILAMENT TAPE. BOPP glass reinforced tape for medium-duty packaging. Applications. BOPP glass reinforced tape for medium-duty packaging with a mo0-directional filament. Features & Benefits. · Excellent for industrial applications. · Ideal for... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0043
- Type: Adhesive; Single
- Adhesive: Rubber
from Custom Fabricating & Supplies
SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber is tough and resists abrasion from blasting impact. A higher tack tape than most other thermal spray tapes... [See More]
- Carrier / Backing: Rubber; Silicone; Fiberglass / Glass
- Width: 0.5000 to 6
- Type: Adhesive
- Adhesive: Silicone
from Saint-Gobain Tape Solutions
h-old PR.30 is a 100 micron glass filament reinforced polyester film coated on one side with a rubber thermosetting adhesive system. Designed for holding applications where a high tensile strength combined with a good thermal resistance is required. Applications: Used for heavy-duty holding,... [See More]
- Carrier / Backing: Fiberglass / Glass; Filament
- Thickness: 0.0069
- Type: Adhesive; Single
- Adhesive: Rubber
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Teflon tape is made of polytetrafluoroethylene impregnated glass fiber cloth or pure polytetrafluoroethylene as raw material, then coated with silicone pressure-sensitive adhesive, and processed by special process. It has high lubricity, excellent insulation, anti-light, anti-oxidation, good surface... [See More]
- Carrier / Backing: Cloth / Fabric; Plastic / Polymer; Silicone; Fiberglass / Glass
- Thickness: 0.0031
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Intertape Polymer Group, Inc.
Intertape ™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. [See More]
- Carrier / Backing: Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0044
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Berry Plastics Corporation - Engineered Materials Division
Polyken 290FR. FR - AIRCRAFT CARGO COMPARTMENT. Printed, linerless, flame retardant glass cloth tape for aircraft cargo compartment seam sealing. Applications. Cargo pit applications. Seam sealing (taping) and repair of cargo compartment liners for use on covering pins/rivets where high adhesion and... [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Thickness: 0.0130
- Type: Adhesive; Single; Cargo Pit Tape
- Adhesive: Rubber
from Saint-Gobain Tape Solutions
CHR 06004 is manufactured from a laminate of aluminium foil and silicone adhesive impregnated fibreglass cloth. The specially formulated silicone adhesive system provides an excellent bond to the part being masked and holds the tape firmly in place throughout the entire spraying process. [See More]
- Carrier / Backing: Metal Foil; Fiberglass / Glass
- Thickness: 0.0080
- Type: Adhesive; Single
- Adhesive: Silicone
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0080
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Intertape Polymer Group, Inc.
Intertape ™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0079
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Berry Plastics Corporation - Engineered Materials Division
Polyken 297. FR - LIGHTWEIGHT CARGO COMPARTMENT TAPE. Unprinted flame retardant, linered, fiberglass tape for aircraft cargo compartment seam sealing. Applications. Cargo pit applications. Seam sealing (taping) and repair of cargo compartment liners for use on covering pins/rivets where high... [See More]
- Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
- Thickness: 0.0080
- Type: Adhesive; Single; Cargo Pit Tape
- Adhesive: Rubber
from Saint-Gobain Tape Solutions
h-old GLA.200 is a 220 micron aluminum foil/glass cloth laminate coated on one side with a high-temperature silicone adhesive and protected by embossed PVC liner. Designed for high temperature masking operations (plasma, flame spray) and all applications where good mechanical properties and abrasion... [See More]
- Carrier / Backing: Metal Foil; Fiberglass / Glass
- Thickness: 0.0102
- Type: Adhesive; Single
- Adhesive: Silicone
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0080
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Intertape Polymer Group, Inc.
Intertape ™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0075
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Saint-Gobain Tape Solutions
CHR SGK5-05 is manufactured from extra-strength, para-aramid (phenyleneterephthalamide) fiber cloth, impregnated with a dispersion of anti-static PTFE (polytetrafluoroethylene). This high performance coated fabric then has a layer of high temperature silicone adhesive applied to one side. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive; Single
- Adhesive: Silicone
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0120
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Intertape Polymer Group, Inc.
Intertape ™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. [See More]
- Carrier / Backing: Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0062
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Saint-Gobain Tape Solutions
CHR A2005 is fibreglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure-sensitive silicone adhesive. A2005 is a very durable and versatile product. Applications: Frequently used by the packaging industry as a release surface on heat sealers, blister formation and... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0055
- Type: Adhesive; Single
- Adhesive: Silicone
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0120
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Intertape Polymer Group, Inc.
Intertape ™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0075
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Saint-Gobain Tape Solutions
CHR ® CLPSA 4 S belongs to a family of flexible, non-porous laminated composites that combine the features of multi-layer fluoropolymer cast films with the mechanical properties of fibreglass-reinforced fabrics. Applications: Release surface in composite moulding. [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0061
- Type: Adhesive; Single
- Adhesive: Silicone
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0160
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Intertape Polymer Group, Inc.
Intertape ™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. [See More]
- Carrier / Backing: Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0055
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Saint-Gobain Tape Solutions
CHR ® CS310 A is a PTFE-coated woven fibreglass fabric with acrylic pressure sensitive adhesive on one side. The acrylic adhesive provides high initial tack, enhanced solvent resistance and is rated for service between -40 °C and +177 °C. Applications:... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0112
- Type: Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0160
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Intertape Polymer Group, Inc.
Intertape ™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. [See More]
- Carrier / Backing: Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0069
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Saint-Gobain Tape Solutions
CHR SG03 is a premium fiberglass fabric impregnated with Polytetrafluoroethylene (PTFE) dispersion and coated with a high temperature, pressure sensitive acrylic adhesive. Applications: Used by the packaging industry as a release surface on heat sealers, blister formation and form-fill-seal... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0047 to 0.0117
- Type: Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0050
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Intertape Polymer Group, Inc.
Intertape ™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. [See More]
- Carrier / Backing: Paper; Fiberglass / Glass; Filament
- Thickness: 0.0126
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Saint-Gobain Tape Solutions
SG23 is a primary grade fiberglass fabric impregnated with Polytetrafluoroethylene (PTFE) dispersion and coated with a high temperature, pressure sensitive acrylic adhesive. SG23 is a very durable and versatile product. Applications: Used by the packaging industry as a release surface on heat... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0050 to 0.0113
- Type: Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0050
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Intertape Polymer Group, Inc.
Intertape ™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0094
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Saint-Gobain Tape Solutions
SG56 is an anti-static fiberglass fabric impregnated with Polytetrafluoroethylene (PTFE) dispersion and coated with a high temperature, pressure sensitive silicone adhesive. SG56 is a very durable and versatile product. Applications: Used by the packaging industry as a release surface on heat... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0050 to 0.0120
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Silicone
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Intertape Polymer Group, Inc.
Intertape ™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications. [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Fiberglass / Glass; Filament
- Thickness: 0.0070
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Saint-Gobain Tape Solutions
CHR SGB6 is a brown fiberglass fabric impregnated with Polytetrafluoroethylene (PTFE) dispersion and coated with a high temperature, pressure sensitive silicone adhesive. SGB6 is a laminate construction offering an additional 0.001" (1 mil) of Chemlam ® PTFE over the entire surface of the... [See More]
- Carrier / Backing: Fiberglass / Glass
- Thickness: 0.0063 to 0.0114
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Silicone
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0080
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone