UV / Weather Resistant Industrial Tapes

113 Results
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
  • Adhesive: Fusible
  • Type: Sealing, Hydraulic Line Sealing
  • Carrier / Backing: Rubber; Silicone
Masking Tapes -- 3789863 [04438-00012-00 from tesa SE]
from RS Components, Ltd.

Tesa 04438-00012-00 Masking Tape [See More]

  • Features: UV or Weather Resistant
  • Width: 0.7480
  • Type: Adhesive
  • Thickness: 0.0067
Masking Tapes -- 3789885 [04438-00015-00 from tesa SE]
from RS Components, Ltd.

Tesa 04438-00015-00 Masking Tape [See More]

  • Features: UV or Weather Resistant
  • Width: 0.9843
  • Type: Adhesive
  • Thickness: 0.0067
Masking Tapes -- 3789908 [04438-00020-00 from tesa SE]
from RS Components, Ltd.

Tesa 04438-00020-00 Masking Tape [See More]

  • Features: UV or Weather Resistant
  • Width: 1.97
  • Type: Adhesive
  • Thickness: 0.0067
3M™ Aluminum Foil Tape 425
from Total Plastics, Inc.

Metallic. 3M ™ Aluminum Foil Tape 425 has dead-soft aluminum foil backing and excellent heat and light reflection to protect against high temperatures and U.V. degradation. The foil also serves as an excellent barrier against moisture, dust, flame, and certain chemicals as used in aircraft... [See More]

  • Features: UV or Weather Resistant
  • Width: 2
  • Type: Adhesive
  • Adhesive: Acrylic
3M 764 Yellow Vinyl Tape -- 764
from Custom Fabricating & Supplies

3M ™ General Purpose Vinyl Tape 764 is a vinyl tape coated with a rubber adhesive suited for a variety of coding, temporary surface protection, bundling, marking and protection applications. The rubber adhesive offers quick stick and good holding strength on many substrates. Unlike messy paint... [See More]

  • Features: Transparent; UV or Weather Resistant
  • Width: 1 to 4
  • Type: Adhesive
  • Adhesive: Rubber
Acrylic Foam Double Sided Tape -- P30100
from Shenzhen You-San Technology Co., Ltd.

Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical solvent... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
  • Thickness: 0.0394
  • Type: Adhesive; Double- Sided
  • Adhesive: Acrylic
Barricade Tape - Woven Plastic
from Deviser, Inc.

Woven Plastic Barricade Tape is extra-durable non-pressure sensitive adhesive product, which is made of Polypropylene monofilament yarn with a filling of polyethylene monofilament. It is much more durable and stronger than traditional polyethylene film type of barricade tape due to its... [See More]

  • Features: Removable / Reusable; Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Carrier / Backing: Plastic / Polymer
AP 101® General Purpose Grade Acrylic Packaging Tape -- AP 101
from Shurtape Technologies, LLC

General purpose grade acrylic packaging tape designed for closure of lightweight cartons in manual and automated industrial sealing settings. Durable BOPP film provides strength and flexibility, while a high-quality adhesive gives AP 101® clarity, UV resistance, premium aging characteristics and low... [See More]

  • Features: Permanent; UV or Weather Resistant
  • Width: 1.89 to 2.83
  • Type: Adhesive; Single
  • Thickness: 0.0016
Nashua Cooler Repair Tape -- 314 CRT
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Features: Abrasion / Scratch Resistant; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
  • Width: 4
  • Type: Adhesive; Single; Insulation Tape
  • Thickness: 0.0102
Glass Protection Film
from Surface Armor LLC

Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]

  • Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Type: Adhesive; Single; Temporary Surface Protection
14 Day UV Resistant Specialty Paper -- ProMask Blue
from Intertape Polymer Group, Inc.

With Bloc-It ® Clean Line Technology! Blue fine crepe paper masking tape with a specially formulated pressure-sensitive synthetic rubber adhesive designed for exposure to sunlight up to fourteen days. Featuring IPG's patented Bloc-it Clean Line Technology. Wherever masking is exposed to... [See More]

  • Features: UV or Weather Resistant
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Adhesive; Single
  • Carrier / Backing: Paper
A100 – 2 Mil Clear Acrylic Transfer Adhesive Tape -- A100
from Adhesive Applications

A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is... [See More]

  • Features: Permanent; UV or Weather Resistant
  • Thickness: 0.0020
  • Type: Adhesive; Transfer
  • Adhesive: Acrylic
Adhesive Tapes, Film -- h-old PE.090
from Saint-Gobain Tape Solutions

h-old PE.090 is a 90 micron polyethylene film coated on one side with a pressure sensitive acrylic adhesive system. Designed for masking, splicing and protection applications where a clear, strong and UV resistant tape is required. Applications: Designed for masking, splicing and protection... [See More]

  • Features: Protective; UV or Weather Resistant
  • Thickness: 0.0051
  • Type: Adhesive; Single
  • Adhesive: Acrylic; Pressure Sensitive
Stokvis DS002 UV Adhesive Acrylic Tape 19mm x 50m -- SVTA22504
from Techsil Limited

DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell foams. Product Benefits. Operating... [See More]

  • Features: UV or Weather Resistant
  • Type: Adhesive; Single
3M™ Paint Replacement Tape -- 5004-46320
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Paint Replacement Tape is a fluoropolymer film with acrylic adhesive that provides high performance, low surface energy coating solution for both interior and exterior applications. 3M fluoropolymer films are inherently resistant to moisture, chemicals, and environmental agents offering... [See More]

  • Features: Protective; Removable / Reusable; UV or Weather Resistant
  • Thickness: 0.0055
  • Type: Adhesive; Single
  • Adhesive: Acrylic; Pressure Sensitive
Busbar Free Film Adhesive -- BusBond T1649
from Sheldahl Flexible Technologies - a Flex company

Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
  • Width: 24
  • Type: Adhesive
  • Thickness: 5.00E-4 to 0.0020
1450 Lead Foil Tape
from NADCO Tapes & Labels, Inc.

1450 Lead Foil Tape is a 100% pure lead foil tape possessing a 5-mil thick coating using a specially designed weather resistant, aggressive acrylic adhesive system. This system has strong tack, bond, and resistance to solvents and heat. This lead foil tape is highly malleable and can be shaped to... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0050 to 0.0065
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Ultra High Bond Double Sided Tape w/Acrylic Adhesive -- UHB
from Custom Fabricating & Supplies

Our Ultra High Bond tape has a white foamed acrylic carrier with an aggressive pressure sensitive acrylic adhesive on both sides. Ideal for structural bonding applications in the transportation industry. Bonding of plastic & wooden window glazing bars, fixing architectural cladding panels. [See More]

  • Features: Permanent; UV or Weather Resistant
  • Width: 0.2500 to 3
  • Type: Adhesive; Double- Sided
  • Adhesive: Acrylic; Pressure Sensitive
Aluminum foil butyl waterproof tape
from Shenzhen You-San Technology Co., Ltd.

Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile strength, and can... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Carrier / Backing: Metal Foil; Rubber
  • Type: Adhesive; Single
Blue Painter's Tape
from Deviser, Inc.

Blue Painter ’s Tape is designed for DIY painter's and pros. This porduct is coated with rubber base adhesive that provides clean removal characteristics and UV resistant - for up to 14 days and does not cause surface damage, even when exposed to direct sunlight. It delivers sharp paint lines... [See More]

  • Features: Protective; Removable / Reusable; UV or Weather Resistant
  • Thickness: 0.0048
  • Type: Adhesive; Single
  • Adhesive: Acrylic; Rubber
AP 15 Label Protection Acrylic Packaging Tape -- AP 015
from Shurtape Technologies, LLC

Label protection acrylic packaging tape for defending shipping labels and other printed surfaces against weather and handling. Offering high clarity and UV resistance, AP 15 adds an additional layer of protection to keep critical information intact. [See More]

  • Features: Permanent; Protective; UV or Weather Resistant
  • Width: 3.78 to 5.67
  • Type: Adhesive; Single
  • Thickness: 0.0016
Nashua Extreme Weather FSK Insulation Tape -- 438
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features &... [See More]

  • Features: Thermally Insulating; UV or Weather Resistant
  • Thickness: 0.0060
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Laminate Surface Protection Film
from Surface Armor LLC

Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]

  • Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Type: Adhesive; Single; Temporary Surface Protection
14 Day UV Resistant Specialty Paper Masking Tape -- ProMask Blue Designer
from Intertape Polymer Group, Inc.

A dark blue, crepe paper masking tape with a specially formulated pressure sensitive acrylic adhesive designed for exposure to sunlight for up to fourteen days. [See More]

  • Features: UV or Weather Resistant
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Adhesive; Single
  • Carrier / Backing: Paper
A115DC – Double Coated Polyester Acrylic Adhesive Tape -- A115DC
from Adhesive Applications

A115DC is a double-coated polyester (PET) tape coated on both sides with 1.5 mil of an extremely aggressive acrylic pressure-sensitive adhesive (PSA). Designed for demanding applications, the product provides reliable, cost-effective, permanent bonds on a wide variety of materials. High peel and... [See More]

  • Features: Permanent; UV or Weather Resistant
  • Thickness: 0.0040
  • Type: Adhesive; Double- Sided
  • Adhesive: Acrylic; Pressure Sensitive
Adhesive Tapes, Film, Polyester -- CHR MCL Cling
from Saint-Gobain Tape Solutions

CHR MCL Cling Polyester is polyester film coated with a high temperature UV resistant cling adhesive. MCL Cling Polyester has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking. To protect from... [See More]

  • Features: Protective; UV or Weather Resistant
  • Thickness: 0.0020 to 0.0059
  • Type: Adhesive; Single
  • Adhesive: Silicone
Stokvis DS002 UV Adhesive Acrylic Tape 25mm x 50m -- SVTA22150
from Techsil Limited

DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell foams. Product Benefits. Operating... [See More]

  • Features: UV or Weather Resistant
  • Type: Adhesive; Single
3M™ Polyurethane Protective Tape -- 8542HS PPT Matte Black
from 3M Aerospace and Aircraft Maintenance Division

Outdoor grade polyurethane protective tape with high shear (HS) acrylic adhesive. Total thickness 0.022 inch (0.56 mm). Tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. [See More]

  • Features: Abrasion / Scratch Resistant; Protective; UV or Weather Resistant
  • Width: 0.5000 to 24
  • Type: Adhesive; Single
  • Thickness: 0.0220
3604 Double Faced Polyester Tape
from NADCO Tapes & Labels, Inc.

A 1/2 mil (12 micron) thick polyester film coated on both sides with a highly aggressive acrylic adhesive system that delivers high tack, high peel, and high shear strength. This product has excellent adhesion to glass, metals, paper, and films. The adhesive has excellent cold temperature resistance... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0027
  • Type: Adhesive; Double- Sided
  • Adhesive: Acrylic
Aluminum foil fiberglass tape
from Shenzhen You-San Technology Co., Ltd.

Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high temperature, fire... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.0071
  • Type: Adhesive
  • Carrier / Backing: Cloth / Fabric; Metal Foil; Fiberglass / Glass
Conspicuity Tape
from Deviser, Inc.

Conspicuity Tape - High Intensity Grade is designed to stand up to the rigors of the road and improve the visibility of trucks and trailers to approaching drivers. Although Conspicuity Tape is made for trucks and trailers, it is also very popular for non-DOT applications such as motorcycles, bikes... [See More]

  • Features: Removable / Reusable; Reflective or Flagging Safety Tape (optional feature); UV or Weather Resistant
  • Thickness: 0.0100
  • Type: Adhesive; Single
  • Adhesive: Acrylic
AP 180® Production Grade Acrylic Packaging Tape -- AP 180
from Shurtape Technologies, LLC

Production grade acrylic packaging tape for manual and automated industrial sealing of lightweight cartons. AP 180® is constructed with a durable BOPP film that provides stiffness and strength for automated applications, and a high-quality adhesive that provides clarity, UV resistance, premium aging... [See More]

  • Features: Permanent; UV or Weather Resistant
  • Width: 1.89 to 2.83
  • Type: Adhesive; Single
  • Thickness: 0.0018
Nashua Stucco Masking Duct Tape -- 850UV
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 850UV. UV Resistant Stucco Masking Tape. UV Inhibiting PE Coated Cloth Tape. Applications. Outdoor paint & stucco masking. Protective masking of construction materials such as wood, vinyl, aluminum, and a0dized metals. Features & Benefits. UV resistant for up to 14... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0085
  • Type: Adhesive; Single
  • Adhesive: Rubber
Laser Cutting Protection Film
from Surface Armor LLC

Laser Cutting Film. Our Laser Film offers both Fiber and CO2 laser compatibility. This product has been approved by leading laser manufacturers, such as Bystronic, Salvagnini and Trumpf. The 4-228-GY is a 4mil thick, medium tack adhesive film, featuring a light grey color and directional arrows,... [See More]

  • Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; UV or Weather Resistant
  • Thickness: 0.0040
  • Type: Adhesive; Single; Fiber and CO2 Laser Compatibility
  • Adhesive: Rubber
8-Day UV Resistant Painter’s Masking Tape -- ProMask Green
from Intertape Polymer Group, Inc.

8-Day Masking Tape - Provides clean removal from windows, trim & walls, even when exposed to sunlight for up to eight (8) days. [See More]

  • Features: UV or Weather Resistant
  • Carrier / Backing: Paper
  • Type: Adhesive; Single
  • Color: Green
R990-2CL4 – Clear Film/Rubber Adhesive/Linered Tape -- R990-2CL4
from Adhesive Applications

R990-2CL4 is a single-sided tape consisting of a 4 mil Aclar ® film coated with 2 mil of a high-performance rubber adhesive. Aclar ® is a clear polychlorotrifluoroethylene (PCTFE) film noted for its barrier properties in pharmaceutical packaging as well as industrial applications. The... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0060
  • Type: Adhesive; Single
  • Adhesive: Rubber
Adhesive Tapes, Film, Polyimide -- CHR KCL
from Saint-Gobain Tape Solutions

CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking and to protect from... [See More]

  • Features: Protective; UV or Weather Resistant
  • Thickness: 0.0020
  • Type: Adhesive; Single
  • Carrier / Backing: Polyimide (e.g., Kapton®)
Stokvis DS002 UV Adhesive Acrylic Tape 38mm x 50m -- SVTA22503
from Techsil Limited

DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell foams. Product Benefits. Operating... [See More]

  • Features: UV or Weather Resistant
  • Type: Adhesive; Single
3M™ Polyurethane Protective Tape -- 8607
from 3M Aerospace and Aircraft Maintenance Division

Rugged, outdoor grade polyurethane tape with acrylic adhesive. Applications include paint, plastic and metal protection. Used for aircraft and windmill leading edge protection. Splice free. [See More]

  • Features: Abrasion / Scratch Resistant; Protective; Transparent (optional feature); UV or Weather Resistant
  • Width: 0.5000 to 48
  • Type: Adhesive; Single
  • Thickness: 0.0140
Anti-Slip Tapes -- Self Wound Vinyl (36YD & 60YD)
from NADCO Tapes & Labels, Inc.

Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue, bacteria,... [See More]

  • Features: Abrasion / Scratch Resistant; Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Adhesive: Rubber
  • Type: Adhesive; Single; Anti-Slip, Non-Skid
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Anti-UV masking tape
from Shenzhen You-San Technology Co., Ltd.

P1705B is a tape based on high-performance textured paper and coated with acrylic pressure-sensitive adhesive. Masking tape has the advantages of good temperature resistance, strong UV resistance, good waterproof performance and no adhesive residue. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.0051
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
Vinyl Electrical Tape - All Weather
from Deviser, Inc.

UL & CSA Listed, Flame Retardant, Cold and Weather Resistant Vinyl Electrical Tape is designed for low temperature application where extra protection against weather variance is essential. This product is ideal for insulation and protection for cables, wires, splicing, and terminating works. [See More]

  • Features: Dielectric / Insulating; Protective; Removable / Reusable; UV or Weather Resistant
  • Thickness: 0.0075
  • Type: Non-Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
AP 201® Production Grade Acrylic Packaging Tape -- AP 201
from Shurtape Technologies, LLC

Production grade acrylic packaging tape for light- to medium-weight carton sealing in manual and automated industrial sealing applications. AP 201® offers a 28 micron cast BOPP film backing and high-quality adhesive engineered to deliver clarity, UV resistance, premium aging characteristics and low... [See More]

  • Features: Permanent; UV or Weather Resistant
  • Width: 1.89 to 2.83
  • Type: Adhesive; Single
  • Thickness: 0.0020
Nashua Waterproofing Repair Tape
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products Waterproofing Repair Tape. Waterproofing Repair Tape (361-11). Foil backing with butyl rubber adhesive. Applications. Indoor & Outdoor sealing and repair of gutters, roof alleys. Repair seams and seal leaks, rips, and tears in metal panels of trailers, shipping containers,... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0120
  • Type: Adhesive; Single
  • Adhesive: Rubber
Metal Protection Film
from Surface Armor LLC

Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]

  • Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Type: Adhesive; Single; Temporary Surface Protection
Acrylic Carton Sealing Tape -- 130WS
from Intertape Polymer Group, Inc.

IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail channels. Intertape... [See More]

  • Features: Transparent (optional feature); UV or Weather Resistant
  • Thickness: 0.0787
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
S1001-1 – Polysil 1 Mil Clear Silicone Transfer Tape -- S1001-1
from Adhesive Applications

PolySil ™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100 °F to 500 °F). The 1 mil pressure-sensitive silicone adhesive is protected by two clear... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 1.00E-3
  • Type: Adhesive; Transfer
  • Adhesive: Pressure Sensitive; Silicone
Adhesive Tapes, Unsupported -- h-old 8500
from Saint-Gobain Tape Solutions

h-old 8500 is a Non-woven tissue tape coated on both sides with a modified acrylic adhesive system and protected by siliconized paper liner. Designed for general purpose bonding and mounting where high initial tack, heat and UV resistance are required. Applications: Splicing of papers, films, foils,... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0039
  • Type: Adhesive; Double- Sided
  • Adhesive: Acrylic
Stokvis DS002 UV Adhesive Acrylic Tape 50mm x 50m -- SVTA22476
from Techsil Limited

DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell foams. Product Benefits. Operating... [See More]

  • Features: UV or Weather Resistant
  • Type: Adhesive; Single
Barricade, Marking, Reflective Warning Stripe Tapes
from NADCO Tapes & Labels, Inc.

Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]

  • Features: Abrasion / Scratch Resistant; Permanent; Reflective; Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Carrier / Backing: Cloth / Fabric (optional feature); Foam (optional feature); Paper (optional feature); Plastic / Polymer; Metal Foil (optional feature); Polyvinyl Chloride
  • Type: Adhesive; Single
  • Color: Several to Choose From
Black Waterproof Foam Tape
from Shenzhen You-San Technology Co., Ltd.

Waterproof foam tape is made of high-strength closed-cell waterproof foam as the base material, coated with acrylic pressure-sensitive adhesive up and down to form a three-layer structure adhesive layer, and then covered with release film or release paper. It has super waterproof, dustproof,... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.0079
  • Type: Adhesive
  • Adhesive: Acrylic; Pressure Sensitive
Vinyl Pipe Wrap Tape
from Deviser, Inc.

Vinyl Pipewrap Tape is designed to protect pipe lines from acid, alkalis, corrosion by forming a barrier between the soil and pipe. This product offers excellent conformability and flexibility to pipe joint, unions and corners, as well as to straight pipe. The heavy duty backing is coated with... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable; Reflective or Flagging Safety Tape (optional feature); UV or Weather Resistant
  • Thickness: 0.0100
  • Type: Adhesive; Single
  • Adhesive: Rubber
AP 301® Performance Grade Acrylic Packaging Tape -- AP 301
from Shurtape Technologies, LLC

Performance grade acrylic packaging tape for manual and automated industrial sealing of medium-weight cartons in extreme temperature environments or subjected to handling stress. AP 301® is durable, quick bonding and UV resistant for use in a range of applications, temperatures and environments. [See More]

  • Features: Permanent; UV or Weather Resistant
  • Width: 1.89 to 2.83
  • Type: Adhesive; Single
  • Thickness: 0.0022
Patco Aircraft Waterseal Tape & Corrosion Inhibitor -- D9215FR
from Berry Plastics Corporation - Engineered Materials Division

Patco D9215FR. FR Aircraft Waterseal Tape & Corrosion Inhibitor. Exterior-Grade Polyurethane Backing with Acrylic Adhesive and HDPE Liner. Applications. Aircraft waterseal applications in main cabin areas including entryways, lavatories, galleys and other areas susceptible to water damage. [See More]

  • Features: Protective; UV or Weather Resistant
  • Thickness: 0.0140
  • Type: Adhesive; Single
  • Adhesive: Polyurethane
Plastic Surface Protection Film
from Surface Armor LLC

Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]

  • Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Type: Adhesive; Single; Temporary Surface Protection
Acrylic Carton Sealing Tape -- 161
from Intertape Polymer Group, Inc.

IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail channels. Intertape... [See More]

  • Features: Transparent; UV or Weather Resistant
  • Thickness: 0.0634
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
S1001-1DC11 – Polysil Double Coated Silicone Adhesive Tape -- S1001-1DC11
from Adhesive Applications

PolySil ™ S1001-1DC11 is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both sides of a 1... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0030
  • Type: Adhesive; Double- Sided
  • Adhesive: Silicone
Adhesive Tapes, Unsupported -- h-old 9175
from Saint-Gobain Tape Solutions

h-old 9175 is a Non-woven tissue tape coated on both sides with an aggressive solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for general purpose bonding and mounting where high initial tack, heat and UV resistance are required. Applications: Splicing... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0039
  • Type: Adhesive; Double- Sided
  • Adhesive: Acrylic
Glow in the Dark Tapes -- 3420 Glo Brite Safety Track Tape
from NADCO Tapes & Labels, Inc.

In emergency situations, there is always the possibility of panic and the risk of serious injury due to slips and falls. Glo Brite Safety Track is a non-skid, mineral-coated photoluminescent glow in the dark tape that provides unsurpassed, non-slip protection on hazardous surfaces. Because Glo Brite... [See More]

  • Features: Abrasion / Scratch Resistant; Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Thickness: 0.0350
  • Type: Adhesive; Single; Anti-Slip, Non-Skid
  • Carrier / Backing: Mineral Coated Photoluminescent Tape; Filament
Cloth Hockey Tape
from Shenzhen You-San Technology Co., Ltd.

The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good abrasion resistance. The... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
  • Type: Adhesive; Single
  • Carrier / Backing: Cloth / Fabric; Polyester; Plastic / Polymer
AP 401® High Performance Grade Acrylic Packaging Tape -- AP 401
from Shurtape Technologies, LLC

High performance grade acrylic packaging tape for heavy duty manual and automated industrial sealing of cartons exposed to rough handling and load stress. With excellent quick stick and superior clarity, AP 401® delivers performance you can count on in a wide range of applications, environments and... [See More]

  • Features: Permanent; UV or Weather Resistant
  • Width: 1.89 to 2.83
  • Type: Adhesive; Single; High Performance Grade Tape
  • Thickness: 0.0025
Patco Flame Retardant Aircraft Waterseal Tape -- D9100
from Berry Plastics Corporation - Engineered Materials Division

Patco D9100. Flame Retardant Aircraft Waterseal Tape. A tough, exceptionally elastic & durable polyurethane film tape designed as a moisture seal for floor joints in wet areas (galleys, lavatories, entryways) of aircraft floors. Recommended by Boeing Commercial Airplane Group. Applications. [See More]

  • Features: Protective; UV or Weather Resistant
  • Thickness: 0.0090
  • Type: Adhesive; Single
  • Adhesive: Polyurethane
Stainless Steel Protection Film
from Surface Armor LLC

Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]

  • Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Type: Adhesive; Single; Temporary Surface Protection
Acrylic Carton Sealing Tape -- 170
from Intertape Polymer Group, Inc.

IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail channels. Intertape... [See More]

  • Features: Transparent (optional feature); UV or Weather Resistant
  • Thickness: 0.0689
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
Bonding Tapes, Polyethylene -- h-old 2130
from Saint-Gobain Tape Solutions

h-old 2130 is a 0,8 mm black, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for mounting and assembling of car side moldings, displays, emblems, door profiles, trims, etc. Ideal for all... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0354
  • Type: Adhesive; Double- Sided
  • Adhesive: Acrylic
Glow in the Dark Tapes -- 7550 Glo Brite Tape
from NADCO Tapes & Labels, Inc.

Glow in the dark safety track tape contains a flexible laminated film coating with permanent acrylic pressure sensitive adhesive, and is backed with poly coated release liner. Safety grade photoluminescent material is designed to glow 24+ hours. This glow in the dark tape withstands UV-light and... [See More]

  • Features: Permanent; Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Thickness: 0.0110
  • Type: Adhesive; Single
  • Carrier / Backing: Flexible Laminated Film; Filament
Cloth Tape -- P1415
from Shenzhen You-San Technology Co., Ltd.

Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.0059
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Hot Melt, Heat Bond, or Thermally Activated
CP 150 / 8-Day Painter's Mate Green® brand Painter's Tape - Multi-Surface -- CP 150
from Shurtape Technologies, LLC

Professional grade, multi-surface painter's tape for interior use on painted walls, woodwork, glass, metal and vinyl. CP 150 Painter's Mate Green® brand painter's tape is a medium adhesion masking solution that removes cleanly for up to eight days - even in direct sunlight - and delivers... [See More]

  • Features: Removable / Reusable; UV or Weather Resistant
  • Width: 0.2362 to 2.83
  • Type: Adhesive; Single
  • Thickness: 0.0046
Patco Flame Retardant Aircraft Waterseal Tape -- D9180
from Berry Plastics Corporation - Engineered Materials Division

Patco D9180. Flame Retardant Aircraft Waterseal Tape. Exceptionally tough and durable transparent polyurethane film tape, designed as a moisture seal barrier on aircraft floors in the main cabin wet areas (galleys, lavatories, entryways). Helps to minimize corrosion damage to floor support... [See More]

  • Features: Protective; UV or Weather Resistant
  • Thickness: 0.0140
  • Type: Adhesive; Single
  • Adhesive: Polyurethane
Stone Surface Protection Film
from Surface Armor LLC

Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]

  • Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Type: Adhesive; Single; Temporary Surface Protection
Acrylic Carton Sealing Tape -- 191
from Intertape Polymer Group, Inc.

IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail channels. Intertape... [See More]

  • Features: Transparent; UV or Weather Resistant
  • Thickness: 0.0752
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
Bonding Tapes, Polyethylene -- h-old 2150
from Saint-Gobain Tape Solutions

h-old 2150 is a 0,5 mm white, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for mounting and assembling displays, emblems, decorative profiles, nameplates, etc. Ideal for all applications where... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0236
  • Type: Adhesive; Double- Sided
  • Adhesive: Acrylic
Double sided duct tape carpet tape
from Shenzhen You-San Technology Co., Ltd.

Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not only has... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
  • Thickness: 0.0118
  • Type: Adhesive; Double- Sided
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
CP 27® 14-Day ShurRELEASE® Blue Painter's Tape - Multi-Surface -- CP 027
from Shurtape Technologies, LLC

Premium grade, medium adhesion blue painter's tape for interior and exterior masking of multiple surfaces, such as painted walls, glass, vinyl, metal and wood, when easy, no-residue removal is a must. CP 27® is designed with a synthetic rubber-based adhesive that prevents lifting and paint seepage,... [See More]

  • Features: Removable / Reusable; UV or Weather Resistant
  • Width: 0.7087 to 1.89
  • Type: Adhesive; Single
  • Thickness: 0.0051
Patco Outdoor Surface Protection PE Film Tape -- 5005
from Berry Plastics Corporation - Engineered Materials Division

MDPE Film with Acrylic Pressure Sensitive Adhesive. Applications. Patching, seaming and overlaminate tape protects from moisture, solvents, and chemical exposure. Suitable for indoor & outdoor applications. Features & Benefits. Tough & durable. Non-Yellowing adhesive. Provides a strong... [See More]

  • Features: UV or Weather Resistant; Waterproof
  • Width: 0.2500 to 54
  • Type: Adhesive; Single
  • Thickness: 0.0055
Surface Protection Film
from Surface Armor LLC

General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]

  • Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
  • Type: Adhesive; Single; Temporary Surface Protection
Acrylic Carton Sealing Tape -- 291
from Intertape Polymer Group, Inc.

IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail channels. Intertape... [See More]

  • Features: Transparent; UV or Weather Resistant
  • Thickness: 0.0984
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
Double Sided EVA Foam Tape -- P51100
from Shenzhen You-San Technology Co., Ltd.

Double Sided EVA Foam Tape is made of EVA foam as the base material, double-sided coated high-performance acrylic pressure-sensitive adhesive, and composite release film/release paper. It has excellent weather resistance, chemical resistance, cushioning, sealing and superior adhesion. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.0394
  • Type: Adhesive; Double- Sided
  • Adhesive: Acrylic; Pressure Sensitive
CP 743 Specialty Grade, Photographic Black Masking Tape -- CP 743
from Shurtape Technologies, LLC

Specialty grade, photographic black masking tape for use in photo studios, film processing labs and darkrooms. Also recommended as a chart tape, for quality photographic reproduction work, cropping and edging negative for contact printing, and sealing camera bellow and film holders against light... [See More]

  • Features: Removable / Reusable; UV or Weather Resistant
  • Width: 1.89
  • Type: Adhesive; Single
  • Thickness: 0.0065
Patco Peak Performance Surface Protection Tape -- 7210
from Berry Plastics Corporation - Engineered Materials Division

This product combines DuPont Surlyn (tm) Ionomer film with an aggressive acrylic adhesive and silicone release liner. A cold weather tape to add at least 50% more life to skis and snowboards. Applications. Heavy duty abrasion surface protection. Low temperature surface overlaminate. Features &... [See More]

  • Features: Abrasion / Scratch Resistant; Protective; UV or Weather Resistant
  • Width: 0.2500 to 24
  • Type: Adhesive; Single
  • Thickness: 0.0120
UV Rated Glazing Protection Film
from Surface Armor LLC

Glazing. Keep Your Fenestration Systems Spotless!. With commercial glazing systems, finish is everything! Whether you are installing anodized storefront, powder coated windows, Kynar ® painted curtain wall or mirror finish doors. A single scratch can obliterate the value of your product and... [See More]

  • Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
  • Width: 1 to 72
  • Type: Adhesive; Single; Temporary Surface Protection
  • Carrier / Backing: Plastic / Polymer
Acrylic Carton Sealing Tape -- 291 CTTC
from Intertape Polymer Group, Inc.

IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail channels. Intertape... [See More]

  • Features: Transparent; UV or Weather Resistant
  • Thickness: 0.1063
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
Double Sided Transfer Tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided Transfer Tape is made by evenly coating high-performance acrylic pressure-sensitive adhesive on the release paper. It has excellent bonding effect, good weather resistance, good temperature resistance, good water resistance, can prevent falling off and deformation, and is easy to... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
  • Thickness: 0.0039
  • Type: Adhesive; Double- Sided; Transfer
  • Adhesive: Acrylic; Pressure Sensitive
EV 57 BLK General Purpose Grade, UL Listed, Black Electrical Tape -- EV 057B
from Shurtape Technologies, LLC

General purpose grade, 7.0 mil vinyl insulation tape for use in a variety of mechanical and electrical applications. UL Listed and CSA Approved, EV 57B is a highly conformable, lead free and flame retardant black electrical tape for use indoors and out. [See More]

  • Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
  • Width: 0.7480
  • Type: Adhesive; Single
  • Thickness: 0.0070
Patco UVProtek Surface Protection Film -- 8275-92
from Berry Plastics Corporation - Engineered Materials Division

Patco 8275-92. UVProtek. Clear, outdoor-grade polyurethane film tape with regenerative UV protection. Applications. Surface protection on most high-wear surfaces prone to scratching, chipping and weathering. Leading edges such as aircraft wings, propellors and wind generator blades. Protection of... [See More]

  • Features: Protective; UV or Weather Resistant
  • Thickness: 0.0075
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Acrylic Carton Sealing Tape -- 300
from Intertape Polymer Group, Inc.

IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail channels. Intertape... [See More]

  • Features: Transparent (optional feature); UV or Weather Resistant
  • Thickness: 0.0728
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
EPDM foam tape
from Shenzhen You-San Technology Co., Ltd.

with a density of 140 ±10kg/m3. It is made of foam with single-sided fiber and double-sided tape. With excellent waterproof performance and weather resistance, the closed-cell structure effectively prevents liquid penetration. It is widely used in many fields such as building waterproofing,... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.1575
  • Type: Adhesive
  • Carrier / Backing: Foam
EV 57 CLR General Purpose Grade, UL Listed, Colored Electrical Tape -- EV 057C
from Shurtape Technologies, LLC

General purpose grade, 7.0 mil vinyl insulating tape for use in a variety of mechanical and electrical applications, including color-coding and phasing tasks. EV 57C is UL Listed and CSA Approved, and is a highly conformable, lead free and flame retardant colored electrical tape for use indoors and... [See More]

  • Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
  • Width: 0.7480
  • Type: Adhesive; Single
  • Thickness: 0.0070
Polyken All Weather Permanent PE Film Tape -- 838
from Berry Plastics Corporation - Engineered Materials Division

PE Film Tape with Acrylic Adhesive. Applications. Preservation & Sealing. Seal, patch,wrap, and splice PE film and shrink film for long-term indoor and outdoor materials storage applications. Polyethylene splicing. Surface protection. Bundling, wrapping, and repairs. Features & Benefits. UV... [See More]

  • Features: UV or Weather Resistant
  • Width: 6
  • Type: Adhesive; Single
  • Thickness: 0.0060
Acrylic Carton Sealing Tape -- 321
from Intertape Polymer Group, Inc.

IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail channels. Intertape... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0827
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
Protective Clothing Tape -- P8312X
from Shenzhen You-San Technology Co., Ltd.

The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort required for garments, low temperature hot melt sealing, waterproof and leak-proof, excellent weather resistance,... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Protective; UV or Weather Resistant
  • Thickness: 0.0047
  • Type: Adhesive; Single
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
EV 77 BLK Professional Grade, UL Listed, Black Electrical Tape -- EV 077B
from Shurtape Technologies, LLC

Professional grade, 7.0 mil, all-weather vinyl insulating tape used for electrical and mechanical protection in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77B black electrical tape is lead free, flame retardant, and is engineered with a polymeric backing construction, as... [See More]

  • Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
  • Width: 0.7480
  • Type: Adhesive; Single
  • Thickness: 0.0070
Polyken Cooler Repair Tape -- 334
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Features: Abrasion / Scratch Resistant; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
  • Width: 4
  • Type: Adhesive; Single; Insulation Tape
  • Thickness: 0.0102
Acrylic Carton Sealing Tape -- 341
from Intertape Polymer Group, Inc.

IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail channels. Intertape... [See More]

  • Features: Transparent; UV or Weather Resistant
  • Thickness: 0.1181
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
Reflective Tape Warning Tape -- P1934
from Shenzhen You-San Technology Co., Ltd.

The reflective tape uses PVC as carrier ,processed by micro-prismatic reflective layer. It has high reflectivity, long term weather resistance, good adhesion properties and easy handling. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Reflective; Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Thickness: 0.0134
  • Type: Adhesive; Single
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
EV 77 CLR Professional Grade, UL Listed, Colored Electrical Tape -- EV 077C
from Shurtape Technologies, LLC

Professional grade, 7.0 mil, all-weather vinyl tape used for color-coding and phase identification in electrical applications in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77C colored electrical tape is lead free, flame retardant, and is engineered with a polymeric... [See More]

  • Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
  • Width: 0.7480
  • Type: Adhesive; Single
  • Thickness: 0.0070
Polyken Extreme-Weather FSK Insulation Tape -- 438
from Berry Plastics Corporation - Engineered Materials Division

Polyken 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features & Benefits. [See More]

  • Features: Thermally Insulating; UV or Weather Resistant
  • Thickness: 0.0060
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Acrylic Carton Sealing Tape -- 400
from Intertape Polymer Group, Inc.

IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail channels. Intertape... [See More]

  • Features: Transparent (optional feature); UV or Weather Resistant
  • Thickness: 0.0827
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
EV 97 BLK Premium Grade, UL Listed, Black Electrical Tape -- EV 097B
from Shurtape Technologies, LLC

Premium grade, 8.5 mil, all-weather vinyl tape used for insulating electrical splices up to 600V, as a jacketing on high voltage splices and repairs, and can also be used when wrapping wire harnesses and cables. EV 97B is UL Listed, CSA Approved, lead free and flame retardant, and is engineered with... [See More]

  • Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
  • Width: 0.7480
  • Type: Adhesive; Single
  • Thickness: 0.0085
Polyken FOILASTIC Foil/Butyl Sealant Tape -- 360-17
from Berry Plastics Corporation - Engineered Materials Division

Polyken 360-17. WATERPROOFING REPAIR TAPE. FOILMASTIC SEALANT TAPE - Printed, 2 mil dead-soft aluminum foil backing with 15 mil butyl rubber mastic adhesive (PRINTED). Applications. Indoor or outdoor sealing of low, medium & high pressure HVAC duct systems (includes: metal duct, fiberglass duct... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0170
  • Type: Adhesive; Single
  • Adhesive: Rubber
Aluminum Foil Tape -- Cold Weather Aluminum Foil Tape
from Intertape Polymer Group, Inc.

Engineered for superior bonding when exposed to either sub-zero or elevated temperatures in addition to excellent adhesion when exposed to elevated temperatures. Developed for general purpose HVAC duct seaming, patching and sealing to enhance appearance and maintain vapor barrier integrity. The... [See More]

  • Features: UV or Weather Resistant
  • Adhesive: Acrylic
  • Type: Adhesive; Single
  • Carrier / Backing: Metal Foil
FF 100 Film Tape for Reflective Insulation -- FF 100
from Shurtape Technologies, LLC

UL 181B-FX Listed film tape designed specifically for seaming and sealing reflective insulation in temperatures ranging from 14 F to 176 F. FF 100 is highly conformable, hand-tearable, and features an aggressive, all-weather adhesive that forms a permanent bond and withstands numerous thermal cycles... [See More]

  • Features: Permanent; UV or Weather Resistant
  • Width: 2.83
  • Type: Adhesive; Single
  • Thickness: 0.0030
Polyken FOILASTIC Heavy Duty Foil/Butyl Sealant Tape -- 360-35
from Berry Plastics Corporation - Engineered Materials Division

Polyken 360-35. HEAVY DUTY WATERPROOFING REPAIR TAPE. 2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 33 mil adhesive for instant water tight bond. Applications. Indoor or outdoor sealing of low, medium and high pressure HVAC duct systems. Seal cracks and seams in gutters,... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0350
  • Type: Adhesive; Single
  • Adhesive: Rubber
Flagging Ribbon
from Intertape Polymer Group, Inc.

Taffeta finish, flexible PVC (vinyl) monomeric film flagging ribbon commonly used for surveying to mark and identify boundaries and property lines. Bright standard and fluorescent “Glo ” colors for high visibility for directional and/or safety. All-weather, UV, water and tear resistant. [See More]

  • Features: Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Carrier / Backing: Plastic / Polymer
FrogTape® 225 Gold Performance Grade Moderate Temperature, Medium-High Adhesion Masking Tape -- CP 225
from Shurtape Technologies, LLC

Performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 225 F (for up to 30 minutes), FrogTape® 225 Gold is a user-friendly masking solution that delivers consistent paint lines, clean... [See More]

  • Features: Removable / Reusable; UV or Weather Resistant
  • Width: 0.4724 to 2.83
  • Type: Adhesive; Single
  • Thickness: 0.0061
Polyken FOILASTIC Max-Duty Sealant Tape -- 360-45
from Berry Plastics Corporation - Engineered Materials Division

Polyken 360-45. HEAVY DUTY WATERPROOFING REPAIR TAPE. 2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 43 mil adhesive for instant water tight bond. Applications. Indoor or outdoor sealing of low, medium and high pressure HVAC duct systems. Seal cracks and seams in gutters,... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0450
  • Type: Adhesive; Single
  • Adhesive: Rubber
High Temp Premium Paper Masking Tape -- Rust-Oleum Professional Grade
from Intertape Polymer Group, Inc.

An orange, high quality, smooth crepe paper masking tape with a natural rubber adhesive. Good quick stick and holding properties for the composites industries. Smooth to touch, straight, clean paint-break line, highly conformable and flexible, tear resistant, moisture and solvent resistant, UV... [See More]

  • Features: UV or Weather Resistant
  • Carrier / Backing: Paper
  • Type: Adhesive; Single
  • Color: Orange
LR 117 Linerless Rubber Electrical Tape -- LR 117B
from Shurtape Technologies, LLC

30 mil, all-weather linerless rubber tape that is compatible with all extruded dielectric cable insulations, is rated for insulating splices and terminations in wires and cables up to 69,000 V, and has an emergency overload capacity of 130 C. High voltage LR 117 is a self-bonding, highly conformable... [See More]

  • Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
  • Width: 0.7480 to 2
  • Type: Adhesive; Single
  • Thickness: 0.0300
Polyken Seam & Seal Housewrap Seam Tape -- 628
from Berry Plastics Corporation - Engineered Materials Division

Polyken 628 Seam & Seal. UV-Resistant Housewrap & Sheathing Tape. Applications. Seam, seal, patch, repair, and hang exterior housewrap and sheathing materials. Features & Benefits. UV Resistant for long-term outdoor performance. Tough and durable. Hand tearable for ease of installation. [See More]

  • Features: Permanent; UV or Weather Resistant; UV Resistant
  • Thickness: 0.0030
  • Type: Adhesive; Single
  • Adhesive: Acrylic; Pressure Sensitive
Utility Foil Tape -- ALF150L
from Intertape Polymer Group, Inc.

As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 3.15E-4 to ?
  • Type: Adhesive; Single
  • Carrier / Backing: Metal Foil
RT 700 Clear Repair Tape -- RT 700/T-REX®
from Shurtape Technologies, LLC

Clear repair tape used indoors and out for quick and discreet repairs to a variety of surfaces, including those that require a water-resistant seal. T-REX® / RT 700 Clear Repair Tape is engineered for versatility and conformability, delivering an all-weather, crystal clear construction with... [See More]

  • Features: Permanent; UV or Weather Resistant
  • Width: 1.89
  • Type: Adhesive; Single
  • Thickness: 0.0068
Water-Activated Tape - Convoy Light Duty
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Features: Permanent; UV or Weather Resistant
  • Width: 1 to 1.5
  • Type: Adhesive; Single
  • Adhesive: Water Activated, Starch Based Adhesive