Electrically Conductive Industrial Tapes

94 Results
Cover wrapping tape series -- Foamed PP200
from Oak-Trees, Inc.

Cover wrapping tape series is a cushioned product made of conductive PE. Product Features. Cushioning. Using for primary purposes. Composite cable. Industrial cables. suppression winding tape. submarine cables [See More]

  • Features: Electrically Conductive / Anti-Static
  • Thickness: 0.0079
  • Width: 0.1575 to 2.36
  • Carrier / Backing: Plastic / Polymer; Conductive PE
Conductive Aluminum Foil Tape -- ALL and ALS Series
from Takachi Electronics Enclosure Co., Ltd.

Adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. UL510 (FR) certified products. 【Usage 】. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be... [See More]

  • Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Width: 0.3150 to 1.97
  • Type: Adhesive; Single
  • Thickness: 0.0020
ESD Tapes -- 4439812
from RS Components, Ltd.

RS PRO 2820.3462.18. ESD Tape [See More]

  • Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Color: Clear
  • Width: 0.7087
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
  • Adhesive: Fusible
  • Type: Sealing, Hydraulic Line Sealing
  • Carrier / Backing: Rubber; Silicone
Tape -- "9712XYZ1/2""X36YD-ND" ["9712XYZ 1/2""X36YD" from 3M]
from DigiKey

"Conductive Adhesive Tape Pressure Sensitive Adhesive (PSA) Adhesive 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]

  • Features: Electrically Conductive / Anti-Static
  • Carrier / Backing: Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Temperature Resistance: 16 to 38
Shiled tape ALPET series -- AL Shiled 9710
from Oak-Trees, Inc.

Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features. With conductive hot melt, it can be bonded while maintaining continuity. Using for primary purposes. Shielded FFC [See More]

  • Features: Electrically Conductive / Anti-Static
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 0.0011
Conductive Copper Foil Tape -- CUL and CUS Series
from Takachi Electronics Enclosure Co., Ltd.

Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be used for measuring... [See More]

  • Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Width: 0.3150 to 1.97
  • Type: Adhesive; Single
  • Thickness: 0.0014
ESD Tapes -- 8772481
from RS Components, Ltd.

Desco Europe 242240 ESD Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Color: Brown
  • Width: 0.9449
Tape -- 1067-40-0.75-72-ND [40-0.75-72 from 3M]
from DigiKey

"Antistatic Tape Acrylic Adhesive Clear 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Color: Clear
ESD Tapes -- 8772485
from RS Components, Ltd.

Desco Europe 242245 ESD Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 1.89
  • Type: Adhesive
  • Adhesive: Acrylic
Tape -- 1067-40PR-0.75-72-ND [40PR-0.75-72 from 3M]
from DigiKey

"Antistatic Tape Polymer Adhesive 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Polyester; Plastic / Polymer
Metallic Tapes -- 1108032 [1181/9.5 from 3M]
from RS Components, Ltd.

3M 1181/9.5 Metallic Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.3740
  • Type: Adhesive
  • Thickness: 0.0028
Tape -- 1067-40PR-2-72-ND [40PR-2-72 from 3M]
from DigiKey

"Antistatic Tape Polymer Adhesive 2.00"" (50.80mm) X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Polyester; Plastic / Polymer
Metallic Tapes -- 1108054 [1181/12,7 from 3M]
from RS Components, Ltd.

3M 1181/12,7 Copper Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.5000
  • Type: Adhesive
  • Thickness: 0.0028
Tape -- 1528-1656-ND [1656 from Adafruit Industries]
from DigiKey

3M Z-AXIS CONDUCTIVE TAPE 9703 - [See More]

  • Features: Electrically Conductive / Anti-Static
  • Color: Brown
  • Carrier / Backing: Paper
Metallic Tapes -- 1444026 [70006388287 from 3M]
from RS Components, Ltd.

3M 420 12MMX33M Lead Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.4724
  • Type: Adhesive
  • Thickness: 0.0067
Tape -- 16-1252-ND [81227 from Desco Industries, Inc.]
from DigiKey

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellulose
  • Adhesive: Rubber
  • Temperature Resistance: -10 to 71
Metallic Tapes -- 1444027 [70006388303 from 3M]
from RS Components, Ltd.

3M 420 25MMX33M Lead Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.9843
  • Type: Adhesive
  • Thickness: 0.0067
Tape -- 16-1263-ND [79206 from Desco Industries, Inc.]
from DigiKey

"Antistatic Tape Rubber Adhesive Clear 2.00"" (50.80mm) X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellulose
  • Adhesive: Rubber
  • Temperature Resistance: -10 to 71
Metallic Tapes -- 1444028 [70006388311 from 3M]
from RS Components, Ltd.

3M 420 50MMX33M Lead Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 1.97
  • Type: Adhesive
  • Thickness: 0.0067
Tape -- 16-1264-ND [79210 from Desco Industries, Inc.]
from DigiKey

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellulose
  • Adhesive: Rubber
  • Temperature Resistance: -10 to 71
Metallic Tapes -- 1444029 [70008500574 from 3M]
from RS Components, Ltd.

3M 425 38MMX55M Metallic Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 1.5
  • Type: Adhesive
  • Thickness: 0.0047
Tape -- 16-1304-ND [79275 from Desco Industries, Inc.]
from DigiKey

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Yellow Stripe 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellulose
  • Adhesive: Rubber
  • Temperature Resistance: -10 to 71
Metallic Tapes -- 1444030 [70008500608 from 3M]
from RS Components, Ltd.

3M 425 75MMX55M Metallic Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 2.95
  • Type: Adhesive
  • Thickness: 0.0047
Tape -- 16-1467-ND [79209 from Desco Industries, Inc.]
from DigiKey

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellulose
  • Adhesive: Rubber
  • Temperature Resistance: -10 to 71
Metallic Tapes -- 1444031 [70008501598 from 3M]
from RS Components, Ltd.

3M 431 12MMX55M Metallic Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.4724
  • Type: Adhesive
  • Thickness: 0.0031
Tape -- 16-1468-ND [79211 from Desco Industries, Inc.]
from DigiKey

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellulose
  • Adhesive: Rubber
  • Temperature Resistance: -10 to 71
Metallic Tapes -- 1444033 [70008500871 from 3M]
from RS Components, Ltd.

3M 431 25MMX55M Metallic Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.9843
  • Type: Adhesive
  • Thickness: 0.0031
Tape -- 16-1469-ND [81223 from Desco Industries, Inc.]
from DigiKey

"Antistatic Tape Rubber Adhesive Clear 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellulose
  • Adhesive: Rubber
  • Temperature Resistance: -10 to 71
Metallic Tapes -- 1679310 [1181-6.3 from 3M]
from RS Components, Ltd.

3M 1181-6.3 Metallic Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.2520
  • Type: Adhesive
  • Thickness: 0.0028
Tape -- 16-1551-ND [46911 from Protektive Pak]
from DigiKey

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellulose
  • Adhesive: Rubber
  • Temperature Resistance: -10 to 71
Metallic Tapes -- 1679332 [1181-19 from 3M]
from RS Components, Ltd.

3M 1181-19 Metallic Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.7520
  • Type: Adhesive
  • Thickness: 0.0028
Tape -- 16-1570-ND [79200 from Desco Industries, Inc.]
from DigiKey

"Antistatic Tape Rubber Adhesive Clear 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellulose
  • Adhesive: Rubber
  • Temperature Resistance: -10 to 71
Metallic Tapes -- 1679348 [1181-25 from 3M]
from RS Components, Ltd.

3M 1181-25 Metallic Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 1
  • Type: Adhesive
  • Thickness: 0.0016
Tape -- 16-1571-ND [79277 from Desco Industries, Inc.]
from DigiKey

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Yellow Stripe 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellulose
  • Adhesive: Rubber
  • Temperature Resistance: -10 to 71
Metallic Tapes -- 1679376 [1181-50.8 from 3M]
from RS Components, Ltd.

3M 1181-50.8 Copper Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 2
  • Type: Adhesive
  • Thickness: 0.0028
Tape -- 16-1572-ND [81220 from Desco Industries, Inc.]
from DigiKey

"Antistatic Tape Rubber Adhesive Clear 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellulose
  • Adhesive: Rubber
  • Temperature Resistance: -10 to 71
Metallic Tapes -- 1757791 [425 - 19,1MM (21205) from 3M]
from RS Components, Ltd.

3M 425 - 19,1MM (21205) Aluminium Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.7480
  • Type: Adhesive
  • Thickness: 0.0047
Tape -- 16-1573-ND [81229 from Desco Industries, Inc.]
from DigiKey

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellulose
  • Adhesive: Rubber
  • Temperature Resistance: -10 to 71
Metallic Tapes -- 1757808 [425 - 25,4MM (R06933) from 3M]
from RS Components, Ltd.

3M 425 - 25,4MM (R06933) Aluminium Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.9843
  • Type: Adhesive
  • Thickness: 0.0047
Tape -- 16-S5412-ND [S5412 from Desco Industries, Inc.]
from DigiKey

"TAPE ANTISTAT BROWN 0.47""X39.3YD" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Color: Brown
  • Adhesive: Acrylic
Metallic Tapes -- 1757814 [425 - 50,8MM (R06933) from 3M]
from RS Components, Ltd.

3M 425 - 50,8MM (R06933) Aluminium Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 1.97
  • Type: Adhesive
  • Thickness: 0.0047
Tape -- 19-CEF-3BV-ND [CEF-3BV from 3M]
from DigiKey

"TAPE COND ADH BLK 48.82""X54.7YDS" [See More]

  • Features: Electrically Conductive / Anti-Static
  • Temperature Resistance: 10
  • Adhesive: Pressure Sensitive
  • Color: Black
Metallic Tapes -- 1767498
from RS Components, Ltd.

RS PRO AT525 Metallic Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.9843
  • Type: Adhesive
  • Thickness: 0.0028
Tape -- 2071-B1605-ND [B1605 from Botron Co., Inc.]
from DigiKey

"Antistatic Tape Acrylic Adhesive Tan, Black Print 0.50"" (12.70mm) 1/2"" X 118' (36.0m) 39.3 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Plastic / Polymer
  • Adhesive: Acrylic
  • Color: Tan, Black Print
Metallic Tapes -- 1767499
from RS Components, Ltd.

RS PRO AT525 Metallic Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.7480
  • Type: Adhesive
  • Thickness: 0.0028
Tape -- 2071-B1613P-ND [B1613P from Botron Co., Inc.]
from DigiKey

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Black Print 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellophane
  • Adhesive: Rubber
  • Temperature Resistance: 0 to 66
Metallic Tapes -- 1767500
from RS Components, Ltd.

RS PRO AT525 Metallic Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.3937
  • Type: Adhesive
  • Thickness: 0.0028
Tape -- 2071-B1623-ND [B1623 from Botron Co., Inc.]
from DigiKey

"Tape Adhesive 0.25"" (6.35mm) 1/4"" X" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellophane
  • Adhesive: Rubber
  • Temperature Resistance: 0 to 66
Metallic Tapes -- 1859047 [60630-00002-00 from tesa SE]
from RS Components, Ltd.

Tesa 60630-00002-00 Aluminium Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 1.97
  • Type: Adhesive
  • Thickness: 0.0026
Tape -- 2071-B1623P-ND [B1623P from Botron Co., Inc.]
from DigiKey

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Black Print 2.00"" (50.80mm) X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellophane
  • Adhesive: Rubber
  • Temperature Resistance: 0 to 66
Metallic Tapes -- 1859049 [60632-00000-00 from tesa SE]
from RS Components, Ltd.

Tesa 60632-00000-00 Aluminium Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 1.97
  • Type: Adhesive
  • Thickness: 0.0026
Tape -- 2071-B1631P-ND [B1631P from Botron Co., Inc.]
from DigiKey

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Black Print 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellophane
  • Adhesive: Rubber
  • Temperature Resistance: 0 to 66
Metallic Tapes -- 1859051 [60650-00002-00 from tesa SE]
from RS Components, Ltd.

Tesa 60650-00002-00 Aluminium Tape [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 1.97
  • Type: Adhesive
  • Thickness: 0.0035
Tape -- 2071-B1633P-ND [B1633P from Botron Co., Inc.]
from DigiKey

"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Black Print 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Cellophane
  • Adhesive: Rubber
  • Temperature Resistance: 0 to 66
Aluminum Foil Tape -- TA-3/2-A
from ICO RALLY

TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]

  • Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Thickness: 0.0050
  • Type: Adhesive; Single
  • Adhesive: Acrylic
1650 Copper Foil Tape
from NADCO Tapes & Labels, Inc.

1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This line of foil tapes... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Thickness: 0.0014 to 0.0030
  • Type: Adhesive; Single
  • Adhesive: Acrylic
100% Total Transfer Tamper Proof Security Seal Tapes
from Shenzhen You-San Technology Co., Ltd.

100% Total Transfer Tamper Proof Security Seal Tapes or 25# Red Full Transfer Negative OPEN VOID Tape is PET based and features security marking. The primary function is to provide a visual security marking to ensure that the item remains in its original untouched condition from the factory to the... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
  • Adhesive: Acrylic
  • Type: Adhesive; Single; Transfer
  • Carrier / Backing: Polyester; Plastic / Polymer
Adhesive Tapes, Film, Polyester -- h-old P.3410/LINER
from Saint-Gobain Tape Solutions

h-old P.3410/LINER is a 23 micron polyester film coated with a high quality acrylic adhesive and protected by clear polyester liner. P.3410 is regularly used as cover tape during packing operations of electronic components & semiconductor devices in Tape-and-Real configurations. Applications:... [See More]

  • Features: Electrically Conductive / Anti-Static
  • Thickness: 0.0024
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Custom Die Cut EMI Shielding Tape
from JBC Technologies, Inc.

EMI shielding tapes such as 3M ™ Electrically Conductive Cushioning Gasket Tape provide electromagnetic interference (EMI) shielding, grounding, and absorption capabilities for a variety of electronic applications. Work with the experts at JBC to have your EMI shielding tapes custom die cut to... [See More]

  • Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Type: Adhesive
Anti-Static Transparent Tape -- 1662-05
from All-Spec Industries

The Dadas Tapes 1662-05 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-05 Features: Size: 1/2" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
  • Width: 0.5000
  • Type: Adhesive; Single
  • Thickness: 0.0018
FIT Wire Management, Tapes -- CST10
from Alpha Wire

Alpha Wire has two types of tapes for your wire management needs. Our CST series is a copper EMI tape which provides excellent EMI/RFI shielding by using highly conductive, pressure sensitive adhesive. [See More]

  • Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Width: 1
  • Type: Adhesive
Polyimide Film -- TK-1/1.5-ESD
from ICO RALLY

Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating; Radiation Resistance
  • Thickness: 0.0025
  • Type: Adhesive; Single
  • Adhesive: Silicone
Acetate Cloth Tape -- P0508
from Shenzhen You-San Technology Co., Ltd.

Acetate cloth tape is made from high quality acetate fabric and coated with high performance acrylic adhesive. It is resistant to high temperatures, solvents, ageing, insulation, peeling and flame retardant. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0031
  • Type: Adhesive
  • Adhesive: Acrylic
Adhesive Tapes, Film, Polyester -- h-old P.343
from Saint-Gobain Tape Solutions

h-old P.343 is a 23 micron polyester film coated with high quality acrylic adhesive. Designed for insulation of cables, copper wires, flat conductors, coil wrapping and all applications where a thin material is required. Excellent flagging and solvent resistance. Applications: Insulation of cables,... [See More]

  • Features: Electrically Conductive / Anti-Static
  • Thickness: 0.0016
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Anti-Static Transparent Tape -- 1662-10
from All-Spec Industries

The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
  • Width: 3
  • Type: Adhesive; Single
  • Thickness: 0.0018
Acrylic Foam Double Sided Tape -- P30100
from Shenzhen You-San Technology Co., Ltd.

Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical solvent... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
  • Thickness: 0.0394
  • Type: Adhesive; Double- Sided
  • Adhesive: Acrylic
Adhesive Tapes, Film, PTFE -- CHR CS206 AS S
from Saint-Gobain Tape Solutions

CHR ® CS206 AS S is a conductive PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. Its smooth surface finish ensures good release in demanding high temperature applications. Applications: Packaging industry for covering elements, impulse wires and... [See More]

  • Features: Electrically Conductive / Anti-Static
  • Thickness: 0.0055
  • Type: Adhesive; Single
  • Adhesive: Silicone
Conductive Grid Tape -- 1604-05
from All-Spec Industries

A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
  • Width: 0.5000
  • Type: Adhesive; Single; Grid Tape
  • Thickness: 0.0015
Acrylic Foam Double-Sided Suitable For Car Decoration
from Shenzhen You-San Technology Co., Ltd.

The P3000GT series acrylic foam double-sided tape is an industrial adhesive tape made from acrylic foam as the substrate, uniformly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release film. Has excellent adhesion performance and high... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0315
  • Type: Adhesive; Double- Sided
  • Adhesive: Pressure Sensitive
Adhesive Tapes, Foil, Copper -- CHR C665
from Saint-Gobain Tape Solutions

CHR C665 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil and adhesive of C665 are both electrically conductive and the release liner aids in die cutting and is easy to apply. Applications: Shielding applications. Designed for conductivity... [See More]

  • Features: Electrically Conductive / Anti-Static
  • Thickness: 0.0035
  • Type: Adhesive; Single
  • Adhesive: Acrylic
Conformal Coating Masking Discs -- 1670-12
from All-Spec Industries

Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
  • Width: 0.2500
  • Type: Adhesive; Single; Masking Disks
  • Thickness: 0.0984
Aerogel Foam Tape -- P85100
from Shenzhen You-San Technology Co., Ltd.

Aerogel foam is a kind of fireproof material with high porosity and three-dimensional grid structure. It has the characteristics of fire and flame retardant, thermal insulation, cushioning and shock absorption, sound insulation and noise reduction. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
  • Thickness: 0.0394
  • Type: Adhesive
  • Carrier / Backing: Foam
ESD Transparent Tape -- 1660-05
from All-Spec Industries

Generates less than 50 volts. A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on which it is... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent
  • Width: 0.5000
  • Type: Adhesive; Single
  • Thickness: 0.0024
Aerogel Insulation Film -- P8710
from Shenzhen You-San Technology Co., Ltd.

P8700 Series is an aerogel heat insulation film made of nano-insulated aerogel film as the base material and coated with acrylic glue. It has excellent heat insulation, excellent insulation performance, low heat conductivity, heat preservation, combined with heat dissipation film can provide a... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
  • Thickness: 0.0039
  • Type: Adhesive
  • Adhesive: Acrylic
Aluminium Foil Tape -- P0605
from Shenzhen You-San Technology Co., Ltd.

Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0020
  • Type: Adhesive
  • Adhesive: Acrylic; Pressure Sensitive
Aluminum foil butyl waterproof tape
from Shenzhen You-San Technology Co., Ltd.

Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile strength, and can... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Carrier / Backing: Metal Foil; Rubber
  • Type: Adhesive; Single
Aluminum foil fiberglass tape
from Shenzhen You-San Technology Co., Ltd.

Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high temperature, fire... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.0071
  • Type: Adhesive
  • Carrier / Backing: Cloth / Fabric; Metal Foil; Fiberglass / Glass
Anti Cat Scratch Tape
from Shenzhen You-San Technology Co., Ltd.

Anti Cat Scratch Tape :The unique material makes cats feel slight discomfort when touching, thus avoiding damage to furniture without hurting cats' claws. This tape has strong adhesion and can fit tightly to furniture of various materials, whether wood, metal or glass, to provide stable... [See More]

  • Features: Abrasion / Scratch Resistant; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Reflective or Flagging Safety Tape
  • Carrier / Backing: Fiberglass / Glass
  • Type: Adhesive; Double- Sided
Anti-static single side kapton
from Shenzhen You-San Technology Co., Ltd.

The anti-static single side kapton tape series is a high-temperature resistant tape made of polyimide film as the base material, the surface of the gold finger is coated with anti-static agent, and the reverse side is coated with silicone pressure-sensitive adhesive. It has excellent insulation,... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0024
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
Anti-UV masking tape
from Shenzhen You-San Technology Co., Ltd.

P1705B is a tape based on high-performance textured paper and coated with acrylic pressure-sensitive adhesive. Masking tape has the advantages of good temperature resistance, strong UV resistance, good waterproof performance and no adhesive residue. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.0051
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
Biodegradable Tape
from Shenzhen You-San Technology Co., Ltd.

Biodegradable Tape is made from recycled fiber as the substrate and coated with natural rubber. It has characteristics such as degradable recycling, green environmental protection, and strong adhesion. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0024
  • Type: Adhesive; Single
  • Carrier / Backing: Rubber
Black Waterproof Foam Tape
from Shenzhen You-San Technology Co., Ltd.

Waterproof foam tape is made of high-strength closed-cell waterproof foam as the base material, coated with acrylic pressure-sensitive adhesive up and down to form a three-layer structure adhesive layer, and then covered with release film or release paper. It has super waterproof, dustproof,... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.0079
  • Type: Adhesive
  • Adhesive: Acrylic; Pressure Sensitive
Bopp Packing Tape -- P1800
from Shenzhen You-San Technology Co., Ltd.

The tape is made of BOPP and coated with acrylic pressure sensitive adhesive. It has high Tensile Strength, high adhesion, smooth sealing and low density. Biodegradable sealing tape is made from recycled fibre paper and coated with an environmental pressure sensitive adhesive. It is... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
  • Thickness: 0.0015 to 0.0024
  • Type: Adhesive; Single
  • Adhesive: Acrylic; Pressure Sensitive
Breathable tape
from Shenzhen You-San Technology Co., Ltd.

Breathable tape consists of three parts: non-woven fabric, water-based adhesive and release paper, with unique breathability and stability. Breathable tape is mainly used in refrigerators, freezers, air conditioners in the foam material paste, nameplates and membrane switch bonding, sponges,... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0063
  • Type: Adhesive; Single
  • Carrier / Backing: Cloth / Fabric; Foam; Paper
Car Painting Masking Paper Tape and Automotive Tape
from Shenzhen You-San Technology Co., Ltd.

P1731 is a functional adhesive tape made of high-performance textured paper and coated with rubber. The utility model has the advantages of good fitting performance, suitable for fitting various low surface energy materials, high paper elongation, suitable for fitting curved surfaces, etc.. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0061
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Rubber
Cloth Hockey Tape
from Shenzhen You-San Technology Co., Ltd.

The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good abrasion resistance. The... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
  • Type: Adhesive; Single
  • Carrier / Backing: Cloth / Fabric; Polyester; Plastic / Polymer
Cloth Tape -- P1415
from Shenzhen You-San Technology Co., Ltd.

Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.0059
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Hot Melt, Heat Bond, or Thermally Activated
Conductive Cloth Tape -- P0403
from Shenzhen You-San Technology Co., Ltd.

The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic wave shielding... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0012
  • Type: Adhesive
  • Adhesive: Acrylic
Copper Foil Tape -- P0703
from Shenzhen You-San Technology Co., Ltd.

Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0012
  • Type: Adhesive
  • Adhesive: Acrylic
Decompression toys Sticky Ball Tape
from Shenzhen You-San Technology Co., Ltd.

Sticky ball tape, also known as sticky ball adhesive tape or sticky ball roll, is a type of adhesive tape that uses small, sticky balls as the adhesive surface. This tape is typically used for hanging items on smooth surfaces such as glass, tiles, metal, and painted walls without leaving residue or... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Carrier / Backing: Fiberglass / Glass
  • Type: Adhesive
  • Color: Various colors available, including yellow, red, blue, green, orange, pink, purple, etc.
DMD insulating paper
from Shenzhen You-San Technology Co., Ltd.

DMD series insulating paper is a kind of non-woven soft composite material, the center is coated by polyester film with temperature resistant 155 ℃ adhesive, both sides are compounded by electrician's non-woven fabric and become three-layer insulating paper, and the insulation grade belongs to... [See More]

  • Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 39.17
  • Type: Adhesive
  • Carrier / Backing: Paper; Polyester; Plastic / Polymer
Double glass punching tape solar edge tape
from Shenzhen You-San Technology Co., Ltd.

Double glass punching tape is made of polyester film as the substrate,single-sided coated with specially treated high-performance silicone pressure-sensitive,and double glass punching tape has the characteristics of high temperature resistance,high strength,holes and good insulation. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0024
  • Type: Adhesive
  • Adhesive: Pressure Sensitive
Double Sided Conductive Cloth Tape -- P0405D
from Shenzhen You-San Technology Co., Ltd.

Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0020
  • Type: Adhesive; Double- Sided
  • Adhesive: Acrylic