Specialty / Other Industrial Tapes

Description

Specialty and other industrial tapes are designed to meet specific requirements that standard tapes may not fulfill. These tapes are engineered to provide unique properties such as enhanced adhesion, durability, or resistance to environmental factors. They are often tailored for particular substrates or conditions, offering solutions for complex industrial challenges.

Working Principle

Specialty tapes work by utilizing advanced adhesive technologies and materials that allow them to adhere effectively to a variety of surfaces. The adhesive component is crucial, as it determines the tape's ability to bond with different substrates, including metals, plastics, and composites. These tapes are useful because they can provide strong, reliable bonds in environments where traditional tapes might fail, such as high-temperature or high-moisture conditions. The combination of specialized adhesives and backing materials enables these tapes to perform in demanding applications, offering both flexibility and strength.

Applications

Specialty tapes are used in a wide range of industries for specific applications. For example, in the automotive industry, they are used for bonding components that require high-temperature resistance. In electronics, they may be used for insulating or shielding components. The construction industry utilizes these tapes for sealing and bonding materials that are exposed to harsh environmental conditions. Additionally, they are employed in the aerospace sector for splicing and assembly tasks where precision and reliability are critical.

Advantages over other Industrial Tapes

Specialty tapes offer several advantages over standard industrial tapes. They are often formulated to withstand extreme temperatures, making them suitable for applications where heat resistance is essential. Their ability to adhere to a wide range of substrates, including those with low surface energy, provides versatility that other tapes may lack. Furthermore, specialty tapes can offer enhanced durability and longevity, reducing the need for frequent replacements and maintenance.

Limitations

Despite their advantages, specialty tapes have limitations. They can be more expensive than standard tapes due to their specialized formulations and materials. Additionally, their performance may be compromised if not used in the specific conditions they are designed for. For instance, a tape designed for high-temperature applications may not perform well in extremely cold environments.

Considerations

When selecting specialty tapes, it is important to consider factors such as initial costs, which can be higher than standard tapes. Operating expenses may also be affected by the need for specific application tools or techniques. Durability is a key consideration, as these tapes are often chosen for their long-lasting performance. However, accuracy in application is crucial to ensure optimal performance. Replacement and maintenance costs should also be evaluated, as specialty tapes may require specific handling and storage conditions to maintain their properties.

158 Results
Metallic Tapes -- 7362194 [3013308A from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 3013308A Metallic Tape [See More]

  • Adhesive: Resin
  • Width: 0.3150
  • Type: Adhesive
  • Thickness: 0.0028
Ground Bar tape Series -- Grand bar 35/100
from Oak-Trees, Inc.

Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]

  • Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
  • Width: 0.1575 to 1.18
  • Type: Adhesive
  • Thickness: 0.0053
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Adhesive: Fusible
  • Carrier / Backing: Rubber; Silicone
  • Type: Sealing, Hydraulic Line Sealing
  • Temperature Resistance: -45 to 250
.031" Double Coated PE Foam Tape -- IM1763-78
from Budnick Converting, Inc.

M1763 is a .031" thick PE foam coated two sides with Mactac's MP555 rubber adhesive. Which is a unique formula that brings the typical benefits of a rubber PSA such as high-tack and peel properties and great performance on low surface energy substrates with no trade-offs in shear strength and creep... [See More]

  • Adhesive: PE - Polyethylene
  • Thickness: 0.0360
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer
Tape -- 1067-9629FL-1-60-ND [9629FL-1-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
Metallic Tapes -- 7362204 [3013310A from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 3013310A Metallic Tape [See More]

  • Adhesive: Resin
  • Width: 0.3937
  • Type: Adhesive
  • Thickness: 0.0028
Ground Bar tape Series -- Grand bar 35/30
from Oak-Trees, Inc.

Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]

  • Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
  • Width: 0.1575 to 1.18
  • Type: Adhesive
  • Thickness: 0.0026
.063" Double Coated 15# Closed Cell PVC Foam -- V982
from Budnick Converting, Inc.

V982 is a 1/16" thick, 15#, closed cell Polyvinyl Chloride with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. V982 is a good choice to seal out water, dust and light, even in joints with a high degree of movement. Norseal ® V980 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.0625
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 1067-9629PC-12-5-ND [9629PC-12-5 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Color: Clear
Metallic Tapes -- 7362207 [3013320A from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 3013320A Metallic Tape [See More]

  • Adhesive: Resin
  • Width: 0.7874
  • Type: Adhesive
  • Thickness: 0.0028
Ground Bar tape Series -- Grand bar 35/50
from Oak-Trees, Inc.

Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]

  • Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
  • Width: 0.1575 to 1.18
  • Type: Adhesive
  • Thickness: 0.0033
.063" Double Coated PE Foam Tape -- IM1863-78
from Budnick Converting, Inc.

M1863 is a .063" thick PE foam coated two sides with Mactac's MP555 rubber adhesive. Which is a unique formula that brings the typical benefits of a rubber PSA such as high-tack and peel properties and great performance on low surface energy substrates with no trade-offs in shear strength and creep... [See More]

  • Adhesive: PE - Polyethylene
  • Thickness: 0.0680
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer
Tape -- 1067-9629PC-3.78-60-ND [9629PC-3.78-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 3.78"" (96.00mm) X 180' (55.0m) 60 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Color: Clear
Packing Tapes -- 2856315 [7100135318 from 3M]
from RS Components, Ltd.

3M 7100135318 Packing Tape [See More]

  • Adhesive: Resin
  • Width: 1.97
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Ground Bar tape Series -- Grand bar 9/12/100
from Oak-Trees, Inc.

Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC [See More]

  • Adhesive: Acrylic; Pressure Sensitive; Acrylic adhesive
  • Width: 0.1575 to 1.18
  • Type: Adhesive
  • Thickness: 0.0049
.063" Single Coated 9# Closed Cell PVC Foam -- V782
from Budnick Converting, Inc.

V782 is a 1/16" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal ® V780 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.0625
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 16-1262-ND [81270 from Desco Industries, Inc.]
from DigiKey

"High Temp Polyimide Tape Polysiloxide Adhesive Gold 0.25"" (6.35mm) 1/4"" X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Polysiloxide
  • Temperature Resistance: 260
  • Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Color: Gold
Heal seal Tape series -- PI12.5/Heat Resistance AC
from Oak-Trees, Inc.

The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features. Excellent flame retardant performance. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]

  • Adhesive: Polyester type
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 5.71E-4
.063" Single Coated, 9# Closed Cell PVC Foam -- V742
from Budnick Converting, Inc.

V742 is a 1/16" thick, 9#, closed cell PVC, with an acrylic adhesive on one side. It is a multi-purpose, medium density foam that is ideal for light, air, and moisture seals. Norseal ® V740 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.0625
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 16-1350-ND [81271 from Desco Industries, Inc.]
from DigiKey

"High Temp Polyimide Tape Polysiloxide Adhesive Gold 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Polysiloxide
  • Temperature Resistance: 260
  • Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Color: Gold
Heal seal Tape series -- PI5/Heat Resistance AC
from Oak-Trees, Inc.

The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features. Ultra-thin design. High heat resistance of both base material and adhesive. Excellent flame retardant performance. Using for primary purposes. For coaxial cable jackets. For Twinax cable... [See More]

  • Adhesive: Polyester type
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 2.76E-4
.0938" Single Coated 15# Closed Cell PVC Foam -- V763
from Budnick Converting, Inc.

V763 is a 3/32" thick, firm high density 15# PVC foam, ideal for diecutting, vibration dampening and metal to metal sealing. Its high internal strength provides good abrasion resistance. Norseal ® V760 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.0938
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 16-1574-ND [81800 from Desco Industries, Inc.]
from DigiKey

"Marking Tape Quick-Stick Adhesive Yellow 3.00"" (76.20mm) X 54' (16.5m) 18 yds" [See More]

  • Adhesive: Quick-Stick
  • Color: Yellow
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Heal seal Tape series -- PPS9/Heat Resistance AC
from Oak-Trees, Inc.

The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features. Excellent flame retardant performance. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]

  • Adhesive: Polyester type
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 4.33E-4
.125" Double Coated 15# Closed Cell PVC Foam -- V994
from Budnick Converting, Inc.

V994 is a 1/8" thick, 15#, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1250
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 16-81272-ND [81272 from Desco Industries, Inc.]
from DigiKey

"High Temp Polyimide Tape Polysiloxide Adhesive Gold 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Polysiloxide
  • Temperature Resistance: 260
  • Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Color: Gold
Heal seat Tape series -- PET9 AC/Color
from Oak-Trees, Inc.

Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]

  • Adhesive: Polyester Type
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 4.33E-4
.125" Single Coated 15# Closed Cell PVC Foam -- V764
from Budnick Converting, Inc.

V764 is a 1/8" thick, firm high density 15# PVC foam, ideal for die cutting, vibration dampening and metal to metal sealing. Its high internal strength provides good abrasion resistance. Norseal ® V760 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1250
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 16-81273-ND [81273 from Desco Industries, Inc.]
from DigiKey

"High Temp Polyimide Tape Polysiloxide Adhesive Gold 1.00"" (25.40mm) X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Polysiloxide
  • Temperature Resistance: 260
  • Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Color: Gold
Heat seal Tape series -- PET12 AC/Color
from Oak-Trees, Inc.

Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]

  • Adhesive: Polyester Type
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 6.69E-4
.125" Single Coated 6# Closed Cell PVC Foam -- V824
from Budnick Converting, Inc.

V824 is a 1/8" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety of applications. Norseal ® V820 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1250
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 19-401+3M-ND [401+ from 3M]
from DigiKey

HIGH PERFORMANCE GREEN MASKING T [See More]

  • Adhesive: Synthetic
  • Color: Green
Heat seal Tape series -- PET12 Heat Resistance AC/ Color
from Oak-Trees, Inc.

Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Heat-resistant adhesive specification. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For... [See More]

  • Adhesive: Polyester Type
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 6.69E-4
.125" Single Coated 9# Closed Cell PVC Foam -- V784
from Budnick Converting, Inc.

V784 is a 1/8" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal ® V780 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1250
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 3M10580-ND [9627-3/4-60 from 3M]
from DigiKey

"Adhesive Transfer Tape Quick-Stick Adhesive Natural 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
  • Type: Transfer
  • Temperature Resistance: 21 to 38
Heat seal Tape series -- PET16 AC/Color
from Oak-Trees, Inc.

Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Stable insulation. Optimal balance of heat resistance/insulation and price. Using for primary purposes. For coaxial cable jackets. For Twinax cable jackets [See More]

  • Adhesive: Polyester Type
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 8.66E-4
.125" Single Coated, 6# Closed Cell PVC -- V734
from Budnick Converting, Inc.

V734 is a 1/8" thick, 6#, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture seals. Norseal ® V730 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1250
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 3M10581-ND [9627-1-60 from 3M]
from DigiKey

"Adhesive Transfer Tape Quick-Stick Adhesive Natural 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Cloth / Fabric; Fiberglass / Glass
  • Type: Transfer
  • Temperature Resistance: 21 to 38
Heat seal Tape series -- PET16 Heat Resistance AC/ Color
from Oak-Trees, Inc.

Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction. Anchor coating : 5.0 ±2.0 μm. Color Layer : 1.5 ±0.5 μm. Polyester tape : 16.0 ±1.6 μm. Product Features. Stable insulation. [See More]

  • Adhesive: Polyester Type
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 8.66E-4
.125" Single Coated, 9# Closed Cell PVC Foam -- V744
from Budnick Converting, Inc.

V744 is a 1/8" thick, 9#, closed cell Polyvinyl Chloride (PVC) foam sealant, with an acrylic adhesive on one side. It was designed to provide an economical solution to seal against light, air, and moisture. Norseal ® V740 series has been specially formulated to provide superior performance with... [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1250
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 3M10582-ND [9628B-1/2-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Black 0.50"" (12.70mm) 1/2"" X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
Heat seal Tape series -- PET2.5 AC/Color
from Oak-Trees, Inc.

Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction. Product Features. Super thin and flexible ). Optimal balance of heat resistance/insulation and price. Using for primary purposes. For ultra-thin coaxial cable jackets [See More]

  • Adhesive: Polyester Type
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 1.77E-4
.188" Single Coated, Closed Cell PVC Foam Tape -- V746
from Budnick Converting, Inc.

V746 is a 3/16" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, air, and moisture seals. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.1875
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 3M10583-ND [9628B-3/4-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Black 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
Heat seal Tape series -- PET4 AC/Color
from Oak-Trees, Inc.

Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Super thin and flexible ). Optimal balance of heat resistance/insulation and price. Using for primary purposes. For ultra-thin coaxial cable jackets [See More]

  • Adhesive: Polyester Type
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 2.56E-4
.25" Single Coated 6# Closed Cell PVC Foam -- V828
from Budnick Converting, Inc.

V828 is a 1/4" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety of applications. Norseal ® 820 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.2500
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 3M10584-ND [9628B-1-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Black 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
Heat seal Tape series -- PET6 AC/Color
from Oak-Trees, Inc.

Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features. Super thin and flexible ). Optimal balance of heat resistance/insulation and price. Using for primary purposes. For ultra-thin coaxial cable jackets [See More]

  • Adhesive: Polyester Type
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 3.35E-4
.25" Single Coated, 9# Closed Cell PVC Foam -- V748
from Budnick Converting, Inc.

V748 is a 1/4" thick, 9#, closed cell Polyvinyl Chloride (PVC) foam sealant, with an acrylic adhesive on one side. It was designed to provide an economical solution to seal against light, air, and moisture. Norseal ® V740 series has been specially formulated to provide superior performance with... [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.2500
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 3M10585-ND [9628FL-1/2-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 0.50"" (12.70mm) 1/2"" X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
Heat seal Tape series -- PET9Heat Resistance AC/ Color
from Oak-Trees, Inc.

Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction. Anchor coating : 2.0 ±1.0 μm. Color Layer : 1.0 ±0.5 μm. Polyester tape : 9.0 ±0.9 μm. Product Features. Stable insulation. [See More]

  • Adhesive: Polyester Type
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 4.33E-4
.375" Single Coated 6# Closed Cell PVC Foam -- V8212
from Budnick Converting, Inc.

V8212 is a 3/8" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Norseal ® V820 series. Primarily used for light, air, and moisture seals in a variety of applications. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.3750
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 3M10586-ND [9628FL-3/4-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
Shiled tape ALPET series -- AL Shiled 9710
from Oak-Trees, Inc.

Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features. With conductive hot melt, it can be bonded while maintaining continuity. Using for primary purposes. Shielded FFC [See More]

  • Adhesive: conductive hot melt; Hot Melt, Heat Bond, or Thermally Activated
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 0.0011
.50" Single Coated 6# Closed Cell PVC Foam -- V8216
from Budnick Converting, Inc.

V8216 is a 1/2" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety of applications. Norseal ® V820 series. [See More]

  • Adhesive: PVC - Polyvinylchloride
  • Thickness: 0.5000
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Tape -- 3M10587-ND [9628FL-1-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
Shiled tape ALPET series -- AL Shiled ACZ
from Oak-Trees, Inc.

Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features. Pattern adhesive is included for bonding while maintaining continuity. Using for primary purposes. Shielded FFC [See More]

  • Adhesive: conductive hot melt; Hot Melt, Heat Bond, or Thermally Activated
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 0.0015
1 Mil Polyester Film/Low Tack Silicone Adhesive -- M746
from Budnick Converting, Inc.

M746 is a polyester film with silicone pressure-sensitive adhesive [See More]

  • Adhesive: PET - Polyester
  • Thickness: 0.0018
  • Type: Adhesive
  • Carrier / Backing: Polyester; Plastic / Polymer
Tape -- 3M10588-ND [9629B-1/2-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Black 0.50"" (12.70mm) 1/2"" X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
Shiled tape ALPET series -- ALPET1025E
from Oak-Trees, Inc.

Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Aluminum foil Thickness : 10 ± μm. Adhesive Thickness :      3 ±0.8 μm. Polyester film Thickness : 12 ±1.2 μm. [See More]

  • Adhesive: Black
  • Width: 0.0236 to 1.18
  • Type: Adhesive
  • Thickness: 0.0015
1 Oz. Copper Foil Conductive Adhesive Tape -- P391
from Budnick Converting, Inc.

P391 is a 3.5 mil, 1 oz., copper foil, conductive adhesive tape. It is engineered specifically for EMI/RFI shielding. [See More]

  • Adhesive: Copper
  • Thickness: 0.0035
  • Type: Adhesive
  • Peel: 2.5
Tape -- 3M10589-ND [9629B-3/4-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Black 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
1 Oz. Copper Foil Tape -- 1194
from Budnick Converting, Inc.

3M 1194 consists of a 1-ounce deadsoft copper foil backing and an aggressive nonconductive pressure sensitive acrylic adhesive. [See More]

  • Adhesive: Copper
  • Thickness: 0.0026
  • Type: Adhesive
  • Peel: 2.5
Tape -- 3M10591-ND [9629PC-1/2-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 0.50"" (12.70mm) 1/2"" X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 93
1 Oz. Copper Foil Tape -- P389
from Budnick Converting, Inc.

P389 is a 3.5 mil, 1 oz., copper foil tape. It is expressly designed for use as EMI and RFI shielding on small electro-magnetic componenets. [See More]

  • Adhesive: Copper
  • Thickness: 0.0035
  • Type: Adhesive
  • Peel: 2.5
Tape -- 3M10593-ND [9629PC-1-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 93
1-Mil Double-Coated Polyimide Film Tape -- P223
from Budnick Converting, Inc.

P223 is a 4.5 mil, double-coated, polyimide film tape. It provides outstanding thermal endurance and tensile strength at elevated temperatures. [See More]

  • Adhesive: Polyimide
  • Thickness: 0.0045
  • Type: Adhesive; 1-Mil Double-Coated Polyimide Film Tape
  • Carrier / Backing: Plastic / Polymer
Tape -- 3M10594-ND [9629FL-1/2-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 0.50"" (12.70mm) 1/2"" X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
1-Mil Flame Retardant Printable Polyester Film -- 3161-1 MIL
from Budnick Converting, Inc.

3161-1 Mil, is a 2.3mil, flame retardant, printable, polyester film tape. It is ideal for film-foil and film wrap capacitors. [See More]

  • Adhesive: PET - Polyester
  • Thickness: 0.0023
  • Type: Adhesive; 1-Mil Flame Retardant Printable Polyester Film
  • Carrier / Backing: Polyester; Plastic / Polymer
Tape -- 3M10596-ND [9629FL-1-60 from 3M]
from DigiKey

"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Carrier / Backing: Plastic / Polymer
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
1.18 mil Double Sided Translucent Non-Woven Tape -- 8851
from Budnick Converting, Inc.

tesa 8851 is an ultra thin double-sided translucent non-woven tape, which has excellent temperature resistance property, ideal for micro-speaker dome mounting and FPC mounting applications. tesa 8851 is made from special tackified acrylic adhesive system and uses an ultra thin non-woven backing,... [See More]

  • Adhesive: Non-Woven
  • Thickness: 0.0012
  • Type: Adhesive; Double- Sided
  • Peel: 3.14
Tape -- 3M12128-ND [51-UNPRINTED-4X100FT from 3M]
from DigiKey

"Protective Tape High Tack Adhesive Black 4.00"" (101.60mm) X 100' (30.5m) 33.3 yds" [See More]

  • Adhesive: High Tack
  • Temperature Resistance: -48 to 80
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Features: Protective
1.6 Mil Clear Label Protection Tape -- LABLPRO 4350
from Budnick Converting, Inc.

LABLPRO 4350 is a 1.6 mil (0.041mm, 23 micron) polypropylene label protetion and lamination tape featuring a water-based acrylic adhesive system. [See More]

  • Adhesive: PP - Polypropylene
  • Thickness: 0.0016
  • Type: Adhesive
  • Carrier / Backing: Plastic / Polymer
Tape -- 3M155794-ND [50-UNPRINTED-2X100FT-BULK from 3M]
from DigiKey

"Protective Tape High Tack Adhesive Black 2.00"" (50.80mm) X 100' (30.5m) 33.3 yds" [See More]

  • Adhesive: High Tack
  • Temperature Resistance: -48 to 80
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Features: Protective
3M™ Polyurethane Protective Tape -- 8693DL Flame Retardant Translucent White
from 3M Aerospace and Aircraft Maintenance Division

Flame retardant tape construction made from a tough polyurethane elastomer that resists puncture, tearing, and abrasion. Total thickness 0.018 in (0.46 mm). 3M PPT 8693DL is supplied with a top polyester liner used as an aide for wide web applications. Uniquely formulated to pass the burn resistance... [See More]

  • Adhesive: Pressure Sensitive; Specially Formulated Self-Stick Adhesive
  • Width: 0.5000 to 48
  • Type: Adhesive; Single
  • Thickness: 0.0180
Reinforced Gummed Tape
from Can-Do National Tape

Brown Reinforced Gummed Tape. A light duty grade, reinforced water activated tape. Used in packaging and shipping applications to seal and repair boxes and corrugated cartons. Resists abrasion and wear experienced during shipping and distribution. [See More]

  • Adhesive: Water Activated
  • Width: 3
  • Type: Reinforced Gummed Tape
Copper Foil Tape -- TC-1.5/2-A
from ICO RALLY

TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]

  • Adhesive: Acrylic; Electrically Conductive Acrylic Adhesive
  • Thickness: 0.0035
  • Type: Adhesive; Single
  • Carrier / Backing: Metal Foil; Copper
Mechanical Pressure Sensitive Tape -- DW403-3
from DeWAL

These products are pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive elastomeric adhesive. The UHMW film provides an excellent low friction, non-stick surface, in many ways similar to PTFE. The film has a very high tensile strength and is very... [See More]

  • Adhesive: Elastomeric
  • Width: 0.2500 to 25
  • Type: Adhesive; Single
  • Thickness: 0.0030
Patco Aircraft Waterseal Tape & Corrosion Inhibitor -- D9215FR
from Berry Plastics Corporation - Engineered Materials Division

Patco D9215FR. FR Aircraft Waterseal Tape & Corrosion Inhibitor. Exterior-Grade Polyurethane Backing with Acrylic Adhesive and HDPE Liner. Applications. Aircraft waterseal applications in main cabin areas including entryways, lavatories, galleys and other areas susceptible to water damage. [See More]

  • Adhesive: Polyurethane
  • Thickness: 0.0140
  • Type: Adhesive; Single
  • Carrier / Backing: Plastic / Polymer
Anti-Slip Tape
from Deviser, Inc.

Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get safe footing. An aggresive pressure sensitive adhesive on the back keeps this anti-slip tape in place when applied... [See More]

  • Adhesive: Pressure Sensitive Adhesive
  • Carrier / Backing: Metal Foil
  • Type: Adhesive
  • Features: Abrasion / Scratch Resistant; Removable / Reusable; Reflective or Flagging Safety Tape (optional feature)
CP 743 Specialty Grade, Photographic Black Masking Tape -- CP 743
from Shurtape Technologies, LLC

Specialty grade, photographic black masking tape for use in photo studios, film processing labs and darkrooms. Also recommended as a chart tape, for quality photographic reproduction work, cropping and edging negative for contact printing, and sealing camera bellow and film holders against light... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 1.89
  • Type: Adhesive; Single
  • Thickness: 0.0065
Softprint® -- FE
from tesa tape, inc.

From the company you've come to know and trust for plate mounting products comes the next generation in plate mounting technology!. Introducing the tesa Softprint ® FE Product Line, a family of new-generation plate mounting tapes unlike any on the market today. Equipped with an optimized... [See More]

  • Adhesive:
  • Carrier / Backing: Foam
  • Type: Adhesive; Mounting Tape
3M 08475 Black Flashing Tape - 3/8 in Width x 30 ft Length - 20 mil Thick -- 051135-08475 [70006289634 from 3M]
from R. S. Hughes Company, Inc.

3M 08475 black flashing tape comes in a 3/8 in width, 30 ft length, uses a rubber adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 20 mil... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0200
  • Width: 0.3750
  • Color: Black
Water-Activated Tape - Carton Master
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2.5 to 3
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Fiberglass / Glass
CleanTape LV820 2 mil Transfer Adhesive 72# White PCK -- CF4082-72
from Mactac

CleanTape products feature the lowest outgassing acrylic adhesives. Mactac's 100% Solids solvent-free acrylic technology provides the lowest outgassing tape products available. Tested for the 13 critical substances, CleanTape adhesives meet JIS A-1901 guidelines for the 13 critical substances and... [See More]

  • Adhesive: LOW VOC
  • Width: 54
  • Type: Transfer
  • Carrier / Backing: Plastic / Polymer; Acrylic / Acrylate
Busbar Free Film Adhesive -- BusBond T1649
from Sheldahl Flexible Technologies - a Flex company

Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]

  • Adhesive: Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
  • Width: 24
  • Type: Adhesive
  • Thickness: 5.00E-4 to 0.0020
3M™ Scotch-Weld™ Structural Adhesive Film -- AF 30
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Film AF 30 is an unsupported, thermosetting film adhesive developed for structural bonding of metals and high strength plastic laminates (epoxy and phenolic). Some advantages of Scotch-Weld ™ AF 30 are high shear strength, high peel strength,... [See More]

  • Adhesive: Nitrile-Phenolic Type
  • Width: 1.06 to 20
  • Type: Adhesive; Single; Structural Bonding
  • Thickness: 0.0050 to 0.0120
Patco Fineline Masking Tape -- 3305
from Berry Plastics Corporation - Engineered Materials Division

Patco 3305. Polypropylene Automotive Fineline Masking. Designed primarily for automotive and automotive aftermarket fineline masking. This embossed PP film offers conformability, solvent and water resistance combined with a pigmented green polyurethane adhesive that adheres well to many surfaces. [See More]

  • Adhesive: Polyurethane
  • Thickness: 0.0050
  • Type: Adhesive; Single
  • Carrier / Backing: Plastic / Polymer
Water Activated Paper Tape
from Deviser, Inc.

It is an economy grade 3-way fiberglass reinforced water activated paper tape, that comes with natural and white color. This tape, also known as gummed tape, is cost effective and tamper evident sealing solution. It is used primarily in the sealing of corrugated boxes and is particularly effective... [See More]

  • Adhesive: Modified Cornstarch Based Adhesive
  • Carrier / Backing: Paper; Fiberglass / Glass
  • Type: Adhesive; Single
  • Features: Removable / Reusable
DS 154 Professional Grade, Double-Sided Containment Tape -- DS 154
from Shurtape Technologies, LLC

Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's tape adhesive on one side for... [See More]

  • Adhesive: Pressure Sensitive; Rubber; Differential Adhesive
  • Width: 1.89
  • Type: Adhesive; Double- Sided; Containment Tape
  • Thickness: 0.0085
3M 08476 Black Flashing Tape - 7/8 in Width x 30 ft Length - 20 mil Thick -- 051135-08476 [70006289642 from 3M]
from R. S. Hughes Company, Inc.

3M 08476 black flashing tape comes in a 7/8 in width, 30 ft length, uses a rubber adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 20 mil... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0200
  • Width: 0.8750
  • Color: Black
Water-Activated Tape - Classic
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2.36 to 2.99
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Fiberglass / Glass
Flat Cable Free Film Adhesive -- T1000
from Sheldahl Flexible Technologies - a Flex company

We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long... [See More]

  • Adhesive: Non-Flame Retardant Thermoplastic Polyester Unsupported Adhesive Free Film
  • Thickness: 5.00E-4 to 0.0015
  • Type: Adhesive
  • Carrier / Backing: Free Film Adhesive
Patco Flame Retardant Aircraft Waterseal Tape -- D9100
from Berry Plastics Corporation - Engineered Materials Division

Patco D9100. Flame Retardant Aircraft Waterseal Tape. A tough, exceptionally elastic & durable polyurethane film tape designed as a moisture seal for floor joints in wet areas (galleys, lavatories, entryways) of aircraft floors. Recommended by Boeing Commercial Airplane Group. Applications. [See More]

  • Adhesive: Polyurethane
  • Thickness: 0.0090
  • Type: Adhesive; Single
  • Carrier / Backing: Plastic / Polymer
P-661 Glow-In-The-Dark Specialty Gaffer's Tape -- P- 661
from Shurtape Technologies, LLC

Glow-in-the-dark specialty gaffer's tape for use in safety marking and a multitude of applications in the audio/visual, television, photography, theatrical and motion picture industries. Constructed with a premium photo luminescent pigment that provides increased glow intensity and extended glow... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 1 to 2
  • Type: Adhesive; Single; Photo-luminescent coated cloth tape
  • Thickness: 0.0130
3M 101+ Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 5.1 mil Thick - 68706 -- 051115-68706 [XG700011743 from 3M]
from R. S. Hughes Company, Inc.

3M 101+ tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +175 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often... [See More]

  • Adhesive: Rubber; Rubber
  • Carrier / Backing: Cloth / Fabric
  • Width: 0.4724
  • Color: Tan
Water-Activated Tape - Convoy Heavy Duty
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2 to 3
  • Type: Adhesive; Single
  • Carrier / Backing: Paper
Patco Flame Retardant Aircraft Waterseal Tape -- D9180
from Berry Plastics Corporation - Engineered Materials Division

Patco D9180. Flame Retardant Aircraft Waterseal Tape. Exceptionally tough and durable transparent polyurethane film tape, designed as a moisture seal barrier on aircraft floors in the main cabin wet areas (galleys, lavatories, entryways). Helps to minimize corrosion damage to floor support... [See More]

  • Adhesive: Polyurethane
  • Thickness: 0.0140
  • Type: Adhesive; Single
  • Carrier / Backing: Plastic / Polymer
PC 619 Specialty Grade, Fluorescent Cloth Duct Tape -- PC 619
from Shurtape Technologies, LLC

Specialty grade cloth duct tape, available in a selection of fluorescent colors, for color-coding, labeling, floor marking and book-binding, general use in the hospitality, convention, motorsports and floral industries. For use indoors, PC 619 is conformable to a variety of surfaces, hand-tearable... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 1.89
  • Type: Adhesive; Single
  • Thickness: 0.0090
3M 1026 Clear Transfer Tape - 1 in Width x 4 in Length - 5 mil Thick - Kraft Paper Liner - 56008 -- 021200-56008 [70006291663 from 3M]
from R. S. Hughes Company, Inc.

3M 1026 clear transfer tape comes in a 1 in width, 4 in length, uses an acrylic adhesive and is packaged 500 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 1
  • Type: Transfer
  • Thickness: 0.0050
Water-Activated Tape - Convoy Light Duty
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 1 to 1.5
  • Type: Adhesive; Single
  • Carrier / Backing: Paper
Patco Flame Retardant Polyurethane Waterseal Tape -- D9200
from Berry Plastics Corporation - Engineered Materials Division

Patco D9200. Transparent Flame Retardant Polyurethane Waterseal. Designed primarily for sealing interior aircraft insulation and flooring as a waterseal barrier in main cabin wet areas. Cabin wet areas can be identified as parts of the floor structure adjacent to doorways, galleys, and lavatories. [See More]

  • Adhesive: Polyurethane
  • Thickness: 0.0140
  • Type: Adhesive; Single
  • Carrier / Backing: Plastic / Polymer
PC 667 Specialty Grade, Outdoor Stucco Duct Tape -- PC 667
from Shurtape Technologies, LLC

Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV resistance is required. A co-extruded stucco masking tape, PC 667 offers 14-day UV... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 1.89 to 2.83
  • Type: Adhesive; Single
  • Thickness: 0.0090
3M 1026 Clear Transfer Tape - 3/4 in Width x 6 in Length - 5 mil Thick - Kraft Paper Liner - 56009 -- 021200-56009 [70006291671 from 3M]
from R. S. Hughes Company, Inc.

3M 1026 clear transfer tape comes in a 3/4 in width, 6 in length, uses an acrylic adhesive and is packaged 400 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Width: 0.7500
  • Type: Transfer
  • Thickness: 0.0050
Water-Activated Tape - Convoy Medium Duty
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2.76 to 3
  • Type: Adhesive; Single
  • Carrier / Backing: Paper
Patco Heavy Duty Polyurethane Protective Tape -- 8100
from Berry Plastics Corporation - Engineered Materials Division

Patco 8100. Heavy Duty Polyurethane Protective Tape. An elastic and extremely durable thermoplastic polyurethane film tape. Designed to protect surfaces from scratching and chipping due to constant abrasion. Applications. Heavy duty surface protection, long or short term. Protective film for shot... [See More]

  • Adhesive: Polyurethane
  • Width: 0.2500 to 48
  • Type: Adhesive; Single
  • Thickness: 0.0094
PE 100 FloorMate® Temporary Floor Tape -- PE 100
from Shurtape Technologies, LLC

Specialty grade, low adhesion polyethylene masking tape designed for temporarily securing protective floor coverings to coated and cured wood floor finishes in residential and commercial applications, and can also be used on gym floors for temporary court marking, as well as on tile and other floor... [See More]

  • Adhesive: Acrylic; Pressure Sensitive
  • Width: 1.89
  • Type: Adhesive; Single
  • Thickness: 0.0046
3M 1039 Insulating Tape - 1 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60211 -- 051128-60211 [1039 from 3M]
from R. S. Hughes Company, Inc.

3M 1039 insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used... [See More]

  • Adhesive: Acrylic; Acrylic
  • Thickness: 0.0070
  • Width: 1
Water-Activated Tape - Dolphin
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2.36 to 2.83
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Fiberglass / Glass
Patco Heavy Duty Polyurethane Protective Tape -- 8100SW
from Berry Plastics Corporation - Engineered Materials Division

Transparent Interior-Grade Polyurethane Film with Urethane adhesive. Applications. Heavy-duty short- or long-term surface protection. Anti-squeak, vibration, and sound damping for marine and automotive OEM. Protective film for shot peening and other media blast applications. Surface protection for... [See More]

  • Adhesive: Urethane
  • Width: 0.2500 to 48
  • Type: Adhesive; Single
  • Thickness: 0.0094
WP 100 Economy Grade, Water Activated Reinforced Paper Tape -- WP 100
from Shurtape Technologies, LLC

Economy grade reinforced paper tape for sealing light- to medium-weight cartons with minimal exposure to handling, shipping and load stress. Offering excellent tensile strength and an aggressive water activated adhesive that provides an instant bond to most corrugated surfaces, WP 100 delivers a... [See More]

  • Adhesive: Pressure Sensitive; Water Activated
  • Width: 2.76 to 2.99
  • Type: Adhesive; Single
  • Thickness: 0.0050
3M 1046 Insulating Tape - 1 in Width x 60 yd Length - 7 mil Thick - Electrically Insulating - 60214 -- 051128-60214 [1046 from 3M]
from R. S. Hughes Company, Inc.

3M 1046 insulating tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are... [See More]

  • Adhesive: Rubber; Thermoset Rubber
  • Thickness: 0.0070
  • Width: 1
Water-Activated Tape - Extra Heavy Samson
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2.5 to 3
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Fiberglass / Glass
Patco Interior PU Surface Protection Tape -- 8150
from Berry Plastics Corporation - Engineered Materials Division

Patco 8150. Transparent Polyurethane Tape. An exceptionally tough and durable thermoplastic polyurethane film designed to protect various surfaces from abrasion. Effective for preventing squeak, rattle, and vibration. Also useful for sound damping. Applications. Anti-squeak, vibration and sound... [See More]

  • Adhesive: Polyurethane
  • Thickness: 0.0140
  • Type: Adhesive; Single
  • Carrier / Backing: Plastic / Polymer
WP 200 Production Grade, Water Activated Reinforced Paper Tape -- WP 200
from Shurtape Technologies, LLC

Production grade reinforced paper tape with water activated adhesive for sealing medium-weight cartons in normal manufacturing and shipping environments. Strong and conformable with aggressive adhesion to cartons, WP 200 prevents pilferage to help ensure goods arrive intact. [See More]

  • Adhesive: Pressure Sensitive; Water Activated
  • Width: 2.76 to 2.99
  • Type: Adhesive; Single
  • Thickness: 0.0067
3M 1076 Insulating Tape - 1 in Width x 60 yd Length - 10 mil Thick - Electrically Insulating - 60157 -- 051128-60157 [1076 from 3M]
from R. S. Hughes Company, Inc.

3M 1076 insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used... [See More]

  • Adhesive: Acrylic; Acrylic
  • Thickness: 0.0100
  • Width: 1
Water-Activated Tape - Fragile Tape
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Carrier / Backing: Paper; Fiberglass / Glass
  • Type: Adhesive; Single
  • Features: UV or Weather Resistant
Patco Premium Preservation & Sealing Tape -- 526
from Berry Plastics Corporation - Engineered Materials Division

This tape combines a heavy-duty weather resistant polyethylene backing with an aggressive clean removal adhesive. Replaces Patco 525 with new and improved adhesive, offering higher adhesion, better moisture resistance and shelf life. Applications. Long-term preservation, sealing, and splicing... [See More]

  • Adhesive: Urethane
  • Width: 0.2500 to 48
  • Type: Adhesive; Single
  • Thickness: 0.0105
WP 250 Production Grade, Water Activated Reinforced Paper Tape with Custom Print -- WP 250
from Shurtape Technologies, LLC

Production grade reinforced paper tape with water activated adhesive for sealing medium-weight cartons in normal manufacturing and shipping environments. Strong and conformable with aggressive adhesion to cartons, WP 250 is custom printable with a logo or message for delivery of goods without... [See More]

  • Adhesive: Pressure Sensitive; Water Activated
  • Thickness: 0.0067
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Water Activated
3M 11 Black Insulating Tape - 1 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56188 -- 051138-56188 [80610918288 from 3M]
from R. S. Hughes Company, Inc.

3M 11 black insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which... [See More]

  • Adhesive: Rubber; Thermoset Rubber
  • Thickness: 0.0070
  • Width: 1
  • Color: Black
Water-Activated Tape - Gorilla
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 3
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Fiberglass / Glass
Polyken High Abrasion, Hand Tearable Wire Harness Tape -- 220HA
from Berry Plastics Corporation - Engineered Materials Division

Adhesive. Differential Proprietary Formulation. Backing/Carrier. Polyester. Color. Black. Features. Hand tearable for easy of use. Excellent abrasion resistance (class D). Strong & durable. Excellent adhesion to harness materials - won. Applications. Engine compartment wire harness wrapping and... [See More]

  • Adhesive: Differential Proprietary Formulation
  • Carrier / Backing: Polyester; Plastic / Polymer
  • Type: Adhesive; Single
WP 300 Heavy Duty Grade, Water Activated Reinforced Paper Tape -- WP 300
from Shurtape Technologies, LLC

Heavy duty grade reinforced paper tape with water activated adhesive for critical closure of heavy-weight cartons in all environments. With high tensile strength and an aggressive adhesive that quickly becomes part of the carton, WP 300 is designed for optimum security. [See More]

  • Adhesive: Pressure Sensitive; Water Activated
  • Width: 2.99
  • Type: Adhesive; Single
  • Thickness: 0.0070
3M 1115B Aluminum Tape - 1 in Width x 60 yd Length - 6 mil Total Thickness - 57039 -- 051128-57039 [1115B from 3M]
from R. S. Hughes Company, Inc.

3M 1115B aluminum tape comes in a 1 in width, 60 yd length and uses an acrylic adhesive. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Thickness: 0.0060
  • Width: 1
  • Carrier / Backing: Metal Foil
Water-Activated Tape - Heavy Duty Tuff Tape
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2 to 3
  • Type: Adhesive; Single
  • Carrier / Backing: Paper
WP 350 Heavy Duty Grade, Water Activated Reinforced Paper Tape with Custom Print -- WP 350
from Shurtape Technologies, LLC

Heavy duty grade reinforced paper tape with water activated adhesive for critical closure of heavy-weight cartons in all environments. With high tensile strength and an aggressive adhesive that quickly becomes part of the carton, WP 350 is custom printable with a logo or message for delivery of... [See More]

  • Adhesive: Pressure Sensitive; Water Activated
  • Width: 2.99
  • Type: Adhesive; Single
  • Thickness: 0.0070
3M 1120 Aluminum Tape - 1 in Width x 36 yd Length - 4 mil Total Thickness - 55325 -- 051128-55325 [1120 from 3M]
from R. S. Hughes Company, Inc.

3M 1120 aluminum tape comes in a 1 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil... [See More]

  • Adhesive: Acrylic; Acrylic
  • Thickness: 0.0040
  • Width: 1
  • Carrier / Backing: Metal Foil
Water-Activated Tape - Legend
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2.36 to 2.99
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Fiberglass / Glass
WP 400 Extra Heavy Duty Grade, Water Activated Reinforced Paper Tape -- WP 400
from Shurtape Technologies, LLC

Extra heavy duty grade reinforced paper tape for sealing large, bulky or heavy content cartons in moderate to severe handling environments. WP 400 offers superior tensile strength, conformability and an aggressive water activated adhesive that becomes part of the carton to deliver maximum security... [See More]

  • Adhesive: Pressure Sensitive; Water Activated
  • Width: 2.99
  • Type: Adhesive; Single
  • Thickness: 0.0080
3M 1125 Copper Tape - 1 in Width x 36 yd Length - 3.5 mil Total Thickness - 54398 -- 051128-54398 [1125 from 3M]
from R. S. Hughes Company, Inc.

3M 1125 copper tape comes in a 1 in width, 36 yd length and uses a non-conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has... [See More]

  • Adhesive: Acrylic; Non-Conductive Acrylic
  • Thickness: 0.0035
  • Width: 1
  • Carrier / Backing: Metal Foil
Water-Activated Tape - Light Duty Tuff Tape
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 1 to 1.5
  • Type: Adhesive; Single
  • Carrier / Backing: Paper
WP 450 Extra Heavy Duty Grade, Water Activated Reinforced Paper Tape with Custom Print -- WP 450
from Shurtape Technologies, LLC

Extra heavy duty grade reinforced paper tape for sealing large, bulky or heavy content cartons in moderate to severe handling environments. WP 450 is custom printable with a logo or message, offers superior tensile strength, conformability and an aggressive water activated adhesive that becomes part... [See More]

  • Adhesive: Pressure Sensitive; Water Activated
  • Width: 0.0760 to 2.99
  • Type: Adhesive; Single
  • Thickness: 0.0080
3M 1126 Copper Tape - 1 in Width x 36 yd Length - 3.5 mil Total Thickness - 54654 -- 051128-54654 [1126 from 3M]
from R. S. Hughes Company, Inc.

3M 1126 copper tape comes in a 1 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a... [See More]

  • Adhesive: Acrylic; Conductive Acrylic
  • Thickness: 0.0035
  • Width: 1
  • Carrier / Backing: Metal Foil
Water-Activated Tape - Made in the USA Tape
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Carrier / Backing: Paper; Fiberglass / Glass
  • Type: Adhesive; Single
  • Features: UV or Weather Resistant
3M 1139 Clear Insulating Tape - 1 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54215 -- 051128-54215 [1139 from 3M]
from R. S. Hughes Company, Inc.

3M 1139 clear insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are... [See More]

  • Adhesive: Acrylic; Acrylic
  • Thickness: 0.0065
  • Width: 1
  • Color: Clear
Water-Activated Tape - Medallion
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2.36 to 2.83
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Fiberglass / Glass
3M 1139 Clear Insulating Tape - 1/2 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54166 -- 051128-54166 [1139 from 3M]
from R. S. Hughes Company, Inc.

3M 1139 clear insulating tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 225 lb/in. Many tape products can have either conductive or insulating properties which are... [See More]

  • Adhesive: Acrylic; Acrylic
  • Thickness: 0.0065
  • Width: 0.5000
  • Color: Clear
Water-Activated Tape - Medium Duty Tuff Tape
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2.76 to 4
  • Type: Adhesive; Single
  • Carrier / Backing: Paper
3M 1146 Clear Insulating Tape - 1/2 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 54216 -- 051128-54216 [1146 from 3M]
from R. S. Hughes Company, Inc.

3M 1146 clear insulating tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 300 lb/in. Many tape products can have either conductive or insulating properties... [See More]

  • Adhesive: Rubber; Thermoset Rubber
  • Thickness: 0.0065
  • Width: 0.5000
  • Color: Clear
Water-Activated Tape - Newport
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2.76 to 3
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Fiberglass / Glass
3M 1170 Aluminum Tape - 1 in Width x 18 yd Length - 3.2 mil Total Thickness - 27464 -- 054007-27464 [1170 from 3M]
from R. S. Hughes Company, Inc.

3M 1170 aluminum tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total... [See More]

  • Adhesive: Acrylic; Acrylic
  • Thickness: 0.0032
  • Width: 1
  • Carrier / Backing: Metal Foil
Water-Activated Tape - Red Alert -- 270
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Carrier / Backing: Paper; Fiberglass / Glass
  • Type: Adhesive; Single
  • Features: UV or Weather Resistant
3M 1181 Copper Tape - 1 in Width x 18 yd Length - 2.6 mil Total Thickness - 27468 -- 054007-27468 [1181 from 3M]
from R. S. Hughes Company, Inc.

3M 1181 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]

  • Adhesive: Acrylic; Conductive Acrylic
  • Thickness: 0.0026
  • Width: 1
  • Carrier / Backing: Metal Foil
Water-Activated Tape - Red Alert MD
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Carrier / Backing: Paper; Fiberglass / Glass
  • Type: Adhesive; Single
  • Features: UV or Weather Resistant
3M 1182 Copper Tape - 1 in Width x 18 yd Length - 3.5 mil Total Thickness - 49365 -- 051138-49365 [1182 from 3M]
from R. S. Hughes Company, Inc.

3M 1182 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]

  • Adhesive: Acrylic; Conductive Acrylic
  • Thickness: 0.0035
  • Width: 1
  • Carrier / Backing: Metal Foil
Water-Activated Tape - Samson
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2 to 4
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Fiberglass / Glass
3M 1194 Copper Tape - 1/2 in Width x 36 yd Length - 3 mil Total Thickness - 49528 -- 051138-49528 [1194 from 3M]
from R. S. Hughes Company, Inc.

3M 1194 copper tape comes in a 1/2 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]

  • Adhesive: Acrylic; Non-Conductive Acrylic
  • Thickness: 0.0030
  • Width: 0.5000
  • Carrier / Backing: Metal Foil
Water-Activated Tape - Stop Caution Tape
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Carrier / Backing: Paper; Fiberglass / Glass
  • Type: Adhesive; Single
  • Features: UV or Weather Resistant
3M 1194 Copper Tape - 1/4 in Width x 36 yd Length - 3 mil Total Thickness - 49875 -- 051138-49875 [1194 from 3M]
from R. S. Hughes Company, Inc.

3M 1194 copper tape comes in a 1/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]

  • Adhesive: Acrylic; Non-Conductive Acrylic
  • Thickness: 0.0030
  • Width: 0.2500
  • Carrier / Backing: Metal Foil
Water-Activated Tape - TruTest
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2.5 to 3
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Fiberglass / Glass
3M 1205 Amber Insulating Tape - 1 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 49275 -- 051138-49275 [1205 from 3M]
from R. S. Hughes Company, Inc.

3M 1205 amber insulating tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +311 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating... [See More]

  • Adhesive: Acrylic; Acrylic
  • Thickness: 0.0030
  • Width: 1
  • Color: Amber
Water-Activated Tape - Venom
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2.76 to 2.83
  • Type: Adhesive; Single
  • Carrier / Backing: Paper; Fiberglass / Glass
3M 12150 Aluminum Tape - 100 mm Width x 100 m Length - 3 mil Total Thickness - 63770 -- 051115-63770 [70006737400 from 3M]
from R. S. Hughes Company, Inc.

3M 12150 aluminum tape comes in a 100 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 3 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]

  • Adhesive: Acrylic; Acrylic
  • Thickness: 0.0030
  • Width: 3.94
  • Carrier / Backing: Metal Foil
Water-Activated Tape - Warning Tape
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Carrier / Backing: Paper; Fiberglass / Glass
  • Type: Adhesive; Single
  • Features: UV or Weather Resistant
3M 1218 Amber Insulating Tape - 1 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 56867 -- 051128-56867 [1218 from 3M]
from R. S. Hughes Company, Inc.

3M 1218 amber insulating tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used... [See More]

  • Adhesive: Acrylic; Acrylic
  • Thickness: 0.0030
  • Width: 1
  • Color: Amber
Water-Activated Tape -- 140
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 1 to 1.5
  • Type: Adhesive; Single
  • Carrier / Backing: Paper
3M 1245 Copper Tape - 1 in Width x 18 yd Length - 4 mil Total Thickness - 27531 -- 054007-27531 [1245 from 3M]
from R. S. Hughes Company, Inc.

3M 1245 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]

  • Adhesive: Acrylic; Conductive Acrylic
  • Thickness: 0.0040
  • Width: 1
  • Carrier / Backing: Metal Foil
Water-Activated Tape -- 160
from Intertape Polymer Group, Inc.

Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]

  • Adhesive: Water Activated, Starch Based Adhesive
  • Width: 2 to 6
  • Type: Adhesive; Single
  • Carrier / Backing: Paper