Silicone Industrial Tapes
from DigiKey
"Anti-Slip/Anti-Stick Tape Rubber Adhesive White 2.00"" (50.80mm) X 54' (16.5m) 18 yds" [See More]
- Carrier / Backing: Rubber; Silicone
- Color: White
- Adhesive: Rubber
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Carrier / Backing: Rubber; Silicone
- Adhesive: Fusible
- Type: Sealing, Hydraulic Line Sealing
- Temperature Resistance: -45 to 250
from Budnick Converting, Inc.
IT730 is a 7 mil, glass cloth tape used for coil wrap/banding & crossover insulation. [See More]
- Carrier / Backing: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Silicone Rubber/Glass Cloth
from Ellsworth Adhesives
STM Specialty Tapes Manufacturing D969 Differential Silicone-Acrylic Tape is double-sided, and includes a permanent bonding acrylic adhesive on one side and a high performance silicone adhesive on the opposite side. The acrylic side of the D969 has a good affinity to other low energy plastic... [See More]
- Carrier / Backing: Silicone
- Adhesive: Acrylic; Silicone
- Type: Adhesive
- Temperature Resistance: -29 to 121
from DigiKey
Tape Adhesive X [See More]
- Carrier / Backing: Rubber; Silicone
- Color: White
from Budnick Converting, Inc.
FBA 7918 GL is a 3.6 mil. double coated scrim with low VOC modified acrylic adhesive. It bonds well to low surface energy materials and has excellent foam bonding properties. 7918 is commonly used for general industrial foam bonding an where low VOC properties are required. It has a yellow glassine... [See More]
- Carrier / Backing: Silicone
- Thickness: 0.0036
- Type: Adhesive
- Adhesive: Silicone Resin Coated Glass
from Ellsworth Adhesives
STM Specialty Tapes Manufacturing S945 High Temp Silicone Splicing Tape is a single coated tape offering a low profile and high strength for releasing coated surfaces. With a 1 mil polyester carrier, and a 1.5 mil silicone adhesive that bonds rapidly and permanently to silicone surfaces. The strong... [See More]
- Carrier / Backing: Silicone
- Adhesive: Silicone
- Type: Adhesive
- Color: Red
from DigiKey
"Silicone Fusion Tape Silicone Thermosetting Adhesive Red, Blue Stripe 1.00"" (25.40mm) X 15' (4.6m) 5 yds" [See More]
- Carrier / Backing: Rubber; Silicone
- Temperature Resistance: -60 to 200
- Adhesive: Silicone
- Color: Red, Blue Stripe
from Budnick Converting, Inc.
300AR.063 is a 1/16 inch, reinforced medium compression, closed cell silicone sponge with an acrylic pressure sensitive adhesive. [See More]
- Carrier / Backing: Silicone
- Thickness: 0.0625
- Type: Adhesive; Fiberglass Reinforced Strip-N-Stick Sponge
- Adhesive: Siliconized Sponge
from DigiKey
Tape Adhesive X [See More]
- Carrier / Backing: Silicone
- Temperature Resistance: -65 to 260
- Adhesive: Silicone
- Color: Black
from Budnick Converting, Inc.
300AR.125 is a 1/8 inch, reinforced medium compression, closed cell silicone sponge with an acrylic pressure sensitive adhesive. [See More]
- Carrier / Backing: Silicone
- Thickness: 0.1250
- Type: Adhesive; Fiberglass Reinforced Strip-N-Stick Sponge
- Adhesive: Siliconized Sponge
from DigiKey
Tape Adhesive X [See More]
- Carrier / Backing: Silicone
- Temperature Resistance: -65 to 260
- Adhesive: Silicone
- Color: Red
from Budnick Converting, Inc.
300AR.187 is a 3/16 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. [See More]
- Carrier / Backing: Silicone
- Thickness: 0.1875
- Type: Adhesive; Fiberglass Reinforced Strip-N-Stick Sponge
- Adhesive: Siliconized Sponge
from DigiKey
Tape Adhesive X [See More]
- Carrier / Backing: Silicone
- Temperature Resistance: -65 to 260
- Adhesive: Silicone
- Color: Black
from Budnick Converting, Inc.
2975-8R is a 10.8 mil, silicone rubber/glass cloth with an aggressive high-temperature silicone adhesive. It is used in the plasma spray process. [See More]
- Carrier / Backing: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0108
- Type: Adhesive
- Adhesive: Silicone Rubber/Glass Cloth
from DigiKey
Tape Adhesive X [See More]
- Carrier / Backing: Silicone
- Temperature Resistance: -65 to 260
- Adhesive: Silicone
- Color: Black
from Budnick Converting, Inc.
410 is an 11 mil, glass fabric used as a masking tape during plasm flame spraying. [See More]
- Carrier / Backing: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0110
- Type: Adhesive
- Adhesive: Silicone Rubber/Glass Cloth
from DigiKey
Tape Adhesive X [See More]
- Carrier / Backing: Silicone
- Temperature Resistance: -65 to 260
- Adhesive: Silicone
- Color: Black
from Budnick Converting, Inc.
497 is a 11 mil glass fabric used as a masking tape in plasma flame spraying. [See More]
- Carrier / Backing: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0110
- Type: Adhesive
- Adhesive: Silicone Rubber/Glass Cloth
from DigiKey
"TAPE FILM BLACK 3/4""X24""" [See More]
- Carrier / Backing: Rubber; Silicone
- Temperature Resistance: 4 to 79
- Adhesive: Pressure Sensitive
- Color: Black
from Budnick Converting, Inc.
IT7300 is a 7 mil, glass cloth used for coil wrapping & crossover insulation. [See More]
- Carrier / Backing: Silicone
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Silicone Resin Coated Glass
from DigiKey
"TAPE DBL COATED/SIDED 6""X24""" [See More]
- Carrier / Backing: Rubber; Silicone
- Temperature Resistance: 4 to 79
- Adhesive: Pressure Sensitive
- Color: Black
from Budnick Converting, Inc.
23816 is manufactured from silicone rubber/fiberglass cloth backing coated with high-temperature silicone adhesive. [See More]
- Carrier / Backing: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0120
- Type: Adhesive; Glass-Silicone
- Adhesive: Silicone Rubber/Glass Cloth
from DigiKey
"TAPE SILICONE FUSION GRY 1""X12YD" [See More]
- Carrier / Backing: Rubber; Silicone
- Color: Gray
- Adhesive: Pressure Sensitive; Silicone
from Budnick Converting, Inc.
DW 500-40 is a high temperature Thermal Spray masking Tapes designed for the most severe HVOF applications. Constructed of glass cloth and silicone rubber DW 500-40 is able to withstand the grit blast and the energy of HVOF spray process. [See More]
- Carrier / Backing: Cloth / Fabric; Rubber; Silicone
- Adhesive: Silicone Rubber/Glass Cloth
- Type: Adhesive
- Peel: 3.75
from DigiKey
"Silicone Fusion Tape Silicone Adhesive 1.50"" (38.10mm) 1 1/2"" X 15' (4.6m) 5 yds" [See More]
- Carrier / Backing: Silicone
- Adhesive: Silicone
from Budnick Converting, Inc.
D/W 500-20 is a double-ply high temperature Thermal Spray Masking Tape designed for use in some of the most severe Thermal Spray Masking applications. DW 500-20 is a very good double ply laminate that is built to withstand those very severe applications. DW 500-20 has exceptional abrasion resistance... [See More]
- Carrier / Backing: Cloth / Fabric; Rubber; Silicone
- Adhesive: Silicone Rubber/Glass Cloth
- Type: Adhesive
- Peel: 3.12
from DigiKey
"Silicone Fusion Tape Silicone Adhesive 1.50"" (38.10mm) 1 1/2"" X 15' (4.6m) 5 yds" [See More]
- Carrier / Backing: Silicone
- Adhesive: Silicone
from Budnick Converting, Inc.
498 is a 22 mil, double ply of silicone rubber, aluminum foil and glass cloth used as a masking tape in plasma flame spraying when a single ply tape will not provide sufficient protection. [See More]
- Carrier / Backing: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0220
- Type: Adhesive; High-Temperature Glass Tapes
- Adhesive: Silicone Rubber/Glass Cloth
from DeWAL
These products are pressure sensitive tapes produced from a laminate of “double ply ” silicone rubber, glass cloth and coated with a high temperature silicone adhesive. APPLICATION INFORMATION. These products are used as masking tapes in plasma flame spray when a single ply tape will not... [See More]
- Carrier / Backing: Cloth / Fabric; Rubber; Silicone
- Width: 0.2500 to 17
- Type: Adhesive; Single
- Thickness: 0.0160
from Mactac
A 5.0 mil tissue renforced high-performance acrylic, protected by a two-side silicone coated 72# polycoated Kraft liner. [See More]
- Carrier / Backing: Plastic / Polymer; Silicone; Acrylic / Acrylate
- Width: 54
- Type: Adhesive; Transfer
- Adhesive: General Purpose
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products Stretch & Seal. Stretch & Seal Self-Fusing Silicone Tape. Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications. Sealing pipes, electrical wires, and hoses; Covering sharp edges; protecting against rust and corrosion. [See More]
- Carrier / Backing: Plastic / Polymer; Silicone
- Thickness: 0.0200
- Type: Non-Adhesive; Adhesive; Single
- Adhesive: Silicone
from AVS Industries
AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800 °F (982 °C) for silica and between [See More]
- Carrier / Backing: Cloth / Fabric; Rubber; Silicone; Silicone Rubber Coating on Silica
- Width: 1.5
- Type: Non-Adhesive
- Thickness: 0.0320
from Daemar Inc.
Silicone Rubber Tape -. Description. This tape is a wrapping tape it does not have an adhesive, but can bond to itself as it is wrapped around items. It will mask off the ends or sections of shafts and tubes. SRT tape can also be used to form a tough resilient void free insulation. SRT is contoured... [See More]
- Carrier / Backing: Rubber; Silicone
- Color: Black
- Width: 0.7500
from Saint-Gobain Tape Solutions
CHR 23816 is manufactured from silicone rubber and fibreglass cloth backing coated with high-temperature silicone adhesive. 23816 tape is designed to withstand both the punishing abrasion of grit blasting and the extreme temperatures/pressures associated with the plasma spray process. Applications:... [See More]
- Carrier / Backing: Silicone; Fiberglass / Glass
- Thickness: 0.0120
- Type: Adhesive; Single
- Adhesive: Silicone
from Shenzhen You-San Technology Co., Ltd.
The anti-static single side kapton tape series is a high-temperature resistant tape made of polyimide film as the base material, the surface of the gold finger is coated with anti-static agent, and the reverse side is coated with silicone pressure-sensitive adhesive. It has excellent insulation,... [See More]
- Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer; Silicone
- Thickness: 0.0024
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive
from Shiu Li Technology Co., Ltd
LiPOLY AT920 is an unsupported thermally conductive tape with a thermal conductivity of 3.5 W/m*K. Using highly thermal conductive particles makes the tape extremely reliable and easy to use. The stickiness and strength will increase when temperature and pressure rise. [See More]
- Carrier / Backing: Rubber; Silicone
- Thickness: 0.0098 to 0.0197
- Type: Adhesive; Thermal Conductive Tape
- Temperature Resistance: -60 to 120
from tesa tape, inc.
64620 is a double-sided self-adhesive tape, consisting of a white PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64620 is solvent free and offers a high tack. 64620 is protected by a siliconized paper liner. [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Silicone
- Thickness: 0.0070
- Type: Adhesive; Double- Sided
- Adhesive: Rubber
from Total Plastics, Inc.
100S, 200A: Orange-Tan. 300AR: Blue-Grey. 440S: Light Grey. 440A: Light Grey. 512AF: Grey. Strip-N-Stick ® tape provides all the benefits of silicone rubber in an easy-to-apply pressure-sensitive adhesive tape. Compressive and flexible, it can conform to irregular surfaces, wrap over cylinders,... [See More]
- Carrier / Backing: Rubber; Silicone
- Width: 0.5000
- Type: Adhesive
- Thickness: 0.0625 to 0.2500
from Custom Fabricating & Supplies
This tape fuses to itself only. No adhesive, great for wrapping long shafts or tubes. SAT conforms to any shape —excellent for masking large, irregular parts. Product Features. Temperature Rating: 600 ° F / 315 ° C. Used primarily in Powder Coating and E-Coating. Great alternative to... [See More]
- Carrier / Backing: Rubber; Silicone; Silicone
- Width: 1 to 2
- Type: Adhesive
- Temperature Resistance: -18 to 316
from Adhesive Applications
PolySil ™ S2802 is a burgundy colored splicing tape, formulated with a premium grade cross-linked silicone adhesive for high initial tack on difficult to bond substrates. The tape features chemical and temperature resistance, as well as good conformability. Fast wet out time. High initial... [See More]
- Carrier / Backing: Paper; Silicone
- Thickness: 0.0030
- Type: Adhesive
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Rubber based adhesive with high tack and high adhesion for excellent long term performance. Common Applications. Medical Device Assembly. Medical Device Mounting. Medical-Woven Fabrics. Patient Monitoring. Pulse Oximeter Sensors [See More]
- Carrier / Backing: Cloth / Fabric; Paper; Plastic / Polymer; Silicone
- Adhesive: Rubber
- Type: Adhesive; Single
- Peel: 9.38
from AVS Industries
This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance t [See More]
- Carrier / Backing: Cloth / Fabric; Rubber; Silicone; Fiberglass / Glass
- Width: 1
- Type: Non-Adhesive
- Features: Abrasion / Scratch Resistant; High Heat and Flame Protection
from Saint-Gobain Tape Solutions
CHR 2965 is a silicone rubber/glass cloth backing coated with a high-temperature silicone adhesive. This tape is designed to withstand both the punishing abrasion of grit blasting and the extreme temperatures/pressures associated with the plasma spray process. Applications: Plasma spray process. [See More]
- Carrier / Backing: Silicone; Fiberglass / Glass
- Thickness: 0.0105
- Type: Adhesive; Single
- Adhesive: Silicone
from Shenzhen You-San Technology Co., Ltd.
Double glass punching tape is made of polyester film as the substrate,single-sided coated with specially treated high-performance silicone pressure-sensitive,and double glass punching tape has the characteristics of high temperature resistance,high strength,holes and good insulation. [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Silicone; Fiberglass / Glass
- Thickness: 0.0024
- Type: Adhesive
- Adhesive: Pressure Sensitive
from tesa tape, inc.
64621 is a transparent double-sided self-adhesive tape consisting of a PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64621 is solvent free and offers a very high tack. 64621 is protected by a siliconized pa [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Silicone
- Thickness: 0.0035
- Type: Adhesive; Double- Sided
- Adhesive: Rubber
from Custom Fabricating & Supplies
SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber is tough and resists abrasion from blasting impact. A higher tack tape than most other thermal spray tapes... [See More]
- Carrier / Backing: Rubber; Silicone; Fiberglass / Glass
- Width: 0.5000 to 6
- Type: Adhesive
- Adhesive: Silicone
from Adhesive Applications
S9611-2SL is a linered, silicone release-backed blue splicing tape designed for functional splices of silicone release liners in contact with both acrylic and rubber adhesives. The product features an ultra-easy release siliconized backing and high shear strength adhesive to perform in the most... [See More]
- Carrier / Backing: Silicone
- Thickness: 0.0027
- Type: Adhesive
- Adhesive: Rubber
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Gasketing. Mounting Tape. Name Plates. Plastic Materials. Sound Damping. Trim. Vibration Control. [See More]
- Carrier / Backing: Paper; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Adhesive; Transfer
- Peel: 6.25
from Saint-Gobain Tape Solutions
CHR 29A5 is a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive without a liner. Very narrow widths below 9mm are easier to slit without a liner, and the tape is easier to apply in a continuous motion without the need to remove the liner. Applications:... [See More]
- Carrier / Backing: Silicone; Fiberglass / Glass
- Thickness: 0.0105
- Type: Adhesive; Single
- Adhesive: Silicone
from Shenzhen You-San Technology Co., Ltd.
P69000C-B fireproof ceramic silicone tape is mainly processed from fireproof ceramicized silicone rubber and fireproof reinforcing glass fiber, it is a high-strength flexible composite product with good high-temperature resistance and excellent electric insulation. It can resist flame ablation up to... [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Silicone; Fiberglass / Glass
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Reflective or Flagging Safety Tape
- Type: Adhesive; Single
from tesa tape, inc.
51408 (Kapton ® backing with silicone adhesive) is a highly temperature-resistant and highly adhesive grade tape [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Silicone
- Thickness: 0.0025
- Type: Adhesive; Polyimide
- Adhesive: Rubber; Silicone
from Custom Fabricating & Supplies
Our High Velocity Oxygen Fuel (HVOF) tape is a laminate of blue silicone rubber, fiberglass fabric and a 4 mil aluminum with a pressure sensitive silicone adhesive. Designed for severe duty applications including HVOF. The high temperature silicone adhesive will release cleanly. Product Features. [See More]
- Carrier / Backing: Rubber; Silicone
- Width: 0.2500 to 3
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Air Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Common Applications. Decals. Graphics. Mounting Tape. Name Plates [See More]
- Carrier / Backing: Paper; Polyester; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Adhesive; Double- Sided
- Peel: 3.44 to 4.06
from Saint-Gobain Tape Solutions
CHR 5304 is manufactured from polyester film, coated with high performance silicone adhesive. Polyester has good chemical resistance and resists attack from many reagents, even at elevated temperatures. Applications: Flash and tool masking tape in composite molding (also referred to as... [See More]
- Carrier / Backing: Silicone; Fiberglass / Glass
- Thickness: 0.0105
- Type: Adhesive; Single
- Adhesive: Silicone
from Shenzhen You-San Technology Co., Ltd.
Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good insulation. [See More]
- Carrier / Backing: Cloth / Fabric; Plastic / Polymer; Silicone; Fiberglass / Glass
- Thickness: 0.0071
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from tesa tape, inc.
4313 has a paper backing with a silicon free release coat and an adhesive system without solvents.The product has the following characteristics:It can be used for a wide variety of different cardboard qualities.4313-seals can resist against short-term [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Silicone
- Thickness: 0.0043
- Type: Adhesive; Carton Sealing
- Adhesive: Rubber
from Custom Fabricating & Supplies
WR1350 is a silicone rubber coated fiberglass fabric with a silicone adhesive. Designed as a one step masking tape, the silicone rubber is tough and resists abrasion from blasting impact and the high temperature adhesive withstands the plasma flame spray process. This tape has excellent adhesion yet... [See More]
- Carrier / Backing: Rubber; Silicone
- Width: 0.5000 to 6
- Type: Adhesive
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams,... [See More]
- Carrier / Backing: Paper; Polyester; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Adhesive; Double- Sided
- Peel: 5.5 to 6.38
from Saint-Gobain Tape Solutions
CHR H6595 is a high temperature, heavy duty, pressure sensitive adhesive tape used for thermal spray masking. It is particularly recommended for HVOF applications. Applications: Used as a high temperature masking tape in thermal spray and high velocity oxygenated fuel (HVOF) processes. Protects... [See More]
- Carrier / Backing: Silicone; Fiberglass / Glass
- Thickness: 0.0200
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Silicone
from Shenzhen You-San Technology Co., Ltd.
P77000 non-flame retardant silicone self-adhesive tape is composed of self-adhesive, excellent resilience of self-fusing silicone rubber compounded with a layer of easy to separate isolation film. And has excellent high and low temperature resistance, can be used for a long time in the temperature... [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Silicone
- Dielectric Strength: 2.20E7
- Type: Adhesive
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from tesa tape, inc.
50600 is a green, high-temperature masking tape featuring a polyester backing with a silicone adhesive. Features and benefits include: - Easy to apply- High temperature resistance - up to 220deg C / 428 °F (30min.)- One piece removal without leaving [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Silicone
- Thickness: 0.0031
- Type: Adhesive; Polyester Filmic Masking
- Adhesive: Rubber; Silicone
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.) applications. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel,... [See More]
- Carrier / Backing: Paper; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Adhesive; Double- Sided
- Peel: 3.44
from Saint-Gobain Tape Solutions
CHR H7525 is a heavy-duty pressure-sensitive tape used for thermal spray masking. Manufactured by combining multiple layers of silicone rubber, aluminium foil and fibreglass coated with aggressive high-temperature silicone adhesive. Applications: Used as a high temperature masking tape in thermal... [See More]
- Carrier / Backing: Silicone; Fiberglass / Glass
- Thickness: 0.0175
- Type: Adhesive; Single
- Adhesive: Silicone
from Shenzhen You-San Technology Co., Ltd.
Masking Tape is based on high performance washi paper/printed paper and coated with a rubber/acrylate/silicone based pressure sensitive adhesive. It has the advantages of high temperature resistance, residue-free removal, good adhesion, low surface energy, high paper elongation and a secure fit on... [See More]
- Carrier / Backing: Paper; Plastic / Polymer; Rubber; Silicone
- Thickness: 0.0039
- Type: Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
from tesa tape, inc.
7475 and 7476 are especially designed for the characterisation of silicone coated liners. A typical test method represents FINAT 10 and FINAT 11.For a comprehensive characterisation of release properties it is recommended to use both tapes. 7475 featur [See More]
- Carrier / Backing: Plastic / Polymer; Rubber; Silicone
- Adhesive: Acrylic
- Type: Adhesive
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Gasket materials. Mounting Tape. Paper. Plastic Materials. Rubber Sponge. Sound... [See More]
- Carrier / Backing: Paper; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Adhesive; Transfer
- Peel: 3.12
from Saint-Gobain Tape Solutions
CHR HV60 is a silicone coated glass fabric with silicone adhesive. CHR HV60 is designed for the extreme abrasive conditions of High Velocity Oxygen Fuel (HVOF) and plasma spray thermal spray systems. Applications: Designed for the extreme abrasive conditions of High Velocity Oxygen Fuel (HVOF) and... [See More]
- Carrier / Backing: Silicone; Fiberglass / Glass
- Thickness: 0.0209 to 0.0295
- Type: Adhesive; Single
- Adhesive: Silicone
from Shenzhen You-San Technology Co., Ltd.
P3210AB double-sided tape is a PET double-sided tape made from PET as the substrate, with one side being silicone pressure sensitive adhesive and the other side being acrylic pressure sensitive adhesive. It is specifically used for pasting silicone rubber products. [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Rubber; Silicone; Acrylic / Acrylate
- Thickness: 0.0039
- Type: Adhesive; Double- Sided
- Adhesive: Pressure Sensitive; Silicone
from tesa tape, inc.
7475 and 7476 are especially designed for the characterisation of silicone coated liners. A typical test method represents FINAT 10 and FINAT 11.For a comprehensive characterisation of release properties it is recommended to use both tapes. 7475 featur [See More]
- Carrier / Backing: Cloth / Fabric; Plastic / Polymer; Rubber; Silicone
- Adhesive: Rubber
- Type: Adhesive
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Felt. Foam. Gasket materials. Mounting Tape. Paper. Plastic Materials. Sound Damping. [See More]
- Carrier / Backing: Paper; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Adhesive; Transfer
- Peel: 4.38
from Saint-Gobain Tape Solutions
Norseal 100S is a silicone sponge with a high temperature silicone adhesive. Norseal Silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. Applications: Military. Drones. [See More]
- Carrier / Backing: Silicone
- Thickness: 0.0626 to 0.1874
- Type: Adhesive
- Adhesive: Silicone
from Shenzhen You-San Technology Co., Ltd.
PET high temperature tape is made of polyester film as backing,coated with silicone pressure sensitive adhesive. It has the characteristics of high temperature resistance, not easy to break when connecting, high adhesion, soft and appropriate, no glue residue after tearing off, acid and alkali... [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Silicone
- Thickness: 0.0024
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Sound Damping. Trim. Vibration Control. [See More]
- Carrier / Backing: Paper; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Adhesive; Transfer
- Peel: 7.81
from Saint-Gobain Tape Solutions
Norseal 300AR is a reinforced silicone sponge with an aggressive acrylic adhesive. Norseal Silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. Applications: Military. [See More]
- Carrier / Backing: Silicone
- Thickness: 0.0626 to 0.1874
- Type: Adhesive
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
PVC foam tape made of foam with a density of 250 ±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often used to create a seal... [See More]
- Carrier / Backing: Foam; Plastic / Polymer; Polyvinyl Chloride; Silicone; Acrylic / Acrylate
- Thickness: 0.2362
- Type: Adhesive; Double- Sided
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Escutcheons. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Plastic Materials. [See More]
- Carrier / Backing: Paper; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Adhesive; Transfer
- Peel: 7.5
from Saint-Gobain Tape Solutions
Norseal 440A combines a 30 durometer solid rubber with an acrylic adhesive Norseal Silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. Applications: Military. Drones. [See More]
- Carrier / Backing: Silicone
- Thickness: 0.0031
- Type: Adhesive
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]
- Carrier / Backing: Foam; Plastic / Polymer; Silicone
- Thickness: 0.0394
- Type: Adhesive
- Temperature Resistance: 220
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Common Applications. Medical Device Assembly. Medical... [See More]
- Carrier / Backing: Paper; Polyester; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Adhesive; Double- Sided
- Peel: 2.38 to 3
from Saint-Gobain Tape Solutions
Norseal 512AF uses F-12 lightweight flame-resistant foam with a modified cell structure along with a film-supported acrylic pressure-sensitive adhesive. Norseal Silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical... [See More]
- Carrier / Backing: Silicone
- Thickness: 0.0626 to 0.2500
- Type: Adhesive
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
P1714S is a high performance masking paper based adhesive tape coated with silicone pressure-sensitive adhesive. The utility model has the advantages of good fitting performance, suitable for fitting various low surface energy materials, high paper elongation, suitable for fitting curved surfaces,... [See More]
- Carrier / Backing: Paper; Plastic / Polymer; Silicone
- Thickness: 0.0055
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good... [See More]
- Carrier / Backing: Paper; Polyester; Plastic / Polymer; Silicone
- Adhesive: Acrylic; Pressure Sensitive
- Type: Adhesive; Double- Sided
- Peel: 3.75
from Saint-Gobain Tape Solutions
Norseal 520AF uses F-20 closed cell flame-resistant foam along with a film-supported acrylic pressure-sensitive adhesive. Norseal Silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature... [See More]
- Carrier / Backing: Silicone
- Thickness: 0.0626 to 0.2500
- Type: Adhesive
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
P8463 uses fiber fabric coated on the surface of silicone rubber as the substrate, coated with acrylic adhesive, to form a granular tape with anti adhesion function. In the application process, it prevents the adhesion of other substances (such as adhesive or ink), which is easy to remove even after... [See More]
- Carrier / Backing: Paper; Plastic / Polymer; Rubber; Silicone; Acrylic / Acrylate
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Type: Adhesive
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. Heat Sealable Adhesive - Foam bonding adhesive. Used... [See More]
- Carrier / Backing: Paper; Polyester; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Adhesive; Double- Sided
- Peel: 2.81 to 3.75
from Shenzhen You-San Technology Co., Ltd.
The P69000 series silicone sheets are prepared from platinum catalyzed addition molded silicone rubber, which not only has high mechanical strength and excellent flame retardancy, but also has no special odor and is halogen-free and environmentally friendly. This material exhibits excellent aging... [See More]
- Carrier / Backing: Polyester; Plastic / Polymer; Rubber; Silicone
- Thickness: 0.0157 to 0.1969
- Type: Adhesive
- Dielectric Strength: 1.80E7