Anti-static / ESD Control Industrial Tapes
from RS Components, Ltd.
RS PRO 42-152-7046 ESD Safe Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 1.97
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
- Adhesive: Fusible
- Type: Sealing, Hydraulic Line Sealing
- Carrier / Backing: Rubber; Silicone
from DigiKey
"Antistatic Tape Acrylic Adhesive Clear 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Polyester; Plastic / Polymer
- Adhesive: Acrylic
- Color: Clear
from RS Components, Ltd.
EUROSTAT 42-020-0009 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 0.3543
- Type: Adhesive
- Adhesive: Silicone
from DigiKey
"Antistatic Tape Polymer Adhesive 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Polyester; Plastic / Polymer
from RS Components, Ltd.
EUROSTAT 42-020-0012 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Color: Brown
- Width: 0.5000
from DigiKey
"Antistatic Tape Polymer Adhesive 2.00"" (50.80mm) X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Polyester; Plastic / Polymer
from RS Components, Ltd.
EUROSTAT 42-020-0016 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 0.6299
- Type: Adhesive
- Adhesive: Silicone
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellulose
- Adhesive: Rubber
- Temperature Resistance: -10 to 71
from RS Components, Ltd.
EUROSTAT 42-020-0019 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 0.7480
- Type: Adhesive
- Adhesive: Silicone
from DigiKey
"Antistatic Tape Rubber Adhesive Clear 2.00"" (50.80mm) X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellulose
- Adhesive: Rubber
- Temperature Resistance: -10 to 71
from RS Components, Ltd.
EUROSTAT 42-020-0025 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 0.9843
- Type: Adhesive
- Adhesive: Silicone
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellulose
- Adhesive: Rubber
- Temperature Resistance: -10 to 71
from RS Components, Ltd.
EUROSTAT 42-115-0105 ESD Safe Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Color: Grey, Black
- Width: 1.89
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Yellow Stripe 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellulose
- Adhesive: Rubber
- Temperature Resistance: -10 to 71
from RS Components, Ltd.
RS PRO 029-1012 ESD Tape [See More]
- Features: Anti-static / ESD Control
- Carrier / Backing: Polyethylene Terephthalate
- Width: 0.3150
- Color: Yellow
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellulose
- Adhesive: Rubber
- Temperature Resistance: -10 to 71
from RS Components, Ltd.
EUROSTAT 42-020-0006 ESD Tape [See More]
- Features: Anti-static / ESD Control
- Width: 0.2362
- Type: Adhesive
- Adhesive: Silicone
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellulose
- Adhesive: Rubber
- Temperature Resistance: -10 to 71
from RS Components, Ltd.
3M 7100116905 ESD Safe Tape [See More]
- Features: Anti-static / ESD Control
- Carrier / Backing: Polyester; Polyester
- Width: 0.7480
from DigiKey
"Antistatic Tape Rubber Adhesive Clear 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellulose
- Adhesive: Rubber
- Temperature Resistance: -10 to 71
from RS Components, Ltd.
RS PRO FMT-01 ESD Safe Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Carrier / Backing: Clear Film
- Width: 1.89
- Color: Black/yellow
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellulose
- Adhesive: Rubber
- Temperature Resistance: -10 to 71
from RS Components, Ltd.
RS PRO 2820.3462.12. ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Color: Clear
- Width: 0.4724
from DigiKey
"Antistatic Tape Rubber Adhesive Clear 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellulose
- Adhesive: Rubber
- Temperature Resistance: -10 to 71
from RS Components, Ltd.
RS PRO 2820.3462.18. ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Color: Clear
- Width: 0.7087
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Yellow Stripe 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellulose
- Adhesive: Rubber
- Temperature Resistance: -10 to 71
from RS Components, Ltd.
RS PRO 2820.3462.24. ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 0.9449
- Type: Adhesive
- Adhesive: Acrylic
from DigiKey
"Antistatic Tape Rubber Adhesive Clear 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellulose
- Adhesive: Rubber
- Temperature Resistance: -10 to 71
from RS Components, Ltd.
RS PRO 2820.3462.48. ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Color: Clear
- Width: 1.89
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellulose
- Adhesive: Rubber
- Temperature Resistance: -10 to 71
from RS Components, Ltd.
Hi-Bond HB836-19 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 0.7480
- Type: Adhesive
- Adhesive: Silicone
from DigiKey
"TAPE ANTISTAT BROWN 0.47""X39.3YD" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Color: Brown
- Adhesive: Acrylic
from RS Components, Ltd.
Hi-Bond HB836-12 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 0.4724
- Type: Adhesive
- Adhesive: Silicone
from DigiKey
"Antistatic Tape Acrylic Adhesive Tan, Black Print 0.50"" (12.70mm) 1/2"" X 118' (36.0m) 39.3 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Plastic / Polymer
- Adhesive: Acrylic
- Color: Tan, Black Print
from RS Components, Ltd.
Hi-Bond HB836-25 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 0.9843
- Type: Adhesive
- Adhesive: Silicone
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Black Print 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellophane
- Adhesive: Rubber
- Temperature Resistance: 0 to 66
from RS Components, Ltd.
RS PRO PT-01 ESD Safe Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Width: 1.97
- Color: Black/yellow
from DigiKey
"Tape Adhesive 0.25"" (6.35mm) 1/4"" X" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellophane
- Adhesive: Rubber
- Temperature Resistance: 0 to 66
from RS Components, Ltd.
Desco Europe 242275 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 0.7087
- Type: Adhesive
- Adhesive: Rubber
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Black Print 2.00"" (50.80mm) X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellophane
- Adhesive: Rubber
- Temperature Resistance: 0 to 66
from RS Components, Ltd.
Desco Europe 242279 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 0.7087
- Type: Adhesive
- Adhesive: Rubber
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Black Print 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellophane
- Adhesive: Rubber
- Temperature Resistance: 0 to 66
from RS Components, Ltd.
Desco Europe 242276 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 0.9449
- Type: Adhesive
- Adhesive: Rubber
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Black Print 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellophane
- Adhesive: Rubber
- Temperature Resistance: 0 to 66
from RS Components, Ltd.
Desco Europe 242277 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 1.89
- Type: Adhesive
- Adhesive: Rubber
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Black Print 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellophane
- Adhesive: Rubber
- Temperature Resistance: 0 to 66
from RS Components, Ltd.
Desco Europe 242280 ESD Tape [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control
- Width: 0.9449
- Type: Adhesive
- Adhesive: Rubber
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellophane
- Adhesive: Rubber
- Temperature Resistance: 0 to 66
from RS Components, Ltd.
Desco Europe 242240 ESD Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Color: Brown
- Width: 0.9449
from DigiKey
"Antistatic - ESD Symbols Tape Rubber Adhesive Clear, Black Print 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Cellophane
- Adhesive: Rubber
- Temperature Resistance: 0 to 66
from Saint-Gobain Tape Solutions
CHR K290ESD is manufactured from polyimide film with high-temperature silicone adhesive. K290ESD has excellent electrostatic discharge properties the ESD additive reducing the electrostatic discharge that occurs upon tape removal. Applications: Constructed to fill the requirements of a high... [See More]
- Features: Anti-static / ESD Control; Protective
- Thickness: 0.0025
- Type: Adhesive; Single
- Adhesive: Silicone
from All-Spec Industries
The Dadas Tapes 1662-05 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-05 Features: Size: 1/2" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
- Width: 0.5000
- Type: Adhesive; Single
- Thickness: 0.0018
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating; Radiation Resistance
- Thickness: 0.0025
- Type: Adhesive; Single
- Adhesive: Silicone
from Shenzhen You-San Technology Co., Ltd.
100% Total Transfer Tamper Proof Security Seal Tapes or 25# Red Full Transfer Negative OPEN VOID Tape is PET based and features security marking. The primary function is to provide a visual security marking to ensure that the item remains in its original untouched condition from the factory to the... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
- Adhesive: Acrylic
- Type: Adhesive; Single; Transfer
- Carrier / Backing: Polyester; Plastic / Polymer
from NADCO Tapes & Labels, Inc.
1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This line of foil tapes... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Thickness: 0.0014 to 0.0030
- Type: Adhesive; Single
- Adhesive: Acrylic
from Saint-Gobain Tape Solutions
CHR ® CS105-2 AS S is a static dissipative, PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. Applications: Heat sealing and wrapping applications, for tool and mould release linings. Cover on welding platens and drying rollers where a static... [See More]
- Features: Anti-static / ESD Control
- Thickness: 0.0051
- Type: Adhesive; Single
- Adhesive: Silicone
from All-Spec Industries
The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
- Width: 3
- Type: Adhesive; Single
- Thickness: 0.0018
from Shenzhen You-San Technology Co., Ltd.
Acetate cloth tape is made from high quality acetate fabric and coated with high performance acrylic adhesive. It is resistant to high temperatures, solvents, ageing, insulation, peeling and flame retardant. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Thickness: 0.0031
- Type: Adhesive
- Adhesive: Acrylic
from Saint-Gobain Tape Solutions
CHR ® CS205 AS S is an anti-static, PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. The PTFE surface exhibits good release properties in demanding high temperature applications. Applications: Packaging industry for covering elements, impulse wires... [See More]
- Features: Anti-static / ESD Control
- Thickness: 0.0047
- Type: Adhesive; Single
- Adhesive: Silicone
from All-Spec Industries
A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
- Width: 0.5000
- Type: Adhesive; Single; Grid Tape
- Thickness: 0.0015
from Shenzhen You-San Technology Co., Ltd.
Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical solvent... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
- Thickness: 0.0394
- Type: Adhesive; Double- Sided
- Adhesive: Acrylic
from Saint-Gobain Tape Solutions
CHR 2312 is manufactured from BLACK UHMW (Ultra High Molecular Weight) polyethylene film coated with sheer resistant pressure sensitive acrylic adhesive. 2312 exhibits excellent abrasion resistance and a low coefficient of friction, making it an excellent protection layer for wear surfaces. [See More]
- Features: Anti-static / ESD Control; Protective
- Thickness: 0.0065 to 0.0215
- Type: Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
from All-Spec Industries
Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
- Width: 0.2500
- Type: Adhesive; Single; Masking Disks
- Thickness: 0.0984
from Shenzhen You-San Technology Co., Ltd.
The P3000GT series acrylic foam double-sided tape is an industrial adhesive tape made from acrylic foam as the substrate, uniformly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release film. Has excellent adhesion performance and high... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Thickness: 0.0315
- Type: Adhesive; Double- Sided
- Adhesive: Pressure Sensitive
from Saint-Gobain Tape Solutions
h-old CAL.40 is a 40 micron dead soft aluminium foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Designed for... [See More]
- Features: Anti-static / ESD Control; EMI / RFI Shielding
- Thickness: 0.0035
- Type: Adhesive; Single
- Adhesive: Acrylic
from All-Spec Industries
Generates less than 50 volts. A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on which it is... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent
- Width: 0.5000
- Type: Adhesive; Single
- Thickness: 0.0024
from Shenzhen You-San Technology Co., Ltd.
Aerogel foam is a kind of fireproof material with high porosity and three-dimensional grid structure. It has the characteristics of fire and flame retardant, thermal insulation, cushioning and shock absorption, sound insulation and noise reduction. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
- Thickness: 0.0394
- Type: Adhesive
- Carrier / Backing: Foam
from Saint-Gobain Tape Solutions
CHR C661 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil surface of C661 is electrically conductive, conformable and easy to apply. Applications: Shielding applications. Typically IC chips, electrical cabinets, cables, motors and static... [See More]
- Features: Anti-static / ESD Control
- Thickness: 0.0035
- Type: Adhesive; Single
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
P8700 Series is an aerogel heat insulation film made of nano-insulated aerogel film as the base material and coated with acrylic glue. It has excellent heat insulation, excellent insulation performance, low heat conductivity, heat preservation, combined with heat dissipation film can provide a... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
- Thickness: 0.0039
- Type: Adhesive
- Adhesive: Acrylic
from Saint-Gobain Tape Solutions
h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Electrostatic... [See More]
- Features: Anti-static / ESD Control; EMI / RFI Shielding
- Thickness: 0.0030
- Type: Adhesive; Single
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Thickness: 0.0020
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Saint-Gobain Tape Solutions
h-old SCUT.36 is a 36 micron high tensile solderable copper foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications:... [See More]
- Features: Anti-static / ESD Control; EMI / RFI Shielding
- Thickness: 0.0030
- Type: Adhesive; Single
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile strength, and can... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Carrier / Backing: Metal Foil; Rubber
- Type: Adhesive; Single
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high temperature, fire... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Thickness: 0.0071
- Type: Adhesive
- Carrier / Backing: Cloth / Fabric; Metal Foil; Fiberglass / Glass
from Shenzhen You-San Technology Co., Ltd.
Anti Cat Scratch Tape :The unique material makes cats feel slight discomfort when touching, thus avoiding damage to furniture without hurting cats' claws. This tape has strong adhesion and can fit tightly to furniture of various materials, whether wood, metal or glass, to provide stable... [See More]
- Features: Abrasion / Scratch Resistant; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Reflective or Flagging Safety Tape
- Carrier / Backing: Fiberglass / Glass
- Type: Adhesive; Double- Sided
from Shenzhen You-San Technology Co., Ltd.
The anti-static single side kapton tape series is a high-temperature resistant tape made of polyimide film as the base material, the surface of the gold finger is coated with anti-static agent, and the reverse side is coated with silicone pressure-sensitive adhesive. It has excellent insulation,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Thickness: 0.0024
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
P1705B is a tape based on high-performance textured paper and coated with acrylic pressure-sensitive adhesive. Masking tape has the advantages of good temperature resistance, strong UV resistance, good waterproof performance and no adhesive residue. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Thickness: 0.0051
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Biodegradable Tape is made from recycled fiber as the substrate and coated with natural rubber. It has characteristics such as degradable recycling, green environmental protection, and strong adhesion. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Thickness: 0.0024
- Type: Adhesive; Single
- Carrier / Backing: Rubber
from Shenzhen You-San Technology Co., Ltd.
Waterproof foam tape is made of high-strength closed-cell waterproof foam as the base material, coated with acrylic pressure-sensitive adhesive up and down to form a three-layer structure adhesive layer, and then covered with release film or release paper. It has super waterproof, dustproof,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Thickness: 0.0079
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
The tape is made of BOPP and coated with acrylic pressure sensitive adhesive. It has high Tensile Strength, high adhesion, smooth sealing and low density. Biodegradable sealing tape is made from recycled fibre paper and coated with an environmental pressure sensitive adhesive. It is... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
- Thickness: 0.0015 to 0.0024
- Type: Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Breathable tape consists of three parts: non-woven fabric, water-based adhesive and release paper, with unique breathability and stability. Breathable tape is mainly used in refrigerators, freezers, air conditioners in the foam material paste, nameplates and membrane switch bonding, sponges,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Thickness: 0.0063
- Type: Adhesive; Single
- Carrier / Backing: Cloth / Fabric; Foam; Paper
from Shenzhen You-San Technology Co., Ltd.
P1731 is a functional adhesive tape made of high-performance textured paper and coated with rubber. The utility model has the advantages of good fitting performance, suitable for fitting various low surface energy materials, high paper elongation, suitable for fitting curved surfaces, etc.. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Thickness: 0.0061
- Type: Adhesive; Single
- Carrier / Backing: Paper; Rubber
from Shenzhen You-San Technology Co., Ltd.
The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good abrasion resistance. The... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
- Type: Adhesive; Single
- Carrier / Backing: Cloth / Fabric; Polyester; Plastic / Polymer
from Shenzhen You-San Technology Co., Ltd.
Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Thickness: 0.0059
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Hot Melt, Heat Bond, or Thermally Activated
from Shenzhen You-San Technology Co., Ltd.
The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic wave shielding... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Thickness: 0.0012
- Type: Adhesive
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Thickness: 0.0012
- Type: Adhesive
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Sticky ball tape, also known as sticky ball adhesive tape or sticky ball roll, is a type of adhesive tape that uses small, sticky balls as the adhesive surface. This tape is typically used for hanging items on smooth surfaces such as glass, tiles, metal, and painted walls without leaving residue or... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Carrier / Backing: Fiberglass / Glass
- Type: Adhesive
- Color: Various colors available, including yellow, red, blue, green, orange, pink, purple, etc.
from Shenzhen You-San Technology Co., Ltd.
DMD series insulating paper is a kind of non-woven soft composite material, the center is coated by polyester film with temperature resistant 155 ℃ adhesive, both sides are compounded by electrician's non-woven fabric and become three-layer insulating paper, and the insulation grade belongs to... [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Width: 39.17
- Type: Adhesive
- Carrier / Backing: Paper; Polyester; Plastic / Polymer
from Shenzhen You-San Technology Co., Ltd.
Double glass punching tape is made of polyester film as the substrate,single-sided coated with specially treated high-performance silicone pressure-sensitive,and double glass punching tape has the characteristics of high temperature resistance,high strength,holes and good insulation. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Thickness: 0.0024
- Type: Adhesive
- Adhesive: Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Thickness: 0.0020
- Type: Adhesive; Double- Sided
- Adhesive: Acrylic