Protective Tape Industrial Tapes
from Ellsworth Adhesives
3M Bumpon SJ5023 Quiet Protective Product Black is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It is a tapered square shape, high tack, and can be easily removed. 0.81 in x 0.30 in Bumpon. [See More]
- Features: Protective
- Adhesive: Rubber
- Type: Adhesive
- Carrier / Backing: Foam
from Polyonics
Polyonics® clear polyimide overlaminates are designed to protect printed images from extreme environmental conditions, including high (and low) heat, abrasion, organic solvents and harsh chemicals. Our overlaminates ensure image readability where color is not important, are dimensionally stable, and... [See More]
- Features: Protective
- Carrier / Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
from Budnick Converting, Inc.
LABLPRO 4350 is a 1.6 mil (0.041mm, 23 micron) polypropylene label protetion and lamination tape featuring a water-based acrylic adhesive system. [See More]
- Features: Protective
- Thickness: 0.0016
- Type: Adhesive
- Adhesive: PP - Polypropylene
from Mitsui Chemicals America, Inc.
ICROS ® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since this back grinding wafer tape uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental... [See More]
- Features: Protective
- Type: Adhesive
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
- Adhesive: Fusible
- Type: Sealing, Hydraulic Line Sealing
- Carrier / Backing: Rubber; Silicone
from DigiKey
"Protective Tape Acrylic Adhesive Clear 48.00"" (1.22m) X 300' (91.4m) 100 yds" [See More]
- Features: Protective
- Carrier / Backing: Plastic / Polymer
- Adhesive: Acrylic
- Color: Clear
from Pexco
Pexco ’s PTFE Pressure-Sensitive Tape provides a low-friction, non-stick surface wherever high-temperature and high-dielectric applications are found. Pexco ’s PTFE Pressure-Sensitive Tape is available in roll form or cut-to-size sheets. The pressure-sensitive backing allows users to... [See More]
- Features: Dielectric / Insulating; Protective
- Width: 0.5000 to 12
- Type: Adhesive; Single; Double- Sided
- Thickness: 0.0030 to 0.0300
from Ellsworth Adhesives
3M Bumpon SJ5023 Quiet Protective Product White is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It is a tapered square shape, high tack, and can be easily removed. 0.81 in x 0.30 in Bumpon. [See More]
- Features: Protective
- Adhesive: Rubber
- Type: Adhesive
- Carrier / Backing: Foam
from Budnick Converting, Inc.
3M 8673 is a 14 mil polyurethane surface protection film tape that is formulated for long-term ultraviolet light protection. It has a solvent resistant, pressure sensitive acrylic adhesive. It is typically used in Aerospace and general industry to protect parts from corrosion, abrasion, puncture,and... [See More]
- Features: Protective
- Thickness: 0.0140
- Type: Adhesive
- Adhesive: Proprietary
from Mitsui Chemicals America, Inc.
Mitsui Masking Tape ™ is a family of surface protection films used to protect the touch screens of consumer electronics and appliances, and to protect the finished surfaces of precoated metal, enameled steel, stainless steel and surfaced treated aluminum panels during manufacturing processes. [See More]
- Features: Protective; Transparent
- Adhesive: Acrylic
- Type: Adhesive
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
from DigiKey
"Protective Tape Rubber Adhesive Clear 2.00"" (50.80mm) X 432' (132m) 144 yds" [See More]
- Features: Protective
- Carrier / Backing: Polyester; Plastic / Polymer
- Adhesive: Rubber
- Temperature Resistance: 66
from Pexco
Pexco ’s PTFE Tape features superior insulating strength, is non-stick, flexible and resists high temperatures, chemicals and moisture. Other properties include zero porosity, excellent release and, of course, a super-low coefficient of friction. Pexco ’s PTFE Tape can be supplied etched... [See More]
- Features: Protective
- Width: 0.5000
- Type: Adhesive; Single; Double- Sided
- Thickness: 0.0030 to 0.2500
from Ellsworth Adhesives
3M Bumpon Molded Shapes SJ5312 Clear are is a polyurethane adhesive with a release liner that is used as a spacer, protector, stopper, or foot. It has a cylindrical shape with a flat top. It offers high tack, pressure sensitive adhesion, durability, and resistance to staining, abrasion, skidding,... [See More]
- Features: Protective
- Color: Clear
- Type: Adhesive
from Budnick Converting, Inc.
ProtecRite ® 7201 is a 2 mil Co-extruded polyethylene film developed for general surface protection and/or shipping. The custom formulated acrylic adhesive offers a "lower adhesion" product with minimal adhesion build, even during extended applications. [See More]
- Features: Protective
- Thickness: 0.0015
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape Acrylic Adhesive Clear 6.00"" (152.40mm) X 300' (91.4m) 100 yds" [See More]
- Features: Protective
- Carrier / Backing: Plastic / Polymer
- Adhesive: Acrylic
- Color: Clear
from Ellsworth Adhesives
3M Bumpon SJ5514 Protective Product is a polyurethane adhesive with a release liner that is used as a spacer, protector, stopper, or foot. It is a tapered square shape and offers high tack, durability, abrasion, and marring. 0.81 in x 0.52 in Bumpon. [See More]
- Features: Protective
- Color: Black
- Type: Adhesive
from Budnick Converting, Inc.
2105C polyethylene protective tape has a very low-tack adhesive system to help provide temporary protection of many polished metals, plastics, and glass materials with minimum adhesion build up and clean removability. [See More]
- Features: Protective
- Thickness: 0.0020
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
Tape Adhesive X [See More]
- Features: Protective
- Color: Red
from Ellsworth Adhesives
3M Bumpon Molded Shape- Quiet SJ6506 Clear is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It is hemispherical in shape, pressure-sensitive, high tack, and can be easily removed. 0.375 in x 0.150 in Bumpon. [See More]
- Features: Protective
- Adhesive: Rubber
- Type: Adhesive
- Carrier / Backing: Foam
from Budnick Converting, Inc.
25A10 is a 2.5 mil co-extruded protective tape featuring a polyethylene backing with a low-tack acrylic adhesive that offers enhanced abrasion resistance. [See More]
- Features: Protective
- Thickness: 0.0025
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape Acrylic Adhesive Blue 1.00"" (25.40mm) X 300' (91.4m) 100 yds" [See More]
- Features: Protective
- Carrier / Backing: Plastic / Polymer
- Adhesive: Acrylic
- Color: Blue
from Budnick Converting, Inc.
25A10 is a 2.5 mil co-extruded protective tape featuring a polyethylene backing with a low-tack acrylic adhesive that offers enhanced abrasion resistance. [See More]
- Features: Protective
- Thickness: 0.0025
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape Acrylic Adhesive Blue 2.00"" (50.80mm) X 300' (91.4m) 100 yds" [See More]
- Features: Protective
- Carrier / Backing: Plastic / Polymer
- Adhesive: Acrylic
- Color: Blue
from Budnick Converting, Inc.
25A26 is a 2.5 mil co-extruded protective tape featuring polyethylene backing with an acrylic adhesive that offers enhanced abrasion resistance for the protection of metals, plastics and glass. [See More]
- Features: Protective
- Thickness: 0.0025
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape Acrylic Adhesive Blue 24.00"" (609.60mm) X 300' (91.4m) 100 yds" [See More]
- Features: Protective
- Carrier / Backing: Plastic / Polymer
- Adhesive: Acrylic
- Color: Blue
from Budnick Converting, Inc.
25A29 is a 2.5 mil co-extruded protective tape featuring polyethylene backing with an acrylic adhesive that offers enhanced abrasion resistance for the protection of metals, plastics and glass. [See More]
- Features: Protective
- Thickness: 0.0025
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape Acrylic Adhesive Blue 6.00"" (152.40mm) X 300' (91.4m) 100 yds" [See More]
- Features: Protective
- Carrier / Backing: Plastic / Polymer
- Adhesive: Acrylic
- Color: Blue
from Budnick Converting, Inc.
25A87 is a 2.5 mil co-extruded protective tape featuring polyethylene backing and an acrylic adhesive which offers enhanced abrasion resistance for the protection of many metals and plastics. [See More]
- Features: Protective
- Thickness: 0.0025
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape Acrylic Adhesive Clear 6.00"" (152.40mm) X 300' (91.4m) 100 yds" [See More]
- Features: Protective
- Carrier / Backing: Plastic / Polymer
- Adhesive: Acrylic
- Color: Clear
from Budnick Converting, Inc.
25A88 is a 2.5 mil co-extruded protective tape featuring polyethylene backing and an acrylic adhesive which offers enhanced abrasion resistance for the protection of many metals and plastics. [See More]
- Features: Protective
- Thickness: 0.0025
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape Acrylic Adhesive Clear 2.00"" (50.80mm) X 300' (91.4m) 100 yds" [See More]
- Features: Protective
- Carrier / Backing: Plastic / Polymer
- Adhesive: Acrylic
- Color: Clear
from Budnick Converting, Inc.
P320 is a 20 mil, vinyl protection tape. It is a heavy-duty tape which provides a long-lasting seal against moisture, corrosion, electrolytic action and chemical attack. [See More]
- Features: Protective
- Adhesive: PVC - Polyvinylchloride
- Type: Adhesive
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
from DigiKey
"Protective Tape R3500 Adhesive Transparent 2.00"" (50.80mm) X 60' (18.3m) 20 yds" [See More]
- Features: Protective
- Temperature Resistance: -29 to 68
- Carrier / Backing: Polyester; Plastic / Polymer
- Color: Transparent
from Budnick Converting, Inc.
LABLPRO 4360 is a 2 mil polypropylene film coated in a solvent-based non-yellowing acrylic adhesive. This tape is used for prescription/label protection and lamination. It is UV Resistant. [See More]
- Features: Protective
- Thickness: 0.0020
- Type: Adhesive
- Adhesive: PP - Polypropylene
from DigiKey
"Protective Tape R3500 Adhesive Transparent 3.00"" (76.20mm) X 60' (18.3m) 20 yds" [See More]
- Features: Protective
- Temperature Resistance: -29 to 68
- Carrier / Backing: Polyester; Plastic / Polymer
- Color: Transparent
from Budnick Converting, Inc.
A 3 mil LDPE product for general surface protection on mill finishes, such as standard steel polishers grade, during fabrication and/or shipping. [See More]
- Features: Protective
- Thickness: 0.0030
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape R3500 Adhesive Transparent 3.00"" (76.20mm) X 4.00"" (101.60mm)" [See More]
- Features: Protective
- Temperature Resistance: -29 to 68
- Carrier / Backing: Polyester; Plastic / Polymer
- Color: Transparent
from Budnick Converting, Inc.
3105 is a 3.0 mil protective tape featuring a low-density polyethylene backing with a low-tack adhesive system to protect many polished metals, plastics and glass materials [See More]
- Features: Protective
- Thickness: 0.0030
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape R3500 Adhesive Transparent 4.00"" (101.60mm) X 60' (18.3m) 20 yds" [See More]
- Features: Protective
- Temperature Resistance: -29 to 68
- Carrier / Backing: Polyester; Plastic / Polymer
- Color: Transparent
from Budnick Converting, Inc.
3110 is a 3.0 mil polyethylene tape with low tack adhesive system for protection of many polished metals, plastics and glass materials. [See More]
- Features: Protective
- Thickness: 0.0030
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape R3500 Adhesive Transparent 4.00"" (101.60mm) X 5.00"" (127.00mm)" [See More]
- Features: Protective
- Temperature Resistance: -29 to 68
- Carrier / Backing: Polyester; Plastic / Polymer
- Color: Transparent
from Budnick Converting, Inc.
3125 is a 3.0 mil polyethylene tape with low tack adhesive system to help protect mill finished stainless and aluminum coils or sheets. [See More]
- Features: Protective
- Thickness: 0.0030
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape R3500 Adhesive Transparent 6.00"" (152.40mm) X 6.00"" (152.40mm)" [See More]
- Features: Protective
- Temperature Resistance: -29 to 68
- Carrier / Backing: Polyester; Plastic / Polymer
- Color: Transparent
from Budnick Converting, Inc.
A 3.0 mil. polyethylene tape with a medium tack adhesive system to help protect many finished metals, plastics and painted building panels. [See More]
- Features: Protective
- Thickness: 0.0030
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape R3500 Adhesive Transparent 7.00"" (177.80mm) X 60' (18.3m) 20 yds" [See More]
- Features: Protective
- Temperature Resistance: -29 to 68
- Carrier / Backing: Polyester; Plastic / Polymer
- Color: Transparent
from Budnick Converting, Inc.
A 3.0 mil. polyethylene tape with a high tack adhesive system for protection of many textured metals and plastics. [See More]
- Features: Protective
- Thickness: 0.0030
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape Acrylic Adhesive White 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]
- Features: Protective
- Carrier / Backing: Tedlar® PVF
- Adhesive: Acrylic
- Temperature Resistance: -73 to 107
from Budnick Converting, Inc.
A 4 mil, custom designed moisture resistant saturated fibrous paper backing coated with a specially formulated rubber based pressure sensitive adhesive system. Protects surfaces from abrasion during processing, fabricating and shipping [See More]
- Features: Protective
- Thickness: 0.0040
- Type: Adhesive
- Adhesive: Flatback Paper
from DigiKey
"Protective Tape Acrylic Adhesive White 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]
- Features: Protective
- Carrier / Backing: Tedlar® PVF
- Adhesive: Acrylic
- Temperature Resistance: -73 to 107
from Budnick Converting, Inc.
A 4.0 mil. polyethylene tape with a high tack adhesive system which offers enhanced surface protection for a variety of materials that have textured surfaces. [See More]
- Features: Protective
- Thickness: 0.0040
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape Acrylic Adhesive White 1.00"" (25.40mm) X 15' (4.6m) 5 yds" [See More]
- Features: Protective
- Carrier / Backing: Tedlar® PVF
- Adhesive: Acrylic
- Temperature Resistance: -73 to 107
from Budnick Converting, Inc.
A 4.0 mil. polyethylene tape with a high adhesion specifically designed to protect textured laminates, brushed metals and coarse plastic materials. [See More]
- Features: Protective
- Thickness: 0.0040
- Type: Adhesive
- Adhesive: PE - Polyethylene
from DigiKey
"Protective Tape Acrylic Adhesive White 3.00"" (76.20mm) X 15' (4.6m) 5 yds" [See More]
- Features: Protective
- Carrier / Backing: Tedlar® PVF
- Adhesive: Acrylic
- Temperature Resistance: -73 to 107
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Paint Replacement Tape is a fluoropolymer film with acrylic adhesive that provides high performance, low surface energy coating solution for both interior and exterior applications. 3M fluoropolymer films are inherently resistant to moisture, chemicals, and environmental agents offering... [See More]
- Features: Protective; Removable / Reusable; UV or Weather Resistant
- Thickness: 0.0055
- Type: Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
from Shurtape Technologies, LLC
Label protection acrylic packaging tape for defending shipping labels and other printed surfaces against weather and handling. Offering high clarity and UV resistance, AP 15 adds an additional layer of protection to keep critical information intact. [See More]
- Features: Permanent; Protective; UV or Weather Resistant
- Width: 3.78 to 5.67
- Type: Adhesive; Single
- Thickness: 0.0016
from Deviser, Inc.
Blue Painter ’s Tape is designed for DIY painter's and pros. This porduct is coated with rubber base adhesive that provides clean removal characteristics and UV resistant - for up to 14 days and does not cause surface damage, even when exposed to direct sunlight. It delivers sharp paint lines... [See More]
- Features: Protective; Removable / Reusable; UV or Weather Resistant
- Thickness: 0.0048
- Type: Adhesive; Single
- Adhesive: Acrylic; Rubber
from Surface Armor LLC
Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
- Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Adhesive; Single; Temporary Surface Protection
from Can-Do National Tape
3M 5451 PTFE Glass Cloth Tape has a brown woven glass cloth backing impregnated with PTFE (polytetrafluoroethylene). This tape provides a slick surface on process machinery and offers an extremely low coefficient of friction which, in combination with a pressure sensitive silicone adhesive, creates... [See More]
- Features: Protective
- Thickness: 0.0056
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Darco Southern, Inc.
In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]
- Features: Protective; Removable / Reusable; Thermally Insulating; Impregnated w/ PTFE
- Width: 0.5000 to 6
- Type: Adhesive; Single
- Thickness: 0.0625 to 0.2500
from Custom Fabricating & Supplies
Our standard blue polymask protection tape is 2 Mil. It is designed to be tear and puncture resistant. A self adhering film, it provides easy applicaiton with smooth lamination to the surface. Quick peel off performance leaves not residue on the finished part. Excellent for Class A finished Products... [See More]
- Features: Protective; Transparent
- Peel: 0.3125
- Type: Adhesive
from Maxi Adhesive Products, Inc.
Polyester film, single coated with a rubber resin adhesive. [See More]
- Features: Protective
- Thickness: 0.0015
- Type: Adhesive
- Carrier / Backing: Polyester; Plastic / Polymer
from Saint-Gobain Tape Solutions
h-old PE.090 is a 90 micron polyethylene film coated on one side with a pressure sensitive acrylic adhesive system. Designed for masking, splicing and protection applications where a clear, strong and UV resistant tape is required. Applications: Designed for masking, splicing and protection... [See More]
- Features: Protective; UV or Weather Resistant
- Thickness: 0.0051
- Type: Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
from Adhesive Applications
A5002 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. A5002 is well suited for use as a carrier in die cutting processes or as a protective film for matte or textured metals and... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent
- Thickness: 0.0027
- Type: Adhesive; Single
- Adhesive: Acrylic
from Total Plastics, Inc.
Clear or Colors. Versatile cushioning products function as non-skid feet, spacers and cushions. Their anti-skid, anti-vibration capabilities help extend product life and improve product performance. With their buffering properties, they also protect surfaces from marring, staining, and abrasion. [See More]
- Features: Abrasion / Scratch Resistant; Protective
- Type: Adhesive
from Shenzhen You-San Technology Co., Ltd.
Masking protective film is made of PE film/washiashi paper as the substrate, compounded with pressure-sensitive adhesive on the top. Mainly used for automobiles, ships, trains, cabs, furniture, and other products, such as paint spraying masking blocking paint, masking paint and upholstery, the... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Protective
- Adhesive: Pressure Sensitive
- Type: Adhesive; Single
- Carrier / Backing: Paper
from Berry Plastics Corporation - Engineered Materials Division
Patco 5865. Heavy-Duty Polyethylene Protective Film Tape - Removable. Protective Tape. Applications. General protective masking applications on plastics and metal that require temporary surface protection during assembly, shipping, or installation. Features & Benefits. Thick, highly conformable. [See More]
- Features: Protective; Removable / Reusable
- Thickness: 0.0080
- Type: Adhesive; Single
- Adhesive: Acrylic
from Techsil Limited
Stokvis S6114 is an SE surface protection tape which is resistant against oil, scratches and abrasion. This single sided tape consists of a polyethylene carrier and an acrylic adhesive. It has a good resistance against UV light and a very good resistance against weather. LMDS Registered [See More]
- Features: Protective
- Type: Adhesive; Single
from R. S. Hughes Company, Inc.
3M 04903 surface protective film/tape comes in a 5 in width, 12 ft length and is packaged 1 roll per pack, 6 rolls per case. [See More]
- Features: Protective
- Width: 5
from T-LON Products, Inc.
T-Lon Bearing Tape is made of Fluorinated Polymer and fortified bronze (other fillers available upon request). Designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact; T-Lon Bearing Tap is effectively [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable
- Width: 0.2205 to 0.9843
- Type: Non-Adhesive; Single; Bearing Tape
- Thickness: 0.0591 to 0.1575
from 3M Aerospace and Aircraft Maintenance Division
Outdoor grade polyurethane protective tape with high shear (HS) acrylic adhesive. Total thickness 0.022 inch (0.56 mm). Tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. [See More]
- Features: Abrasion / Scratch Resistant; Protective; UV or Weather Resistant
- Width: 0.5000 to 24
- Type: Adhesive; Single
- Thickness: 0.0220
from Deviser, Inc.
Cloth Duct Tape is a polyethylene-coated cloth and coated with a high tack rubber adhesive. Its great application includes taping of metal ductwork, hanging of poly sheeting, binding books, bundling wires, color coding, packaging cartons and pluming. It has high tack, good adhesion and super holding... [See More]
- Features: Protective; Removable / Reusable
- Thickness: 0.0070 to 0.0100
- Type: Adhesive
- Adhesive: Rubber
from Surface Armor LLC
Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
- Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Adhesive; Single; Temporary Surface Protection
from Can-Do National Tape
Protective Paper. Protective paper with high tack adhesive. It is wrinkle free and leaves no residue or oil. Call for Custom Converting and Slitting. [See More]
- Features: Protective
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive
from Custom Fabricating & Supplies
A low-tack adhesive tape to help provide temporary protection in general industrial applications for many polished metals, plastics, glass materials and for many material surfaces that are susceptible to damage caused by abrasion and marring. Product Features. Low tack adhesive for easy removal. [See More]
- Features: Protective; Transparent
- Peel: 0.1875
- Type: Adhesive
from Maxi Adhesive Products, Inc.
Tough polyurethane thermoplastic backing, coated with an aggressive permanent acrylic adhesive. [See More]
- Features: Protective
- Thickness: 0.0140
- Type: Adhesive
from Saint-Gobain Tape Solutions
h-old PE.091 is a 90 micron white polyethylene film coated on one side with a removable pressure sensitive rubber adhesive system. Designed for masking and protection operations in a wide range of industries such as automotive, building construction, etc. Applications: Designed for masking and... [See More]
- Features: Protective; Removable / Reusable
- Thickness: 0.0039
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Adhesive Applications
A5208 is a single-coated polyester (PET) film tape with a clear removable acrylic adhesive. The product removes easily without adhesive residue. The PET film backing features a treatment to enable the adhesion of many inks and coatings. The product is supplied on a layflat paper liner to aid with... [See More]
- Features: Protective; Removable / Reusable
- Thickness: 0.0028
- Type: Adhesive; Single
- Adhesive: Acrylic
from Total Plastics, Inc.
Black, Red, Blue, Green, Brown, Yellow, Orange, Purple, White and Transparent. Ideal for many color coding, abrasion protection, decoration, sealing, patching, splicing, wrapping and general purpose applications. Used in paint marking areas. Available Sizes. 2 " x 36 yds. [See More]
- Features: Protective
- Width: 2
- Type: Adhesive
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
from Shenzhen You-San Technology Co., Ltd.
The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort required for garments, low temperature hot melt sealing, waterproof and leak-proof, excellent weather resistance,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Protective; UV or Weather Resistant
- Thickness: 0.0047
- Type: Adhesive; Single
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
from Berry Plastics Corporation - Engineered Materials Division
Patco 5410. White Preservation & Sealing Tape. This tape combines a heavy duty, weather resistant polyethylene backing with a 0n-staining, clean removal, rubber based adhesive. Applications. Long term preservation, sealing, and splicing applications. Direct protective mask on aircraft, trucks,... [See More]
- Features: Protective
- Thickness: 0.0090
- Type: Adhesive; Single
- Adhesive: Rubber
from R. S. Hughes Company, Inc.
3M 335 pink surface protective film/tape comes in a 1 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an... [See More]
- Features: Protective
- Thickness: 0.0016
- Width: 1.5
- Adhesive: Rubber; Rubber
from 3M Aerospace and Aircraft Maintenance Division
Indoor grade polyurethane tape with acrylic adhesive. Total thickness 0.014 inch (0.36 mm). Tough thermoplastic polyurethane elastomer designed for indoor industrial applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Transparent
- Width: 0.2500 to 48
- Type: Adhesive; Single
- Thickness: 0.0140
from Deviser, Inc.
Electroplating Tape is 7mil highly conformable vinyl tape and coated with rubber adhesive provides excellent adhesion to all metal and most plastics. It ’s resistant to most chemicals used in typical electroplating processes. Electroplating Vinyl Tape is designed for masking during many... [See More]
- Features: Protective; Removable / Reusable
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Rubber
from Surface Armor LLC
Laser Cutting Film. Our Laser Film offers both Fiber and CO2 laser compatibility. This product has been approved by leading laser manufacturers, such as Bystronic, Salvagnini and Trumpf. The 4-228-GY is a 4mil thick, medium tack adhesive film, featuring a light grey color and directional arrows,... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; UV or Weather Resistant
- Thickness: 0.0040
- Type: Adhesive; Single; Fiber and CO2 Laser Compatibility
- Adhesive: Rubber
from Can-Do National Tape
Label Protection Tape, CDNT 1664. CDNT 1664 Label Protection Tape. Clear Label Protection Tape. Wide tape secures and protects shipping labels. This tape holds well during rough handling during the shipping process. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. [See More]
- Features: Protective
- Adhesive: Pressure Sensitive
- Width: 4
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
from Maxi Adhesive Products, Inc.
Polyester film, single coated with a rubber adhesive. [See More]
- Features: Protective
- Width: 1
- Type: Adhesive
- Thickness: 0.0015
from Saint-Gobain Tape Solutions
h-old 3134 is a 55 micron tensilized MOPP film coated with a high quality acrylic adhesive system. Designed for temporary holding and surface protection. Clean removal from glass, ABS, stainless steel, painted steel, etc. Applications: Temporary holding and surface protection. Clean removal from... [See More]
- Features: Protective
- Thickness: 0.0030
- Type: Adhesive; Single
- Adhesive: Acrylic
from Adhesive Applications
A5302G is a single-coated, self-wound transparent polyester (PET) film coated with a green removable acrylic adhesive. The product removes easily without adhesive residue. A5302G is well suited for use as a carrier in die cutting processes. Controlled low adhesion level. Clean removal / no adhesive... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent
- Thickness: 0.0037
- Type: Adhesive; Single
- Adhesive: Acrylic
from Berry Plastics Corporation - Engineered Materials Division
Patco 179. P.V.C. Automotive High Temp Fineline Tape. The resilient 0n-glare matte finish P.V.C. film substrate provides good solvent resistance, high conformability and a smooth, sharp mask-off edge. Applications. Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in... [See More]
- Features: Protective
- Thickness: 0.0050
- Type: Adhesive; Single
- Adhesive: Rubber
from R. S. Hughes Company, Inc.
3M 335 pink surface protective film/tape comes in a 1 in width, 144 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an... [See More]
- Features: Protective
- Thickness: 0.0016
- Width: 1
- Adhesive: Rubber; Rubber
from 3M Aerospace and Aircraft Maintenance Division
Rugged, outdoor grade polyurethane tape with acrylic adhesive. Applications include paint, plastic and metal protection. Used for aircraft and windmill leading edge protection. Splice free. [See More]
- Features: Abrasion / Scratch Resistant; Protective; Transparent (optional feature); UV or Weather Resistant
- Width: 0.5000 to 48
- Type: Adhesive; Single
- Thickness: 0.0140
from Deviser, Inc.
Rubber Splicing Tape is an economical low voltage rubber vinyl insulating tape that is self-fusing with thick poly liner. It will bond quickly to itself to form a solid mass of water-tight protection for electrical wire and cable splices, split bolt connections, and motor leads up to 600V. It... [See More]
- Features: Dielectric / Insulating; Protective; Removable / Reusable
- Thickness: 0.0300 to 0.0600
- Type: Adhesive; Single
- Adhesive: Rubber
from Surface Armor LLC
Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
- Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Adhesive; Single; Temporary Surface Protection
from Can-Do National Tape
Clear Protective Film. Medium tack protection film. Custom slit to width [See More]
- Features: Protective
- Adhesive: Pressure Sensitive
from Maxi Adhesive Products, Inc.
Plasticized PVC film, single coated with a residue free acrylic adhesive. Provides extended UV weather ability, temperaturre, abrasiona and puncture resistance. Versitile protective film for glass, appliances, shipping and outdoor storage of many metals and plastics. Available in 330 and 660 foot... [See More]
- Features: Protective
- Thickness: 0.0030
- Type: Adhesive
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
from Saint-Gobain Tape Solutions
Biolink relink 1292 is a single sided tape with a transparent polyester film carrier. The removable adhesive provides good levels of tack and shear, whilst providing good initial repositionability and clean peel removability from most surfaces even after extended time of use. Applications: Labeling... [See More]
- Features: Protective; Removable / Reusable; Transparent
- Thickness: 0.0039
- Type: Adhesive; Single
- Adhesive: Acrylic
from Berry Plastics Corporation - Engineered Materials Division
Patco 8210. Clear Outdoor Grade Polyurethane Tape. Exceptionally tough outdoor grade polyurethane elastomer. Offers both U.V. resistance and abrasion protection. Transparent & conformable, it works well on contoured surfaces that are hard to protect. Offers good resistance to many solvents &... [See More]
- Features: Protective
- Thickness: 0.0145
- Type: Adhesive; Single
- Adhesive: Acrylic
from R. S. Hughes Company, Inc.
3M 33504W white surface protective film/tape comes in a 12 in width, 20 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface... [See More]
- Features: Protective
- Thickness: 0.0035
- Width: 12
- Adhesive: Acrylic; Acrylic
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Blue, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Reflective or Flagging Safety Tape
- Width: 1
- Type: Adhesive; Single
- Thickness: 0.0052
from Deviser, Inc.
Deviser #20841 series Underground Non-Detectable Tape consists of a 4 mil overall thickness of polyethylene film that is formulated to resist degradation from acid and alkali found in soils. It is used for locating and identifying underground utility lines before accidental “dig-ins ”. [See More]
- Features: Protective; Removable / Reusable; Reflective or Flagging Safety Tape (optional feature)
- Carrier / Backing: Plastic / Polymer; Metal Foil
- Type: Non-Adhesive
from Surface Armor LLC
Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
- Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Adhesive; Single; Temporary Surface Protection
from Can-Do National Tape
Protective Paper. Mask-Off PROTEX 40s Single-sided Paper with Base Acrylic Latex Adhesive. PROTEX 40s Protective Paper is a 4 mil latex saturated paper used for protection of stretched and flat acrylic, plexiglass, polycarbonate, and other plastic surfaces either in flat sheet or formed states. The... [See More]
- Features: Protective
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive
from Maxi Adhesive Products, Inc.
Specially designed adhesive tape for the printing and graphics rotary die. [See More]
- Features: Protective
- Width: 1
- Type: Adhesive
- Thickness: 0.0025
from Saint-Gobain Tape Solutions
CHR 5604 is manufactured from polyester film, coated with high performance silicone adhesive. Polyester has good chemical resistance and resists attack from many reagents, even at elevated temperatures. Applications: Flash and tool masking tape in composite molding (also referred to as... [See More]
- Features: Protective
- Thickness: 0.0024 to 0.0033
- Type: Adhesive; Single
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Patco 3305. Polypropylene Automotive Fineline Masking. Designed primarily for automotive and automotive aftermarket fineline masking. This embossed PP film offers conformability, solvent and water resistance combined with a pigmented green polyurethane adhesive that adheres well to many surfaces. [See More]
- Features: Protective
- Thickness: 0.0050
- Type: Adhesive; Single
- Adhesive: Polyurethane
from R. S. Hughes Company, Inc.
3M 336 clear surface protective film/tape comes in a 1 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an... [See More]
- Features: Protective
- Thickness: 0.0015
- Width: 1.5
- Adhesive: Rubber; Rubber
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Green, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Reflective or Flagging Safety Tape
- Width: 1
- Type: Adhesive; Single
- Thickness: 0.0052
from Deviser, Inc.
UL & CSA Listed, Flame Retardant, Cold and Weather Resistant Vinyl Electrical Tape is designed for low temperature application where extra protection against weather variance is essential. This product is ideal for insulation and protection for cables, wires, splicing, and terminating works. [See More]
- Features: Dielectric / Insulating; Protective; Removable / Reusable; UV or Weather Resistant
- Thickness: 0.0075
- Type: Non-Adhesive
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
from Surface Armor LLC
Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
- Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Adhesive; Single; Temporary Surface Protection
from Can-Do National Tape
Protective Paper. Mask-Off PROTEX 20s Single-sided Paper with Natural Latex Adhesive. PROTEX 20s is a 20 mil latex saturated paper designed for applications where extra protection is needed, and high tack is required. Examples include: wing walk areas to eliminate damage from foot traffic, top areas... [See More]
- Features: Protective
- Adhesive: Pressure Sensitive
- Width: 36
- Carrier / Backing: Paper
from Maxi Adhesive Products, Inc.
Specially designed adhesive tape for the printing and graphics rotary die. [See More]
- Features: Protective
- Thickness: 0.0025
- Width: 1
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M50 offers excellent high/low temperature resistance. Applications: Economical method to hold, insulate and/or protect materials [See More]
- Features: Protective
- Thickness: 0.0015
- Type: Adhesive; Single
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Patco D9100. Flame Retardant Aircraft Waterseal Tape. A tough, exceptionally elastic & durable polyurethane film tape designed as a moisture seal for floor joints in wet areas (galleys, lavatories, entryways) of aircraft floors. Recommended by Boeing Commercial Airplane Group. Applications. [See More]
- Features: Protective; UV or Weather Resistant
- Thickness: 0.0090
- Type: Adhesive; Single
- Adhesive: Polyurethane
from R. S. Hughes Company, Inc.
3M 346 tan surface protective film/tape comes in a 45 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective... [See More]
- Features: Protective
- Thickness: 0.0167
- Width: 45.5
- Adhesive: Rubber; Rubber
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Red, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking, wrapping... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Reflective or Flagging Safety Tape
- Width: 1
- Type: Adhesive; Single
- Thickness: 0.0052
from Surface Armor LLC
Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
- Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Adhesive; Single; Temporary Surface Protection
from Can-Do National Tape
Protective Paper. Mask-Off PROTEX 20v Single-sided Paper with Natural Latex Adhesive. PROTEX 20v is a 20 mil latex saturated tape which has an external vinyl coating increasing its abrasion resistance. It is used in the protection of acrylic windows, canopies, windshields and certain metal and... [See More]
- Features: Protective
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M52 offers excellent high/low temperature resistance. Applications: Economical method to hold, insulate and/or protect materials [See More]
- Features: Protective
- Thickness: 0.0015
- Type: Adhesive; Single
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Patco D9180. Flame Retardant Aircraft Waterseal Tape. Exceptionally tough and durable transparent polyurethane film tape, designed as a moisture seal barrier on aircraft floors in the main cabin wet areas (galleys, lavatories, entryways). Helps to minimize corrosion damage to floor support... [See More]
- Features: Protective; UV or Weather Resistant
- Thickness: 0.0140
- Type: Adhesive; Single
- Adhesive: Polyurethane
from R. S. Hughes Company, Inc.
3M 510 green surface protective film/tape comes in a 12 3/4 in width, 10 yd length, uses a rubber adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface... [See More]
- Features: Protective
- Thickness: 0.0450
- Width: 12.75
- Adhesive: Rubber; Rubber
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Yellow, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Reflective or Flagging Safety Tape
- Width: 1
- Type: Adhesive; Single
- Thickness: 0.0052
from Surface Armor LLC
General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
- Carrier / Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Adhesive; Single; Temporary Surface Protection
from Can-Do National Tape
Protective Film. Mask-Off PROTEX 223-5ht film with high tack synthetic elastomer resin adhesive. PROTEX 223-5ht is a 5 mil polyester film coated with a very high tack pressure sensitive adhesive. Applied to aluminum, stainless steel or non-metallic floor panels around galley and lavatory areas on... [See More]
- Features: Protective
- Adhesive: Pressure Sensitive
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Rubber adhesive) is manufactured from polyester film with rubber pressure-sensitive adhesive. M54 makes easy to apply electrical insulation and meets UL Guide OANZ2, File E51201 specifications. Applications: Economical methods to hold, insulate and/or protect various... [See More]
- Features: Protective
- Thickness: 0.0015
- Type: Adhesive; Single
- Adhesive: Rubber
from Berry Plastics Corporation - Engineered Materials Division
Patco 1800. Flame Retardant Galley Tape. Aircraft Corrosion Inhibitor. Applications. Aircraft waterseal applications in main cabin wet areas (galleys, lavatories, & entryways). Features & Benefits. ---Tough, conformable and moisture resistant. ---Permanent and flame retardant.---Allows wide... [See More]
- Features: Protective
- Thickness: 0.0095
- Type: Adhesive; Single
- Adhesive: Acrylic
from R. S. Hughes Company, Inc.
3M 519YPT tan sandblast stencil comes in a 25 in width, 10 yd length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This sandblast stencil has a 47 mil... [See More]
- Features: Protective
- Thickness: 0.0470
- Width: 25
- Adhesive: Rubber; Rubber
from Surface Armor LLC
Glazing. Keep Your Fenestration Systems Spotless!. With commercial glazing systems, finish is everything! Whether you are installing anodized storefront, powder coated windows, Kynar ® painted curtain wall or mirror finish doors. A single scratch can obliterate the value of your product and... [See More]
- Features: Abrasion / Scratch Resistant; Protective; Removable / Reusable; Transparent; UV or Weather Resistant
- Width: 1 to 72
- Type: Adhesive; Single; Temporary Surface Protection
- Carrier / Backing: Plastic / Polymer
from Can-Do National Tape
Protective Film. Mask-Off PROTEX 223-5 film with high tack synthetic elastomer resin adhesive. PROTEX 223-5 is a 5 mil polyester film coated with a very high tack pressure sensitive adhesive. Applied to aluminum, stainless steel or non-metallic floor panels around galley and lavatory areas on many... [See More]
- Features: Protective
- Adhesive: Pressure Sensitive
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M66 offers easy electrical insulation. Applications: Economical method to hold, insulate and/or protect materials [See More]
- Features: Protective
- Thickness: 0.0015
- Type: Adhesive; Single
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Patco D9200. Transparent Flame Retardant Polyurethane Waterseal. Designed primarily for sealing interior aircraft insulation and flooring as a waterseal barrier in main cabin wet areas. Cabin wet areas can be identified as parts of the floor structure adjacent to doorways, galleys, and lavatories. [See More]
- Features: Protective; Transparent
- Thickness: 0.0140
- Type: Adhesive; Single
- Adhesive: Polyurethane
from R. S. Hughes Company, Inc.
3M 519YPT tan sandblast stencil comes in a 25 in width, 20 yd length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This sandblast stencil has a 45 mil... [See More]
- Features: Protective
- Thickness: 0.0450
- Width: 25
- Adhesive: Rubber; Rubber
from Can-Do National Tape
Printed Protective Paper. Mask-Off PROTEX 50 Single-sided Printed Paper with Natural Latex Adhesive. PROTEX 50 Protective Paper is a 4-5 mil latex saturated paper. It is used for protection of various metal and painted surfaces to reduce surface damage due to scratches. It can be left on the surface... [See More]
- Features: Protective
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Acrylic adhesive) is manufactured from polyester film with acrylic pressure-sensitive adhesive. M69 is designed to have excellent flagging resistance and good conformability. Applications: Economical method to hold, insulate and/or protect various materials. Attachment &... [See More]
- Features: Protective
- Thickness: 0.0040
- Type: Adhesive; Single
- Adhesive: Acrylic
from Berry Plastics Corporation - Engineered Materials Division
Patco 8100. Heavy Duty Polyurethane Protective Tape. An elastic and extremely durable thermoplastic polyurethane film tape. Designed to protect surfaces from scratching and chipping due to constant abrasion. Applications. Heavy duty surface protection, long or short term. Protective film for shot... [See More]
- Features: Protective
- Width: 0.2500 to 48
- Type: Adhesive; Single
- Thickness: 0.0094
from R. S. Hughes Company, Inc.
3M 519YPT tan sandblast stencil comes in a 27 1/2 in width, 10 yd length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This sandblast stencil has a 45 mil... [See More]
- Features: Protective
- Thickness: 0.0450
- Width: 27.5
- Adhesive: Rubber; Rubber
from Can-Do National Tape
Protective Film. Mask-Off PROTEX 8216-2L Film with Acrylic Latex Adhesive. PROTEX 8216-2L Protective Film is a 2 mil polyester film with an acrylic latex adhesive, lightly tinted green, and has a flat liner for the purpose of die-cutting or hand-cutting. PROTEX 8216-2L is excellent for window... [See More]
- Features: Protective
- Adhesive: Pressure Sensitive
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Acrylic adhesive) is manufactured from polyester film with acrylic pressure-sensitive adhesive. M705 is designed to have excellent flagging resistance and good conformability. Applications: Economical method to hold, insulate and/or protect various materials [See More]
- Features: Protective
- Thickness: 0.0025
- Type: Adhesive; Single
- Adhesive: Acrylic
from Berry Plastics Corporation - Engineered Materials Division
Transparent Interior-Grade Polyurethane Film with Urethane adhesive. Applications. Heavy-duty short- or long-term surface protection. Anti-squeak, vibration, and sound damping for marine and automotive OEM. Protective film for shot peening and other media blast applications. Surface protection for... [See More]
- Features: Abrasion / Scratch Resistant; Protective
- Width: 0.2500 to 48
- Type: Adhesive; Single
- Thickness: 0.0094
from R. S. Hughes Company, Inc.
3M 519YPT tan sandblast stencil comes in a 30 in width, 10 yd length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This sandblast stencil has a 45 mil... [See More]
- Features: Protective
- Thickness: 0.0450
- Width: 30
- Adhesive: Rubber; Rubber
from Can-Do National Tape
Protective Film. Mask-Off PROTEX 8216-2 Polyester Film with Acrylic Latex Adhesive. PROTEX 8216-2 Protective film is a 2 mil polyester film with an acrylic latex adhesive, lightly tinted green, designed to protect various metal surfaces including polished, clad, bare and heat treated aluminum,... [See More]
- Features: Protective
- Adhesive: Pressure Sensitive
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M717 offers a chemically resistant barrier. Applications: Economical method to hold, insulate and/or protect materials [See More]
- Features: Protective
- Thickness: 0.0028
- Type: Adhesive; Single
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Patco 510A. Heavy-Duty Polyethylene Tape. Black Heavy Duty PE tape for moisture barrier and surface protection applications. Applications. *Moisture barrier Seal. *Aircraft galley tape. *Used as a barrier between dissimilar metals to prevent electrolytic corrosion. *Heavy-duty surface protection. [See More]
- Features: Protective
- Thickness: 0.0080
- Type: Adhesive; Single
- Adhesive: Acrylic
from R. S. Hughes Company, Inc.
3M 519YPT tan sandblast stencil comes in a 32 3/4 in width, 10 yd length, uses a rubber adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This sandblast stencil has a 45 mil... [See More]
- Features: Protective
- Thickness: 0.0450
- Width: 32.75
- Adhesive: Rubber; Rubber
from Can-Do National Tape
Protective Film. Mask-Off PROTEX 1321D-3 Film with synthetic rubber resin. PROTEX 1321D-3 is a 3 mil clear polyester film with a pressure sensitive adhesive, designed for surface protection of alclad, polished aluminum and other types of metal surfaces during various machining operations, such as... [See More]
- Features: Protective
- Adhesive: Pressure Sensitive
from Saint-Gobain Tape Solutions
CHR M-Series (1.5 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M730 allows for easy to apply electrical insulation. Applications: Economical method to hold, insulate and protect various materials [See More]
- Features: Protective
- Thickness: 0.0025
- Type: Adhesive; Single
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Patco 8125. Transparent Polyurethane Protective Tape. A tough, exceptionally elastic and durable polyurethane film coated with an acrylic high performance adhesive system laminated to a 53# or 92# kraft release liner. Applications. ---Heavy duty surface protection. ---Automotive squeak and... [See More]
- Features: Protective; Transparent
- Thickness: 0.0095
- Type: Adhesive; Single
- Adhesive: Acrylic
from R. S. Hughes Company, Inc.
3M 5850 clear surface protective film/tape comes in a 13 in width, 51 in length, uses an acrylic adhesive and is packaged 20 sheets per pad, 6 pads per case. Can be used to a maximum temperature of +160 F. When purchasing this product, consider the thickness. The variances in thickness often make an... [See More]
- Features: Protective
- Thickness: 0.0022
- Width: 13
- Adhesive: Acrylic; Acrylic
from Can-Do National Tape
Protective Film. Mask-Off PROTEX 8216-5B Film with Natural Latex Adhesive. PROTEX 8216-5B Protective Film is a 5 mil polyester film with an acrylic latex adhesive, lightly tinted blue, designed to protect various metal surfaces including polished, clad, bare and heat treated aluminum, stainless... [See More]
- Features: Protective
- Adhesive: Pressure Sensitive
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Rubber adhesive) is manufactured from polyester film with rubber pressure-sensitive adhesive. M734 offers no build-up of adhesion properties after processing. Applications: Economical methods to hold, insulate and/or protect various materials. multi-layer printed circuit... [See More]
- Features: Protective
- Thickness: 5.91E-4
- Type: Adhesive; Single
- Adhesive: Rubber
from Berry Plastics Corporation - Engineered Materials Division
Patco 9425FR. Interior Grade Moisture Barrier/Corrosion Protective Tape. FR Aromatic Ether Polyurethane with FR Hydrophobic Acrylic adhesive and PE Release Liner. Applications. Aircraft corrosion protection. Abrasion guard. Floor seam protection for wet areas of aircraft. Seat track protection. [See More]
- Features: Protective
- Thickness: 0.0061
- Type: Adhesive; Single
- Adhesive: Acrylic
from R. S. Hughes Company, Inc.
3M 6727 clear surface protective film/tape comes in a 12 ft width, 400 ft length and is packaged 1 roll per case. [See More]
- Features: Protective
- Color: Clear
from Can-Do National Tape
Roll Masker Tape. A Protection Film and Masking Tape Product. CDNT 1381 Roll Masker Tape is a new product for use in protecting surfaces from overspray and other temporary surface protection applications for the automotive, aerospace, construction, and other markets. CDNT 1381 Roll Masker provides a... [See More]
- Features: Protective
- Adhesive: Pressure Sensitive
- Type: Non-Adhesive
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M741 offers superior bonding to wide variety of treated papers, films and foils with their excellent quick-stick properties. Applications: Economical method to hold, insulate... [See More]
- Features: Protective
- Thickness: 0.0020
- Type: Adhesive; Single
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Patco 8150. Transparent Polyurethane Tape. An exceptionally tough and durable thermoplastic polyurethane film designed to protect various surfaces from abrasion. Effective for preventing squeak, rattle, and vibration. Also useful for sound damping. Applications. Anti-squeak, vibration and sound... [See More]
- Features: Protective; Transparent
- Thickness: 0.0140
- Type: Adhesive; Single
- Adhesive: Polyurethane
from R. S. Hughes Company, Inc.
3M 6730 surface protective film/tape comes in a 72 in width, 240 yd length and is packaged 16 rolls per pallet. [See More]
- Features: Protective
- Width: 72
from Saint-Gobain Tape Solutions
CHR M-Series (2 Mil PET/Rubber Adhesive) is manufactured from polyester film with rubber pressure-sensitive adhesive. Polyester backing resists damage from sharp edges, and protects tool surfaces from abuse and adhesive flash in vacuum bag sealing. Applications: Economical methods to hold, insulate... [See More]
- Features: Protective
- Thickness: 0.0037
- Type: Adhesive; Single
- Adhesive: Rubber
from Berry Plastics Corporation - Engineered Materials Division
Patco 5068. LDPE Greenhouse Repair Tape. Low Density Polyethylene backing with acrylic-based pressure sensitive adhesive. Applications. Short term Greenhouse patch & repair. General purpose sealing, splicing, and seaming. Surface protection and temporary hold-down applications. Features &... [See More]
- Features: Protective
- Thickness: 0.0055
- Type: Adhesive; Single
- Adhesive: Acrylic
from R. S. Hughes Company, Inc.
3M 7260M clear surface protective film/tape comes in a 10 in width, 14 in length, uses a rubber adhesive and is packaged 1000 bags rolls per case. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Features: Protective
- Thickness: 0.0018
- Width: 10
- Adhesive: Rubber; Rubber
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Rubber adhesive) is manufactured from polyester film with rubber pressure-sensitive adhesive. M797 resists high temperatures of conformal coating operation, is silicone free, and creates a true masking line. Applications: Economical methods to hold, insulate and/or protect... [See More]
- Features: Protective
- Thickness: 0.0020
- Type: Adhesive; Single
- Adhesive: Rubber
from Berry Plastics Corporation - Engineered Materials Division
Patco 8300. Polyurethane Aircraft Protective Tape. Extremely tough and conformable transparent outdoor polyurethane film with a very aggressive acrylic adhesive. This product provides excellent protection from abrasion, ultraviolet light and rain erosion. Applications. ---Aircraft leading edge... [See More]
- Features: Protective
- Thickness: 0.0145
- Type: Adhesive; Single
- Adhesive: Acrylic
from R. S. Hughes Company, Inc.
3M 838 white surface protective film/tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface... [See More]
- Features: Protective
- Thickness: 0.0034
- Width: 1.5
- Adhesive: Acrylic; Acrylic
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M803 offers excellent high/low temperature resistance. Applications: Economical method to hold, insulate and/or protect materials [See More]
- Features: Protective
- Thickness: 0.0020
- Type: Adhesive; Single
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Patco 565. Screenblock Tape. A low density polyethylene film with acrylic adhesive designed to be used as a protective mask exhibiting excellent chemical, moisture, and abrasion resistance. Applications. For use as a border and block-out tape for screenprinting applications. Border tape - It works... [See More]
- Features: Protective
- Thickness: 0.0055
- Type: Adhesive; Single
- Adhesive: Acrylic
from R. S. Hughes Company, Inc.
3M 851 green surface protective film/tape comes in a 1 1/2 in width, 144 yd length, uses a silicone rubber adhesive and is packaged 6 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This... [See More]
- Features: Protective
- Thickness: 0.0040
- Width: 1.5
- Adhesive: Rubber; Silicone; Silicone Rubber
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Rubber adhesive) is manufactured from polyester film with rubber pressure-sensitive adhesive. M851 is designed to use as a flash mask protection tape in metal or composite bonding. Applications: Economical methods to hold, insulate and/or protect various materials. flash mask... [See More]
- Features: Protective
- Thickness: 0.0020
- Type: Adhesive; Single
- Adhesive: Rubber
from Berry Plastics Corporation - Engineered Materials Division
This product combines DuPont Surlyn (tm) Ionomer film with an aggressive acrylic adhesive and silicone release liner. A cold weather tape to add at least 50% more life to skis and snowboards. Applications. Heavy duty abrasion surface protection. Low temperature surface overlaminate. Features &... [See More]
- Features: Abrasion / Scratch Resistant; Protective; UV or Weather Resistant
- Width: 0.2500 to 24
- Type: Adhesive; Single
- Thickness: 0.0120
from R. S. Hughes Company, Inc.
3M 8513 clear surface protective film/tape comes in a 24 in width, 10 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface... [See More]
- Features: Protective
- Thickness: 0.0080
- Width: 24
- Adhesive: Acrylic; Acrylic
from Saint-Gobain Tape Solutions
CHR M-Series (1 Mil PET/Acrylic adhesive) is manufactured from polyester film with acrylic pressure-sensitive adhesive. M97 is designed to have excellent flagging resistance and good conformability. Applications: Economical method to hold, insulate and/or protect various materials [See More]
- Features: Protective
- Thickness: 0.0025
- Type: Adhesive; Single
- Adhesive: Acrylic
from Berry Plastics Corporation - Engineered Materials Division
Patco 5560. Polyethylene Removable Protective Film. PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will 0t leave residue or damage most surfaces. Applications. General protective masking applications on... [See More]
- Features: Protective; Removable / Reusable
- Thickness: 0.0055
- Type: Adhesive; Single
- Adhesive: Acrylic
from R. S. Hughes Company, Inc.
3M 855 white surface protective film/tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Features: Protective
- Thickness: 0.0032
- Width: 1
- Adhesive: Rubber; Rubber
from Saint-Gobain Tape Solutions
h-old PM.099 is a 23 micron metallized polyester film coated with a solvent resistant acrylic adhesive system. Designed for masking operations where thermal and chemical resistance are required. Also used for a wide of splicing applications, ideal for metal detection in automated processes. [See More]
- Features: Protective
- Thickness: 0.0026
- Type: Adhesive; Single
- Adhesive: Acrylic
from Berry Plastics Corporation - Engineered Materials Division
Patco 560. Colored Polyethylene Clean Removal Tape. PATCO colored polyethylene clean removal tape combines a durable and conformable film backing with a moderately aggresive acrylic adhesive which will 0t leave residue on most surfaces. Designed for indoor or outdoor use. Applications. Excellent for... [See More]
- Features: Protective; Removable / Reusable
- Thickness: 0.0055
- Type: Adhesive; Single
- Adhesive: Acrylic
from R. S. Hughes Company, Inc.
3M 855 white surface protective film/tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Features: Protective
- Thickness: 0.0032
- Width: 0.5000
- Adhesive: Rubber; Rubber