Automotive / Transportation Fibers and Filaments

6 Results
Tailored Fiber Placement For Fiber-reinforced Composites
from Embro GmbH

Another field of activity for Embro is the manufacturing of dry preforms using a method called tailored fiber placement. The resulting preforms are then used to manufacture fiber-reinforced composites. As indicated by the name of this production method, carbon fiber strands, better known as rovings,... [See More]

  • Applications: Automotive / Transportation; Industrial
  • Material: Synthetic
  • Type: Specialty fibers, fabrics, and textiles
Kevlar® -- 29
from DuPont™ Kevlar®

The original family of product types of Kevlar ® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular armoring... [See More]

  • Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
  • Use Temperature: -320 to 350
  • Material: Synthetic; Aramid
  • Breaking Strength: 151.0
Kevlar® Para-aramid Fiber
from Toray Industries (America), Inc.

Kevlar ® had its first commercial production by E. I. du Pont de Nemours and Company in 1974 and is currently manufactured and marketed in Japan by Du Pont-Toray Co., Ltd. Kevlar ® features not only excellent strength and high modulus, but also outstanding resistance to impact and heat. [See More]

  • Applications: Apparel; Architectural or Construction; Automotive / Transportation; Home; Electrical
  • Features: Weather Resistant
  • Material: Synthetic; Aramid
Composite Materials, Epoxy Tooling Prepreg -- 801
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Applications: Aerospace; Automotive / Transportation
  • Use Temperature: 380
  • Material: Carbon or Graphite
Kevlar® -- 29 AP
from DuPont™ Kevlar®

DuPont ™ Kevlar ® brand fiber earned a worldwide reputation for helping dramatically improve the performance of a wide variety of consumer and industrial products - from hoses, ropes and cables to gloves, bullet-resistant vests and helmets and sporting goods. Now, our scientists have... [See More]

  • Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
  • Use Temperature: -320 to 350
  • Material: Synthetic; Aramid
  • Breaking Strength: 43.9
Composite Materials, High Tg towpreg with flame retardency. -- HMT321FR
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Applications: Aerospace; Automotive / Transportation; OEM; Marine; Sporting Goods
  • Use Temperature: 250
  • Material: Carbon or Graphite
  • Features: Flame or Fire Retardant