Quartz / Fused Silica Fibers and Filaments
2 Results
3M Nextel Ceramic Fibers and Textiles
from 3M Advanced Materials Division
from 3M Advanced Materials Division
From rocket boosters and racecars to industrial furnaces and fuel cells, 3M ™ Nextel ™ Ceramic Fibers and Textiles help enable and protect critical equipment when the heat is on. Once used to protect NASA Space Shuttles against the heat of reentry, today Nextel fabrics provide heat,... [See More]
- Material: Alumina; Boron; Quartz / Fused Silica; Ceramic; Blended Fiber Structure
- Applications: Aerospace; OEM
- Width / OD: 3.94 to 62.99
- Features: Flame or Fire Retardant
ARC-TEX Welding Blanket -- WB AT Series
from Steel Guard Safety Corp.
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
- Width / OD: 36.00 to 72.00
- Type: Fibers or Monofilaments
- Length: 1.3 to 3.0