Carbon / Graphite Fibers and Filaments

4 Results
Composite Materials, Derived from 301 with optimized semi-transparent aesthetics. -- 301T
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Material: Carbon or Graphite
  • Applications: OEM; Marine; Medical; Sporting Goods
  • Use Temperature: 200
High Modulus Carbon Fibers -- M35J
from Toray Composite Materials America, Inc.

MJ type fibers have enhanced tensile strength and modulus. These fibers are usually selected for a specific modulus that is used for stiffness, coefficient of thermal expansion (CTE), and electrical and thermal conductivity for spacecraft and premium sporting goods. [See More]

  • Material: Carbon or Graphite; Ceramic
  • Applications: Aerospace
  • Resistivity: 1.7
Composite Materials, Flame retardant towpreg designed for electrical applications -- HMT316
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Material: Carbon or Graphite
  • Applications: OEM; Marine
  • Use Temperature: 200
  • Features: Flame or Fire Retardant; UL
Pitch-Based Carbon Fiber -- F637400
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel and lighter... [See More]

  • Material: Carbon or Graphite