Polyester Fibers and Filaments
from HIROSE PAPER MFG. CO., LTD.
Wet-laid polyester nonwoven with a basis weight of 5 –100 g/m ² and thickness of 25 –192 μm, offering high thermal dimensional stability, a smooth surface, and strong resin adhesion —ideal for membrane supports, electromagnetic shielding tape, and industrial tape... [See More]
- Material:
- Applications: Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
from Toray Industries (America), Inc.
CEO α ™ is a comfortable Shingosen with a cool feel, boasting a moisture absorbency exceeding that of 100% cotton, as well as the regular properties that Shingosen are well-known for: a soft body, and excellent drapability with ideal volume. Achieving a lightweight feel through the... [See More]
- Material: Synthetic; Polyester
- Applications: Apparel
- Type: High-Moisture Absorption
- Features: Waterproof
from CoorsTek
Outlast ® Thermal Regulation. Our Outlast ® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast ® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every... [See More]
- Material: Synthetic; Polyester; Acrylic
- Features: Thermal Insulation
- Applications: Aerospace; Apparel; Electrical; Fire
from Dura-Line
Duraline manufactures a wide range of high performance Bull-Line ™ Pull Tape products to expedite cable installation. Choose from woven polyester tapes or aramid fiber tape products which are available in a variety of strengths and lengths. A single pull tape eliminates the additional labor... [See More]
- Material: Synthetic; Polyester; Aramid (optional feature)
- Breaking Strength: 1250.0 to 2500.0
- Length: 333.3
- Applications: Wire Pulling / Blowing
from Toray Industries (America), Inc.
Toray's materials are widely used in not only Western apparel, but also in Japanese-style clothing, with easycare SILLOOK ™ kimonos made using Toray's silky-touch polyester filament, and summer yukatas made from CEO α ™, which boasts a moisture absorbency that outstrips that of... [See More]
- Material: Synthetic; Polyester
- Applications: Apparel
- Type: High-Moisture Absorption
from Dura-Line
Duraline manufactures a wide range of high performance Bull-Line ™ Pull Tape products to expedite cable installation. Choose from woven polyester tapes or aramid fiber tape products which are available in a variety of strengths and lengths. A single pull tape eliminates the additional labor... [See More]
- Material: Synthetic; Polyester; Aramid (optional feature)
- Breaking Strength: 500.0 to 6000.0
- Length: 166.7 to 1000.0
- Applications: Wire Pulling / Blowing