Ceramic Fibers and Filaments

6 Results
ARC-TEX™ Welding Blanket -- WB AT Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
  • Width / OD: 36.00 to 72.00
  • Type: Fibers or Monofilaments
  • Length: 1.3 to 3.0
Refractory Ceramic Fibre Bulk
from Morgan Advanced Materials

Morgan Thermal Ceramics has a complete line of refractory bulk fibres, each of which offers its own unique combination of properties. Morgan Thermal Ceramics offers a complete range of bulk fibre products each of which offers its own unique combination of properties. These bulk fibres are produced... [See More]

  • Material: Ceramic
3M™ Nextel™ Ceramic Fibers and Textiles
from 3M Advanced Materials Division

From rocket boosters and racecars to industrial furnaces and fuel cells, 3M ™ Nextel ™ Ceramic Fibers and Textiles help enable and protect critical equipment when the heat is on. Once used to protect NASA Space Shuttles against the heat of reentry, today Nextel fabrics provide heat,... [See More]

  • Material: Alumina; Boron; Quartz / Fused Silica; Ceramic; Blended Fiber Structure
  • Applications: Aerospace; OEM
  • Width / OD: 3.94 to 62.99
  • Features: Flame or Fire Retardant
High Modulus Carbon Fibers -- M35J
from Toray Composite Materials America, Inc.

MJ type fibers have enhanced tensile strength and modulus. These fibers are usually selected for a specific modulus that is used for stiffness, coefficient of thermal expansion (CTE), and electrical and thermal conductivity for spacecraft and premium sporting goods. [See More]

  • Material: Carbon or Graphite; Ceramic
  • Applications: Aerospace
  • Resistivity: 1.7
WHITE SPARK™ Welding Blanket -- WB WS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
  • Width / OD: 36.00 to 72.00
  • Type: Fibers or Monofilaments
  • Length: 1.3 to 3.0
Superwool ® Fibre Bulk
from Morgan Advanced Materials

Our Superwool ® Fibre bulks are unaffected by incidental spills of oil or water and their thermal and physical properties are restored after drying. They are designed from raw material Calcium-Magnesium-Silicate (CMS) and can be altered to achieve a customer ’s desired properties of fibre... [See More]

  • Material: Ceramic