Architectural / Construction Fibers and Filaments
from Toray Industries (America), Inc.
Kevlar ® had its first commercial production by E. I. du Pont de Nemours and Company in 1974 and is currently manufactured and marketed in Japan by Du Pont-Toray Co., Ltd. Kevlar ® features not only excellent strength and high modulus, but also outstanding resistance to impact and heat. [See More]
- Applications: Apparel; Architectural or Construction; Automotive / Transportation; Home; Electrical
- Features: Weather Resistant
- Material: Synthetic; Aramid
from DuPont™ Kevlar®
The original family of product types of Kevlar ® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular armoring... [See More]
- Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
- Use Temperature: -320 to 350
- Material: Synthetic; Aramid
- Breaking Strength: 151.0
from DuPont™ Kevlar®
DuPont ™ Kevlar ® brand fiber earned a worldwide reputation for helping dramatically improve the performance of a wide variety of consumer and industrial products - from hoses, ropes and cables to gloves, bullet-resistant vests and helmets and sporting goods. Now, our scientists have... [See More]
- Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
- Use Temperature: -320 to 350
- Material: Synthetic; Aramid
- Breaking Strength: 43.9