Flame Retardant Fibers and Filaments

7 Results
3M™ Nextel™ Ceramic Fibers and Textiles
from 3M Advanced Materials Division

From rocket boosters and racecars to industrial furnaces and fuel cells, 3M ™ Nextel ™ Ceramic Fibers and Textiles help enable and protect critical equipment when the heat is on. Once used to protect NASA Space Shuttles against the heat of reentry, today Nextel fabrics provide heat,... [See More]

  • Features: Flame or Fire Retardant
  • Width / OD: 3.94 to 62.99
  • Material: Alumina; Boron; Quartz / Fused Silica; Ceramic; Blended Fiber Structure
  • Applications: Aerospace; OEM
Composite Materials, Flame retardant high toughness system. -- 117-1
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Features: Flame or Fire Retardant
  • Use Temperature: 200
  • Material: Carbon or Graphite
  • Applications: Aerospace; OEM
ARC-TEX™ Welding Blanket -- WB AT Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Flame or Fire Retardant; Thermal Insulation
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
  • Type: Fibers or Monofilaments
  • Width / OD: 36.00 to 72.00
Composite Materials, Flame retardant towpreg designed for electrical applications -- HMT316
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Features: Flame or Fire Retardant; UL
  • Use Temperature: 200
  • Material: Carbon or Graphite
  • Applications: OEM; Marine
RED SPARK™ Welding Blanket -- WB RS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Flame or Fire Retardant; Thermal Insulation
  • Material: Fiberglass; Coated Silicone Fiberglass
  • Type: Fibers or Monofilaments
  • Width / OD: 36.00 to 72.00
SLAG-SHIELD™ Welding Blanket -- WB SS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Flame or Fire Retardant; Thermal Insulation
  • Material: Fiberglass; Coated Heavy Acrylic Fiberglass
  • Type: Fibers or Monofilaments
  • Width / OD: 36.00 to 72.00
WELD ARMOR™ Welding Blanket -- WB WA Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Flame or Fire Retardant; Thermal Insulation
  • Material: Fiberglass; Uncoated Heat Cleaned Fiberglass
  • Type: Fibers or Monofilaments
  • Width / OD: 36.00 to 72.00