Aerospace Fibers and Filaments

8 Results
Thermoplastic PEEK -- ZYEX™ FIBRES
from Victrex PLC

Fiber of choice for the toughest environments Produced from VICTREX ™ PEEK polymer, one of the highest performing thermoplastics in the world, ZYEX ™ FIBERS have the strength and reliability needed for use in applications in the toughest environments. [See More]

  • Applications: Aerospace; Electrical
  • Material: Synthetic
High Modulus Carbon Fibers -- M35J
from Toray Composite Materials America, Inc.

MJ type fibers have enhanced tensile strength and modulus. These fibers are usually selected for a specific modulus that is used for stiffness, coefficient of thermal expansion (CTE), and electrical and thermal conductivity for spacecraft and premium sporting goods. [See More]

  • Applications: Aerospace
  • Resistivity: 1.7
  • Material: Carbon or Graphite; Ceramic
3M™ Nextel™ Ceramic Fibers and Textiles
from 3M Advanced Materials Division

From rocket boosters and racecars to industrial furnaces and fuel cells, 3M ™ Nextel ™ Ceramic Fibers and Textiles help enable and protect critical equipment when the heat is on. Once used to protect NASA Space Shuttles against the heat of reentry, today Nextel fabrics provide heat,... [See More]

  • Applications: Aerospace; OEM
  • Width / OD: 3.94 to 62.99
  • Material: Alumina; Boron; Quartz / Fused Silica; Ceramic; Blended Fiber Structure
  • Features: Flame or Fire Retardant
Thermal Regulation Textiles -- Outlast®
from CoorsTek

Outlast ® Thermal Regulation. Our Outlast ® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast ® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every... [See More]

  • Applications: Aerospace; Apparel; Electrical; Fire
  • Features: Thermal Insulation
  • Material: Synthetic; Polyester; Acrylic
Composite Materials, Epoxy Tooling Prepreg -- 801
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Applications: Aerospace; Automotive / Transportation
  • Use Temperature: 380
  • Material: Carbon or Graphite
Kevlar® -- 29
from DuPont™ Kevlar®

The original family of product types of Kevlar ® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular armoring... [See More]

  • Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
  • Use Temperature: -320 to 350
  • Material: Synthetic; Aramid
  • Breaking Strength: 151.0
Composite Materials, FST towpreg with low heat release properties. -- HMT4030
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Applications: Aerospace
  • Use Temperature: 200
  • Material: Carbon or Graphite
Kevlar® -- 29 AP
from DuPont™ Kevlar®

DuPont ™ Kevlar ® brand fiber earned a worldwide reputation for helping dramatically improve the performance of a wide variety of consumer and industrial products - from hoses, ropes and cables to gloves, bullet-resistant vests and helmets and sporting goods. Now, our scientists have... [See More]

  • Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
  • Use Temperature: -320 to 350
  • Material: Synthetic; Aramid
  • Breaking Strength: 43.9