Specialty / Other Fibers and Filaments

4 Results
CEOa™ Polyester Filament Textile
from Toray Industries (America), Inc.

CEO α ™ is a comfortable Shingosen with a cool feel, boasting a moisture absorbency exceeding that of 100% cotton, as well as the regular properties that Shingosen are well-known for: a soft body, and excellent drapability with ideal volume. Achieving a lightweight feel through the... [See More]

  • Type: High-Moisture Absorption
  • Applications: Apparel
  • Material: Synthetic; Polyester
  • Features: Waterproof
Smart Textiles & Wearable E-textiles
from Embro GmbH

There is nothing smart textiles cannot do! Intelligent textiles (also known as wearables, functional or e-textiles, or simply smart textiles) transmit, gather, send, and receive information. Moreover, they can emit heat or even light while they preserve their textile characteristics. We are... [See More]

  • Type: Specialty fibers, fabrics, and textiles
  • Applications: Apparel
Kimonos and Related Apparel Products
from Toray Industries (America), Inc.

Toray's materials are widely used in not only Western apparel, but also in Japanese-style clothing, with easycare SILLOOK ™ kimonos made using Toray's silky-touch polyester filament, and summer yukatas made from CEO α ™, which boasts a moisture absorbency that outstrips that of... [See More]

  • Type: High-Moisture Absorption
  • Applications: Apparel
  • Material: Synthetic; Polyester
Tailored Fiber Placement For Fiber-reinforced Composites
from Embro GmbH

Another field of activity for Embro is the manufacturing of dry preforms using a method called tailored fiber placement. The resulting preforms are then used to manufacture fiber-reinforced composites. As indicated by the name of this production method, carbon fiber strands, better known as rovings,... [See More]

  • Type: Specialty fibers, fabrics, and textiles
  • Applications: Automotive / Transportation; Industrial
  • Material: Synthetic