Marine Fibers and Filaments

4 Results
Kevlar® -- 29
from DuPont™ Kevlar®

The original family of product types of Kevlar ® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular armoring... [See More]

  • Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
  • Use Temperature: -320 to 350
  • Material: Synthetic; Aramid
  • Breaking Strength: 151.0
Composite Materials, Derived from 301 with optimized semi-transparent aesthetics. -- 301T
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Applications: OEM; Marine; Medical; Sporting Goods
  • Use Temperature: 200
  • Material: Carbon or Graphite
Kevlar® -- 29 AP
from DuPont™ Kevlar®

DuPont ™ Kevlar ® brand fiber earned a worldwide reputation for helping dramatically improve the performance of a wide variety of consumer and industrial products - from hoses, ropes and cables to gloves, bullet-resistant vests and helmets and sporting goods. Now, our scientists have... [See More]

  • Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
  • Use Temperature: -320 to 350
  • Material: Synthetic; Aramid
  • Breaking Strength: 43.9
Composite Materials, Flame retardant towpreg designed for electrical applications -- HMT316
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Applications: OEM; Marine
  • Use Temperature: 200
  • Material: Carbon or Graphite
  • Features: Flame or Fire Retardant; UL