Automotive / Transportation Coated Fabrics
from AVS Industries
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of... [See More]
- Applications: Automotive / Transportation; Hot Work and Vertical Spark Protection
- Type: Woven
- Views / Search Form Triggers: Industrial Fabric
- Material: Fiberglass; Coated / Sized
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Applications: Automotive / Transportation; Electrical; Medical; Military, Computers. Electrical Insulation
- Material: Fiberglass; Coated / Sized; Silicon-coated
- Views / Search Form Triggers: Thermal Insulation; Dielectric Insulation; Industrial Fabric
- Thickness: 0.0070
from Bondex, Inc.
Designing our material with an intimate blend with stainless steel fibers creates the optimum environment for static dissipation since every square millimeter of material delivers antistatic performance. Traditional antistatic felt is produced with a conductive scrim which creates areas between the... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical; Printing
- Type: Nonwoven
- Views / Search Form Triggers: Industrial Fabric
- Material: Synthetic; Coated / Sized (optional feature)
from AVS Industries
AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to withstand continuous temperatures up to... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical; Molten Metal Processing, Oil Refineries
- Type: Woven
- Views / Search Form Triggers: Industrial Fabric
- Material: Quartz / Fused Silica; Ceramic; Coated / Sized
from Bondex, Inc.
Bondex is proud to introduce Hydrolox ® and Hydrolox ® HCE, a new technology to the industrial dust collection market, produced from a unique process technology which delivers superior filtration performance versus incumbent materials. Historically, various fiber types are formed into... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical; Printing
- Type: Nonwoven
- Views / Search Form Triggers: Industrial Fabric
- Material: Synthetic; Coated / Sized (optional feature)
from Bondex, Inc.
Bondex was selected by DuPont ™ to offer a line of products which meet the specifications of E88, E88C and Z11, identified by Bondex product codes as shown below. Additionally, we invite customers of DuPont ™ spunlace to challenge the Bondex team to develop custom solutions beyond these... [See More]
- Applications: Aerospace; Apparel; Automotive / Transportation; Chemical; OEM
- Type: Nonwoven
- Views / Search Form Triggers: Industrial Fabric
- Material: Synthetic; Aramid; Coated / Sized (optional feature)
from Bondex, Inc.
Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities include... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical; Electrical; Medical
- Type: Nonwoven
- Views / Search Form Triggers: Industrial Fabric
- Material: Synthetic; Polyamide (optional feature); Polyester (optional feature); Acetate (optional feature); Polypropylene (optional feature); Aramid (optional feature); Rayon (optional feature); PPS (optional feature); Coated / Sized (optional feature)