Flame Retardant Coated Fabrics

3 Results
Flame Retardant Membrane Structure Fabric -- FRU88X-6 400
from Intertape Polymer Group, Inc.

With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]

  • Features: Flame or Fire Retardant; Geotextile; Weather Resistant
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
  • Thickness: 0.0230
ThermaCool® TF Series Thermally Conductive Silicon Coated Fabric -- TF407
from Saint-Gobain Tape Solutions

Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]

  • Features: Flame or Fire Retardant; UL
  • Material: Fiberglass; Coated / Sized; Silicon-coated
  • Views / Search Form Triggers: Thermal Insulation; Dielectric Insulation; Industrial Fabric
  • Thickness: 0.0070
Flame Retardant Membrane Structure Fabric -- RU88X6 FR
from Intertape Polymer Group, Inc.

With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]

  • Features: Flame or Fire Retardant; Geotextile; Weather Resistant
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
  • Thickness: 0.0230