Industrial OEM Coated Fabrics

20 Results
Flame Retardant Membrane Structure Fabric -- FRU88X-6 400
from Intertape Polymer Group, Inc.

With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
  • Thickness: 0.0230
Tie Cords & Lacing Tapes
from Carlisle Interconnect Technologies

Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]

  • Applications: Aerospace; Chemical; OEM
  • Material: Fiberglass; Synthetic; Fluoropolymer; Coated / Sized
  • Views / Search Form Triggers: Cordage / Rope
  • Width / OD: 0.09 to 3.05
AVS Silicone Coated Fiberglass Sleeving -- S-GS-1/2 (100ft)
from AVS Industries

This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance to many liquids. [See More]

  • Applications: Fire; OEM; Abrasion and Chemical Resistance
  • Width / OD: 0.50
  • Material: Fiberglass; Coated / Sized
  • Length: 33.3
Braided Tetraglas® Tubing -- 1/16" Wall
from Darco Southern, Inc.

Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]

  • Applications: Fire; OEM
  • Material: Fiberglass; Coated / Sized (optional feature); Texturized Tetraglas® Yarn
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Width / OD: 0.25 to 5.00
Antistatic Hydrolox® Filtration Media
from Bondex, Inc.

Designing our material with an intimate blend with stainless steel fibers creates the optimum environment for static dissipation since every square millimeter of material delivers antistatic performance. Traditional antistatic felt is produced with a conductive scrim which creates areas between the... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical; Printing
  • Type: Nonwoven
  • Views / Search Form Triggers: Industrial Fabric
  • Material: Synthetic; Coated / Sized (optional feature)
Flame Retardant Membrane Structure Fabric -- RU88X6 FR
from Intertape Polymer Group, Inc.

With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
  • Thickness: 0.0230
Knitted Tetraglas® Rope -- 250-D
from Darco Southern, Inc.

TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]

  • Applications: Fire; OEM
  • Type: Knitted
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Material: Coated / Sized (optional feature)
Hydroentangled Filtration Fabrics -- Hydrolox HCE®
from Bondex, Inc.

Bondex is proud to introduce Hydrolox ® and Hydrolox ® HCE, a new technology to the industrial dust collection market, produced from a unique process technology which delivers superior filtration performance versus incumbent materials. Historically, various fiber types are formed into... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical; Printing
  • Type: Nonwoven
  • Views / Search Form Triggers: Industrial Fabric
  • Material: Synthetic; Coated / Sized (optional feature)
Long Term Geomembrane Liner -- ArmorLiner™ 24
from Intertape Polymer Group, Inc.

Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
  • Thickness: 0.0240
Knitted Tetraglas® Rope -- 250-S
from Darco Southern, Inc.

TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]

  • Applications: Fire; OEM
  • Type: Knitted
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Material: Coated / Sized (optional feature)
Spunlace Nonwoven Fabrics -- Nomex® and Kevlar®
from Bondex, Inc.

Bondex was selected by DuPont ™ to offer a line of products which meet the specifications of E88, E88C and Z11, identified by Bondex product codes as shown below. Additionally, we invite customers of DuPont ™ spunlace to challenge the Bondex team to develop custom solutions beyond these... [See More]

  • Applications: Aerospace; Apparel; Automotive / Transportation; Chemical; OEM
  • Type: Nonwoven
  • Views / Search Form Triggers: Industrial Fabric
  • Material: Synthetic; Aramid; Coated / Sized (optional feature)
Long Term Geomembrane Liner -- ArmorLiner™ 24L
from Intertape Polymer Group, Inc.

Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
  • Thickness: 0.0240
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
  • Type: Woven
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Coated / Sized
Long Term Geomembrane Liner -- ArmorLiner™ 30
from Intertape Polymer Group, Inc.

Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
  • Thickness: 0.0300
Tadpole Tape -- Vermiculite Coated, Inconel Mesh Core
from Darco Southern, Inc.

For applications of 1600oF. [See More]

  • Applications: Fire; OEM
  • Type: Tadpole Tape
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Material: Fiberglass; Coated / Sized
Long Term Geomembrane Liner -- ArmorLiner™ 30SFL
from Intertape Polymer Group, Inc.

Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
  • Thickness: 0.0300
Tadpole Tape -- Vermiculite Coated, Rope Core
from Darco Southern, Inc.

Manufactured from Tetraglas ® cloth with friction coating of natural or SBR rubber which is formed over core material of Tetraglas ® rope providing a resilient, non-absorbent gasketing material for service against steam, air, water and gases to 550 °F. [See More]

  • Applications: Fire; OEM
  • Type: Tadpole Tape
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Material: Fiberglass; Coated / Sized
Long Term Geomembrane Liner -- ArmorLiner™ 40
from Intertape Polymer Group, Inc.

Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
  • Thickness: 0.0400
Tetraglas® Vermiculite Coated Cloth -- 2025
from Darco Southern, Inc.

Manufactured of texturized ?berglass yarns then coated with Vermiculite (a 100% inorganic dispersion), Vermiculite Coated Tetraglas ® Cloth will withstand temperatures of 1500 °F with excursions to 2000 °F. This product is an excellent choice for welding curtains and blankets,... [See More]

  • Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
  • Type: Woven
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
  • Material: Fiberglass; Coated / Sized
Short Term Geomembrane Liner -- ArmorPad 3NWL
from Intertape Polymer Group, Inc.

A heavyweight fabric incorporating a special weave pattern to enhance thickness, flatness, and tear properties. This product has a one side laminated non-woven geotextile to reduce slip risks in dry and wet conditions. The coating recipe is designed to improve toughness and abrasion resistance. This... [See More]

  • Applications: OEM
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
  • Thickness: 0.0240