Glass / Fiberglass Coated Fabrics
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]
- Material: Fiberglass; Coated / Sized
- Use Temperature: 1000
- Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
- Applications: Fire
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]
- Material: Fiberglass; Coated / Sized
- Use Temperature: 676
- Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
- Applications: Fire
from Mid-Mountain Materials, Inc.
ARMATEX® SF 37 Jetstar is designed for use as folding canopies on passenger boarding bridges (air bridges, jet bridges and jetways. With high flexural resistance, this coated fabric is abrasion, weather resistant and has superior strength. In addition, ARMATEX® SF 37 Jetstar meets or exceeds the... [See More]
- Material: Fiberglass; Coated / Sized
- Type: Folding Canopies on Passenger Boarding Bridges; Woven
- Views / Search Form Triggers: Industrial Fabric
- Use Temperature: 1000
from Mid-Mountain Materials, Inc.
ARMATEX ® SILVERSTAR 10 SILICONE COATED FIBERGLASS is comprised of a strong, flexible woven fiberglass fabric impregnated both sides with premium silicone rubber to a finished weight of 10 ounces per square yard. With increased thermal properties,. ARMATEX ® SILVERSTAR SILICONE COATED... [See More]
- Material: EGlass; Fiberglass; Coated / Sized
- Type: Woven
- Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
- Thickness: 0.0080
from Mid-Mountain Materials, Inc.
Safety in the cargo bay of an airplane is a large part of passenger safety. The very real risk of sudden fires known to break out in cargo holds requires a solution for passenger safety. In response to this risk, Mid-Mountain developed ARMATEX® NF 14 Cargo Tex, a fire-resistant coated fabric... [See More]
- Material: Fiberglass; Coated / Sized
- Type: Smoke Curtains and Liner Fabric for Cargo Bays; Woven
- Views / Search Form Triggers: Industrial Fabric
- Applications: Aerospace; Fire
from AVS Industries
AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of... [See More]
- Material: Fiberglass; Coated / Sized
- Type: Woven
- Views / Search Form Triggers: Industrial Fabric
- Thickness: 0.0180
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Material: Fiberglass; Coated / Sized; Silicon-coated
- Thickness: 0.0070
- Views / Search Form Triggers: Thermal Insulation; Dielectric Insulation; Industrial Fabric
- Use Temperature: -80 to 400
from Carlisle Interconnect Technologies
Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]
- Material: Fiberglass; Synthetic; Fluoropolymer; Coated / Sized
- Width / OD: 0.09 to 3.05
- Views / Search Form Triggers: Cordage / Rope
- Use Temperature: -103 to 572
from Darco Southern, Inc.
Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]
- Material: Fiberglass; Coated / Sized (optional feature); Texturized Tetraglas® Yarn
- Width / OD: 0.25 to 5.00
- Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
- Length: 40.0 to 466.7
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0100
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 37.50
from AVS Industries
This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance to many liquids. [See More]
- Material: Fiberglass; Coated / Sized
- Length: 33.3
- Width / OD: 0.50
- Applications: Fire; OEM; Abrasion and Chemical Resistance
from Darco Southern, Inc.
Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Coated / Sized
- Type: Woven
- Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
- Thickness: 0.0150
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0110
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 37.50
from Darco Southern, Inc.
For applications of 1600oF. [See More]
- Material: Fiberglass; Coated / Sized
- Type: Tadpole Tape
- Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
- Width / OD: 1.00 to 3.00
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0130
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 37.50
from Darco Southern, Inc.
Manufactured from Tetraglas ® cloth with friction coating of natural or SBR rubber which is formed over core material of Tetraglas ® rope providing a resilient, non-absorbent gasketing material for service against steam, air, water and gases to 550 °F. [See More]
- Material: Fiberglass; Coated / Sized
- Type: Tadpole Tape
- Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
- Width / OD: 1.00 to 3.00
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0200
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 37.50
from Darco Southern, Inc.
Manufactured of texturized ?berglass yarns then coated with Vermiculite (a 100% inorganic dispersion), Vermiculite Coated Tetraglas ® Cloth will withstand temperatures of 1500 °F with excursions to 2000 °F. This product is an excellent choice for welding curtains and blankets,... [See More]
- Material: Fiberglass; Coated / Sized
- Type: Woven
- Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
- Thickness: 0.0320
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0030
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 37.50
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0040
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 37.50
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0050
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 40.00
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0060
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 40.00
from Lanmar, Inc.
This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0080
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 37.50
from Lanmar, Inc.
A slightly lighter PTFE coating yields pronounced surface weave texture for applications that don â € ™t require extreme heat or resistance to chemicals. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0100
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 37.50
from Lanmar, Inc.
A slightly lighter PTFE coating yields pronounced surface weave texture for applications that don â € ™t require extreme heat or resistance to chemicals. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0030
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 37.50
from Lanmar, Inc.
A slightly lighter PTFE coating yields pronounced surface weave texture for applications that don â € ™t require extreme heat or resistance to chemicals. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0050
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 40.00
from Lanmar, Inc.
A slightly lighter PTFE coating yields pronounced surface weave texture for applications that don â € ™t require extreme heat or resistance to chemicals. [See More]
- Material: Fiberglass; Coated / Sized
- Thickness: 0.0080
- Views / Search Form Triggers: Industrial Fabric
- Width / OD: 37.50