Specialty / Other Coated Fabrics

3 Results
Tie Cords & Lacing Tapes
from Carlisle Interconnect Technologies

Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]

  • Material: Fiberglass; Synthetic; Fluoropolymer; Coated / Sized
  • Width / OD: 0.09 to 3.05
  • Views / Search Form Triggers: Cordage / Rope
  • Use Temperature: -103 to 572
ThermaCool® TF Series Thermally Conductive Silicon Coated Fabric -- TF407
from Saint-Gobain Tape Solutions

Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]

  • Material: Fiberglass; Coated / Sized; Silicon-coated
  • Thickness: 0.0070
  • Views / Search Form Triggers: Thermal Insulation; Dielectric Insulation; Industrial Fabric
  • Use Temperature: -80 to 400
Braided Tetraglas® Tubing -- 1/16" Wall
from Darco Southern, Inc.

Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]

  • Material: Fiberglass; Coated / Sized (optional feature); Texturized Tetraglas® Yarn
  • Width / OD: 0.25 to 5.00
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Length: 40.0 to 466.7