Fire Proofing / Thermal Protection Coated Fabrics

13 Results
Fire Protective Fiberglass Fabrics - SF2-12 NF -- ARMATEX® SIF 24
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Applications: Fire
  • Material: Fiberglass; Coated / Sized
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
  • Use Temperature: 1000
Fire Protective Fiberglass Fabrics SF 10-NF -- ARMATEX® SIF 28
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Applications: Fire
  • Material: Fiberglass; Coated / Sized
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
  • Use Temperature: 676
Silicone Coated Fiberglass -- ARMATEX SF 37 JETSTAR
from Mid-Mountain Materials, Inc.

ARMATEX® SF 37 Jetstar is designed for use as folding canopies on passenger boarding bridges (air bridges, jet bridges and jetways. With high flexural resistance, this coated fabric is abrasion, weather resistant and has superior strength. In addition, ARMATEX® SF 37 Jetstar meets or exceeds the... [See More]

  • Applications: Aerospace; Fire
  • Type: Folding Canopies on Passenger Boarding Bridges; Woven
  • Views / Search Form Triggers: Industrial Fabric
  • Material: Fiberglass; Coated / Sized
Silicone Coated Fiberglass -- ARMATEX® SILVERSTAR 10
from Mid-Mountain Materials, Inc.

ARMATEX ® SILVERSTAR 10 SILICONE COATED FIBERGLASS is comprised of a strong, flexible woven fiberglass fabric impregnated both sides with premium silicone rubber to a finished weight of 10 ounces per square yard. With increased thermal properties,. ARMATEX ® SILVERSTAR SILICONE COATED... [See More]

  • Applications: Fire
  • Type: Woven
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
  • Material: EGlass; Fiberglass; Coated / Sized
Woven Fiberglass with Polymer Coating -- ARMATEX® NF 14 CARGO TEX
from Mid-Mountain Materials, Inc.

Safety in the cargo bay of an airplane is a large part of passenger safety. The very real risk of sudden fires known to break out in cargo holds requires a solution for passenger safety. In response to this risk, Mid-Mountain developed ARMATEX® NF 14 Cargo Tex, a fire-resistant coated fabric... [See More]

  • Applications: Aerospace; Fire
  • Type: Smoke Curtains and Liner Fabric for Cargo Bays; Woven
  • Views / Search Form Triggers: Industrial Fabric
  • Material: Fiberglass; Coated / Sized
Braided Tetraglas® Tubing -- 1/16" Wall
from Darco Southern, Inc.

Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]

  • Applications: Fire; OEM
  • Material: Fiberglass; Coated / Sized (optional feature); Texturized Tetraglas® Yarn
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Width / OD: 0.25 to 5.00
AVS Silicone Coated Fiberglass Sleeving -- S-GS-1/2 (100ft)
from AVS Industries

This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance to many liquids. [See More]

  • Applications: Fire; OEM; Abrasion and Chemical Resistance
  • Width / OD: 0.50
  • Material: Fiberglass; Coated / Sized
  • Length: 33.3
Knitted Tetraglas® Rope -- 250-D
from Darco Southern, Inc.

TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]

  • Applications: Fire; OEM
  • Type: Knitted
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Material: Coated / Sized (optional feature)
Knitted Tetraglas® Rope -- 250-S
from Darco Southern, Inc.

TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]

  • Applications: Fire; OEM
  • Type: Knitted
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Material: Coated / Sized (optional feature)
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
  • Type: Woven
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Coated / Sized
Tadpole Tape -- Vermiculite Coated, Inconel Mesh Core
from Darco Southern, Inc.

For applications of 1600oF. [See More]

  • Applications: Fire; OEM
  • Type: Tadpole Tape
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Material: Fiberglass; Coated / Sized
Tadpole Tape -- Vermiculite Coated, Rope Core
from Darco Southern, Inc.

Manufactured from Tetraglas ® cloth with friction coating of natural or SBR rubber which is formed over core material of Tetraglas ® rope providing a resilient, non-absorbent gasketing material for service against steam, air, water and gases to 550 °F. [See More]

  • Applications: Fire; OEM
  • Type: Tadpole Tape
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Material: Fiberglass; Coated / Sized
Tetraglas® Vermiculite Coated Cloth -- 2025
from Darco Southern, Inc.

Manufactured of texturized ?berglass yarns then coated with Vermiculite (a 100% inorganic dispersion), Vermiculite Coated Tetraglas ® Cloth will withstand temperatures of 1500 °F with excursions to 2000 °F. This product is an excellent choice for welding curtains and blankets,... [See More]

  • Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
  • Type: Woven
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
  • Material: Fiberglass; Coated / Sized