Nonwoven Product Coated Fabrics

4 Results
Antistatic Hydrolox® Filtration Media
from Bondex, Inc.

Designing our material with an intimate blend with stainless steel fibers creates the optimum environment for static dissipation since every square millimeter of material delivers antistatic performance. Traditional antistatic felt is produced with a conductive scrim which creates areas between the... [See More]

  • Type: Nonwoven
  • Material: Synthetic; Coated / Sized (optional feature)
  • Views / Search Form Triggers: Industrial Fabric
  • Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical; Printing
Hydroentangled Filtration Fabrics -- Hydrolox HCE®
from Bondex, Inc.

Bondex is proud to introduce Hydrolox ® and Hydrolox ® HCE, a new technology to the industrial dust collection market, produced from a unique process technology which delivers superior filtration performance versus incumbent materials. Historically, various fiber types are formed into... [See More]

  • Type: Nonwoven
  • Material: Synthetic; Coated / Sized (optional feature)
  • Views / Search Form Triggers: Industrial Fabric
  • Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical; Printing
Spunlace Nonwoven Fabrics -- Nomex® and Kevlar®
from Bondex, Inc.

Bondex was selected by DuPont ™ to offer a line of products which meet the specifications of E88, E88C and Z11, identified by Bondex product codes as shown below. Additionally, we invite customers of DuPont ™ spunlace to challenge the Bondex team to develop custom solutions beyond these... [See More]

  • Type: Nonwoven
  • Material: Synthetic; Aramid; Coated / Sized (optional feature)
  • Views / Search Form Triggers: Industrial Fabric
  • Applications: Aerospace; Apparel; Automotive / Transportation; Chemical; OEM
Thermal Bonded Nonwoven Fabrics
from Bondex, Inc.

Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities include... [See More]

  • Type: Nonwoven
  • Material: Synthetic; Polyamide (optional feature); Polyester (optional feature); Acetate (optional feature); Polypropylene (optional feature); Aramid (optional feature); Rayon (optional feature); PPS (optional feature); Coated / Sized (optional feature)
  • Views / Search Form Triggers: Industrial Fabric
  • Thickness: 0.0006 to 0.0200