Specialty / Other Coated Fabrics

5 Results
Silicone Coated Fiberglass -- ARMATEX SF 37 JETSTAR
from Mid-Mountain Materials, Inc.

ARMATEX® SF 37 Jetstar is designed for use as folding canopies on passenger boarding bridges (air bridges, jet bridges and jetways. With high flexural resistance, this coated fabric is abrasion, weather resistant and has superior strength. In addition, ARMATEX® SF 37 Jetstar meets or exceeds the... [See More]

  • Type: Folding Canopies on Passenger Boarding Bridges; Woven
  • Material: Fiberglass; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
  • Use Temperature: 1000
Woven Fiberglass with Polymer Coating -- ARMATEX® NF 14 CARGO TEX
from Mid-Mountain Materials, Inc.

Safety in the cargo bay of an airplane is a large part of passenger safety. The very real risk of sudden fires known to break out in cargo holds requires a solution for passenger safety. In response to this risk, Mid-Mountain developed ARMATEX® NF 14 Cargo Tex, a fire-resistant coated fabric... [See More]

  • Type: Smoke Curtains and Liner Fabric for Cargo Bays; Woven
  • Material: Fiberglass; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
  • Applications: Aerospace; Fire
Tadpole Tape -- Vermiculite Coated, Inconel Mesh Core
from Darco Southern, Inc.

For applications of 1600oF. [See More]

  • Type: Tadpole Tape
  • Material: Fiberglass; Coated / Sized
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Width / OD: 1.00 to 3.00
Agricultural Cover Specialty Fabric -- RB86 15 MIL
from Intertape Polymer Group, Inc.

Directly applied to agricultural products such as hay or cotton, Novathene ® fabrics are UV stabilized for year round and repeated seasonal protection from rain and sunlight. Novathene fabrics are available in a variety of colors, with advanced technology providing superb color fastness. Made in... [See More]

  • Type:
  • Material: Synthetic; Polyethylene; Coated / Sized
  • Views / Search Form Triggers: Industrial Fabric
Tadpole Tape -- Vermiculite Coated, Rope Core
from Darco Southern, Inc.

Manufactured from Tetraglas ® cloth with friction coating of natural or SBR rubber which is formed over core material of Tetraglas ® rope providing a resilient, non-absorbent gasketing material for service against steam, air, water and gases to 550 °F. [See More]

  • Type: Tadpole Tape
  • Material: Fiberglass; Coated / Sized
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric; Cordage / Rope
  • Width / OD: 1.00 to 3.00