Architectural / Construction Coated Fabrics

2 Results
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
  • Type: Woven
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Coated / Sized
Tetraglas® Vermiculite Coated Cloth -- 2025
from Darco Southern, Inc.

Manufactured of texturized ?berglass yarns then coated with Vermiculite (a 100% inorganic dispersion), Vermiculite Coated Tetraglas ® Cloth will withstand temperatures of 1500 °F with excursions to 2000 °F. This product is an excellent choice for welding curtains and blankets,... [See More]

  • Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
  • Type: Woven
  • Views / Search Form Triggers: Thermal Insulation; Industrial Fabric
  • Material: Fiberglass; Coated / Sized