Packaging / Material Handling Coated Fabrics
2 Results
Flexible Intermediate Bulk Containers -- Woven Polypropylene Fabric
from Berry Plastics Corporation - Engineered Materials Division
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction with custom... [See More]
- Applications: Packaging
- Type: Woven
- Views / Search Form Triggers: Industrial Fabric
- Material: Synthetic; Polypropylene; Coated / Sized (optional feature)
Braided AVSil Silica Rope -- BR-H-1/4
from AVS Industries
from AVS Industries
AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available -... [See More]
- Applications: Packaging; High Temperature Packing and Sealing
- Material: Quartz / Fused Silica; Ceramic; Coated / Sized
- Views / Search Form Triggers: Cordage / Rope
- Width / OD: 0.25