HVAC Specialty Fibers, Fabrics, and Textiles
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]
- Applications: Filtration; Fire; HVAC; Thermal Insulation
- Material: Alumina; Ceramic
- Type: Industrial Fabric; Nonwoven; Felt
- Thickness: 0.0312
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]
- Applications: Fire; HVAC; Thermal Insulation
- Material: Alumina; Ceramic
- Type: Industrial Fabric; Woven; Sleeving or Wraps
- Thickness: 0.0625
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,... [See More]
- Applications: Fire; HVAC; Thermal Insulation
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Type: Blanket or Batt
- Thickness: 0.2500
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F). These silica... [See More]
- Applications: Filtration; Fire; HVAC
- Material: Quartz / Fused Silica; Ceramic
- Type: Roving or Yarn; Cloth
- Thickness: 0.0280