Architectural / Construction Specialty Fibers, Fabrics, and Textiles
from Intertape Polymer Group, Inc.
When natural disasters (hurricanes, flood, earthquakes and tsunamis) strike anywhere in the world there is often an immediate need to provide shelter for displaced citizens. Governmental and non-governmental agencies provide tarpaulins that can be converted into temporary tents. IPG ’s woven... [See More]
- Applications: Architectural or Construction
- Material: Synthetic; Polyethylene
- Type: Industrial Fabric
from DuPont™ Kevlar®
The original family of product types of Kevlar ® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular armoring... [See More]
- Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Dielectric Insulation; Fire; OEM; Marine
- Material: Nomex®
- Type: Fiber / Filament; Strands or Multi-filaments
- Thickness: 0.0050 to 0.0300
from Darco Southern, Inc.
Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]
- Applications: Architectural or Construction; Chemical; Fire; OEM; Thermal Insulation; Expansion Joints, Gasketing Products
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Type: Industrial Fabric; Woven
- Thickness: 0.0150
from Contech Engineered Solutions
C-Drain ™ geocomposite drains provide a specific, engineered response to a particular drainage problem - how to collect and redirect water away from a structure or site. Contech offers a full line of products to address drainage requirements for a broad range of construction applications. [See More]
- Applications: Architectural or Construction; Geotextile
- Material: Synthetic
from Intertape Polymer Group, Inc.
Brattice PE12X12 - FR212(12)A - 6.1 oz (2.25 Mil) 4P [See More]
- Applications: Architectural or Construction
- Material: Synthetic; Polyethylene
- Type: Industrial Fabric
from Darco Southern, Inc.
TETRAGLAS ® 3000 Knitted Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]
- Applications: Architectural or Construction; Fire; OEM; Thermal Insulation
- Material: Quartz / Fused Silica; Ceramic
- Type: Industrial Fabric; Cordage / Rope; Knitted; Rope or Cordage
- Width / OD: 0.25 to 2.00
from Contech Engineered Solutions
Performance Grounded in Technology. We offer woven and nonwoven geosynthetics that apply to a broad range of civil engineering construction, paving, drainage and other applications. These engineered geosynthetics perform three basic functions: separation, stabilization and filtration. Our... [See More]
- Applications: Architectural or Construction; Geotextile
- Fabric Weight: 100.0 to 575.0
- Material: Synthetic; Polypropylene
- Breaking Strength: 135.0 to 370.0
from Intertape Polymer Group, Inc.
Brattice PE12X9 - FR93A - 5.5 oz. (2.1 Mil) 4Q [See More]
- Applications: Architectural or Construction
- Material: Synthetic; Polyethylene
- Type: Industrial Fabric
from Darco Southern, Inc.
TETRAGLAS ® 3000 Square Braided Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]
- Applications: Architectural or Construction; Fire; OEM; Thermal Insulation
- Material: Quartz / Fused Silica; Ceramic
- Type: Industrial Fabric; Cordage / Rope; Braided; Rope or Cordage
- Width / OD: 0.25 to 2.00
from Contech Engineered Solutions
Performance Grounded in Technology. Only Contech offers such a broad range of high-quality products for establishing vegetation on disturbed soils, protecting soil against high-shear stresses, restricting silt displacement that accompanies runoff from poorly-vegetated sites and improving the... [See More]
- Applications: Architectural or Construction; Geotextile
- Fabric Strength: 250.1 to 333.5
- Material: Metal; Synthetic; Polypropylene
- Structural Features: Blended Fiber Structure
from Intertape Polymer Group, Inc.
Brattice PE5X5 - FR55 - 47 gsm - (1.6 MIL) - 9S [See More]
- Applications: Architectural or Construction
- Material: Synthetic; Polyethylene
- Type: Industrial Fabric
from Darco Southern, Inc.
Manufactured from texturized, silica yarns for service temperatures to 2300 °F in static applications. When used as caulking, the Tetraglas ® 3000 Twisted Rope offers the same construction as older, outdated materials. [See More]
- Applications: Architectural or Construction; Fire; OEM; Thermal Insulation
- Material: Quartz / Fused Silica; Ceramic
- Type: Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 1.00