Flame Retardant Specialty Fibers, Fabrics, and Textiles
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
- Type: Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
from Shiu Li Technology Co., Ltd
AS17 is an advanced insulation material composed of a fiber composite made from porous silica, aluminum nitride, and other materials, with an extremely low thermal conductivity of 0.028 W/m ·K. AS17 is notable for its ability to prevent thermal runaway, its ultra-low density, and its... [See More]
- Performance Features: Flame or Fire Retardant
- Use Temperature: -76 to 2372
- Material: Composed of porous structure silica, aluminum nitride and other materials
- Thermal Conductivity: 0.03
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Performance Features: Flame or Fire Retardant; UL
- Material: Fiberglass; Silicon-coated
- Type: Industrial Fabric
- Thickness: 0.0070
from Darco Southern, Inc.
Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]
- Performance Features: ChemRes; Impact Absorption or Bulletproof; Flame or Fire Retardant; Waterproof; Weather Resistant; UL
- Material: Fiberglass
- Type: Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 2.00
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Carbon or Graphite
- Type: Fiber / Filament
- Use Temperature: 200
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]
- Performance Features: ChemRes; Flame or Fire Retardant
- Material: Alumina; Ceramic
- Type: Industrial Fabric; Woven; Sleeving or Wraps
- Thickness: 0.0625
from JBC Technologies, Inc.
Flexible, lightweight and able to perform in continuous temperatures up to 1200 º C, low bio-persistent ceramic blankets such as Morgan Advanced Material ’s Superwool ® and Kaowool ™ families, Nutec ’s SuperMag-HI ™, Unifrax ’s Insulfrax ®, are ideal for... [See More]
- Performance Features: ChemRes; Flame or Fire Retardant
- Material: Ceramic
- Type: Industrial Fabric; Blanket or Batt
- Use Temperature: ? to 2192
from Morgan Advanced Materials
A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from 200kg/m3 to... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Ceramic
- Type: Board
- Applications: Fire
from 3M Advanced Materials Division
From rocket boosters and racecars to industrial furnaces and fuel cells, 3M ™ Nextel ™ Ceramic Fibers and Textiles help enable and protect critical equipment when the heat is on. Once used to protect NASA Space Shuttles against the heat of reentry, today Nextel fabrics provide heat,... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Alumina; Boron; Quartz / Fused Silica; Ceramic
- Type: Fiber / Filament; Strands or Multi-filaments
- Thickness: 0.0071 to 0.0728
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Fiberglass; Coated Silicone Fiberglass
- Type: Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
from Shiu Li Technology Co., Ltd
AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m ·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low density, exceptional... [See More]
- Performance Features: Flame or Fire Retardant
- Use Temperature: -76 to 392
- Material: Composed of nanoscale porous silica, carbon, and other materials
- Thermal Conductivity: 0.01
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]
- Performance Features: Flame or Fire Retardant; UL
- Material: Carbon or Graphite
- Type: Fiber / Filament
- Use Temperature: 200
from Morgan Advanced Materials
FireMaster ® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster ® blanket range provides fire protection materials capable of fire... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Ceramic
- Type: Blanket or Batt
- Applications: Fire
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Fiberglass; Coated Heavy Acrylic Fiberglass
- Type: Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
from Morgan Advanced Materials
Developed for protecting instrument and control cable trays in petrochemical plants, FireMaster ® Cable Tray Wrap provides advanced fire protection capabilities. FireMaster ® Cable Tray Wrap is a fully encapsulated flexible wrap system that offers an approved fire protection solution. It has... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Ceramic
- Type: Blanket or Batt
- Applications: Fire
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Fiberglass; Uncoated Heat Cleaned Fiberglass
- Type: Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
from Morgan Advanced Materials
FireMaster ® FastWrap ® is an advanced duct wrap which provides excellent fire protection properties, is thin, lightweight and foil encapsulated for fast, easy installation. Whatever your application FastWrap ® duct insulation provides a highly capable, easy to install and cost effective... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Ceramic
- Type: Blanket or Batt
- Applications: Fire