Automotive / Transportation Specialty Fibers, Fabrics, and Textiles

18 Results
Tetraglas® 3000 Cloth -- 3000-90
from Darco Southern, Inc.

TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]

  • Applications: Automotive / Transportation; Chemical; Fire; OEM; Papermaking; Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Industrial Fabric; Woven
  • Thickness: 0.0900
ThermaCool® TF Series Thermally Conductive Silicon Coated Fabric -- TF407
from Saint-Gobain Tape Solutions

Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]

  • Applications: Automotive / Transportation; Electrical; Dielectric Insulation; Medical; Thermal Insulation; Military, Computers. Electrical Insulation
  • Material: Fiberglass; Silicon-coated
  • Type: Industrial Fabric
  • Thickness: 0.0070
Thermal Insulation Material -- AS17
from Shiu Li Technology Co., Ltd

AS17 is an advanced insulation material composed of a fiber composite made from porous silica, aluminum nitride, and other materials, with an extremely low thermal conductivity of 0.028 W/m ·K. AS17 is notable for its ability to prevent thermal runaway, its ultra-low density, and its... [See More]

  • Applications: Aerospace; Automotive / Transportation; Fire; Thermal Insulation; Energy storage, military, new energy, firefighting, and rail transportation
  • Use Temperature: -76 to 2372
  • Material: Composed of porous structure silica, aluminum nitride and other materials
  • Thermal Conductivity: 0.03
AVSil Needled Insulation (Shrunk) -- AB25S
from AVS Industries

AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five thicknesses. It contains no... [See More]

  • Applications: Aerospace; Automotive / Transportation; OEM; Thermal Insulation
  • Thickness: 0.2500
  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 35.98
Thermal Bonded Nonwoven Fabrics
from Bondex, Inc.

Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities include... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Electrical; Medical
  • Material: Synthetic; Polyamide (optional feature); Polyester (optional feature); Acetate (optional feature); Polypropylene (optional feature); Aramid (optional feature); Rayon (optional feature); PPS (optional feature)
  • Type: Industrial Fabric; Nonwoven
  • Thickness: 0.0006 to 0.0200
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Applications: Automotive / Transportation; Electrical; Filtration; Medical; Packaging
  • Material: Synthetic; ePTFE
  • Type: Industrial Fabric; Nonwoven
  • Thickness: 0.0050
Composite Materials, Epoxy Tooling Prepreg -- 801
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Applications: Aerospace; Automotive / Transportation
  • Material: Carbon or Graphite
  • Type: Fiber / Filament
  • Use Temperature: 380
Export Grade Lumber Wrap - SUPREME I
from Intertape Polymer Group, Inc.

IPG is a major supplier to the North American lumber industry for over 25 years. With our lumber wraps you can be sure that your product will arrive completely protected. Get premium protection with exceptional tear resistance, strength, durability and whiteness. IPG reinforced papers and coated... [See More]

  • Applications: Automotive / Transportation
  • Type: Industrial Fabric
Kevlar® -- 29
from DuPont™ Kevlar®

The original family of product types of Kevlar ® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular armoring... [See More]

  • Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Dielectric Insulation; Fire; OEM; Marine
  • Material: Nomex®
  • Type: Fiber / Filament; Strands or Multi-filaments
  • Thickness: 0.0050 to 0.0300
LyTherm® LDF High Temperature Non-Respirable Ceramic-Free Paper
from Lydall Performance Materials

LyTherm ® LDF PAPER is a lightweight insulating material composed of large diameter, inorganic, high temperature fibers processed into a highly flexible sheet. It is recommended for intermittent use at temperatures up to 1500 °F (815 °C) with a continuous use of 1400 °F (760 °C),... [See More]

  • Applications: Aerospace; Automotive / Transportation; Acoustic Insulation; Fire; OEM; Thermal Insulation
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Type: Industrial Fabric; Nonwoven
  • Thickness: 0.0625 to 0.3750
Tailored Fiber Placement For Fiber-reinforced Composites
from Embro GmbH

Another field of activity for Embro is the manufacturing of dry preforms using a method called tailored fiber placement. The resulting preforms are then used to manufacture fiber-reinforced composites. As indicated by the name of this production method, carbon fiber strands, better known as rovings,... [See More]

  • Applications: Automotive / Transportation; Industrial
  • Material: Synthetic
  • Type: Industrial Fabric; Fiber / Filament; Strands or Multi-filaments; Roving or Yarn; Woven; Specialty fibers, fabrics, and textiles
Twisted Tetraglas® Rope
from Darco Southern, Inc.

Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]

  • Applications: Apparel; Architectural or Construction; Automotive / Transportation; Fire; OEM; Thermal Insulation
  • Material: Fiberglass
  • Type: Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
  • Width / OD: 0.25 to 2.00
Thermal Insulation Material -- AS27
from Shiu Li Technology Co., Ltd

AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m ·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low density, exceptional... [See More]

  • Applications: Aerospace; Automotive / Transportation; Electrical; Thermal Insulation; Energy, consumer electronics, and household appliances
  • Use Temperature: -76 to 392
  • Material: Composed of nanoscale porous silica, carbon, and other materials
  • Thermal Conductivity: 0.01
AVSil Satin Weave Silica Fabric -- 84CH (36in)
from AVS Industries

AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to withstand continuous temperatures up to... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Molten Metal Processing, Oil Refineries
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Industrial Fabric; Woven
  • Thickness: 0.0300
Composite Materials, High Tg towpreg with flame retardency. -- HMT321FR
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Applications: Aerospace; Automotive / Transportation; OEM; Marine; Sporting Goods
  • Material: Carbon or Graphite
  • Type: Fiber / Filament
  • Use Temperature: 250
Premium Lumber Wrap - POLYETHYLENE -- 95gsm
from Intertape Polymer Group, Inc.

IPG is a major supplier to the North American lumber industry for over 25 years. With our lumber wraps you can be sure that your product will arrive completely protected. Get premium protection with exceptional tear resistance, strength, durability and whiteness. IPG reinforced papers and coated... [See More]

  • Applications: Automotive / Transportation
  • Type: Industrial Fabric
Premium Lumber Wrap - Premium -- 120gsm
from Intertape Polymer Group, Inc.

IPG is a major supplier to the North American lumber industry for over 25 years. With our lumber wraps you can be sure that your product will arrive completely protected. Get premium protection with exceptional tear resistance, strength, durability and whiteness. IPG reinforced papers and coated... [See More]

  • Applications: Automotive / Transportation
  • Type: Industrial Fabric
Recreational Vehicle Manufacturing Specialty Fabric -- RVBB-FL BRACE
from Intertape Polymer Group, Inc.

Recreational Vehicle Manufacturing [See More]

  • Applications: Automotive / Transportation
  • Material: Synthetic; Polypropylene
  • Type: Industrial Fabric