Carbon / Graphite Specialty Fibers, Fabrics, and Textiles

6 Results
Heat Resistant Carbon Textiles -- HYTEX® 5000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Material: Carbon or Graphite; Ceramic
  • Thickness: 0.0600 to 0.2500
  • Type: Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Width / OD: 0.12 to 40.00
Hi-Temp Felt and Cloth
from Morgan Advanced Materials

Focusing on the needs of industries such as aerospace, semiconductor and photovoltaic, metallurgical, optical fiber manufacturing, glass processing and ceramics, Morgan AM &T has developed a wide range of carbon and graphite felt and cloth materials unequalled in performance. Carbon and graphite... [See More]

  • Material: Carbon or Graphite; Ceramic
  • Applications: Vacuum or Inert Gas Conditions
High Modulus Carbon Fibers -- M35J
from Toray Composite Materials America, Inc.

MJ type fibers have enhanced tensile strength and modulus. These fibers are usually selected for a specific modulus that is used for stiffness, coefficient of thermal expansion (CTE), and electrical and thermal conductivity for spacecraft and premium sporting goods. [See More]

  • Material: Carbon or Graphite; Ceramic
  • Resistivity: 1.7
  • Type: Fiber / Filament
  • Applications: Aerospace
Composite Materials, Derived from 301 with optimized semi-transparent aesthetics. -- 301T
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Material: Carbon or Graphite
  • Use Temperature: 200
  • Type: Fiber / Filament
  • Applications: OEM; Marine; Medical; Sporting Goods
Composite Materials, Flame retardant towpreg designed for electrical applications -- HMT316
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Material: Carbon or Graphite
  • Use Temperature: 200
  • Type: Fiber / Filament
  • Applications: OEM; Marine
Pitch-Based Carbon Fiber -- F637400
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel and lighter... [See More]

  • Material: Carbon or Graphite
  • Type: Industrial Fabric; Fiber / Filament