Strands / Multi-filament Specialty Fibers, Fabrics, and Textiles

6 Results
3M™ Nextel™ Ceramic Fibers and Textiles
from 3M Advanced Materials Division

From rocket boosters and racecars to industrial furnaces and fuel cells, 3M ™ Nextel ™ Ceramic Fibers and Textiles help enable and protect critical equipment when the heat is on. Once used to protect NASA Space Shuttles against the heat of reentry, today Nextel fabrics provide heat,... [See More]

  • Type: Fiber / Filament; Strands or Multi-filaments
  • Thickness: 0.0071 to 0.0728
  • Material: Alumina; Boron; Quartz / Fused Silica; Ceramic
  • Width / OD: 3.94 to 62.99
Kevlar® -- 29
from DuPont™ Kevlar®

The original family of product types of Kevlar ® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular armoring... [See More]

  • Type: Fiber / Filament; Strands or Multi-filaments
  • Thickness: 0.0050 to 0.0300
  • Material: Nomex®
  • Use Temperature: -320 to 350
Tailored Fiber Placement For Fiber-reinforced Composites
from Embro GmbH

Another field of activity for Embro is the manufacturing of dry preforms using a method called tailored fiber placement. The resulting preforms are then used to manufacture fiber-reinforced composites. As indicated by the name of this production method, carbon fiber strands, better known as rovings,... [See More]

  • Type: Industrial Fabric; Fiber / Filament; Strands or Multi-filaments; Roving or Yarn; Woven; Specialty fibers, fabrics, and textiles
  • Applications: Automotive / Transportation; Industrial
  • Material: Synthetic
PAN-Based Carbon Fiber -- 34-700 12K
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel and lighter... [See More]

  • Type: Fiber / Filament; Strands or Multi-filaments
  • Material: Carbon or Graphite
CHR® Cloth-Glass PTFE, ChemlamTape (Brown) -- SGB6-04
from Saint-Gobain Tape Solutions

PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent tensile strength. [See More]

  • Type: Fiber / Filament; Strands or Multi-filaments; Fibers or Monofilaments
  • Thickness: 0.2441
  • Material: Fiberglass; Synthetic; Fluoropolymer; Foil Aluminum Silicone
  • Width / OD: 1.42
Pitch-Based Carbon Fiber -- K13312 12K
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel and lighter... [See More]

  • Type: Fiber / Filament; Strands or Multi-filaments
  • Thermal Conductivity: 110.00
  • Material: Carbon or Graphite