Apparel / Clothing Specialty Fibers, Fabrics, and Textiles
from Darco Southern, Inc.
Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]
- Applications: Apparel; Architectural or Construction; Automotive / Transportation; Fire; OEM; Thermal Insulation
- Material: Fiberglass
- Type: Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 2.00
from Toray Industries (America), Inc.
CEO α ™ is a comfortable Shingosen with a cool feel, boasting a moisture absorbency exceeding that of 100% cotton, as well as the regular properties that Shingosen are well-known for: a soft body, and excellent drapability with ideal volume. Achieving a lightweight feel through the... [See More]
- Applications: Apparel
- Material: Synthetic; Polyester
- Type: Fiber / Filament; High-Moisture Absorption
- Performance Features: Waterproof
from DuPont™ Kevlar®
The original family of product types of Kevlar ® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular armoring... [See More]
- Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Dielectric Insulation; Fire; OEM; Marine
- Material: Nomex®
- Type: Fiber / Filament; Strands or Multi-filaments
- Thickness: 0.0050 to 0.0300
from Embro GmbH
There is nothing smart textiles cannot do! Intelligent textiles (also known as wearables, functional or e-textiles, or simply smart textiles) transmit, gather, send, and receive information. Moreover, they can emit heat or even light while they preserve their textile characteristics. We are... [See More]
- Applications: Apparel
- Type: Fiber / Filament; Specialty fibers, fabrics, and textiles
from Matexcel
Application: Beddings, garments, medical mine protective fabrics. Components: Bamboo Charcoal Powder. Product overview: Characteristic: 1. With climate change, it could adjust body moisture automatically. 2. Emitting far infra - red can be effective in getting your blood circulating and improving... [See More]
- Applications: Apparel; Home; Medical
-
Material:
Bamboo Charcoal Powder
from Toray Industries (America), Inc.
Toray's materials are widely used in not only Western apparel, but also in Japanese-style clothing, with easycare SILLOOK ™ kimonos made using Toray's silky-touch polyester filament, and summer yukatas made from CEO α ™, which boasts a moisture absorbency that outstrips that of... [See More]
- Applications: Apparel
- Material: Synthetic; Polyester
- Type: Fiber / Filament; High-Moisture Absorption
from Embro GmbH
The precision and repeatability of the embroidery process make it possible to manufacture highly flexible UHF RFID antennas and textile sensors without any quality loss. We can realize any form or even structure that you might want. In addition, you can freely choose the materials you want to use... [See More]
- Applications: Apparel
- Type: Specialty fibers, fabrics, and textiles