Chemical / Fuel Resistant Specialty Fibers, Fabrics, and Textiles
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Performance Features: ChemRes
- Material: Carbon or Graphite; Ceramic
- Type: Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
- Thickness: 0.0600 to 0.2500
from HIROSE PAPER MFG. CO., LTD.
The world ’s first 100% PPS wet-laid nonwoven, offering PTFE-comparable heat and chemical resistance as a potential PFAS alternative, with basis weights of 16 –106 g/m ² and thicknesses of 29 –195 μm. It withstands continuous service temperatures of 200 –220 °C... [See More]
- Performance Features: ChemRes
- Thickness: 29.0000 to 195.0000
- Material: PPS
- Applications: Energy and mobility sectors (high heat and chemical resistance applications)
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Performance Features: ChemRes
- Material: Ceramic
- Type: Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
- Thickness: 0.0310 to 0.1250
from Mid-Mountain Materials, Inc.
Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]
- Performance Features: ChemRes
- Material: Quartz / Fused Silica; Ceramic
- Type: Industrial Fabric; Woven
- Thickness: 0.0290
from Mid-Mountain Materials, Inc.
Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]
- Performance Features: ChemRes
- Material: Quartz / Fused Silica; Ceramic
- Type: Industrial Fabric; Woven
- Thickness: 0.0270
from Lydall Performance Materials
LyTherm ® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300 °F(1260 °C) in applications requiring high... [See More]
- Performance Features: ChemRes
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Type: Industrial Fabric; Nonwoven; Spunbond or Meltblown
- Thickness: 0.0625 to 0.3750
from DuPont™ Kevlar®
The original family of product types of Kevlar ® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular armoring... [See More]
- Performance Features: ChemRes; Impact Absorption or Bulletproof; UL
- Material: Nomex®
- Type: Fiber / Filament; Strands or Multi-filaments
- Thickness: 0.0050 to 0.0300
from Darco Southern, Inc.
Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]
- Performance Features: ChemRes; Impact Absorption or Bulletproof; Flame or Fire Retardant; Waterproof; Weather Resistant; UL
- Material: Fiberglass
- Type: Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 2.00
from JBC Technologies, Inc.
Flexible, lightweight and able to perform in continuous temperatures up to 1200 º C, low bio-persistent ceramic blankets such as Morgan Advanced Material ’s Superwool ® and Kaowool ™ families, Nutec ’s SuperMag-HI ™, Unifrax ’s Insulfrax ®, are ideal for... [See More]
- Performance Features: ChemRes; Flame or Fire Retardant
- Material: Ceramic
- Type: Industrial Fabric; Blanket or Batt
- Use Temperature: ? to 2192
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]
- Performance Features: ChemRes; Flame or Fire Retardant
- Material: Alumina; Ceramic
- Type: Industrial Fabric; Woven; Sleeving or Wraps
- Thickness: 0.0625
from DuPont™ Nomex® Energy Solutions
Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when... [See More]
- Performance Features: ChemRes; Absorbant
- Material: Synthetic; Aramid; Nomex®
- Type: Industrial Fabric; Nonwoven; Spunbond or Meltblown; Sleeving or Wraps
- Thickness: 0.0031 to 0.0098
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F). These silica... [See More]
- Performance Features: ChemRes
- Material: Quartz / Fused Silica; Ceramic
- Type: Roving or Yarn; Cloth
- Thickness: 0.0280
from DuPont™ Nomex® Energy Solutions
he DuPont ™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost... [See More]
- Performance Features: ChemRes; Absorbant
- Material: Synthetic; Aramid; Nomex®
- Type: Industrial Fabric; Nonwoven; Spunbond or Meltblown; Sleeving or Wraps
- Thickness: 0.0200
from DuPont™ Nomex® Energy Solutions
NOMEX ® spunlaced fabrics are manufactured by DuPont using SONTARA ® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA ® spunlaced fabrics are... [See More]
- Performance Features: ChemRes; Absorbant
- Material: Synthetic; Aramid; Nomex®
- Type: Industrial Fabric; Nonwoven; Spunbond or Meltblown; Sleeving or Wraps
- Thickness: 0.0020