Blended Fiber Structure Specialty Fibers, Fabrics, and Textiles

3 Results
Tetraglas-T® -- Wire Inserted Tacky Cloth
from Darco Southern, Inc.

Product Description. Wire Inserted Tetraglas-T ® is the work horse of the Boiler industry. A completely non-asbestos gasket cloth manufactured from 100% fiberglass yarn with brass wire and coated with uncured natural rubber. Wire inserted Tetraglas-T ® has been engineered for gaskets and... [See More]

  • Structural Features: Blended Fiber Structure
  • Material: Fiberglass; Metal
  • Type: Industrial Fabric; Gasket Cloth
  • Thickness: 0.0800 to 0.1000
Temporary and Permanent Erosion Control Fabrics
from Contech Engineered Solutions

Performance Grounded in Technology. Only Contech offers such a broad range of high-quality products for establishing vegetation on disturbed soils, protecting soil against high-shear stresses, restricting silt displacement that accompanies runoff from poorly-vegetated sites and improving the... [See More]

  • Structural Features: Blended Fiber Structure
  • Fabric Strength: 250.1 to 333.5
  • Material: Metal; Synthetic; Polypropylene
  • Applications: Architectural or Construction; Geotextile
3M™ Nextel™ Ceramic Fibers and Textiles
from 3M Advanced Materials Division

From rocket boosters and racecars to industrial furnaces and fuel cells, 3M ™ Nextel ™ Ceramic Fibers and Textiles help enable and protect critical equipment when the heat is on. Once used to protect NASA Space Shuttles against the heat of reentry, today Nextel fabrics provide heat,... [See More]

  • Structural Features: Blended Fiber Structure
  • Material: Alumina; Boron; Quartz / Fused Silica; Ceramic
  • Type: Fiber / Filament; Strands or Multi-filaments
  • Thickness: 0.0071 to 0.0728