Woven Product Specialty Fibers, Fabrics, and Textiles
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Type: Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
- Thickness: 0.0600 to 0.2500
- Material: Carbon or Graphite; Ceramic
- Width / OD: 0.12 to 40.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Type: Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
- Thickness: 0.0310 to 0.1250
- Material: Ceramic
- Width / OD: 0.06 to 3.00
from Mid-Mountain Materials, Inc.
ARMATEX® SF 37 Jetstar is designed for use as folding canopies on passenger boarding bridges (air bridges, jet bridges and jetways. With high flexural resistance, this coated fabric is abrasion, weather resistant and has superior strength. In addition, ARMATEX® SF 37 Jetstar meets or exceeds the... [See More]
- Type: Industrial Fabric; Woven; Folding Canopies on Passenger Boarding Bridges
- Use Temperature: 1000
- Material: Fiberglass
- Applications: Aerospace; Fire
from Mid-Mountain Materials, Inc.
ARMATEX ® SILVERSTAR 10 SILICONE COATED FIBERGLASS is comprised of a strong, flexible woven fiberglass fabric impregnated both sides with premium silicone rubber to a finished weight of 10 ounces per square yard. With increased thermal properties,. ARMATEX ® SILVERSTAR SILICONE COATED... [See More]
- Type: Industrial Fabric; Woven
- Thickness: 0.0080
- Material: EGlass; Fiberglass
- Width / OD: 38.00
from Mid-Mountain Materials, Inc.
Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]
- Type: Industrial Fabric; Woven
- Thickness: 0.0290
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 40.00
from Mid-Mountain Materials, Inc.
Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]
- Type: Industrial Fabric; Woven
- Thickness: 0.0270
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 36.00
from Mid-Mountain Materials, Inc.
Safety in the cargo bay of an airplane is a large part of passenger safety. The very real risk of sudden fires known to break out in cargo holds requires a solution for passenger safety. In response to this risk, Mid-Mountain developed ARMATEX® NF 14 Cargo Tex, a fire-resistant coated fabric... [See More]
- Type: Industrial Fabric; Woven; Smoke Curtains and Liner Fabric for Cargo Bays
- Applications: Aerospace; Fire
- Material: Fiberglass
- Performance Features: Weather Resistant
from Mid-Mountain Materials, Inc.
Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]
- Type: Industrial Fabric; Woven
- Thickness: 0.0150 to 0.2000
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 1.00 to 12.00
from Darco Southern, Inc.
A mini welding curtain manufactured from Tetraglas ® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two tacks on a wall to prevent burning the wall while spot welding a pipe. [See More]
- Type: Industrial Fabric; Woven
- Thickness: 0.0540
- Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
- Width / OD: 8.00 to 10.00
from Embro GmbH
Another field of activity for Embro is the manufacturing of dry preforms using a method called tailored fiber placement. The resulting preforms are then used to manufacture fiber-reinforced composites. As indicated by the name of this production method, carbon fiber strands, better known as rovings,... [See More]
- Type: Industrial Fabric; Fiber / Filament; Strands or Multi-filaments; Roving or Yarn; Woven; Specialty fibers, fabrics, and textiles
- Applications: Automotive / Transportation; Industrial
- Material: Synthetic
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Type: Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
- Length: 1.3 to 3.0
from AVS Industries
AVSil Plain Weave CH Type Silica Fabric is composed of texturized yarns and has improved insulating properties over the more common satin weave fabrics. It also has improved fabrication properties for certain applications because of less edge fraying due to weave construction and the applied... [See More]
- Type: Industrial Fabric; Woven
- Thickness: 0.0300
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 60.00
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]
- Type: Industrial Fabric; Woven; Sleeving or Wraps
- Thickness: 0.0625
- Material: Alumina; Ceramic
- Width / OD: 0.50
from Darco Southern, Inc.
Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]
- Type: Industrial Fabric; Woven
- Thickness: 0.0150
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Width / OD: 60.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Type: Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
- Material: Fiberglass; Coated Silicone Fiberglass
- Length: 1.3 to 3.0
from AVS Industries
AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to withstand continuous temperatures up to... [See More]
- Type: Industrial Fabric; Woven
- Thickness: 0.0300
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 36.00
from Darco Southern, Inc.
TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]
- Type: Industrial Fabric; Woven; Blanket or Batt
- Thickness: 0.2500
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 36.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Type: Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
- Material: Fiberglass; Coated Heavy Acrylic Fiberglass
- Length: 1.3 to 3.0
from AVS Industries
ULTRAFLX amorphous Silica Fabrics are satin weave inorganic chemically treated fabrics that provide much better continuous higher temperature capability than standard Silica Fabric. ULTRAFLX Silica Fabrics incorporate all of the outstanding qualities of our AVSil Silica Fabrics, with the added... [See More]
- Type: Industrial Fabric; Woven
- Thickness: 0.0300
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 36.00
from Darco Southern, Inc.
TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]
- Type: Industrial Fabric; Woven
- Thickness: 0.0900
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 39.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Type: Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
- Material: Fiberglass; Uncoated Heat Cleaned Fiberglass
- Length: 1.3 to 3.0
from Darco Southern, Inc.
This product is manufactured with two layers of Tetraglas ® 3000-90 cloth, a layer of Tetraglas ® 3000 batting, then quilted. Currently used for the boiler industry but also has a wide variety of uses. Useful for maintenance personnel when repairing any piece of hot equipment for the purpose... [See More]
- Type: Industrial Fabric; Woven
- Use Temperature: 2300 to 3000
- Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
- Applications: Fire; OEM; Thermal Insulation; Boiler Industry
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Type: Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
- Length: 1.3 to 3.0