Chemical Process Cordage, Rope, and Webbing
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Applications: Chemical; Fire; Gasket, Insulation
- Material: EGlass; Fiberglass
- Type: Rope or Cordage
- Width / OD: 0.25
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Applications: Chemical; Fire; Gasket, Insulation
- Material: Carbon or Graphite; Ceramic
- Type: Rope or Cordage
- Thickness: 0.0600 to 0.2500
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Applications: Chemical; Fire; Gasket, Insulation
- Material: Ceramic
- Type: Rope or Cordage
- Thickness: 0.0310 to 0.1250
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Applications: Chemical; Fire; Gasket, Insulation
- Material: EGlass; Fiberglass
- Type: Rope or Cordage
- Thickness: 0.0620 to 0.1250
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Applications: Chemical; Fire; Gasket, Insulation
- Material: Synthetic; Aramid
- Type: Rope or Cordage
- Thickness: 0.0310 to 0.2500
from Carlisle Interconnect Technologies
Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]
- Applications: Aerospace; Chemical; OEM
- Material: Fiberglass; Synthetic; Coated / Sized
- Type: Webbing; Rope or Cordage
- Width / OD: 0.09 to 3.05