Coated / Sized Cordage, Rope, and Webbing
from Carlisle Interconnect Technologies
Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]
- Type: Webbing; Rope or Cordage
- Width / OD: 0.09 to 3.05
- Material: Fiberglass; Synthetic; Coated / Sized
- Use Temperature: -103 to 572
from AVS Industries
AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope constructions available -... [See More]
- Type: Rope or Cordage
- Width / OD: 0.25
- Material: Quartz / Fused Silica; Ceramic; Coated / Sized
- Length: 33.3
from Darco Southern, Inc.
For applications of 1600oF. [See More]
- Type: Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass; Coated / Sized
- Length: 16.7 to 33.3
from Darco Southern, Inc.
Manufactured from Tetraglas ® cloth with friction coating of natural or SBR rubber which is formed over core material of Tetraglas ® rope providing a resilient, non-absorbent gasketing material for service against steam, air, water and gases to 550 °F. [See More]
- Type: Webbing; Rope or Cordage; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass; Coated / Sized
- Length: 16.7 to 33.3