Elastomeric Cordage, Rope, and Webbing
2 Results
Silicone Sponge Cord -- SSC
from Custom Fabricating & Supplies
from Custom Fabricating & Supplies
Product Features. Temperature Rating: 600 ° F / 315 ° C. A softer, more pliable option than solid cord (SS). Mask grooved, slotted and irregular shapes. Use for O-ring groove protection. Color coded for easy identification. Used in Powder Coating, E-Coating, Wet Painting, Anodizing and... [See More]
- Material: Synthetic; Elastomer
- Use Temperature: 0 to 600
Solid Silicone Cord -- SS
from Custom Fabricating & Supplies
from Custom Fabricating & Supplies
Product Features. Temperature Rating: 600 ° F / 315 ° C. Mask grooved, slotted and irregular shapes. Use for O-ring groove protection. Flexible, cut to size. Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating. Custom sizes available [See More]
- Material: Synthetic; Elastomer
- Use Temperature: 0 to 600