Specialty / Other Cordage, Rope, and Webbing
Last Updated: February 12, 2025
Description
Specialty and other cordage, rope, and webbing are materials designed for specific functions and are often made from a variety of fibers. These materials can include synthetic or polymer materials, natural fibers, and even metallic fibers. They are crafted to provide strength, flexibility, and durability for various uses, often involving the need to withstand tension or load.
Working Principle
Cordage and rope are typically formed by twisting together multiple yarns to create strands, which are then twisted together in the opposite direction to form a stable rope. This alternating twist direction helps prevent kinks and enhances the rope's stability. Webbing, on the other hand, is a strong, narrow fabric that is closely woven, often used in applications requiring high tensile strength. The materials used in these products can be chemically resistant, flame retardant, and provide thermal or acoustic insulation, depending on the specific requirements.
Applications
Specialty cordage, rope, and webbing are used in a wide range of applications. For example, they are essential in marine environments for mooring and towing, in construction for lifting and securing loads, and in the automotive industry for seat belts and cargo straps. In the outdoor and sporting goods industries, they are used for climbing ropes and harnesses. Additionally, they find applications in industrial settings for material handling and safety equipment.
Advantages over other Cordage, Rope, and Webbing
Synthetic fiber ropes, such as those made from polypropylene or polyester, offer several advantages over traditional metal cables. They are lightweight, easy to handle, and float in water, making them ideal for wet and muddy conditions. They also pose a lower risk of backlash and are gentle on hands, as they do not have burrs or stray wires. These features make them preferable in situations where ease of use and safety are paramount.
Limitations
Despite their advantages, synthetic fiber ropes have some limitations. They are generally more expensive than traditional options and can be prone to chafing. Additionally, they are susceptible to damage from heat, with some fibers being affected at temperatures as low as 150 degrees Fahrenheit. These factors can limit their use in high-temperature environments or where cost is a significant concern.
Considerations
When selecting specialty cordage, rope, and webbing, several factors should be considered. Initial costs can vary significantly depending on the material and construction. Operating expenses may include maintenance and replacement costs, especially if the materials are used in harsh environments. Durability is a critical factor, as is the accuracy of the material's specifications to meet the intended application. Replacement and maintenance costs should also be factored into the decision-making process, as these can impact the overall cost-effectiveness of the material over its lifespan.
from BRIM Electronics, Inc.
Dacron flat braid treated with a microcrystalline fungicidal wax finish to help prevent slipping when tying knots, resists fungus and mildew. Wont cut or damage items being held together. Stays flat. Superior to Nylon in resistance to acids & elongation. OPERATING TEMPERATURE: -100 °F to... [See More]
- Type: Rope or Cordage
- Thickness: 0.0100 to 0.0150
- Material: Synthetic
- Width / OD: 0.05 to 0.11
from RS Components, Ltd.
0.9/1.2mm SS 7X7:0.07t 100mt Reel [See More]
- Type: Rope or Cordage
- Length: 109.4
- Width / OD: 0.35
from RS Components, Ltd.
6X7 WSC GAL CLEAR PVC MBL:0.225t 100mt [See More]
- Type: Rope or Cordage
- Length: 109.4
- Width / OD: 0.94
from RS Components, Ltd.
2/3mm 6X7 WSC GAL CLEAR NYLON MBL:0.26t [See More]
- Type: Rope or Cordage
- Length: 109.4
- Width / OD: 0.12
from RS Components, Ltd.
1.5mm 6X7 IWRC SS MBL 0.13t 100mt Reel [See More]
- Type: Rope or Cordage
- Length: 109.4
- Width / OD: 0.59
from RS Components, Ltd.
2mm 6X7 IWRC RHO MBL: 0.23t 100mt Reel [See More]
- Type: Rope or Cordage
- Length: 109.4
- Width / OD: 0.08
from RS Components, Ltd.
1.68mm GAL SEIZING WIRE MBL:0.05t 50mt [See More]
- Type: Rope or Cordage
- Length: 54.7
- Width / OD: 0.63
from RS Components, Ltd.
Siemens 3SE7910-2AC Wire Rope [See More]
- Type: Rope or Cordage
- Length: 21.9
- Width / OD: 0.12
from RS Components, Ltd.
PVCcovered wire rope for ducting,3mmx75m [See More]
- Type: Rope or Cordage
- Length: 82.0
- Width / OD: 0.12
from RS Components, Ltd.
PVCcovered wire rope for ducting,5mmx75m [See More]
- Type: Rope or Cordage
- Length: 82.0
- Width / OD: 0.20
from Daburn Electronics & Cable
Dacron fiber, flat braided, impregnated with a non-slip fungicidal finish (B) or an elastomer (C). Will not cut or damage insulation. Stays flat. Has all characteristics of nylon with less elongation, better resistance to acids. Mil-T-43436 Type II Finish B. 40% maximum elongation. 350°F. Meets... [See More]
- Type: Rope or Cordage
- Thickness: 0.0120 to 0.0180
- Material: Synthetic
- Width / OD: 0.10 to 0.12
from L.H. Dottie Company
BLACK ANNEALED 16-1/2 GAUGE STEEL MATERIAL. 400 FOOT OVERALL LENGTH. TYING DOWN PVC CONDUIT, TRENCH, DROP CEILING APPLICATION. PC 5030 MODEL [See More]
- Type: Rope or Cordage
- Length: 133.3
- Material: Metal
from Darco Southern, Inc.
Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]
- Material: Fiberglass; Coated / Sized (optional feature)
- Length: 40.0 to 466.7
- Width / OD: 0.25 to 5.00
- Use Temperature: 1000 to 2000
from Carlisle Interconnect Technologies
Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]
- Type: Webbing; Rope or Cordage
- Width / OD: 0.09 to 3.05
- Material: Fiberglass; Synthetic; Coated / Sized
- Use Temperature: -103 to 572
from Lowy Enterprises, Inc.
Bungee Shock Cord [See More]
- Type: Rope or Cordage
from L.H. Dottie Company
GALVANIZED STEEL MATERIAL. 400 FT OVERALL LENGTH. TYING DOWN PVC CONDUIT, DROP CEILING APPLICATION. THICKNESS 16-1/2 GAUGE [See More]
- Type: Rope or Cordage
- Length: 133.3
- Material: Metal
from Lowy Enterprises, Inc.
Bungee Shock Cord [See More]
- Type: Rope or Cordage
from Lowy Enterprises, Inc.
Bungee Shock Cord [See More]
- Type: Rope or Cordage