Marine Cordage, Rope, and Webbing
from Certex UK
Typical applications: Mooring, ocean and harbour towage. Generally: Polypropylene is resistance against rot and the most of acid and alkalis. The rope (split fibre) is soft and has an excellent grip characteristics. As standard the rope is supplied in 220 m coils with protected bollard eye each end. [See More]
- Applications: Marine; Mooring, ocean and harbour towage.
- Material: Synthetic; Polypropylene
- Type: Rope or Cordage
- Width / OD: 1.26
from Certex UK
Typical applications: Mooring and towage. Generally: A 12 strand roundline profile gives TQ12 excellent abrasion characteristics so increasing its service lifetime over conventional constructions. This construction helps reduce kinking, making it easy to handle and store. TQ12 is quick and easy to... [See More]
- Applications: Marine; Mooring and towage.
- Material: Synthetic; Olefin
- Type: Rope or Cordage
- Width / OD: 1.26
from Princess Auto Limited
1/2 in. x 20 ft Double Braided Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.50
from Princess Auto Limited
1/2 in. x 20 ft Double Braided Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.50
from Princess Auto Limited
1/2 in. x 20 ft Twisted Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.50
from Princess Auto Limited
1/2 in. x 25 ft Double Braided Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.50
from Princess Auto Limited
1/2 in. x 25 ft Double Braided Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.50
from Princess Auto Limited
1/2 in. x 25 ft Twisted Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.50
from Princess Auto Limited
1/4 in. x 100 ft Braided Anchor Line [See More]
- Applications: Marine
- Material: Synthetic; Polypropylene
- Type: Rope or Cordage
- Width / OD: 0.25
from Princess Auto Limited
1/4 in. x 14 " Braided Fender Loops [See More]
- Applications: Marine
- Material: Synthetic; Polypropylene
- Type: Rope or Cordage
- Width / OD: 0.25
from Princess Auto Limited
3/8 in. x 10 ft Double Braided Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.38
from Princess Auto Limited
3/8 in. x 10 ft Double Braided Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.38
from Princess Auto Limited
3/8 in. x 10 ft Twisted Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.38
from Princess Auto Limited
3/8 in. x 100 ft Double Braided Anchor Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.38
from Princess Auto Limited
3/8 in. x 100 ft Double Braided Anchor Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.38
from Princess Auto Limited
3/8 in. x 15 ft Braided Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polypropylene
- Type: Rope or Cordage
- Width / OD: 0.38
from Princess Auto Limited
3/8 in. x 15 ft Double Braided Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.38
from Princess Auto Limited
3/8 in. x 15 ft Twisted Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.38
from Princess Auto Limited
3/8 in. x 50 ft Double Braided Anchor Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.38
from Princess Auto Limited
3/8 in. x 50 ft Twisted Anchor Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.38
from Princess Auto Limited
3/8 in. x 75 ft Braided Anchor Line [See More]
- Applications: Marine
- Material: Synthetic; Polypropylene
- Type: Rope or Cordage
- Width / OD: 0.38
from Princess Auto Limited
3/8 " x 15 ft Double Braided Dock Line [See More]
- Applications: Marine
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.38