Glass / Fiberglass Cordage, Rope, and Webbing

13 Results
Heat Resistant Aluminized Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Material: EGlass; Fiberglass
  • Width / OD: 0.25
  • Type: Rope or Cordage
  • Use Temperature: 1000
Heat Resistant Fiberglass Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Material: EGlass; Fiberglass
  • Thickness: 0.0620 to 0.1250
  • Type: Rope or Cordage
  • Width / OD: 0.12 to 60.00
Heat Resistant Fiberglass Textiles -- HYTEX® 1400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Material: EGlass; Fiberglass
  • Thickness: 0.0090 to 0.2500
  • Type: Rope or Cordage
  • Width / OD: 0.12 to 60.00
Heat Resistant Kevlar®-Glass Textiles -- HYTEX® 700
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Material: EGlass; Fiberglass; Synthetic; Aramid
  • Thickness: 0.0600 to 0.1250
  • Type: Rope or Cordage
  • Width / OD: 0.06 to 40.00
Heat Resistant Woven Tadpole Tape -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Material: EGlass; Fiberglass
  • Width / OD: 0.25
  • Type: Rope or Cordage
  • Use Temperature: 1000
Tie Cords & Lacing Tapes
from Carlisle Interconnect Technologies

Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]

  • Material: Fiberglass; Synthetic; Coated / Sized
  • Width / OD: 0.09 to 3.05
  • Type: Webbing; Rope or Cordage
  • Use Temperature: -103 to 572
Braided Tetraglas® Tubing -- 1/16" Wall
from Darco Southern, Inc.

Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]

  • Material: Fiberglass; Coated / Sized (optional feature)
  • Length: 40.0 to 466.7
  • Width / OD: 0.25 to 5.00
  • Use Temperature: 1000 to 2000
Teflon Lacing Tape -- LTT-2
from ICO RALLY

Lacing Tape & Cord. Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention. [See More]

  • Material: Fiberglass; Synthetic
  • Width / OD: 0.09
  • Type: Webbing
  • Length: 500.0
PTFE Fiberglass Flat Braided Lacing Tape (A-A-52083 Type IV) -- 2045
from Daburn Electronics & Cable

PTFE (Teflon) coated Fiberglass Flat Braid Lacing Tape manufactured from high tenacity, continuous filament glass yarn coated with Teflon before braiding. Stays flat for strength and stability. PTFE finish increases strength and abrasion resistance. Will not cut or damage insulation. Meets... [See More]

  • Material: Fiberglass; Synthetic
  • Thickness: 0.0130 to 0.0190
  • Type: Rope or Cordage
  • Width / OD: 0.20 to 0.25
Silicone Coated Tetraglas® Tubing
from Darco Southern, Inc.

Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]

  • Material: Quartz / Fused Silica; Fiberglass; Ceramic
  • Length: 33.3
  • Width / OD: 0.38 to 5.00
  • Use Temperature: -65 to 700
Tadpole Tape -- Dry-Stitched Stainless Steel Mesh Core
from Darco Southern, Inc.

Manufactured from plain Tetraglas ® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other... [See More]

  • Material: Fiberglass
  • Width / OD: 1.00 to 3.00
  • Type: Webbing; Tadpole Tape
  • Length: 16.7 to 33.3
Tadpole Tape -- Dry-Stitched With Fiberglass Rope Core
from Darco Southern, Inc.

Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]

  • Material: Fiberglass
  • Width / OD: 1.00 to 3.00
  • Type: Webbing; Tadpole Tape
  • Length: 16.7 to 33.3
Tadpole Tape -- Tetraglas-T® Folded Tape
from Darco Southern, Inc.

A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas ® cloth, frictioned with natural or SBR rubber or a blend of the two. [See More]

  • Material: Fiberglass
  • Thickness: 0.0625 to 0.3750
  • Type: Webbing; Tadpole Tape
  • Width / OD: 0.50 to 5.00