Hydrophobic/Waterproof Cordage, Rope, and Webbing
4 Results
Twisted Tetraglas® Rope
from Darco Southern, Inc.
from Darco Southern, Inc.
Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]
- Features: Thermal Insulation; Waterproof; Weather Resistant; UL; ChemRes; Flame or Fire Retardant
- Material: Fiberglass
- Type: Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 2.00
1/4 in. x 100 ft Braided Anchor Line -- 8373771
from Princess Auto Limited
from Princess Auto Limited
1/4 in. x 100 ft Braided Anchor Line [See More]
- Features: Waterproof
- Material: Synthetic; Polypropylene
- Type: Rope or Cordage
- Width / OD: 0.25
3/8 in. x 100 ft Double Braided Anchor Line -- 8373821
from Princess Auto Limited
from Princess Auto Limited
3/8 in. x 100 ft Double Braided Anchor Line [See More]
- Features: Waterproof
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.38
3/8 in. x 100 ft Double Braided Anchor Line -- 8373839
from Princess Auto Limited
from Princess Auto Limited
3/8 in. x 100 ft Double Braided Anchor Line [See More]
- Features: Waterproof
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Width / OD: 0.38