Flame Retardant Cordage, Rope, and Webbing
from Darco Southern, Inc.
Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]
- Features: Thermal Insulation; Waterproof; Weather Resistant; UL; ChemRes; Flame or Fire Retardant
- Material: Fiberglass
- Type: Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 2.00
from Daburn Electronics & Cable
Nylon fiber flat braided impregnated with MW microcrystaline fungicidal wax or liquid nylon. Stays flat. Designed to create a wider contact to distribute the stress. Flexible. Won't slip when knotted. Resistant to fungus, flame, abrasion, acids. [See More]
- Features: Flame or Fire Retardant
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Thickness: 0.0130 to 0.0190
from Daburn Electronics & Cable
Nylon fiber flat braided impregnated with MW microcrystaline fungicidal wax or liquid nylon. Stays flat. Designed to create a wider contact to distribute the stress. Flexible. Won't slip when knotted. Resistant to fungus, flame, abrasion, acids. [See More]
- Features: Flame or Fire Retardant
- Material: Synthetic; Polyamide
- Type: Rope or Cordage
- Thickness: 0.0120 to 0.0180