Thermal Insulation / Fireproofing Cordage, Rope, and Webbing

26 Results
Braided Silica Textiles -- SILTEX® Rope
from Mid-Mountain Materials, Inc.

Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Rope or Cordage
  • Width / OD: 0.12 to 1.00
Heat Resistant Aluminized Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: Thermal Insulation; ChemRes
  • Material: EGlass; Fiberglass
  • Type: Rope or Cordage
  • Width / OD: 0.25
Heat Resistant Carbon Textiles -- HYTEX® 5000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: Thermal Insulation; ChemRes
  • Material: Carbon or Graphite; Ceramic
  • Type: Rope or Cordage
  • Thickness: 0.0600 to 0.2500
Heat Resistant Ceramic Fiber Textiles -- HYTEX® 2200
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: Thermal Insulation; ChemRes
  • Material: Ceramic
  • Type: Rope or Cordage
  • Thickness: 0.0310 to 0.1250
Heat Resistant Fiberglass Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: Thermal Insulation; ChemRes
  • Material: EGlass; Fiberglass
  • Type: Rope or Cordage
  • Thickness: 0.0620 to 0.1250
Heat Resistant Fiberglass Textiles -- HYTEX® 1400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: Thermal Insulation; ChemRes
  • Material: EGlass; Fiberglass
  • Type: Rope or Cordage
  • Thickness: 0.0090 to 0.2500
Heat Resistant Kevlar® Textiles -- HYTEX® 400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: Thermal Insulation; Acoustic Insulation; ChemRes
  • Material: Synthetic; Aramid
  • Type: Rope or Cordage
  • Thickness: 0.0310 to 0.2500
Heat Resistant Kevlar®-Glass Textiles -- HYTEX® 700
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: Thermal Insulation; ChemRes
  • Material: EGlass; Fiberglass; Synthetic; Aramid
  • Type: Rope or Cordage
  • Thickness: 0.0600 to 0.1250
Heat Resistant Nomex® Textiles -- HYTEX® 500
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: Thermal Insulation; ChemRes
  • Material: Synthetic; Aramid
  • Type: Rope or Cordage
  • Thickness: 0.0620 to 0.1250
Heat Resistant Woven Tadpole Tape -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: Thermal Insulation; ChemRes
  • Material: EGlass; Fiberglass
  • Type: Rope or Cordage
  • Width / OD: 0.25
Braided Tetraglas® Tubing -- 1/16" Wall
from Darco Southern, Inc.

Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]

  • Features: Thermal Insulation
  • Width / OD: 0.25 to 5.00
  • Material: Fiberglass; Coated / Sized (optional feature)
  • Length: 40.0 to 466.7
Knitted Tetraglas® Rope -- 250-D
from Darco Southern, Inc.

TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]

  • Features: Thermal Insulation
  • Width / OD: 0.19 to 4.00
  • Material: Coated / Sized (optional feature)
  • Length: 33.3 to 583.3
Knitted Tetraglas® Rope -- 250-S
from Darco Southern, Inc.

TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]

  • Features: Thermal Insulation
  • Width / OD: 0.19 to 1.50
  • Material: Coated / Sized (optional feature)
  • Length: 18.3 to 700.0
Silicone Coated Tetraglas® Tubing
from Darco Southern, Inc.

Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]

  • Features: Thermal Insulation
  • Width / OD: 0.38 to 5.00
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic
  • Length: 33.3
Tadpole Tape -- Dry-Stitched Stainless Steel Mesh Core
from Darco Southern, Inc.

Manufactured from plain Tetraglas ® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other... [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Type: Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Tadpole Tape -- Dry-Stitched With Fiberglass Rope Core
from Darco Southern, Inc.

Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Type: Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Tadpole Tape -- PTFE Impregnated, Rope Core
from Darco Southern, Inc.

Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Type: Webbing; Rope or Cordage; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Tadpole Tape -- Tetraglas® 3000, 3000 Rope Core
from Darco Southern, Inc.

Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Type: Webbing; Rope or Cordage; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Tadpole Tape -- Tetraglas® 3000, Inconel Mesh Core
from Darco Southern, Inc.

Manufactured from TETRAGLAS 3000-90 with an inconel mesh core, this tadpole tape is totally ceramic-free. This mesh allows more resiliency on the bulb. this product is good for applications requiring a temperature range up to 2000oF. [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Type: Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Tadpole Tape -- Tetraglas-T® Folded Tape
from Darco Southern, Inc.

A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas ® cloth, frictioned with natural or SBR rubber or a blend of the two. [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Type: Webbing; Tadpole Tape
  • Thickness: 0.0625 to 0.3750
Tadpole Tape -- Vermiculite Coated, Inconel Mesh Core
from Darco Southern, Inc.

For applications of 1600oF. [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass; Coated / Sized
  • Type: Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Tetraglas® 3000 Braided Tubing
from Darco Southern, Inc.

TETRAGLAS ® 3000 Braided Tubing is a texturized silica tubing for service temperatures to 2000 °F. [See More]

  • Features: Thermal Insulation
  • Width / OD: 0.38 to 5.00
  • Material: Quartz / Fused Silica; Ceramic
  • Length: 40.0 to 466.7
Tetraglas® 3000 Knitted Rope
from Darco Southern, Inc.

TETRAGLAS ® 3000 Knitted Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Rope or Cordage
  • Width / OD: 0.25 to 2.00
Tetraglas® 3000 Square Braided Rope
from Darco Southern, Inc.

TETRAGLAS ® 3000 Square Braided Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Rope or Cordage
  • Width / OD: 0.25 to 2.00
Tetraglas® 3000 Twisted Rope
from Darco Southern, Inc.

Manufactured from texturized, silica yarns for service temperatures to 2300 °F in static applications. When used as caulking, the Tetraglas ® 3000 Twisted Rope offers the same construction as older, outdated materials. [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Rope or Cordage; Twisted Rope
  • Width / OD: 0.25 to 1.00
Twisted Tetraglas® Rope
from Darco Southern, Inc.

Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]

  • Features: Thermal Insulation; Waterproof; Weather Resistant; UL; ChemRes; Flame or Fire Retardant
  • Material: Fiberglass
  • Type: Rope or Cordage; Twisted Rope
  • Width / OD: 0.25 to 2.00