Webbing (Ribbon / Strap) Cordage, Rope, and Webbing

56 Results
Tadpole Tape -- Dry-Stitched Stainless Steel Mesh Core
from Darco Southern, Inc.

Manufactured from plain Tetraglas ® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other... [See More]

  • Type: Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass
  • Length: 16.7 to 33.3
Roll Off Straps
from Murphy Industrial Products Inc.

Cargo Control. 4 ”: 4 ” x 5 ’ Roll Off Container Winch Strap w Large Flat Hook. [See More]

  • Type: Webbing
  • Width / OD: 4.00
  • Thickness: 0.4000
  • Length: 1.7
Rope -- 1" Flat Nylon Slings
from Sterling Rope Co., Inc.

Sewn from high strength woven nylon, these flat slings offer almost two times the MBS of a tubular sling. These heavy duty slings are great for building anchors. [See More]

  • Type: Webbing
Dacron Lacing Tape -- LTD-2
from ICO RALLY

Lacing Tape & Cord. Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention. [See More]

  • Type: Webbing
  • Width / OD: 0.09
  • Material: Synthetic; Polyester
  • Length: 500.0
Tie Cords & Lacing Tapes
from Carlisle Interconnect Technologies

Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]

  • Type: Webbing; Rope or Cordage
  • Width / OD: 0.09 to 3.05
  • Material: Fiberglass; Synthetic; Coated / Sized
  • Use Temperature: -103 to 572
Binding Tape -- WBTAPE-R/058
from Lowy Enterprises, Inc.

black, orange [See More]

  • Type: Webbing
  • Thickness: 0.0170
  • Material: Polyester
  • Width / OD: 0.62
1 in. x 15 ft Recovery Strap -- 8020946
from Princess Auto Limited

1 in. x 15 ft Recovery Strap [See More]

  • Type: Webbing
  • Width / OD: 1.00
  • Material: Synthetic; Polyamide
  • Length: 5.0
Tadpole Tape -- Dry-Stitched With Fiberglass Rope Core
from Darco Southern, Inc.

Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]

  • Type: Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass
  • Length: 16.7 to 33.3
Tow Straps -- 2” x 20’ Heavy Duty
from Murphy Industrial Products Inc.

2 ” x 20 ’ Heavy Duty. Camo Tow Strap. Break/Strength 24,800 lbs. [See More]

  • Type: Webbing
  • Length: 6.7
  • Width / OD: 2.00
Rope -- 1" Flat Rabbit Runners
from Sterling Rope Co., Inc.

A great, versatile runner, perfect to use on big walls, alpine, or ice. Available in both lengths of 48", 72", and 96" lengths in 1" flat nylon webbing. [See More]

  • Type: Webbing
Binding Tape -- WBTAPE-R/078
from Lowy Enterprises, Inc.

black, orange [See More]

  • Type: Webbing
  • Thickness: 0.0170
  • Material: Polyester
  • Width / OD: 0.88
2 in. x 15 ft Tow Strap -- 8258220
from Princess Auto Limited

2 in. x 15 ft Tow Strap [See More]

  • Type: Webbing
  • Width / OD: 2.00
  • Material: Synthetic; Polyester
  • Length: 5.0
Tadpole Tape -- PTFE Impregnated, Rope Core
from Darco Southern, Inc.

Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]

  • Type: Webbing; Rope or Cordage; Tadpole Tape
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass
  • Applications: Fire; OEM
Tow Straps -- 2” x 20’ Heavy Duty Tow
from Murphy Industrial Products Inc.

2 ” x 20 ’ Heavy Duty Tow. Break/Strength 24,800 lbs. [See More]

  • Type: Webbing
  • Length: 6.7
  • Width / OD: 2.00
Rope -- 1" Mil-Spec Slings
from Sterling Rope Co., Inc.

MSRP: 6.15 - 7.50. Sterling sewn slings are made with the highest quality webbing and computerized precision bar tacking, making our slings exceptionally strong and lightweight. Assorted Colors: Due to the nature of this discontinued product, color choices are not accessible. Sorry for any... [See More]

  • Type: Webbing
Binding Tape -- WBTAPE3/034
from Lowy Enterprises, Inc.

Binding Tape [See More]

  • Type: Webbing
  • Thickness: 0.0150 to 0.0250
  • Material: Polyamide
  • Width / OD: 0.75
2 in. x 15 ft Tow Strap -- 8258238
from Princess Auto Limited

2 in. x 15 ft Tow Strap [See More]

  • Type: Webbing
  • Width / OD: 2.00
  • Material: Synthetic; Polyester
  • Length: 5.0
Tadpole Tape -- Tetraglas® 3000, 3000 Rope Core
from Darco Southern, Inc.

Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. [See More]

  • Type: Webbing; Rope or Cordage; Tadpole Tape
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass
  • Length: 16.7
Tow Straps -- 4” x 35’ Heavy Duty
from Murphy Industrial Products Inc.

4 ” x 35 ’ Heavy Duty. Camo Tow Strap [See More]

  • Type: Webbing
  • Length: 11.7
  • Width / OD: 4.00
Rope -- 1" TechTape sling
from Sterling Rope Co., Inc.

MSRP: 11.95. These slings were a special order in a non-standard length and made using our smoother TechTape â „ ¢ webbing. All slings are black with yellow stitching and are 11 ft long end to end. [See More]

  • Type: Webbing
Binding Tape -- WBTAPE3/100
from Lowy Enterprises, Inc.

Binding Tape [See More]

  • Type: Webbing
  • Thickness: 0.0150 to 0.0250
  • Material: Polyamide
  • Width / OD: 1.00
2 in. x 20 ft Recovery Strap -- 8020973
from Princess Auto Limited

2 in. x 20 ft Recovery Strap [See More]

  • Type: Webbing
  • Width / OD: 2.00
  • Material: Synthetic; Polyamide
  • Length: 6.7
Tadpole Tape -- Tetraglas-T® Folded Tape
from Darco Southern, Inc.

A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas ® cloth, frictioned with natural or SBR rubber or a blend of the two. [See More]

  • Type: Webbing; Tadpole Tape
  • Thickness: 0.0625 to 0.3750
  • Material: Fiberglass
  • Width / OD: 0.50 to 5.00
Rope -- 1" Type 9800 Flat
from Sterling Rope Co., Inc.

Type 9800 webbing is a flat, woven nylon webbing that is abrasion resistant and offers a high tensile strength. The increased strength is often preferred in harsh or abrasive environments for anchor building, hauling or making harnesses. Because Type 9800 is woven solid opposed to a tubular webbing,... [See More]

  • Type: Webbing
Cotton Webbing -- WBCOT1-R/100
from Lowy Enterprises, Inc.

olive drab, tan [See More]

  • Type: Webbing
  • Thickness: 0.0250
  • Material: Cotton
  • Width / OD: 1.00
2 in. x 20 ft Tow Strap with Safety Snap Hooks -- 8402232
from Princess Auto Limited

2 in. x 20 ft Tow Strap with Safety Snap Hooks [See More]

  • Type: Webbing
  • Width / OD: 2.00
  • Material: Synthetic; Polyester
  • Length: 6.7
Tadpole Tape -- Vermiculite Coated, Inconel Mesh Core
from Darco Southern, Inc.

For applications of 1600oF. [See More]

  • Type: Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass; Coated / Sized
  • Length: 16.7 to 33.3
Rope -- 10mm Dyneema Slings
from Sterling Rope Co., Inc.

Dyneema slings offer significant performance advantages over traditional runners. They are lightweight, have high cut resistance, are extremely strong, and resist moisture. These features make them perfect for alpine climbing. Note: Dyneema offers very little elongation and should not be used for... [See More]

  • Type: Webbing
Cotton Webbing -- WBCOT1/100
from Lowy Enterprises, Inc.

black, natural [See More]

  • Type: Webbing
  • Thickness: 0.0250
  • Material: Cotton
  • Width / OD: 1.00
2 in. x 30 ft Recovery Strap -- 8021847
from Princess Auto Limited

2 in. x 30 ft Recovery Strap [See More]

  • Type: Webbing
  • Width / OD: 2.00
  • Material: Synthetic; Polyamide
  • Length: 10.0
Rope -- 11/16" Nylon Slings
from Sterling Rope Co., Inc.

MSRP: 3.65 - 6.90. Sterling sewn runners are made with the highest quality webbing and computerized precision bar tacking, making our slings exceptionally strong and lightweight. Assorted Colors: Due to the nature of this discontinued product, color choices are not accessible. Sorry for any... [See More]

  • Type: Webbing
Cotton Webbing -- WBCOT2A
from Lowy Enterprises, Inc.

Cotton Webbing [See More]

  • Type: Webbing
  • Thickness: 0.0550
  • Material: Cotton
  • Width / OD: 0.75 to 2.00
3 in. x 20 ft Recovery Strap -- 8021026
from Princess Auto Limited

3 in. x 20 ft Recovery Strap [See More]

  • Type: Webbing
  • Width / OD: 3.00
  • Material: Synthetic; Polyamide
  • Length: 6.7
Rope -- 11/16" Webbing Spool
from Sterling Rope Co., Inc.

11/16" nylon webbing provides great strength and low weight which makes it versatile for slings and daisy chains. MBS of 3000 lbs (straight pull) [See More]

  • Type: Webbing
Cotton Webbing -- WBCOT3L/114
from Lowy Enterprises, Inc.

khaki [See More]

  • Type: Webbing
  • Thickness: 0.0900
  • Material: Cotton
  • Width / OD: 1.25
3 in. x 25 ft Recovery Strap with Chain Leads -- 8020982
from Princess Auto Limited

3 in. x 25 ft Recovery Strap with Chain Leads [See More]

  • Type: Webbing
  • Width / OD: 3.00
  • Material: Synthetic; Polyamide
  • Length: 8.3
Rope -- Chain Reactors
from Sterling Rope Co., Inc.

The replacement for the traditional sewn daisy chains. The Standard Chain Reactor is available in 4 colors: Red, Neon Green, Blue and Black. The Pro has a doubled tether connection, ideal for institutions or guide services, comes in Neon Green. The Long with 4 additional loops is offered in Red and... [See More]

  • Type: Webbing
Cotton Webbing -- WBCOT6L/114
from Lowy Enterprises, Inc.

black, olive drab [See More]

  • Type: Webbing
  • Thickness: 0.0900
  • Material: Cotton
  • Width / OD: 1.25
3 in. x 30 ft Recovery Strap -- 8021865
from Princess Auto Limited

3 in. x 30 ft Recovery Strap [See More]

  • Type: Webbing
  • Width / OD: 3.00
  • Material: Synthetic; Polyamide
  • Length: 10.0
Rope -- Daisy Chains
from Sterling Rope Co., Inc.

Built to be lightweight, durable, and strong, our 11/16" Daisy Chains are perfect for rigging jumars, leading aid pitches and setting up complicated belays. Reinforced for longer life and added durability. Offered in 45" 10 loop and 59" 14 loop model. Note: Daisy chains should be used for body... [See More]

  • Type: Webbing
Nylon Webbing -- WB10U
from Lowy Enterprises, Inc.

black [See More]

  • Type: Webbing
  • Thickness: 0.1050 to 0.1400
  • Material: Polyamide
  • Width / OD: 1.75
4 in. x 30 ft Recovery Strap -- 8021874
from Princess Auto Limited

4 in. x 30 ft Recovery Strap [See More]

  • Type: Webbing
  • Width / OD: 4.00
  • Material: Synthetic; Polyamide
  • Length: 10.0
Rope -- Dogbones
from Sterling Rope Co., Inc.

These versatile runners are constructed with 3/4" nylon webbing. Each quickdraw style sling offers high tensile strengths and excellent abrasion resistance. Each length features one end that is sewn tight to the carabiner on one end and a wider loose end. Available in 4", 5.5", 7", and 9" lengths. [See More]

  • Type: Webbing
Nylon Webbing -- WB12U
from Lowy Enterprises, Inc.

black [See More]

  • Type: Webbing
  • Thickness: 0.0250 to 0.0400
  • Material: Polyamide
  • Width / OD: 1.75
6 in. x 30 ft Recovery Strap -- 8021892
from Princess Auto Limited

6 in. x 30 ft Recovery Strap [See More]

  • Type: Webbing
  • Width / OD: 6.00
  • Material: Synthetic; Polyamide
  • Length: 10.0
Rope -- HTP 11mm Ring Sling
from Sterling Rope Co., Inc.

The HTP 11mm Ring Sling is designed to be used with our A/R Anchor kit for adjusting your position while in the tree and also being able to retrieve the anchor once back on the ground. Purchase the RIT 8mm Ring Bound Loop Prusik to create the A/R Anchor kit. prusik not included. [See More]

  • Type: Webbing; Rope or Cordage
Nylon Webbing -- WB13R (resin)
from Lowy Enterprises, Inc.

black, olive drab, coyote [See More]

  • Type: Webbing
  • Thickness: 0.0800 to 0.1200
  • Material: Polyamide
  • Width / OD: 1.75
Rope -- Mil Spec Webbing Spool
from Sterling Rope Co., Inc.

The standard in 1" webbing, Mil-Spec tubular webbing is favored by climbers and rescue specialists for slings and anchor systems as it offers exceptional abrasion resistance. As it's name implies, Mil-Spec is also the standard webbing for military applications. MBS of 4000 lbs (straight pull). MBS... [See More]

  • Type: Webbing
Nylon Webbing -- WB13U
from Lowy Enterprises, Inc.

black, royal blue [See More]

  • Type: Webbing
  • Thickness: 0.0800 to 0.1200
  • Material: Polyamide
  • Width / OD: 1.75
Rope -- Tech Tape Webbing Spool
from Sterling Rope Co., Inc.

TechTape is our premium 1" nylon webbing that features a smooth, denser weave and a higher tensile strength than standard 1" webbing. MBS of 4496 lbs (straight pull). Available in Blue, Orange, Black, Silver, Green, Yellow, Tan, Red, Purple [See More]

  • Type: Webbing
Nylon Webbing -- WB17
from Lowy Enterprises, Inc.

black, white, red, royal blue [See More]

  • Type: Webbing
  • Thickness: 0.0450 to 0.0700
  • Material: Polyamide
  • Width / OD: 1.00
Rope -- VariQuick
from Sterling Rope Co., Inc.

The VariQuick quickdraw is 5.5" in length and has a rubber keeper sewn into one end to hold your *carabiner in place. *Carabiner not included. [See More]

  • Type: Webbing
Nylon Webbing -- WB18
from Lowy Enterprises, Inc.

black, royal blue, red, white [See More]

  • Type: Webbing
  • Thickness: 0.0850
  • Material: Polyamide
  • Width / OD: 1.00
Rope -- ZipLink
from Sterling Rope Co., Inc.

The ZipLink â „ ¢ is constructed from 3/4 â € nylon webbing, has an end-to-end length of 20" and was developed for the challenge course market. The Ziplink can be used for extending a belay loop on your harness or as a safety connection point during operations at height. [See More]

  • Type: Webbing
Nylon Webbing -- WB19R (resin)
from Lowy Enterprises, Inc.

natural [See More]

  • Type: Webbing
  • Thickness: 0.1050 to 0.1300
  • Material: Polyamide
  • Width / OD: 1.75
Nylon Webbing -- WB26R (resin)
from Lowy Enterprises, Inc.

camouflage green [See More]

  • Type: Webbing
  • Thickness: 0.1500 to 0.1800
  • Material: Polyamide
  • Width / OD: 1.75