Instrument / Meter / Analyzer Seismic Instruments
from M.A.E. Apparecchiature Elettroniche srl
Seismograph for active and passive seismic equipped with 6 channels with 24 bit resolution, extremely compact and simple and intuitive to use. The seismograph is managed by means of a monitor equipped with a tousch screen integrated in the instrumentation. MSR624 is ideal for seismic surveys with... [See More]
- Device Type: Instrument / Meter; Recorder / Totalizer
- Number Channels: 6
- Frequency Range: 25000
- Operating Temperature: -4 to 176
from Jewell Instruments, LLC
Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism delivers superior... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; Instrument / Meter
- Frequency Range: 2 to 30
- Acceleration: 0.1000 to 2
- Maximum Shock: 1500
from M.A.E. Apparecchiature Elettroniche srl
Top-range seismic/accelerometeric digitizer equipped with 24-48-72-96 embedded channels for active and passive seismic surveys, dynamic investigations and buildings dynamic studies. X820S basic configuration integrates 24 channels and can be expanded with 24 channels modules, without external boxes,... [See More]
- Device Type: Instrument / Meter; Recorder / Totalizer
- Number Channels: 24 to 96
- Frequency Range: 25000
- Operating Temperature: -4 to 176
from M.A.E. Apparecchiature Elettroniche srl
24 bit seismograph for seismic prospecting with refraction, reflection survey, active and passive MASW (Re.Mi.) up to 24 channels, SASW, Down-hole, Cross-hole methods. Unit is equipped with 24 bit resolution acquisition board and is available in 12 channels version expandable to 24. Two 24 pole... [See More]
- Device Type: Instrument / Meter
- Number Channels: 12 to 24
- Frequency Range: 30000
- Operating Temperature: -4 to 176